Anderson Power Products Datasheets for Automotive Electrical Connectors

Automotive electrical connectors are designed to be used specifically in vehicles.
Automotive Electrical Connectors: Learn more

Product Name Notes
Can mate inline with other plug shells with or without latches, or mate to a panel mount receptacle. For use with Powerpole® wire connectors only. Cable Clamp and Hardware Pak...
Powerpole® Connector Blue Housing PP180, up to 350 Amps
Powerpole® Connector Housing, Blue, Up to 240 Amps
Powerpole® Connector Housing, Red, Up to 45 Amps
Powerpole® Connector Standard Housing, Blue , PP75 up to 120 Amps
PP120 Housings The second to largest Powerpole® housing can be used with wire contacts for up to 1/0 AWG [50mm²] or busbar contacts. Up to 240 Amps
PP75 Standard Housings Black
PP75 Standard Housings Red
SB®175 Standard Housings Blue- Up to 280 Amps
SB®175 Standard Housings Gray- Up to 280 Amps
SB®175 Standard Housings Red- Up to 280 Amps
SB®350 Standard Gray Housing – Up to 500 amps
SB®350 Standard Housings Blue- Up to 500 amps
SB®350 Standard Housings Red- Up to 500 amps
SB®50 Standard Housings Gray – Up to 120 amps
The largest Powerpole® housing can be used with wire contacts for up to 3/0 AWG [85mm²] or busbar contacts. Up to 350 amps
The second to smallest SB® housings work with wire contacts up to 1 AWG [35 mm²] as well as busbar contacts. Genderless design mates with itself. Mechanical keys are color...
The smallest SB® housings work with wire contacts up to 6 AWG [10 mm²] as well as PCB, and busbar contacts. Genderless design mates with itself. Mechanical keys are color...
This original housing design has an open interface and is available in a wide array of colors. Will not mate with finger proof housings. Black
This original housing design has an open interface and is available in a wide array of colors. Will not mate with finger proof housings. Green
This original housing design has an open interface and is available in a wide array of colors. Will not mate with finger proof housings. White