The SB® 350 standard gray housing is a genderless connector housing designed for wire and busbar contacts, supporting up to 500 amps with 1/0 to 350 mcm (53.5 to 185 mm²) wire sizes. It is made of polycarbonate, operates from -20°C to 105°C, and meets UL94 V-0 flammability rating. The housing features mechanical keying and mates with itself. Dimensions include a mated length of 7.19 inches and a bottom view diameter of 0.26 inches.
SB®350 Standard Gray Housing – Up to 500 amps
SB350 HSG GRAY BULK ROHS COMPLIANT: YES
Gray Housing , Use with SB Connector, SB® 350 Series Housing
| Anderson Power Products | Waytek, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 906-BK | 37848 | 63M4860 | 70162283 |
| Product Name | SB ® 350 Standard Housings Gray | Anderson Power Products 906-BK SB® 350 Series, Gray, Multipole Connector Housing, 2/0 Ga., 350A | Sb350 Hsg Gray Bulk Rohs Compliant Anderson Power Products | Power Connector Housing; Gray; SB Connector; SB |
| Current Rating | 500.0 amps | 350.0 amps |