Anderson Power Products Powerpole ® Connector Housing, Blue 1321-BK

Description
Powerpole® Connector Housing, Blue, Up to 240 Amps
Request a Quote
Description
Powerpole® Connector Housing, Blue, Up to 240 Amps
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PP120 series Powerpole® connector housing is designed for high-current applications up to 240 amps, accommodating wire sizes from 8 AWG (10 mm²) to 1/0 AWG (50 mm²) with reducing bushings. It features silver-plated copper contacts with low resistance and is rated for up to 60 amps hot plugging per UL standards. The housing is constructed from polycarbonate with a UL94 V-0 flammability rating, operates from -20°C to 105°C, and meets IEC 60529 IP20 for touch safety. Mating cycles are rated for 10,000, and dielectric withstanding voltage is 2,200 V AC. The part number 1321-BK refers to a blue housing variant in this series.

Datasheet Summary
Powered by GS/AI

The PP120 series Powerpole® connector housing is designed for high-current applications up to 240 amps, accommodating wire sizes from 8 AWG (10 mm²) to 1/0 AWG (50 mm²) with reducing bushings. It features silver-plated copper contacts with low resistance and is rated for up to 60 amps hot plugging per UL standards. The housing is constructed from polycarbonate with a UL94 V-0 flammability rating, operates from -20°C to 105°C, and meets IEC 60529 IP20 for touch safety. Mating cycles are rated for 10,000, and dielectric withstanding voltage is 2,200 V AC. The part number 1321-BK refers to a blue housing variant in this series.

Suppliers

Company
Product
Description
Supplier Links
Powerpole ® Connector Housing, Blue - 1321-BK - Anderson Power Products
Sterling, MA, United States
Powerpole ® Connector Housing, Blue
1321-BK
Powerpole ® Connector Housing, Blue 1321-BK
Powerpole® Connector Housing, Blue, Up to 240 Amps

Powerpole® Connector Housing, Blue, Up to 240 Amps

Supplier's Site Datasheet
Anderson Power Products 1321-BK PP120, Blue Powerpole® Connector Housing, 120A - 37776 - Waytek, Inc.
Chanhassen, MN, United States
Anderson Power Products 1321-BK PP120, Blue Powerpole® Connector Housing, 120A
37776
Anderson Power Products 1321-BK PP120, Blue Powerpole® Connector Housing, 120A 37776
Anderson Power 1321-BK Powerpole® Connector Housing Category: Anderson Powerpole® Connectors Manufacturer: Anderson Power Series: Powerpole® Amp Rating: 120A 600VDC Powerpole® connectors can be used in line Each Powerpole® module is a genderless, single-pole connector half Can be stacked or blocked in-line using dovetails This versatile connector series invented by Anderson Power (AP®) meets a wide range of power connection needs There are four basic housing sizes in the Powerpole® product family that allow specific amperage or wire size needs to be filled in the most compact footprint The Powerpole® connector combines high quality materials and cost-effective innovative design to allow powerful versatility For a complete system, order one contact with each housing One housing plug comes with a latch to mate with the other housing plug for a locked connection Place a spacer key in an empty contact slot and secure assembly with a retaining pin
  • Anderson Power 1321-BK Powerpole® Connector Housing
  • Category: Anderson Powerpole® Connectors
  • Manufacturer: Anderson Power
  • Series: Powerpole®
  • Amp Rating: 120A
  • 600VDC
  • Powerpole® connectors can be used in line
  • Each Powerpole® module is a genderless, single-pole connector half
  • Can be stacked or blocked in-line using dovetails
  • This versatile connector series invented by Anderson Power (AP®) meets a wide range of power connection needs
  • There are four basic housing sizes in the Powerpole® product family that allow specific amperage or wire size needs to be filled in the most compact footprint
  • The Powerpole® connector combines high quality materials and cost-effective innovative design to allow powerful versatility
  • For a complete system, order one contact with each housing
  • One housing plug comes with a latch to mate with the other housing plug for a locked connection
  • Place a spacer key in an empty contact slot and secure assembly with a retaining pin
Supplier's Site
Blade Type Power Connector Housings - 2243-1321-BK-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Housings
2243-1321-BK-ND
Blade Type Power Connector Housings 2243-1321-BK-ND
Position Blade Type Power Housing Connector

Position Blade Type Power Housing Connector

Buy Now Datasheet
Plug And Socket Connector Housing; Product Range Anderson Power Products - 95M9684 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Anderson Power Products
95M9684
Plug And Socket Connector Housing; Product Range Anderson Power Products 95M9684
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:PP120 Powerpole Series; Gender:Hermaphroditi c; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:PP120 Wire or Busbar Contacts; Colour:Blue; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:PP120 Powerpole Series; Gender:Hermaphroditic; No. of Positions:1Positions; Pitch Spacing:-; For Use With:PP120 Wire or Busbar Contacts; Colour:Blue; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Anderson Power Products Waytek, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1321-BK 37776 2243-1321-BK-ND 95M9684
Product Name Powerpole ® Connector Housing, Blue Anderson Power Products 1321-BK PP120, Blue Powerpole® Connector Housing, 120A Blade Type Power Connector Housings Plug And Socket Connector Housing; Product Range Anderson Power Products
Mounting Inline, Panel/Bulkhead Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers
180A Electronic Connector - 301-1380 - ERSAELECTRONICS PTE. LTD.
Anderson Power Products
View Details
3 suppliers