Anderson Power Products SB ® 175 Standard Housings Blue 941-BK

Description
SB®175 Standard Housings Blue- Up to 280 Amps
Request a Quote Datasheet
Description
SB®175 Standard Housings Blue- Up to 280 Amps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SB ® 175 Standard Housings Blue - 941-BK - Anderson Power Products
Sterling, MA, United States
SB ® 175 Standard Housings Blue
941-BK
SB ® 175 Standard Housings Blue 941-BK
SB®175 Standard Housings Blue- Up to 280 Amps

SB®175 Standard Housings Blue- Up to 280 Amps

Supplier's Site
Anderson Power 941-BK SB® 175 Series, Blue, Multipole Connector Housing, 4 Ga., 175A - 37806 - Waytek, Inc.
Chanhassen, MN, United States
Anderson Power 941-BK SB® 175 Series, Blue, Multipole Connector Housing, 4 Ga., 175A
37806
Anderson Power 941-BK SB® 175 Series, Blue, Multipole Connector Housing, 4 Ga., 175A 37806
Anderson Power 941-BK SB® 175 Connector Housing Category: Anderson Multipole Connectors Manufacturer: Anderson Power Gauge 4 Powerpole® connectors can be used in line Each Powerpole® Connector is a genderless, single-pole connector half, which can be dovetailed For a complete system, order one contact with each housing One housing plug comes with a latch to mate with the other housing plug for a locked connection Place a spacer key in an empty contact slot and secure assembly with a retaining pin
  • Anderson Power 941-BK SB® 175 Connector Housing
  • Category: Anderson Multipole Connectors
  • Manufacturer: Anderson Power
  • Gauge 4
  • Powerpole® connectors can be used in line
  • Each Powerpole® Connector is a genderless, single-pole connector half, which can be dovetailed
  • For a complete system, order one contact with each housing
  • One housing plug comes with a latch to mate with the other housing plug for a locked connection
  • Place a spacer key in an empty contact slot and secure assembly with a retaining pin
Supplier's Site Datasheet
Blade Type Power Connector Housings - 2243-941-BK-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Housings
2243-941-BK-ND
Blade Type Power Connector Housings 2243-941-BK-ND
2 Position Blade Type Power Housing Connector Non-Gendered Blue

2 Position Blade Type Power Housing Connector Non-Gendered Blue

Buy Now Datasheet
Sb175A Hsg/spg Blue Rohs Compliant Anderson Power Products - 72M5420 - Newark, An Avnet Company
Chicago, IL, United States
Sb175A Hsg/spg Blue Rohs Compliant Anderson Power Products
72M5420
Sb175A Hsg/spg Blue Rohs Compliant Anderson Power Products 72M5420
SB175A HSG/SPG BLUE ROHS COMPLIANT: YES

SB175A HSG/SPG BLUE ROHS COMPLIANT: YES

Supplier's Site
Power Connector Housing; Blue; SB Connector; SB - 70161967 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Connector Housing; Blue; SB Connector; SB
70161967
Power Connector Housing; Blue; SB Connector; SB 70161967
Blue⁄Yellow⁄Red⁄Gray Housing , SB® 175 Series Housings

Blue⁄Yellow⁄Red⁄Gray Housing , SB® 175 Series Housings

Supplier's Site

Technical Specifications

  Anderson Power Products Waytek, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 941-BK 37806 2243-941-BK-ND 72M5420 70161967
Product Name SB ® 175 Standard Housings Blue Anderson Power 941-BK SB® 175 Series, Blue, Multipole Connector Housing, 4 Ga., 175A Blade Type Power Connector Housings Sb175A Hsg/spg Blue Rohs Compliant Anderson Power Products Power Connector Housing; Blue; SB Connector; SB
Mounting Inline Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1377G14 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products - 97B1562 - Newark, An Avnet Company
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount
View Details
2 suppliers
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers