Anderson Power Products SB ® 350 Standard Housings Red 913-BK

Description
SB®350 Standard Housings Red- Up to 500 amps
Request a Quote Datasheet
Description
SB®350 Standard Housings Red- Up to 500 amps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SB ® 350 Standard Housings Red - 913-BK - Anderson Power Products
Sterling, MA, United States
SB ® 350 Standard Housings Red
913-BK
SB ® 350 Standard Housings Red 913-BK
SB®350 Standard Housings Red- Up to 500 amps

SB®350 Standard Housings Red- Up to 500 amps

Supplier's Site Datasheet
Anderson Power 913-BK SB® 350 Series, Red, Multipole Connector Housing, 2/0 Ga., 350A - 37842 - Waytek, Inc.
Chanhassen, MN, United States
Anderson Power 913-BK SB® 350 Series, Red, Multipole Connector Housing, 2/0 Ga., 350A
37842
Anderson Power 913-BK SB® 350 Series, Red, Multipole Connector Housing, 2/0 Ga., 350A 37842
Anderson Power 913-BK SB® 350 Connector Housing Category: Anderson Multipole Connectors Manufacturer: Anderson Power Powerpole® connectors can be used in line Each Powerpole® Connector is a genderless, single-pole connector half, which can be dovetailed For a complete system, order one contact with each housing One housing plug comes with a latch to mate with the other housing plug for a locked connection Place a spacer key in an empty contact slot and secure assembly with a retaining pin
  • Anderson Power 913-BK SB® 350 Connector Housing
  • Category: Anderson Multipole Connectors
  • Manufacturer: Anderson Power
  • Powerpole® connectors can be used in line
  • Each Powerpole® Connector is a genderless, single-pole connector half, which can be dovetailed
  • For a complete system, order one contact with each housing
  • One housing plug comes with a latch to mate with the other housing plug for a locked connection
  • Place a spacer key in an empty contact slot and secure assembly with a retaining pin
Supplier's Site Datasheet
Plug And Socket Connector Housing; Product Range Anderson Power Products - 08C3567 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Anderson Power Products
08C3567
Plug And Socket Connector Housing; Product Range Anderson Power Products 08C3567
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:SB350 Series; Gender:Hermaphroditi c; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:SB350 Wire or Busbar Contacts; Colour:Red; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:SB350 Series; Gender:Hermaphroditic; No. of Positions:2Positions; Pitch Spacing:-; For Use With:SB350 Wire or Busbar Contacts; Colour:Red; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Anderson Power Products Waytek, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 913-BK 37842 08C3567
Product Name SB ® 350 Standard Housings Red Anderson Power 913-BK SB® 350 Series, Red, Multipole Connector Housing, 2/0 Ga., 350A Plug And Socket Connector Housing; Product Range Anderson Power Products
Current Rating 500.0 amps 350.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1345G16 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Powerpole ® 15-45 PCB Mounting Staples 1×3 Short 22.5mm - 114555P3 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers