Anderson Power Products Powerpole ® 120 Housings Red 1321G3-BK

Description
PP120 Housings The second to largest Powerpole® housing can be used with wire contacts for up to 1/0 AWG [50mm²] or busbar contacts. Up to 240 Amps
Request a Quote
Description
PP120 Housings The second to largest Powerpole® housing can be used with wire contacts for up to 1/0 AWG [50mm²] or busbar contacts. Up to 240 Amps
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PP120 series Powerpole connector housing in red (1321G3-BK) accommodates wire sizes from 8 AWG (10 mm²) to 1/0 AWG (50 mm²) with reducing bushings and supports up to 240 amps per position. It features silver-plated copper contacts with low resistance, is rated for 600 V AC/DC, and has a UL94 V-0 flammability rating. The housing is made of polycarbonate with a maximum operating temperature of 105°C and meets IEC 60529 IP20 for touch safety. The connector is designed for crimp termination and supports up to 10,000 mating cycles.

Datasheet Summary
Powered by GS/AI

The PP120 series Powerpole connector housing in red (1321G3-BK) accommodates wire sizes from 8 AWG (10 mm²) to 1/0 AWG (50 mm²) with reducing bushings and supports up to 240 amps per position. It features silver-plated copper contacts with low resistance, is rated for 600 V AC/DC, and has a UL94 V-0 flammability rating. The housing is made of polycarbonate with a maximum operating temperature of 105°C and meets IEC 60529 IP20 for touch safety. The connector is designed for crimp termination and supports up to 10,000 mating cycles.

Suppliers

Company
Product
Description
Supplier Links
Powerpole ® 120 Housings Red - 1321G3-BK - Anderson Power Products
Sterling, MA, United States
Powerpole ® 120 Housings Red
1321G3-BK
Powerpole ® 120 Housings Red 1321G3-BK
PP120 Housings The second to largest Powerpole® housing can be used with wire contacts for up to 1/0 AWG [50mm²] or busbar contacts. Up to 240 Amps

PP120 Housings The second to largest Powerpole® housing can be used with wire contacts for up to 1/0 AWG [50mm²] or busbar contacts. Up to 240 Amps

Supplier's Site Datasheet
Blade Type Power Connector Housings - 2243-1321G3-BK-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Housings
2243-1321G3-BK-ND
Blade Type Power Connector Housings 2243-1321G3-BK-ND
1 Position Blade Type Power Housing Connector Non-Gendered Red

1 Position Blade Type Power Housing Connector Non-Gendered Red

Buy Now Datasheet
Anderson Power Products 1321G3-BK PP120, Red, 2 Ga. Powerpole® Connector Housing, 120A - 37772 - Waytek, Inc.
Chanhassen, MN, United States
Anderson Power Products 1321G3-BK PP120, Red, 2 Ga. Powerpole® Connector Housing, 120A
37772
Anderson Power Products 1321G3-BK PP120, Red, 2 Ga. Powerpole® Connector Housing, 120A 37772
Anderson Power 1321G3-BK Powerpole® Connector Housing Category: Anderson Powerpole® Connectors Manufacturer: Anderson Power Series: Powerpole® Amp Rating: 120A 600VDC Powerpole® connectors can be used in line Each Powerpole® module is a genderless, single-pole connector half Can be stacked or blocked in-line using dovetails This versatile connector series invented by Anderson Power (AP®) meets a wide range of power connection needs There are four basic housing sizes in the Powerpole® product family that allow specific amperage or wire size needs to be filled in the most compact footprint The Powerpole® connector combines high quality materials and cost-effective innovative design to allow powerful versatility For a complete system, order one contact with each housing One housing plug comes with a latch to mate with the other housing plug for a locked connection Place a spacer key in an empty contact slot and secure assembly with a retaining pin
  • Anderson Power 1321G3-BK Powerpole® Connector Housing
  • Category: Anderson Powerpole® Connectors
  • Manufacturer: Anderson Power
  • Series: Powerpole®
  • Amp Rating: 120A
  • 600VDC
  • Powerpole® connectors can be used in line
  • Each Powerpole® module is a genderless, single-pole connector half
  • Can be stacked or blocked in-line using dovetails
  • This versatile connector series invented by Anderson Power (AP®) meets a wide range of power connection needs
  • There are four basic housing sizes in the Powerpole® product family that allow specific amperage or wire size needs to be filled in the most compact footprint
  • The Powerpole® connector combines high quality materials and cost-effective innovative design to allow powerful versatility
  • For a complete system, order one contact with each housing
  • One housing plug comes with a latch to mate with the other housing plug for a locked connection
  • Place a spacer key in an empty contact slot and secure assembly with a retaining pin
Supplier's Site
Pp120 Hsg Red Bulk Rohs Compliant Anderson Power Products - 72M5036 - Newark, An Avnet Company
Chicago, IL, United States
Pp120 Hsg Red Bulk Rohs Compliant Anderson Power Products
72M5036
Pp120 Hsg Red Bulk Rohs Compliant Anderson Power Products 72M5036
PP120 HSG RED BULK ROHS COMPLIANT: YES

PP120 HSG RED BULK ROHS COMPLIANT: YES

Supplier's Site
Plug And Socket Connector Housing; Product Range Anderson Power Products - 05M6455 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Anderson Power Products
05M6455
Plug And Socket Connector Housing; Product Range Anderson Power Products 05M6455
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:PP120 Powerpole Series; Gender:Hermaphroditi c; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:PP120 Wire or Busbar Contacts; Colour:Red; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:PP120 Powerpole Series; Gender:Hermaphroditic; No. of Positions:1Positions; Pitch Spacing:-; For Use With:PP120 Wire or Busbar Contacts; Colour:Red; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Power Pole Housings; 2200; UL94 V-0; Red - 70162301 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Pole Housings; 2200; UL94 V-0; Red
70162301
Power Pole Housings; 2200; UL94 V-0; Red 70162301
600 V 120 A PP120 Powerpole® Connectors Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type contact. The module is designed to mate with another identical module. The housing is durable, high-impact resistant polycarbonate (UL94V rated resin). An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file No. LR25154. Powerpole® is a registered trademark of Anderson Power Products. 0.32" × 0.32" × 2.75" Housing 4.63" Length for Mated Set

600 V 120 A PP120 Powerpole® Connectors
Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type contact. The module is designed to mate with another identical module. The housing is durable, high-impact resistant polycarbonate (UL94V rated resin). An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file No. LR25154. Powerpole® is a registered trademark of Anderson Power Products.

  • 0.32" × 0.32" × 2.75" Housing
  • 4.63" Length for Mated Set
Supplier's Site

Technical Specifications

  Anderson Power Products DigiKey Waytek, Inc. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1321G3-BK 2243-1321G3-BK-ND 37772 72M5036 05M6455 70162301
Product Name Powerpole ® 120 Housings Red Blade Type Power Connector Housings Anderson Power Products 1321G3-BK PP120, Red, 2 Ga. Powerpole® Connector Housing, 120A Pp120 Hsg Red Bulk Rohs Compliant Anderson Power Products Plug And Socket Connector Housing; Product Range Anderson Power Products Power Pole Housings; 2200; UL94 V-0; Red
Mounting Inline, Panel/Bulkhead Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.7mm, Botton Row, Low Detent - 1377G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers