Anderson Power Products Powerpole ® 120 Housings, Black 1321G1-BK

Description
PP120 Housings The second to largest Powerpole® housing can be used with wire contacts for up to 1/0 AWG [50mm²] or busbar contacts. Up to 240 Amps
Request a Quote
Description
PP120 Housings The second to largest Powerpole® housing can be used with wire contacts for up to 1/0 AWG [50mm²] or busbar contacts. Up to 240 Amps
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PP120 series Powerpole connectors are housings designed for wire contacts up to 1/0 AWG (50 mm²) and capable of handling up to 240 amps per position. The black housing (1321G1-BK) is made of polycarbonate with UL94 V-0 flammability rating and supports reducing bushings for wire sizes down to 8 AWG (10 mm²). It is rated for 600 V AC/DC, with an operating temperature range of -20°C to 105°C and a dielectric withstanding voltage of 2,200 V AC. The connector meets IEC 60529 IP20 for touch safety and IEC 60512 for mechanical and climatic testing. Hot plugging is rated up to 60 amps under UL 1977.

Datasheet Summary
Powered by GS/AI

PP120 series Powerpole connectors are housings designed for wire contacts up to 1/0 AWG (50 mm²) and capable of handling up to 240 amps per position. The black housing (1321G1-BK) is made of polycarbonate with UL94 V-0 flammability rating and supports reducing bushings for wire sizes down to 8 AWG (10 mm²). It is rated for 600 V AC/DC, with an operating temperature range of -20°C to 105°C and a dielectric withstanding voltage of 2,200 V AC. The connector meets IEC 60529 IP20 for touch safety and IEC 60512 for mechanical and climatic testing. Hot plugging is rated up to 60 amps under UL 1977.

Suppliers

Company
Product
Description
Supplier Links
Powerpole ® 120 Housings, Black - 1321G1-BK - Anderson Power Products
Sterling, MA, United States
Powerpole ® 120 Housings, Black
1321G1-BK
Powerpole ® 120 Housings, Black 1321G1-BK
PP120 Housings The second to largest Powerpole® housing can be used with wire contacts for up to 1/0 AWG [50mm²] or busbar contacts. Up to 240 Amps

PP120 Housings The second to largest Powerpole® housing can be used with wire contacts for up to 1/0 AWG [50mm²] or busbar contacts. Up to 240 Amps

Supplier's Site Datasheet
Swedesboro, NJ, United States
Power Connectors
1321G1-BK
Power Connectors 1321G1-BK
PP120 HSG BLK BULK

PP120 HSG BLK BULK

Buy Now
Anderson Power Products 1321G1-BK PP120, Black, 2 Ga. Powerpole® Connector Housing, 120A - 37770 - Waytek, Inc.
Chanhassen, MN, United States
Anderson Power Products 1321G1-BK PP120, Black, 2 Ga. Powerpole® Connector Housing, 120A
37770
Anderson Power Products 1321G1-BK PP120, Black, 2 Ga. Powerpole® Connector Housing, 120A 37770
Anderson Power 1321G1-BK Powerpole® Connector Housing Category: Anderson Powerpole® Connectors Manufacturer: Anderson Power Series: Powerpole® Amp Rating: 120A 600VDC Powerpole® connectors can be used in line Each Powerpole® module is a genderless, single-pole connector half Can be stacked or blocked in-line using dovetails This versatile connector series invented by Anderson Power (AP®) meets a wide range of power connection needs There are four basic housing sizes in the Powerpole® product family that allow specific amperage or wire size needs to be filled I the most compact footprint The Powerpole® connector combines high quality materials and cost-effective innovative design to allow powerful versatility For a complete system, order one contact with each housing One housing plug comes with a latch to mate with the other housing plug for a locked connection Place a spacer key in an empty contact slot and secure assembly with a retaining pin
  • Anderson Power 1321G1-BK Powerpole® Connector Housing
  • Category: Anderson Powerpole® Connectors
  • Manufacturer: Anderson Power
  • Series: Powerpole®
  • Amp Rating: 120A
  • 600VDC
  • Powerpole® connectors can be used in line
  • Each Powerpole® module is a genderless, single-pole connector half
  • Can be stacked or blocked in-line using dovetails
  • This versatile connector series invented by Anderson Power (AP®) meets a wide range of power connection needs
  • There are four basic housing sizes in the Powerpole® product family that allow specific amperage or wire size needs to be filled I the most compact footprint
  • The Powerpole® connector combines high quality materials and cost-effective innovative design to allow powerful versatility
  • For a complete system, order one contact with each housing
  • One housing plug comes with a latch to mate with the other housing plug for a locked connection
  • Place a spacer key in an empty contact slot and secure assembly with a retaining pin
Supplier's Site
Blade Type Power Connector Housings - 2243-1321G1-BK-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Housings
2243-1321G1-BK-ND
Blade Type Power Connector Housings 2243-1321G1-BK-ND
1 Position Blade Type Power Housing Connector Non-Gendered Black

1 Position Blade Type Power Housing Connector Non-Gendered Black

Buy Now Datasheet
Housing, Power Pole; 2200; UL94 V-0; Black - 70162294 - Allied Electronics, Inc.
Fort Worth, TX, USA
Housing, Power Pole; 2200; UL94 V-0; Black
70162294
Housing, Power Pole; 2200; UL94 V-0; Black 70162294
120 A Series Powerpole® 120 Series Housing Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type contact. The module is designed to mate with another identical module. The housing is durable, high-impact resistant polycarbonate (UL94V rated resin). An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file No. LR25154. Powerpole® is a registered trademark of Anderson Power Products. 0.32" × 0.32" × 2.75" Housing 4.63" Length for Mated Set

120 A Series Powerpole® 120 Series Housing
Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type contact. The module is designed to mate with another identical module. The housing is durable, high-impact resistant polycarbonate (UL94V rated resin). An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file No. LR25154. Powerpole® is a registered trademark of Anderson Power Products.

  • 0.32" × 0.32" × 2.75" Housing
  • 4.63" Length for Mated Set
Supplier's Site
Plug And Socket Connector Housing; Product Range Anderson Power Products - 29C5325 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Anderson Power Products
29C5325
Plug And Socket Connector Housing; Product Range Anderson Power Products 29C5325
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:PP120 Powerpole Series; Gender:Hermaphroditi c; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:PP120 Wire or Busbar Contacts; Colour:Black; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:PP120 Powerpole Series; Gender:Hermaphroditic; No. of Positions:1Positions; Pitch Spacing:-; For Use With:PP120 Wire or Busbar Contacts; Colour:Black; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Pp120 Hsg Blk Bulk Rohs Compliant Anderson Power Products - 63M4086 - Newark, An Avnet Company
Chicago, IL, United States
Pp120 Hsg Blk Bulk Rohs Compliant Anderson Power Products
63M4086
Pp120 Hsg Blk Bulk Rohs Compliant Anderson Power Products 63M4086
PP120 HSG BLK BULK ROHS COMPLIANT: YES

PP120 HSG BLK BULK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. Waytek, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1321G1-BK 1321G1-BK 37770 2243-1321G1-BK-ND 70162294 29C5325 63M4086
Product Name Powerpole ® 120 Housings, Black Power Connectors Anderson Power Products 1321G1-BK PP120, Black, 2 Ga. Powerpole® Connector Housing, 120A Blade Type Power Connector Housings Housing, Power Pole; 2200; UL94 V-0; Black Plug And Socket Connector Housing; Product Range Anderson Power Products Pp120 Hsg Blk Bulk Rohs Compliant Anderson Power Products
Mounting Inline, Panel/Bulkhead Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak Black Plug Housing without Latch 2-4 Position - 1461G1 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Blue SB ® 120 Standard Housing – Up to 240 Amps - 6810G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
5 suppliers