Anderson Power Products Powerpole ® PP75 Standard Housings, Blue 5916-BK

Description
Powerpole® Connector Standard Housing, Blue , PP75 up to 120 Amps
Request a Quote
Description
Powerpole® Connector Standard Housing, Blue , PP75 up to 120 Amps
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5916-BK is a blue Powerpole® standard housing for PP75 contacts, designed for use in SPEC Pak® High Power connectors. It accommodates wire sizes from 6 to 12 AWG (13.3 to 3.3 mm²) and supports a UL current rating of 70 amperes and a CSA rating of 40 amperes at a 30°C temperature rise. The housing operates within a temperature range of -20 to 105°C (-4 to 221°F), features a UL94 V-0 flammability rating, and is rated for 600 V AC/DC. The mating cycles for the contact are rated at 10,000 without load, and the average contact resistance is 0.20 milliohms. The housing is made of polycarbonate and is compatible with the IP68-sealed SPEC Pak® shells used in marine, industrial, and harsh environment applications.

Datasheet Summary
Powered by GS/AI

The 5916-BK is a blue Powerpole® standard housing for PP75 contacts, designed for use in SPEC Pak® High Power connectors. It accommodates wire sizes from 6 to 12 AWG (13.3 to 3.3 mm²) and supports a UL current rating of 70 amperes and a CSA rating of 40 amperes at a 30°C temperature rise. The housing operates within a temperature range of -20 to 105°C (-4 to 221°F), features a UL94 V-0 flammability rating, and is rated for 600 V AC/DC. The mating cycles for the contact are rated at 10,000 without load, and the average contact resistance is 0.20 milliohms. The housing is made of polycarbonate and is compatible with the IP68-sealed SPEC Pak® shells used in marine, industrial, and harsh environment applications.

Suppliers

Company
Product
Description
Supplier Links
Powerpole ® PP75 Standard Housings, Blue - 5916-BK - Anderson Power Products
Sterling, MA, United States
Powerpole ® PP75 Standard Housings, Blue
5916-BK
Powerpole ® PP75 Standard Housings, Blue 5916-BK
Powerpole® Connector Standard Housing, Blue , PP75 up to 120 Amps

Powerpole® Connector Standard Housing, Blue , PP75 up to 120 Amps

Supplier's Site Datasheet
Anderson Power 5916-BK PP75, Blue Powerpole® Connector Housing, 6 Ga., 75A - 37766 - Waytek, Inc.
Chanhassen, MN, United States
Anderson Power 5916-BK PP75, Blue Powerpole® Connector Housing, 6 Ga., 75A
37766
Anderson Power 5916-BK PP75, Blue Powerpole® Connector Housing, 6 Ga., 75A 37766
Anderson Power 5916-BK Powerpole® Connector Housing Category: Anderson Powerpole® Connectors Manufacturer: Anderson Power Series: Powerpole® Gauge (Ga.): 6 Amp Rating: 75A 600VDC Powerpole® connectors can be used in line Each Powerpole® module is a genderless, single-pole connector half Can be stacked or blocked in-line using dovetails This versatile connector series invented by Anderson Power (AP®) meets a wide range of power connection needs There are four basic housing sizes in the Powerpole® product family that allow specific amperage or wire size needs to be filled in the most compact footprint The Powerpole® connector combines high quality materials and cost-effective innovative design to allow powerful versatility For a complete system, order one contact with each housing One housing plug comes with a latch to mate with the other housing plug for a locked connection Place a spacer key in an empty contact slot and secure assembly with a retaining pin
  • Anderson Power 5916-BK Powerpole® Connector Housing
  • Category: Anderson Powerpole® Connectors
  • Manufacturer: Anderson Power
  • Series: Powerpole®
  • Gauge (Ga.): 6
  • Amp Rating: 75A
  • 600VDC
  • Powerpole® connectors can be used in line
  • Each Powerpole® module is a genderless, single-pole connector half
  • Can be stacked or blocked in-line using dovetails
  • This versatile connector series invented by Anderson Power (AP®) meets a wide range of power connection needs
  • There are four basic housing sizes in the Powerpole® product family that allow specific amperage or wire size needs to be filled in the most compact footprint
  • The Powerpole® connector combines high quality materials and cost-effective innovative design to allow powerful versatility
  • For a complete system, order one contact with each housing
  • One housing plug comes with a latch to mate with the other housing plug for a locked connection
  • Place a spacer key in an empty contact slot and secure assembly with a retaining pin
Supplier's Site
PowerPole Housing; 2200; UL94 V-0; Blue - 70162075 - Allied Electronics, Inc.
Fort Worth, TX, USA
PowerPole Housing; 2200; UL94 V-0; Blue
70162075
PowerPole Housing; 2200; UL94 V-0; Blue 70162075
PP75 Powerpole® Connector Housings Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type contact. The module is designed to mate with another identical module. The housing is durable, high-impact resistant polycarbonate (UL94V rated resin). An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file No. LR25154. Powerpole® is a registered trademark of Anderson Power Products. 0.63" × 0.63" × 1.88" Housing 3.20" Length for Mated Set

PP75 Powerpole® Connector Housings
Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type contact. The module is designed to mate with another identical module. The housing is durable, high-impact resistant polycarbonate (UL94V rated resin). An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file No. LR25154. Powerpole® is a registered trademark of Anderson Power Products.

  • 0.63" × 0.63" × 1.88" Housing
  • 3.20" Length for Mated Set
Supplier's Site
Plug And Socket Connector Housing; Product Range Anderson Power Products - 29C5360 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Anderson Power Products
29C5360
Plug And Socket Connector Housing; Product Range Anderson Power Products 29C5360
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:PP75 Powerpole Series; Gender:Hermaphroditi c; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:PP75 Powerpole Wire Contacts; Colour:Blue; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:PP75 Powerpole Series; Gender:Hermaphroditic; No. of Positions:1Positions; Pitch Spacing:-; For Use With:PP75 Powerpole Wire Contacts; Colour:Blue; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Anderson Power Products Waytek, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5916-BK 37766 70162075 29C5360
Product Name Powerpole ® PP75 Standard Housings, Blue Anderson Power 5916-BK PP75, Blue Powerpole® Connector Housing, 6 Ga., 75A PowerPole Housing; 2200; UL94 V-0; Blue Plug And Socket Connector Housing; Product Range Anderson Power Products
Mounting Inline, Panel/Bulkhead, Through Hole Solder Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak Retaining Pin - 110g9-bk - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Contacts - 1339G2-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers