Anderson Power Products Powerpole ® 75 Standard Housings, Red 5916G7-BK

Description
PP75 Standard Housings Red
Request a Quote
Description
PP75 Standard Housings Red
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5916G7-BK is a red Powerpole® housing designed for use with PP75 contacts, supporting wire sizes from 6 to 12 AWG (13.3 to 3.3 mm²) and rated for 70 A under UL and 40 A under CSA criteria at 600 V AC/DC. It is compatible with SPEC Pak® High Power shells, which provide IP68 environmental sealing, operate from -40°C to 105°C, and are constructed of PBT with stainless steel latches. The housing is made of polycarbonate, meets UL94 V-0 flammability rating, and supports up to 10,000 mating cycles with silver-plated copper contacts offering 0.20 milliohm average contact resistance.

Datasheet Summary
Powered by GS/AI

The 5916G7-BK is a red Powerpole® housing designed for use with PP75 contacts, supporting wire sizes from 6 to 12 AWG (13.3 to 3.3 mm²) and rated for 70 A under UL and 40 A under CSA criteria at 600 V AC/DC. It is compatible with SPEC Pak® High Power shells, which provide IP68 environmental sealing, operate from -40°C to 105°C, and are constructed of PBT with stainless steel latches. The housing is made of polycarbonate, meets UL94 V-0 flammability rating, and supports up to 10,000 mating cycles with silver-plated copper contacts offering 0.20 milliohm average contact resistance.

Suppliers

Company
Product
Description
Supplier Links
Powerpole ® 75 Standard Housings, Red - 5916G7-BK - Anderson Power Products
Sterling, MA, United States
Powerpole ® 75 Standard Housings, Red
5916G7-BK
Powerpole ® 75 Standard Housings, Red 5916G7-BK
PP75 Standard Housings Red

PP75 Standard Housings Red

Supplier's Site Datasheet
Swedesboro, NJ, United States
Power Connectors
5916G7-BK
Power Connectors 5916G7-BK
PP75 HSG RED BULK

PP75 HSG RED BULK

Buy Now
Singapore, Singapore
Electronic Connector
419-5916G7-BK
Electronic Connector 419-5916G7-BK
PP75-HOUSING W/SPG-RED Product overview: 5916G7-BK from Anderson Power Products is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Blade Type Power Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 419-5916G7-BK can be used for catalog matching and distributor lookup.

PP75-HOUSING W/SPG-RED Product overview: 5916G7-BK from Anderson Power Products is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Blade Type Power Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 419-5916G7-BK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Anderson Power 5916G7-BK PP75, Red Powerpole® Connector Housing, 6 Ga., 75A - 37762 - Waytek, Inc.
Chanhassen, MN, United States
Anderson Power 5916G7-BK PP75, Red Powerpole® Connector Housing, 6 Ga., 75A
37762
Anderson Power 5916G7-BK PP75, Red Powerpole® Connector Housing, 6 Ga., 75A 37762
Anderson Power 5916G7-BK Powerpole® Connector Housing Category: Anderson Powerpole® Connectors Manufacturer: Anderson Power Series: Powerpole® Amp Rating: 75A 600VDC Powerpole® connectors can be used in line Each Powerpole® module is a genderless, single-pole connector half Can be stacked or blocked in-line using dovetails This versatile connector series invented by Anderson Power (AP®) meets a wide range of power connection needs There are four basic housing sizes in the Powerpole® product family that allow specific amperage or wire size needs to be filled in the most compact footprint The Powerpole® connector combines high quality materials and cost-effective innovative design to allow powerful versatility For a complete system, order one contact with each housing One housing plug comes with a latch to mate with the other housing plug for a locked connection Place a spacer key in an empty contact slot and secure assembly with a retaining pin
  • Anderson Power 5916G7-BK Powerpole® Connector Housing
  • Category: Anderson Powerpole® Connectors
  • Manufacturer: Anderson Power
  • Series: Powerpole®
  • Amp Rating: 75A
  • 600VDC
  • Powerpole® connectors can be used in line
  • Each Powerpole® module is a genderless, single-pole connector half
  • Can be stacked or blocked in-line using dovetails
  • This versatile connector series invented by Anderson Power (AP®) meets a wide range of power connection needs
  • There are four basic housing sizes in the Powerpole® product family that allow specific amperage or wire size needs to be filled in the most compact footprint
  • The Powerpole® connector combines high quality materials and cost-effective innovative design to allow powerful versatility
  • For a complete system, order one contact with each housing
  • One housing plug comes with a latch to mate with the other housing plug for a locked connection
  • Place a spacer key in an empty contact slot and secure assembly with a retaining pin
Supplier's Site
Plug And Socket Connector Housing; Product Range Anderson Power Products - 29C5362 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Anderson Power Products
29C5362
Plug And Socket Connector Housing; Product Range Anderson Power Products 29C5362
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:PP75 Powerpole Series; Gender:Hermaphroditi c; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:PP75 Powerpole Wire Contacts; Colour:Red; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:PP75 Powerpole Series; Gender:Hermaphroditic; No. of Positions:1Positions; Pitch Spacing:-; For Use With:PP75 Powerpole Wire Contacts; Colour:Red; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
PowerPole Housing; 2200; UL94 V-0; Red - 70162079 - Allied Electronics, Inc.
Fort Worth, TX, USA
PowerPole Housing; 2200; UL94 V-0; Red
70162079
PowerPole Housing; 2200; UL94 V-0; Red 70162079
PP75 Powerpole® Connector Housings PowerPole Modular Connector, Housing, 75 amp Housing with Spring, Red Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type contact. The module is designed to mate with another identical module. The housing is durable, high-impact resistant polycarbonate, with a flammability rating of UL94 V-0. An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file No. LR25154. insulated test voltage: 2200 (volts, AC/DC), Avg contact resistance is 200 ohms, UL current rating is 75 amps AWG 6/16 0.63"" × 0.63"" × 1.88"" Housing 3.20"" Length for a Mated Set 0.63" × 0.63" × 1.88" Housing 3.20" Length for Mated Set

PP75 Powerpole® Connector Housings
PowerPole Modular Connector, Housing, 75 amp Housing with Spring, Red
Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type contact. The module is designed to mate with another identical module. The housing is durable, high-impact resistant polycarbonate, with a flammability rating of UL94 V-0. An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file No. LR25154.

  • insulated test voltage: 2200 (volts, AC/DC), Avg contact resistance is 200 ohms, UL current rating is 75 amps
  • AWG 6/16
  • 0.63"" × 0.63"" × 1.88"" Housing
  • 3.20"" Length for a Mated Set
  • 0.63" × 0.63" × 1.88" Housing
  • 3.20" Length for Mated Set
Supplier's Site

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Waytek, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5916G7-BK 5916G7-BK 419-5916G7-BK 37762 29C5362 70162079
Product Name Powerpole ® 75 Standard Housings, Red Power Connectors Electronic Connector Anderson Power 5916G7-BK PP75, Red Powerpole® Connector Housing, 6 Ga., 75A Plug And Socket Connector Housing; Product Range Anderson Power Products PowerPole Housing; 2200; UL94 V-0; Red
Mounting Inline, Panel/Bulkhead, Through Hole Solder Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1377G13-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details