This SAE Aerospace Standard (AS) covers the requirements for polytetrafluoroethyl
ene (PTFE) hose assemblies for use in aerospace fuel and lubricating oil systems at temperatures between -67 and 450 °F and at operating pressures per Table 1 . The hose assemblies are also suitable for use within the same temperature and pressure limitations in aerospace pneumatic systems where some gaseous diffusion through the wall of the PTFE liner can be tolerated. The use of these hose assemblies in pneumatic storage systems is not recommended. In addition, installations in which the limits specified herein are exceeded, or in which the application is not covered specifically by this document, for example oxygen, shall be subject to the approval of the purchaser.
This SAE Aerospace Standard (AS) covers the requirements for polytetrafluoroethylene (PTFE) hose assemblies for use in aerospace fuel and lubricating oil systems at temperatures between -67 and 450 °F and at operating pressures per Table 1 . The hose assemblies are also suitable for use within the same temperature and pressure limitations in aerospace pneumatic systems where some gaseous diffusion through the wall of the PTFE liner can be tolerated. The use of these hose assemblies in pneumatic storage systems is not recommended. In addition, installations in which the limits specified herein are exceeded, or in which the application is not covered specifically by this document, for example oxygen, shall be subject to the approval of the purchaser.