Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
550
600
650
700
750
790
800
810
820
830
840
847
848
849
850
851
852
853
854
855
856
857
858
859
860
870
880
890
900
910
950
1000
1050
1100
1150
1200
1500
1620
| Product Name | Notes |
|---|---|
| 12 and 24 Volt Jump Start | |
| 12 V Jump Start Accessibility | |
| A/C Hose/Pipe Assembly Dynamic Strain Measurement | |
| A/C Service Table Data Collection Procedure | |
| Abrasion Resistance for Glass Seals | |
| AC Refrigerant Fitting Shipping Cap Specification | |
| Accumulator/Dehydrat or/Filter Assembly for R744 Air Conditioning Systems | |
| Acoustic Wheel House Liner Materials | |
| Acrylonitrile Butadiene Acrylate and Polycarbonate Blends | |
| Acrylonitrile Butadiene Styrene and Polyamide Blends | |
| Acrylonitrile Butadiene Styrene and Polycarbonate Blend, Filled | |
| Acrylonitrile Butadiene Styrene and Polycarbonate Blend, Unfilled | |
| Acrylonitrile Butadiene Styrene Glass Blends | |
| Acrylonitrile Styrene Acrylate Mold in Color Metallic Blends | |
| Active Antenna Amplifier Electrical Characteristics Tests | |
| Adhesion Requirements for Bonding Exterior Glass Reinforced Thermoset Plastics | |
| Adhesion Requirements for Modular, Encapsulated Glass Assemblies | |
| Adhesive Application Approval Requirements | |
| Adhesive Performance Requirements of Bonded FRP Assemblies | |
| Adhesive Performance Requirements of Structurally Bonded Plastic Assemblies | |
| Adhesive Requirements for Structurally Bonded Plastics - Non FRP | |
| Adhesively Attached Moldings | |
| Adjustable Pedals Vehicle Level | |
| Adjuster Performance | |
| ADV Process Development and Validation Terminology | |
| Air Conditioning Charge, Service and Switch Port Valve Assemblies and Threaded Caps; R134a and R1234yf | |
| Air Conditioning Evaporator Core Condensate Freeze Protection Validation Test Procedure | |
| Air Conditioning Refrigerant System Connections | |
| Air Conditioning System Evaporator | |
| Air Induction Add-on Component Attachment Integrity Testing | |
| Air Induction Duct Vacuum Collapse | |
| Air Quality Sensor Technical Specification | |
| Aluminized Sheet Steel | |
| Aluminized Wire for Coiled Wire Armor for Automotive Fluid Handling Tubing | |
| Aluminum Forgings | |
| Aluminum Sheet for Heat Shield Applications | |
| AM/FM Antenna Amplifier Gain, Intermodulation, and Noise Figure Test | |
| AM/FM Reception Drive Test | |
| Anti-Friction Finish - Phosphate Type | |
| Assist Step Loading and Dependability Deflection Test | |
| Automatic Transmission Range Selector Lever Compliance and Durability | |
| Automatic Transmission Shift System Specification | |
| Automotive Type Trailer Hitch Test | |
| Auxiliary Oil Cooler Oil to Air | |
| Axle and Prop Shaft Noise Subjective Evaluation Procedure | |
| Axle Differential Score Test | |
| Axle Vent Leakage | |
| Ball Joint Torque and Lash Measurements | |
| Bar Code Content, Format, and Label Requirements for Part Identification, Verification, and Traceability | |
| Binaural Data Acquisition Master Test Procedure | |
| Blend from Polypropylene and EPR, UV Stable | |
| Body Structure General Fatigue and Durability and Test Setup Procedure | |
| Body Structure Seat Anchorage Durability | |
| Body Structures Development Jacking Location Maximum Load | |
| Body System-Front Lower Air Deflector Durability Test | |
| Bowed Panel Test Method, Low Angle Stress | |
| Brake Electric Vacuum Pump Assembly Technical Specification | |
| Brake Master Cylinder Fluid Flow Test Procedure | |
| Brake Master Cylinder Reservoir Switch Point | |
| Brake Pad Sensitivity to Salt and Water Solution | |
| Brake Routing Quality Assessment | |
| Brake Switch Interface Verification Test - FMVSS 108 Brake Lamp Activation | |
| Brake System Load Sensing Proportioning Valve Assembly Technical Specification | |
| Brake System Warning Indicator Electrical Test | |
| Brake Up-Level Electric Vacuum Pump Assembly Technical Specification | |
| Bumper Quality Steel Sheet for Decorative Plating | |
| Catalytic Coating Requirements/Specifi cations | |
| CD/DVD/HD Unit Vibration Test | |
| CD/DVD/USB/HD Unit Vibration Test | |
| Charge Air Cooler - Radiated Sound Pressure Level (SPL) Evaluation Procedure | |
| Charge Air Cooler Connections and Quick-Connector Assemblies | |
| Charge Air Cooler Ducts | |
| Chassis Cradle/Crossmember for Body-Frame Integral (BFI) Architectures | |
| Child Seat - Fitment Study | |
| Chrome Plated Fasteners and Small Parts | |
| Chromium Plated Aluminum Wheels and Aluminum Wheel Metal Trim | |
| Clampload Retention of the Fastened Joint | |
| Closure Panel - Striker Loads | |
| Closure Panel System - Inner Panel/Trim Flutter Structural Test | |
| Clutch Stop and Go Test | |
| Clutch System Impact Test | |
| Coating Adhesion for Leather | |
| Coating Thickness Measurements for Weatherstrips | |
| Coaxial Internal Heat Exchanger for R744 Air Conditioning Systems | |
| Coaxial Tube Internal Heat Exchanger for R134a and HFO1234yf Air Conditioning Systems | |
| Cold Rolled Stainless Steel Strip and Sheet for Trim Applications | |
| Common Architecture Displays Test | |
| Compartment Tool Stow | |
| Compass Vehicle Level Functional Test | |
| Conformity of Production (COP) Evaporation Test | |
| Connector and Terminal Design Specification | |
| Constant Radius Constant Speed | |
| Consumer Reports Avoidance Maneuver Procedure | |
| CONTRAN 777/93 Brake System Certification | |
| Convoluted Conduit for Wiring Harness | |
| Coolant Expulsion Procedure | |
| Coolant System Bench Evaluation | |
| Coolant System Coolant Reservoir Assembly | |
| Corporate Thermostatic Expansion Valve | |
| Cradle and Body Mounts, Dynamic Stiffness and Loss Angle Evaluation Procedure | |
| Customization Test Procedure | |
| Daytime Running Lamp Day/Night Detection | |
| Decorative Nickel Chrome Plating on Stainless Steel | |
| Design Review Based on Test Results (DRBTR) and Design Review Based on Virtual Results (DRBVR) | |
| Design Review Based on Test Results | |
| Determination of Aldehyde and Ketone Emissions from Interior Materials | |
| Determination of Aldehyde and Ketone Emissions in Vehicle Interior Cabin Air | |
| Determination of Cantilever Sag Resistance | |
| Determination of Mass and Trim Heights | |
| Determination of Volatile and Semi-Volatile Organic Compounds from Vehicle Interior Air | |
| Determination of Volatile and Semi-Volatile Organic Compounds from Vehicle Interior Materials | |
| Determination of Water Absorption of Cured Adhesives and Sealants | |
| Diagnostic Infrastructure Validation Procedure - Component Level | |
| Diesel Exhaust Fluid System Tank Capacity and Filling Performance | |
| Dimensional Management Virtual Analysis Standard Work, FESM | |
| Direct Tire Pressure Monitoring System Test | |
| Disc Brake Component Modal Analysis | |
| Display Glare, Reflection and Washout Evaluation | |
| Door Handle System Inside and Outside, Strength Test | |
| Door Hinge System - Export | |
| Door Hinge System | |
| Door Inner Panel - Vibration Shaker Method to Simulate Slam Durability Test | |
| Door Lock System (Child Security Actuator) - Effort Test | |
| Door Lock System (Child Security Lock Actuator) - Strength Test | |
| Door Lock System, Inside Manual Lock Actuator - Effort Test | |
| Door Lock System, Inside Manual Lock Actuator - Strength Test | |
| Door Lock System, Lock Cylinder - Effort Test | |
| Door Lock System, Lock Cylinder - Strength Test | |
| Door Sliding Side System (Manual) - Slam Durability | |
| Door Sliding Side System (Off Body) Vertical Rigidity Structural Test | |
| Door Sliding Side System (On Body) - Vertical Rigidity Structural Test | |
| Door Sliding Side System - Torsional Rigidity Structural Test | |
| Door Sliding Side System - Upper Frame Rigidity Structure Test | |
| Door System - Alignment to Body | |
| Door System - Check Load Rigidity Structural | |
| Door System, 2-Dimensional Center of Gravity Determination | |
| Door Water Entry Test | |
| Door Window System - Glass Scratch Durability | |
| Door Window System Glass Wipe Area Determination | |
| DOT 3 Brake Fluid | |
| Driveline (RDM) Mounts - Dynamic Stiffness and Loss Angle Evaluation Procedure | |
| Driveline Bending Integrity | |
| Dual Mass Flywheel (DMF) Impact Test | |
| Durability Event: 4WD Truck High Speed | |
| Durability Event: Anti-Lock Brake System (ABS) - Durability Skid Pad | |
| Durability Event: Global Accessories | |
| Durability Event: High Drive Torque | |
| Durability Event: High Speed Brakes | |
| Durability Event: Idle and Accessories | |
| Durability Event: Straightaway | |
| Durability Event: Traction Control System (TCS) - Durability Skid Pad | |
| Durability Event: Truck Severe Trough | |
| Durability Event: Truck Water Holes | |
| Durability Test for Latching Handles in the Rear Compartment Load Floor | |
| Dynamic Fastener Component Slip Test | |
| Dynamic Luggage Retention | |
| Dynamic Side Impact - Seat Structure | |
| Dynamic Test of Roof Carrier | |
| Electric Air Conditioning Compressor Component Level N & V Evaluation Procedure | |
| Electronic Stability Control Electrical Test | |
| Electronic Stability Control Performance - FMVSS 126 ESC Switch Mode Compliance | |
| Energy Absorbing Countermeasures | |
| Engine Oil Humidity Corrosion Test | |
| Engine Oil, Global Factory-Fill, Diesel Engine, SAE 0W-40 | |
| Engine Oil, Global Factory-Fill, Diesel Engine, SAE 5W-30 | |
| Engine Oil, Global Factory-Fill, Spark-ignited Engine, SAE 0W-20 | |
| Engine Oil, Global Factory-Fill, Spark-Ignited Engine, SAE 0W-30 | |
| Engine Oil, Global Factory-Fill, Spark-Ignited Engine, SAE 5W-20 | |
| Engine Oil, Global Factory-Fill, Spark-ignited Engine, SAE 5W-30 | |
| Engine Oil, Global Service-Fill Diesel Engine and Regional Service-Fill Spark-Ignited Engine, SAE 0W-30, 5W-30, 0W-40, 5W-40 | |
| Engine Oil, Global Service-Fill, Spark-Ignited Engine, SAE 0W-20 and 5W-20 | |
| Engine Oil, Global Service-Fill, Spark-Ignited Engine, SAE 0W-30 and 5W-30 | |
| Entry Control Subsystem Function Test | |
| Epoxy/Epoxide Woven Fabric - Reinforced Composite Materials | |
| Epoxy/Epoxide-Carbon Fiber Reinforced Unidirectional Composite Material | |
| Ethylene-Vinyl Alcohol | |
| Evaluating the Resistance of Plastics to Chemical Reagents | |
| Evaluation for Susceptibility to Secondary Cold Work Embrittlement and Low Temperature Impact Fractures of Ultra Low Carbon and Phosphorus Bearing Sheet Steels | |
| Evasive Maneuver Stability Procedure | |
| Exhaust System Cooldown Noise Assessment - Objective Component Level Evaluation Procedure | |
| Exhaust System Cooldown Noise Assessment - Objective Vehicle Level Evaluation Procedure | |
| Exhaust System Cooldown Noise Assessment: Subjective Vehicle Level Evaluation Procedure | |
| Expansion Valve for R744 AC System | |
| Exterior Painted Parts Appearance Requirements | |
| Exterior Systems Vehicle Dimensional Stability Test | |
| Externally Controlled Variable Displacement Piston A/C Compressor | |
| Extruded Aluminum Profiles for Structural Applications | |
| Fastened Joint Thermal Fatigue Testing | |
| Ferritic Nitrocarburized Brake Rotors | |
| Five-Year Maintenance Cost | |
| Fixed Scroll Air Conditioning Compressor | |
| FKM/FPM for Crankcase Ventilation Applications | |
| Flame Treatment Surface Preparation for Plastic Parts | |
| Flexible Flat Cable Test Specification | |
| Floor Mat Retention Tests | |
| Floor Mat to Accelerator Pedal Interaction Evaluation | |
| Flow of Preformed Paint Shop Sealers | |
| Fluorocarbon Coating for Electrodeposition Masking, Weld Splatter Coating | |
| Fluorocarbon Fuel Hose Assembly | |
| FMVSS 202a Dynamic Testing for Head Restraints | |
| FMVSS 208 and CMVSS 208 Air Bag System Readiness Indicator Test Procedure | |
| Foil Damage Resistance Test for Door Trim and Other Interior Components | |
| Friction Coefficient of Window Regulator Pulley | |
| Friction Coefficient of Window Regulator Tube | |
| Front and Rear Shock Absorber to Frame Bracket Durability | |
| Front of Dash Pass-Through Water Leak Evaluation Test | |
| Front Wheel Drive Front Suspension/Frame Forward Braking and Acceleration Durability | |
| Fuel Cap Assembly | |
| Fuel Dispensing Spitback Test, Simulated EPA | |
| Fuel Feed and Vapor Purge Lines Component | |
| Fuel Fill Pipe Assembly | |
| Fuel Filler and Charge Port Door, Vertical Rigidity | |
| Fuel Filler Door System Checkload | |
| Fuel Filler Door System, Operating Efforts and Durability Cycle | |
| Fuel Filler Hose for Diesel and Biodiesel Fuels | |
| Fuel Pump Subsystem Noise and Vibration Evaluation Procedure | |
| Fuel Tank 1 Meter Drop Test | |
| Full Chassis Frame for Body-on-Frame (BOF) Architectures | |
| Full Size Cab Chassis Truck General Durability Test | |
| Full Size Cab Chassis Truck Structural Durability Test | |
| Full Size SUV and Pickup Truck General Durability Test | |
| Full Size SUV and Pickup Truck Structural Durability Test | |
| Full Size Truck Snowplow Structural Durability Test | |
| Galvanic Corrosion Protection Guidelines for Cast and Forged Aluminum Chassis Components to Steel Components | |
| Generator Diagnostic Validation Procedure | |
| Generic Test Procedure for Dynamic Fail-Safe Analysis of Embedded Chassis Control Systems | |
| Global Vehicle Voltage, Current and Circuit Protection Measurement Test | |
| GM Dimensional Engineering Supplier Minimum Requirements | |
| Graceful Discharge Development Test Procedure | |
| Gravel/Abrasion Resistant Functional Films | |
| Ground Clearance Test | |
| GSO 42 - Door Ajar Warning Procedure | |
| Heads-Up Display Image Stability Test | |
| Heat Shield Test (Resonance and Durability) | |
| High Density Polyethylene - Blow Molding Color Concentrate | |
| High Speed Stability Procedure | |
| High Temperature, Corrosion Resistant Coating for Fasteners and Small Parts | |
| Hill Start Capability (Launch on Grade) | |
| Hill Start Test | |
| Hitch Platform Structural Durability Test | |
| Hood System Slam Durability | |
| Hook Fastener Resistance | |
| Horizontally Hinged Rear Closures System Slam Durability | |
| Hot Weather Exposure Test | |
| HVAC and Powertrain Cooling Test Vehicle Instrumentation Procedure | |
| HVAC Module Evaporator Condensate Management | |
| HVAC Module Mode Change Time Procedure | |
| In-Vehicle Noise Data Collection | |
| In-Vehicle Sound Transmission Loss (STL) Evaluation Procedure | |
| Inertia Dynamometer Auto-Motor-Sports (AMS) Brake Performance Simulation | |
| Injection Mold Tool Standards | |
| Inorganic Coatings for Anodized Aluminum Parts | |
| Input Torque, Tension, Angle, and Thread Torque Evaluation of Fastened Joints | |
| Inside and Outside Rear View Mirrors - Shared Requirements | |
| Inside and Outside Rear View Mirrors - Stability and Adjustment | |
| Inside and Outside Rear View Mirrors, Certification Field of Vision, ECE R46.02 | |
| Inside and Outside Rearview Mirrors FMVSS 111 and CMVSS 111 Component Tests | |
| Inside Rear View Mirror - Auto-Dimming Function Verification Test | |
| Inside Rear View Mirrors - General/Mechanical Requirements | |
| Inside Rear View Mirrors \x96 Auto-Dimming Reflectance Requirements | |
| Inside Rear View Mirrors \x96 Electrical Requirements | |
| Interior Decorative Trim Technical Specification | |
| ISO Slalom Test | |
| ISRVM and OSRVM, Certification Field of Vision, ECE R46.01 | |
| ISRVM and OSRVM, Certification Field of Vision, FMVSS 111 and CMVSS 111 | |
| Japanese Driver Seat Belt Warning System Test Procedure | |
| Key On and Key Off Noise Evaluation Procedure | |
| Laboratory Evaluation of Component Latch Sounds | |
| Laboratory Evaluation of Power Window Lifter Sounds | |
| Lash Measurement | |
| Linearity Test at Passenger Vehicle Heating and A/C-Systems on Heater Test Bench and in the Climatic Wind Tunnel | |
| Locking Rear Axle Split Mu Surface Evaluation | |
| Low Wear Non Woven Carpet for Protected Applications | |
| Manual Transmission and Drivetrain - Strength in Forward Gears | |
| Manual Transmission and Drivetrain \x96 Strength in Reverse Gears | |
| Manual Transmission Durability on Bench | |
| Measurement of Clutch Pedal Characteristics | |
| Mechanical Cable - Throttle Control System Durability Test | |
| Mechanical Cable Multi-Station Pedal Cycling Test | |
| Metallic Paint, One or Two Component, Interior, Sunscreen Lotion Resistant for Polyamides | |
| Midsize Truck Developing Road Regions General Durability Test | |
| Midsize Truck Developing Road Regions Structural Durability Test | |
| Mildew Resistance - Pink Stain for Plastics | |
| Mildew, Mixed Fungal, Resistance - Mixed Culture Method | |
| Mirror Button/Hardware Bonded to Glass Performance | |
| Mounting Forces for Weatherstrips with U-Channel Design | |
| Multi-Vari Sample Selection Procedure for Product Validation | |
| Multilayer Turbo Charger Hoses with Moderate Temperature Resistance | |
| New Accent Paint Color Evaluation | |
| Noise Evaluation, Idle Rattle (Manual Transmission) | |
| Non-Decorative Plastic Powder Coatings | |
| Occupant Displays Epsilon/Delta/Kappa | |
| Occupant Geometry | |
| Occupant Position Mirrors Functional Procedures | |
| Occupant Position Subsystem Diagnostics Functional Test Procedure | |
| Occupant Position Subsystem Memory Functional Test Procedure | |
| Occupant-Position Subsystem Supervised Movement Functional Test Procedure | |
| Oil Loss Transmission Breather | |
| Oil Temperature And Lubrication Test | |
| On Vehicle Lane Departure Warning System | |
| OnStar Automated Speech Recognition Test | |
| OnStar Mono Mix Performance Evaluation | |
| OnStar Volume Level Measurement Procedure | |
| Outside Air Temperature Functional Test | |
| Outside Rear View Mirror - Performance Test | |
| Outside Rear View Mirror Cable/Lever Remote Manual Actuator Strength Test | |
| Outside Rearview Mirror Glass - Slam Stability Test | |
| Paint Performance Requirements for New Plastic Materials | |
| Park Brake Cable Assembly Technical Specification | |
| Parking Brake Freeze Test | |
| Parking Brake Roll Away Test | |
| PBT+PET - 25% Talc Filled, Heat Stabilized | |
| Performance Requirements for Engine Compartment Plastic Parts | |
| Performance Requirements of Bonded Exterior Trim | |
| Performance Requirements of Bonded Plastic Wheel Claddings | |
| Performance Requirements of Primed and Bonded Glass Lace and Reveal Moldings | |
| Performance Test Procedure for Automotive Generator with Regulated Voltage Control | |
| Permissible Trailer Load | |
| Pickup Box Stake Pocket Strength | |
| Pickup Box/Rear Cargo Area Localized Strength Test | |
| Plastic Molding Compounds | |
| Polyamide 66 - Glass Fiber Reinforced, Heat Stabilized, UV Stabilized | |
| Polyamide 66 \x96 Heat Stabilized, General Purpose | |
| Polyether Ether Ketone | |
| Polyethylene - Adhesive | |
| Polyethylene, High Density | |
| Polyolefin Alloy - 2500 MPa Flexural Modulus | |
| Polyolefin Alloy - Weather Resistant, 2500 MPa Flexural Modulus | |
| Polypropylene - Glass Filled, Chemically Coupled, High Heat Resistant, Injection Molding, Homopolymer | |
| Polypropylene - Impact Copolymer, High Flow | |
| Polypropylene - Medium Impact Copolymer, ISO Tests | |
| Polypropylene Expanded Bead Foam | |
| Polypropylene Reinforced with Long Glass Fibers | |
| Polypropylene, 20% Mineral Filled, Heat Resistant, Weatherable, Injection Molding Copolymer | |
| Polypropylene, Reinforced with Glass Fibers, Heat Stabilized, Weatherable, Blow Molding Grade, Copolymer | |
| Power Operated Window Systems | |
| Power Windows | |
| Powertrain Cooling and Thermal Performance for Hybrid Passenger Vehicles | |
| Powertrain Interface Calibration Procedures | |
| Powertrain Mount Thermal Test Environment Simulation | |
| Powertrain Mounting System - Fixed-Reacted, Real-Time, Multi-Axis Structural Durability Test | |
| Powertrain Mounts - Dynamic Stiffness and Loss Angle Evaluation Procedure | |
| Pressure Relieve Devices for Low and High Pressure Side | |
| Product Profile Subjective Rating Scale | |
| Propeller Shaft to Underbody Clearance Test | |
| Proportioning Valve Performance and Durability | |
| Protection Shield-Engine Compartment | |
| PVC, Black, Exterior Weatherable, Elastomeric, Extrusion Molding Compounds | |
| PVC, Integral Colored, Exterior Weatherable, Stain Resistant, Extrusion and Injection Molding Compounds | |
| PVC, Interior, Integral Colored, Castable Liquid-Powder Flexible Skin Compounds | |
| PVC, Interior, Integral Colored, Extrusion, Injection Molding Compounds | |
| Qualification of Blackout Coating (Frit) for Automotive Glazing | |
| Qualifying Transmission and Engine Oil Hose Coupling Assemblies | |
| Quality and Chrome Plater Approval Process | |
| Quasi-Static Accelerated Test for Pull Handle Durability (CALT Methodology) | |
| R134a A/C Metallic Lines Specification | |
| R744 Air Conditioning Refrigerant A/C Lines | |
| R744 Air Conditioning Refrigerant System Connections | |
| R744 Evaporator | |
| R744 Gas Cooler | |
| Rear Drive Control Module Subsystem Function Test | |
| Rear Wiper System | |
| Record Management for Suppliers | |
| Refrigerant to Coolant Heat Exchanger-Chiller | |
| Relative Humidity Sensor, Functions, Performance, Design Constraints, and Validation Required for the Sensor | |
| Remote Function Actuation System Range Performance | |
| Remote Release System (Front Compartment, Rear Compartment and Fuel Door Closure Panels) Strength Test | |
| Repetitive Shock for Door Trim - Simulated Door Slams | |
| Retaining Force of Wire Rings in Wheel Covers | |
| Retention Performance of Exterior Emblems - Nameplates | |
| Reverse Gear Test (Manual Transmission) | |
| Rough Road Acceleration Serial Data Collection | |
| Rubber Bumpers and Rubber Bumper Heads | |
| SDARS Reception Drive Test | |
| Seal Pressure Mapping | |
| Sealer - Global, Pumpable, Paintable, Abrasion Resistant - Generic Qualification | |
| Sealer, Global, Pumpable, High Appearance Paintable - Generic Qualification | |
| Sealer, Global, Pumpable, High Flow Roof Ditch Generic Qualification | |
| Sealer, Global, Pumpable, Paintable, Ultralight - Generic Qualification | |
| Sealer, Preformed, Body Shop, Expandable | |
| Sealings in Turbo Charger Applications | |
| Seat Rear Impact Sled Test - Belted Occupant | |
| Service Guidelines For Bonding and Sealing of Stationary Automotive Glass | |
| Shielded and Unshielded Sheathed ISO Cables | |
| Shift Lever Shake and Gear Jump Out (dynamic) | |
| Shift Quality Evaluation | |
| Shiftability of Manual Transmission (dynamic) | |
| Shiftability of Manual Transmission, Static | |
| Shipping Validation | |
| Simulated Highway Off-Ramp Stability Procedure | |
| Single-Core Stranded ISO Cable | |
| Sliding Resistance for Side Window Weatherstrips | |
| Sliding Side Door Retention Test | |
| Slim Line Sealing Washer | |
| Solvent Rub Method for Determining Cure of Painted Metal or Plastic Substrates | |
| Specification for Canister Vent Solenoid and Purge Air Filter Component | |
| Specification for Clutch Pedal Assembly Component | |
| Specification For Fuel Cap Component | |
| Specification for Fuel Tank Pressure Sensor Component | |
| Specification for Onboard Refueling Vapor Recovery (ORVR) Inlet Check Valve Component | |
| Specification for Onboard Refueling Vapor Recovery (ORVR) Shutoff Valve Component | |
| Specification for Tire, Wheel Trim, and Wheel | |
| Specifications for Diesel Exhaust Fluid System | |
| Stack Plate Heat Exchangers | |
| Standard Waterborne Basecoat Purge Equipment Configuration and Test Method | |
| Statement of Requirements for All Electrical and Electronic Systems and Components | |
| Statement of Requirements for All Electrical, Electronic Systems and Components | |
| Static Coefficient of Friction Test | |
| Steering and Suspension Strength Test, Rim Pull | |
| Steering Column Intermediate Shaft Stick Slip Durability | |
| Steering Gear and Idler Arm to Frame Structure Attachment System Durability | |
| Steering Gear Kinematics Test | |
| Steering Gear Pinion Bearing Durability Test | |
| Steering Gear Squeak and Rattle Component Evaluation Procedure | |
| Steering Gear Test: Rack Free, Input Shaft Driven, Near Stop, Power On | |
| Storage Stability of Adhesives | |
| Structural Bonding Tape for Clip Attachment | |
| Styrene Maleic Anhydride Copolymer | |
| Subjective Rating of Gear Noise (Manual Transmission) | |
| Surface Coating and Functional Performance for Wiper Arms, Blades, and Modules | |
| Suspension and Frame Brake Reaction Durability Test | |
| Suspension Bushings - Dynamic Stiffness and Loss Angle Evaluation Procedure | |
| Suspension Lateral Loading Durability | |
| Suspension Panic Brake Durability Test | |
| Suspension Vertical Stroking Durability Test | |
| Tailor Rolled Blanks and Tubes Fabricated from Sheet Steel | |
| Tear Strip (Pull Cord) Testing | |
| Telematics System \x96 Hands-Free Phone Objective Evaluation | |
| Telematics System \x96 Subjective Hands Free Phone Performance Test | |
| Tensile Test for Adhesive for Bonding Stationary Glass | |
| Test Method to Quantify Cleanliness of Engine and Transmission Components | |
| Test Method to Quantify Cleanliness of Powertrain Components | |
| Test of Switch and Switch Mounting Interface | |
| Test Procedure for Occupied Seat Acceleration Transmissibility | |
| Theft Protection and Vehicle Rollaway Test | |
| Thermal Resistant Sleeving | |
| Thermal Shock Test for Paint Adhesion | |
| Thermoplastic Elastomers - Chlorinated Ethylene Alloy, Exterior | |
| Thermoplastic Elastomers - Polyolefinic Plus Nitrile Rubber Based | |
| Thermoplastic Elastomers - Polyolefinic, Fully Crosslinked, Exterior, EPDM Bondable | |
| Thermoplastic Elastomers - Polyolefinic, Fully Crosslinked, Exterior | |
| Thermoplastic Elastomers - Polyolefinic, Fully Crosslinked, General Purpose, Underhood | |
| Thermoplastic Elastomers - Polyolefinic, Fully Crosslinked, Interior, Integrally Colored | |
| Thermoplastic Elastomers - Polyolefinic, Fully Crosslinked, Underhood, Nylon Bondable | |
| Thermoplastic Elastomers - Polyolefinic, Partially Crosslinked | |
| Thin Film; Nanometers Thick (NT) Pretreatment Generic Qualifications | |
| Threaded Extrusions for Fasteners Applications | |
| Threaded Joint Repetitive Tightening Test | |
| Tire Compressor Performance Test | |
| Tire Pressure Monitoring Systems Test | |
| Tire Sealant Expansion/Contractio n Test | |
| Tire Sealant Performance Test with Object Left in Tire | |
| Tire Sealant Performance Test with Object Removed from Tire | |
| Tire Sealant Valve Stem/Tire Pressure Monitor Sensor Injection Test | |
| Torque to Slip Evaluation of Fastened Joints | |
| Torque, Tension, Angle Evaluation of U-Bolted Joints | |
| Towed Vehicle - Roll Back Method | |
| Towed Vehicle - Wheel-Lift Method | |
| Trailer Hitch Component Durability Test up to 3500 kg Trailer Weight Rating | |
| Trailer Hitch Platform | |
| Transfer Case/Power Transfer Unit Efficiency and Spin Loss Test Procedure | |
| Transition Test | |
| Transmission and Engine Oil Cooler Hose | |
| Transmission and Engine Oil Cooler Plumbing System | |
| Transmission Packaging Clearance Check (Dynamic) | |
| Truck Suspension Impact Brake Test | |
| Truck Suspension Impact Test | |
| Two-Component Urethane Clearcoat Over Exposed Carbon Fiber | |
| U-Joint Accelerated Durability Test | |
| Ultrasonic Park Assist (UPA) for General Motors Local Area Network (GMLAN) Systems | |
| Ultrasonic Park Assist for GMLAN Systems | |
| Ultraviolet Stable Unfilled Polypropylene Copolymers | |
| Uniformity Test of Wheel Covers | |
| Usable Fuel Volume vs. Level Sensor Resistance | |
| Vehicle AM/FM Gain, Directionality, and Impedance Test | |
| Vehicle Coolant System Evaluation | |
| Vehicle Exterior Freeze Test | |
| Vehicle Integration Test Procedure | |
| Vehicle Level Powertrain/Driveline Noise and Vibration Evaluation Procedure | |
| Vehicle Odometer/Speedometer Validation | |
| Vehicle Theft Deterrent Subsystem Test Procedure | |
| Vehicle Washer System Capability Test | |
| Wear Resistance Test for Coated Weatherstrip Bulbs | |
| Welding Acceptance Criteria and Repair Procedures: Resistance Projection Welded Steel Nuts, Studs, Cages and Other Parts with Solid Coined Projections | |
| Wheel Speed Sensor Mud/Slurry Splash Test | |
| Window Regulator Freeze | |
| Window Seals and Moldings, Ice Scraper Damage Test | |
| Windshield Defrost and Defog System Performance | |
| Wiper Blade Wind Lift Performance Test |
| << Prev | Next >> |