Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
550
600
650
700
750
800
810
820
830
840
850
851
852
853
854
855
856
857
858
859
860
861
862
863
870
880
890
900
910
920
950
1000
1050
1100
1150
1200
1500
1620
| Product Name | Notes |
|---|---|
| 75W85 Synthetic Hypoid Gear Lubricant with Group III Base Stocks | |
| ABS Stopping Distance Rear Wheel Lift | |
| Abusive Flame Test Procedure of Thermal Barrier Materials | |
| Acoustic Wheelhouse Liner Moisture Barrier Film | |
| Active Exhaust Flow Control Valve Component Technical Specification | |
| Adhesion, Promoter, Rubber | |
| Adhesive Primer, Clear, Polyurethane to Glass | |
| Adhesive Primer, Pinchweld, for Original Equipment Manufacturer (OEM) Topcoats | |
| Adhesive Primer, Pinchweld, Specific for Moisture Sensitive Topcoats | |
| Adhesive Strength of Thick Coatings with Surface Patterns on Plastic Substrate via Cross-hatch Scratch Test Method | |
| Adhesive, Film | |
| Adhesive, Foamed Hot Melt, Weatherstrip | |
| Adhesive, Hot Melt, Headlining/Wire Harness | |
| Adhesive, Hot Melt, Urethane, Moisture Cure | |
| Adhesive, Hot Melt, Weatherstrip Sealer | |
| Adhesive, Hot Melt | |
| Adhesive, One Part, Cyanoacrylate, Surface Insensitive | |
| Adhesive, One Part, Polyurethane to Glass, High Viscosity, Room Temperature Applied | |
| Adhesive, One-Part, Polyurethane, High-Viscosity, Room-Temperature Applied | |
| Adhesive, Promoter, Foam Tape | |
| Adhesive, Promoter | |
| Adhesive, Structural \x96 Metal, Tape Expandable | |
| Adhesive, Tape, Abrasion Resistant | |
| Adhesive, Tape, Clear Polyethylene Terephthalate (PET) | |
| Adhesive, Tape, Duct | |
| Adhesive, Tape, Promoter | |
| Aeration Test | |
| Aftermarket Solventborne Anticorrosion Wax Repair Material and Application Equipment | |
| Air Conditioning Electric Compressor Component Technical Specification | |
| Air Convection/Radiation Test Procedure of Thermal Barrier Materials for Battery Thermal Runaway Propagation (TRP) Mitigation Applications | |
| Aluminum Battery Cooling Hardware Brazing Requirements | |
| Anti-Click Washer Durability Test | |
| Anti-Seize and Lubricating Compound | |
| Anti-Shudder Durability (ASD) Test | |
| Anticorrosion Cavity Wax, 100% Solids Content | |
| Anticorrosion Cavity Wax, Solventborne | |
| Assembly Aid - Rubber (Diluted) | |
| Autodeposition Coating for Interior Bare Steel | |
| Automatic Transmission Clutch Component Load Frame Deflection Test | |
| Automatic Transmission Fluid Cycling Test Procedure | |
| Automotive Glazing Test Procedures | |
| Backup Regen Braking During Loss of Brake Assist | |
| Battery Cell Module Laser Welding Acceptance and Repair Procedures for Electrical Connection Applications | |
| Battery Vent Burst and Flow Test | |
| Battery/RESS Module TRP Thermal Runaway Barrier | |
| Bimini Top Test Procedures | |
| Blackout, Waterborne, Non-Weatherable | |
| Blank Wash - Oil Based | |
| Blank Wash \x96 Water Based Emulsion | |
| Body Lighting Exterior Appearance and Color Harmonization (BLEACH) | |
| Brake Actuation and Pedal Emulator System Performance | |
| Brake Caliper Grease | |
| Brake Pad Backing Grease | |
| Brake Pad Life Monitoring (BPLM) Performance Test Plan | |
| Camera Washer Test Procedure | |
| Cast Aluminum Alloys for Pistons | |
| Cathode Active Material Evaluation Protocol | |
| Cell Safety and Abuse Testing for Rechargeable Energy Storage Systems | |
| Cell Thermal Runaway Characterization for Rechargeable Energy Storage Systems | |
| Cerium III Nitrate Solution | |
| Coatings for Balance Weights for Wheels | |
| Coatings for Second Surface Exterior Components | |
| Coax Cable for Antenna, Infotainment and Vision Systems | |
| Component Technical Specification (CTS) Air to Air \x96 Charge Air Cooler Ducts/Rubber Hoses | |
| Component Technical Specification for Coolant Surge Tanks/Reservoir Bottles | |
| Component Technical Specification for High Temperature Coolant Subsystems | |
| Component Technical Specification for Low Temperature Coolant Subsystem Plumbing | |
| Component Technical Specifications for HVAC Water Coolant Plumbing Metallic Brackets | |
| Compound, Corrosion Preventive, Under Vehicle, Water Based, Black | |
| Compound, Corrosion Preventive, Underhood, Water Based, Clear | |
| Compressed Natural Gas (CNG) - Factory Fill | |
| Conductive Prep Coat for Plastics, Solventborne | |
| Conductive Prep Coat for Plastics, Waterborne | |
| Connecting Rod Component Fatigue Test | |
| Counterbalance Bellcrank Component Technical Specification | |
| CRFM Isolators Technical Specification | |
| CRFM Upper Bracket Validation Requirements | |
| Critical Geometric and Mass Dimensions of Battery Cells | |
| Customer Usage Durability Test for AC Compressors | |
| Data Requirements for Casting Process and Residual Stress Modeling and Validation | |
| Decorative Liquid Topcoat for Interior Metallic Substrate | |
| Decorative Paint on Stainless Steel | |
| Determining Lithium Plating Boundary Limits - Two Electrode dV/dt Test | |
| Determining Lithium Plating Boundary Limits \x96 Constant Anode Potential Test | |
| Determining Lithium Plating Boundary Limits \x96 Regenerative Braking Pulse Test | |
| Dexcool 40/60 Premix Coolant | |
| dexos R Performance Engine Oil | |
| Dielectric Ethylene Glycol Base Coolant For High Temperature Fuel Cell Coolant Loop \x96 Premix 50/50 DEX-COOL FC | |
| Diesel Exhaust Fluid (DEF) - Minimum Time to Build Pressure | |
| Diesel Exhaust Fluid (DEF) Thermal Cycling Test | |
| Diesel Exhaust Fluid Cap Assembly Component Technical Specification | |
| Diesel Exhaust Fluid Fill Pipe Assembly Component Technical Specification | |
| Diesel Exhaust Fluid Freeze \x96Thaw Durability Performance (Maximum Ice Formation) | |
| Diesel Exhaust Fluid Supply Line Assembly Component Technical Specification | |
| Diesel Exhaust Fluid System Cold Operation Cycling Test (Park-Drive-Park No Dosing) | |
| Diesel Exhaust Fluid System Cold Operation Cycling Test (Park-Drive-Park with Dosing) | |
| Door Header Garnish Interior Trim and Interior Trim-Sunshade Hook/Bezel for Side Window Applications | |
| Drive Unit Dynamometer Durability (DUDD) Test Procedure | |
| Driveline Reverse Vehicle Recovery | |
| Dry Film Lubricant Type for Sheet Metal | |
| Dual Purpose Pumpable Material, Bulk Applied Reinforcement and Acoustic Damper | |
| Dynamic Shaft Seal Air Leak Test Procedure | |
| Dynamometer Brake Squeal Evaluation for Electric Vehicles | |
| Dynamometer Brake Squeal Evaluation for ICE and PHEV Vehicles | |
| Dynamometer Low Frequency Brake Noise Evaluation Procedure | |
| Dynamometer Noise Evaluation for Brake Pad Wear Indicators | |
| E-Motor Stator Mechanical Shock Testing | |
| E-Motor Stator Random Vibration Durability Testing | |
| EBCM/Active Rear Steer Trailer Sway Control | |
| Elastomeric (Butyl) Tape, Weatherstrip | |
| Electric Drive Unit and Transmission Shaft 3-Point Bending Test | |
| Electric Vehicle Propulsion Noise and Vibration Integration Evaluation Procedure | |
| Electrical Steels for Traction Motor Applications | |
| Electro-Mechanical Brake Component Technical Specification | |
| Electronic Expansion Refrigerant Valve and Refrigerant Flow Valve | |
| Engine Deposit Testing Path | |
| Engine Driven Cooling Fan Shroud SSTS (Appendix C1) | |
| Engine Driven Fan Clutch Assembly Subsystem Technical Specification | |
| Engine Oil and ATF Basic Storage Compatibility Guideline | |
| Engine Oil Efficiency Evaluation for dexos Oil Qualification | |
| Epoxide, Continuous Unidirectional Glass Fiber Reinforced, 45 GPa Nominal Tensile Modulus, Leaf Spring Composite | |
| Epoxy-Carbon Fiber Reinforced Exposed Weave Resin Transfer Mold (RTM) Composite Material | |
| Epoxy/Epoxide, Discrete Chopped Carbon Fiber, Decorative, Composite Material | |
| Ester Oil, Low Viscosity | |
| Ethernet Cable Assembly for Brake System Applications Technical Specification | |
| Exhaust Flex Coupling Component Technical Specification | |
| Expanded Polytetrafluoroethyl ene (ePTFE) for Fuel Cell Membrane Electrode Assembly | |
| Exterior Camera Captive Moisture Test | |
| Exterior Polyester Topcoat for Coil Coated Metal Substrates | |
| Exterior Urethane Primer for Coil Coated Metal Substrates | |
| Exterior Weatherable, Flexible Plastic Roll Goods and Textiles for Accessories | |
| Extrude-In-Place (XIP) Anti-flutter/Sealer Materials Specification | |
| Factory Fill Diesel Fuel for North America | |
| Flammability of Interior Parts | |
| Flammability of Interior Trim Components and Composites \x96 Validation Requirements | |
| Flexible Primer - Conductive Thermoset | |
| Fluid, Hydraulic Power Steering | |
| Fuel Pump Module and Fuel Tank Zone Module Interface Testing | |
| Fuel Resistance Testing of Polymers Exposed to Fuel Vapor or Liquid Fuel | |
| Fuel Tank Process Robustness Sled Test Procedure | |
| Functional Component Technical Specification for External Oil Cooler Lines | |
| Furnace and Induction Brazing Requirements and Evaluation | |
| Gearbox Fluid for Wet Dual Clutch Transmission (DCT) | |
| General Motors Grease Aerosol | |
| General Specification for Coolant System Leak Evaluation | |
| General Specification for Rechargeable Energy Storage System Thermal and Electrical Cycling | |
| General Specification for RESS Isolation Evaluation | |
| General Specification for Seal Integrity | |
| Global B Architecture Heated Steering Wheel Light Touch Component Technical Specification (HSW LT CTS) | |
| Global Engine Durability (GED) Test \x96 Vendor Version | |
| Global Manufacturing Engineering Scanning Data Requirements | |
| GM 3 Day Wear Test | |
| Grease, Blend of Synthetic Oils with Polyurea Thickener | |
| Grease, Calcium Sulfonate Thickened | |
| Grease, High Temperature Water Spray Resistant, No. 1-2 | |
| Grease, Lithium Thicken, PTFE Filled Synthetic | |
| Grease, Mineral Oil and Polyurea Thickener | |
| Grease, Mineral Oil and Special Lithium Soap Thickener | |
| Grease, Synthetic Base Oil, Polyurea Thickened | |
| Grease, Synthetic, Number 2 with Polytetrafluoroethyl ene | |
| Halfshaft Rotating Extraction Test Procedure | |
| Hands Free Vehicle Access 3.0 Component Technical Specification | |
| Heat-Treatable 7000 Series Aluminum Sheet | |
| Heavy Duty dexos\xae D Diesel Engine Oil | |
| High Bake Adhesion Promoter - Solventborne for TPO | |
| High Bake Adhesion Promoter - Waterborne for TPO | |
| High Bake, Solventborne Non-Conductive Rigid Primer for Plastics | |
| High Corrosion Performance Powder Coating for Applied Parts | |
| High Viscosity Manual Transmission Fluid | |
| Honeycomb Sandwich-Structured Materials for Rear Compartment Applications | |
| Hot Ambient Wheel Fastener Torque | |
| Hot Melt Adhesive for High Temperature Applications | |
| Hot/Cold Wheel Fastener Abuse | |
| HV AC Connection Assemblies Temperature Cycling Characterization Testing | |
| Hybrid Start Stop | |
| Hydraulic Fluid for Power Lift Gate | |
| Hydraulic Leak and Compliance Testing for Electro-Hydraulic Brake Apply System | |
| Impact Test for Convoluted Boot | |
| Impregnation Resins for Cast Aluminum and Powder Metal Part/Components | |
| Indicator, Light and Solar Sensor (ILSS) -Technical Specification | |
| Inertia Dynamometer Cyclical Rotor Corrosion Cleanability for FNC Rotor Applications | |
| Inertia Dynamometer Friction Material Performance Mapping for Non-Track Conditions (Fade Envelope Light) | |
| Integrated Refrigerant Module SSTS (Appendix C1) | |
| Interior Fabric Statement of Requirements | |
| Interior Material Resistance to Hand Sanitizer Exposure | |
| Internal Trunk/Frunk Release Mechanism and Hood Open Warning Test Procedure | |
| Ion Leaching Evaluation Method for Solid Materials Used in Fuel Cell Low Conductivity Coolant Loop | |
| Laboratory Evaluation of Inside Door Release Handle Sound - Test Procedure | |
| Latin NCAP Moose Test Maneuver | |
| Leak Test Fluid | |
| Li Metal Battery Coin Cell Fabrication and Evaluation Protocol | |
| Liftgate Power Assist - Component Tests and Test Requirements | |
| Light Detection and Ranging (LiDAR) Near Field Range Lab Accuracy, Precision and Noise | |
| Light Mineral Oil for Assembly Aid | |
| Linear Impact Test for Use in Finite Element Analysis Modeling | |
| Lit Component Evaluation | |
| Low Bake Adhesion Promoter - Solventborne for Thermoplastic Polyolefin (TPO) | |
| Low Bake Adhesion Promoter - Waterborne for Thermoplastic Polyolefin (TPO) | |
| Low Bake Two Component Clearcoat for Waterborne or Solventborne Basecoats | |
| Low Bake Two Component Solventborne Primer | |
| Low Bake Waterborne Basecoats | |
| Low Bake, Non-Conductive Waterborne Rigid Primer for Plastics | |
| Low Bake, Solventborne Conductive Rigid Primer for Plastics | |
| Low Bake, Solventborne Non-Conductive Rigid Primer for Plastics | |
| Low Bake, Waterborne Conductive Rigid Primer for Plastics | |
| Low MDI Urethane Acoustic Foam, Mixture | |
| Low Solids Solventborne Basecoat - High Bake | |
| Low Solids Solventborne Basecoat - Low Bake | |
| Low Speed Friction Test | |
| Lubricant, Rubber (Diluted Material) | |
| Lubricant, Rubber (Liquid Soap) | |
| Lubricant, Rubber (Nonwater Dilutable) | |
| Lubricant, Rubber | |
| Manual Transmission \x96 Shift System Pulser Bench Test | |
| Material and Process Testing Requirements for Hot Stamped Aluminum and Stamping Suppliers | |
| Material Property Characterization of Metallic Additive Manufacturing Alloys | |
| Matte Finish (Low Gloss) Low Bake Two Component (2K) Clearcoat for Waterborne or Solventborne Basecoats | |
| Matte Finish (Low Gloss) Two Component (2K) Clearcoat | |
| Measurement of Oil in Circulation and Retained Oil in the Refrigerant System | |
| Medium Duty Truck General Durability Test | |
| Medium Duty Truck Structural Durability Test | |
| Medium Solids One Component Clearcoat for Solventborne Basecoats - High Bake | |
| Medium Solids One Component Clearcoat for Solventborne Basecoats - Low Bake | |
| Medium Solids One Component Clearcoat for Waterborne Basecoats - Low Bake | |
| Metallic Material Designation | |
| Metallurgical Properties of Carburized Wires for Hood Applications | |
| Mid Glazing Test Procedures | |
| Midgate System Operational Durability Test | |
| Mill Oil - Corrosion Preventative for Sheet Metal | |
| Molded Trim for Seating Applications - Component Technical Specification (CTS) | |
| Monocoat, High Gloss, High Performance | |
| Monocoat/Accent, Low Gloss, High Performance | |
| Multi-angle Pin Retention Test for Weatherstrips | |
| Non-ISO Two Component Clearcoat for Waterborne or Solventborne Basecoats | |
| Non-Paintable, Standard Weight Seam Sealer for Underbody Sealing & Underbody Coating Compatible with High Bake Waterborne Primer | |
| OIeylamine | |
| Oil, Engine Assembly | |
| One Component Clearcoat for Solventborne Basecoats | |
| One Component Clearcoat for Waterborne Basecoats | |
| One Component Monocoat for Tutone Applications | |
| One Component Solventborne 2-Wet Monocoat for Tutone Applications | |
| One Component Solventborne 2-Wet Monocoat | |
| One Part Sealer - Pumpable, Air Dry, Paintable | |
| One Pedal Driving Stability Performance | |
| Overhead Console CTRS (LIN-Based) | |
| Oxygenated Gasoline, Unleaded Regular, Factory Fill | |
| Oxygenated Unleaded Premium Gasoline, Factory Fill | |
| Paint Equipment Cleaning Solvent | |
| Paint Masking Materials | |
| Paint, Two Component Solventborne, Interior Sunscreen Lotion Resistant, for Sheet Molding Compound (SMC) | |
| Paintable Pumpable Paint Shop Sealer Compatible with High Bake Waterborne Primer | |
| Particulate Matter (PM2.5) Sensor | |
| PBT+PET - Glass Fiber Reinforced, Heat Stabilized | |
| Peak Cell Pulse Current Determination | |
| Performance Requirements for Textile Wheelhouse Liners | |
| Plastic Material to Coolant Tubing Applications | |
| Plastic/Composite Overmolded Body Closure Panel Thermal Cycling Test Procedure | |
| Plate Friction Test | |
| Poly (Phenylene Sulfide) \x96 30% Glass Fiber Reinforced, Impact Modified | |
| Polyamide 66 or Polyamide Alloys \x96 Glass Fiber Reinforced, Heat Stabilized, Optimized for NVH | |
| Polyamide \x96 Recycled, Non-Heat Stabilized \x96 Sealant Carriers | |
| Polyamide-imide, Graphite and PTFE Lubricated | |
| Polyester Sheet Molding Compound (SMC), Glass Fiber Reinforced, Flame Resistant | |
| Polyethylene Terephthalate (PET) for Underbody Panel Noise Insulator | |
| Polymer Materials for Use in the Multi Jet Fusion Additive Manufacturing Process | |
| Polyolefin Alloy - 30% Mineral Filled, 3000 MPa Flexural Modulus | |
| Polyolefin Alloy \x96 2000 MPa Flexural Modulus, 20% Mineral Filled, High Flow, Low CLTE | |
| Polyolefin Alloy \x96 Weatherable, 2000 MPa Flexural Modulus, 20% Mineral Filled, High Flow, Low CLTE | |
| Polyolefin Alloy \x96 Weatherable, 30% Mineral Filled, 3000 MPa Flexural Modulus | |
| Polyoxymethylene - Fuel Resistant, Injection Moldable | |
| Polypropylene Homopolymer - Glass Fiber Reinforced/Mineral Filled, Chemically Coupled, Heat Stabilized, UV Stabilized | |
| Polypropylene Homopolymer \x96 Glass Fiber Reinforced, Chemically Coupled, Weatherable, Heat Stabilized | |
| Polyurethane Reinforced Reaction Injection Molded with Nominal Mineral Filler Percentages of 14%, 18%, or 22% | |
| Powder Impact Fusion Test | |
| Powder Paint Compatibility with Other Powder Paints | |
| Powder Paint Resistance to Back Ionization | |
| Power Liftgate Air Bind Test Procedure | |
| Powerfold Mirror Operation Check | |
| Powertrain Mount - Multi Axial Phased Block Cycle or Real Time Durability Test for Mount Assemblies | |
| Powertrain Take-Off Unit (PTU) Synthetic Lubricant | |
| Pre-Lube - Oil Based for Sheet Metal | |
| Preformed Sealer, Applied in a Bolted Joint in Body Shop or General Assembly | |
| Premixed Extended Life Engine Coolant, DEX-COOL, with Deionized Water | |
| Pressure Pulsation Testing, Engine Air Delivery Systems | |
| Pretest Fuel (Stoddard Solvent) Transfer Procedure for Full Scale Vehicle Barrier Testing and Leakage Assessment | |
| Primer - Final Line Reprocess | |
| Primer - In Line Reprocess | |
| Primer - Stand Alone, Conductive, Sealing for SMC Substrates | |
| Primer \x96 High Bake, Conductive Sealing for SMC Substrates | |
| Primer \x96 PVC to Urethane Adhesive, Glass Bonding | |
| Primer Paint Systems for General Assembly Parts | |
| Primer Surfacer - High Solids, High Bake | |
| Primer Surfacer - High Solids, Low Bake | |
| Primer Surfacer - Powder | |
| Primer Surfacer - Solventborne - Medium Solids - High Bake | |
| Primer Surfacer - Solventborne - Medium Solids - Low Bake | |
| Primer Surfacer - Solventborne - Medium Solids - Medium Bake | |
| Primer Surfacer - Waterborne - High Bake | |
| Primer Surfacer - Waterborne - Medium Bake | |
| Primer, Clear, Polyurethane Adhesive to Plastic Trim | |
| Procedure for Determination of Hole Expansion Ratio in Sheet Metals | |
| Procedure for Dynamic Fatigue Test of Flexible Cellular Foam Materials | |
| Procedure for Measuring the Nitriding Depth on Engine Intake and Exhaust Valves | |
| Procedure of Measuring Compression Force Deflection and Compression Set for Battery Cell-to-Cell Thermal Insulation and Cushioning Foam Materials | |
| Procedure to Determine Hood Ajar Speed Limiting Feature | |
| Process and Operator Qualification for Ultrasonic Inspection of Spot Welds | |
| Purge Solvent for Solventborne Enamel | |
| Purge Solvent/Cap Cleaner for Waterborne Enamel | |
| Quick Plastic Forming Aluminum Sheet | |
| Quick Setting Adhesive for Repair of Interior and Exterior Trim Pieces | |
| Rack Electric Power Steering Subsystem Technical Specification | |
| Recliner Subassembly Strength Test Procedure | |
| Refrigerant Plumbing Hose Coupling Assemblies Validation Testing | |
| Regen Pulse Current Cycling Test | |
| Regenerative Braking Maximum Deceleration Torque Distribution Performance | |
| Remote Receiver/Dehydrator | |
| Requirements and Recommended Practices for Sample Preparation of Material for Property Tests Supporting FEA of Cast Components | |
| Requirements for Approval of New Rubber Compounds and Supplier Process Change | |
| Requirements for Packaging Array Microphones | |
| Requirements for Select Fatigue-Related Tests Supporting FEA of Metallic Components | |
| Requirements on Standard Reference Elastomers (SRE) | |
| Resist Coatings For Chrome Plated Plastics | |
| Room Temperature Vulcanizing Silicone Sealing Material for Battery Enclosures | |
| Rotor High Speed Spin Test | |
| RTK044 Coax Cable for High Frequencies up to 20 GHz | |
| Rust Preventative for Use with Automatic Transmission Fluids | |
| SDV Serial Data and Diagnostic Device Validation Procedure | |
| Sealer - Preformed, Extrudable, Rigid and Flowable | |
| Sealer - Preformed, Floor Pan Patch | |
| Sealer - Preformed, Paintable | |
| Sealer - Pumpable, High Bake, High Flow Roof Ditch | |
| Sealer - Pumpable, Low Bake, High Flow Roof Ditch | |
| Sealer Plastisol, Thumb Grade | |
| Sealer, Global, Pumpable, Body Shop Applied, Weld-through, Steel Bonding, Generic Qualification | |
| Sealer, High Bake, Paintable, Powder Primer Compatible Global Ultralight | |
| Sealer, Pumpable, Body Shop, High Expandable | |
| Sealer-High Bake, Non-Paintable, Body Shop, Thumb Grade | |
| Sealer-Thumb Grade, Non-Curing, Elevated Temperature Resistant | |
| Seat Fore and Aft Adjuster Durability Test Procedure | |
| Seat Fore/Aft Adjuster Release Efforts Test Procedure | |
| Seat Head Restraint Backset Measurement Test Procedure | |
| Seat Track End Cap Misuse Test Procedure | |
| Seat Track Longitudinal Freeplay Test Procedure | |
| Seatback Recliner and Latch Skip Lock Abuse Test Procedure | |
| Shaft, Hubs, Shells and Flanges Rotary Torsional Fatigue Test | |
| Shifting Systems Seal Drag Testing | |
| SI Top Engine Cleaner Requirements \x96 GM Aftermarket | |
| Side Door Impact Beam CTS | |
| Side Door Inside Release Handle Passenger Car and Multi-Purpose Component Technical Specification | |
| Silicone Dielectric Grease | |
| Silicone Rubber for Thermal Runaway Mitigation | |
| Simulated Snowplow Test for Driveline | |
| Small Format Li Metal Pouch Cell Formation Protocol | |
| Soft Gasket Material for Transmissions Spacer Plate Applications | |
| Solvent, 1-Propanol | |
| Solvent, Ethanol | |
| Solvent, Isopropyl Alcohol | |
| Solventborne Basecoats | |
| Solventborne Primer Component 2-Wet Monocoat Systems for Tutone Applications | |
| Solventborne Primer Component 2-Wet Topcoat System | |
| Specification for 261 Propulsion Mounts \x96 Joint Ventures | |
| Specification for Fuel System \x96 Fuel Tank Isolation Valve | |
| Spray-on Bedliner | |
| Stabilizer Bars | |
| Stand Alone Adhesion Promoter for Thermoplastic Olefin (TPO) | |
| Stand-alone Adhesion Promoter, Low Bake | |
| Standard Powder Material and Equipment Configuration | |
| Standard Test Methods for Elastomeric Hoses for Use in Finite Element Analysis | |
| Standard Test Methods for Seat Airbag Seam Strength Characterization for Use in Finite Element Analysis | |
| Static Burst Test, Engine Air Delivery Systems | |
| Static Capacity and HPPC Test Procedures | |
| Static Capacity and Hybrid Pulse Power Characterization Test of Lithium Ion Battery Cells | |
| Steel Butt Welds Visual and Metallographic Acceptance Criteria - Laser and Electron Beam, Circumferential and Continuous | |
| Steel Forgings | |
| Steering Column Component Technical Specification | |
| Steering Wheel Heat Control Module | |
| Stochastic Pre-ignition Evaluation for dexos Specification Qualification | |
| Storage Life for Rechargeable Energy Storage System | |
| Structural Aluminum Extrusion Global Qualification Procedure | |
| Structural Sheet Molding Compound, Mid-Density | |
| Suction Cup Test Procedure | |
| Supplier Component Government Regulatory Approval Requirements | |
| Surface Preparation | |
| Suspension Components General Technical Specification | |
| Synthetic Polyol Ester Lubricant | |
| T-Bar Storage Test Procedure | |
| T-bar Submersion Test Procedure | |
| Tape, Paint Shop and General Assembly (GA), Drain Hole Covers - Generic Qualification | |
| Targa Storage System Test Procedure | |
| TCC Friction Curve Performance Test with Stationary Cover | |
| Temporary Assembly Aid for Rubber | |
| Temporary Rubber Lubricant for use in Tire Mounting | |
| Test Method - Dimensional Stability for PTFE Seal Rings | |
| Test Method - Stretch Recovery for PTFE Seal Rings | |
| Test Method for Evaluating Surface Quality of Aluminum for Non-Bake Type Adhesives | |
| Test Method for Thermal Expansion Testing of Filled and Unfilled Polymers from Standard Molded Tensile Specimens | |
| Test Methods for Foam Materials for Use in Finite Element Analysis Modeling | |
| Test Methods for Non-Reinforced Thermoplastics Materials for Utilization in Vehicle Finite Element Analysis | |
| Test Methods for Reinforced Thermoplastics Materials for Utilization in Vehicle Finite Element Analysis | |
| Test Procedure For Determining Tensile Creep Rupture Life Data | |
| Thermal Characterization of Pouch Cells and Components | |
| Thermal Cured Abrasion Resistant Coating For Lighting Applications | |
| Thermal Interface Materials | |
| Tire Laboratory Runflat Endurance | |
| Tire Modeling Tests for Turn Slip Model Fitting | |
| Topcoat System - High Solids Basecoat, One Component Etch Resistant Clearcoat for Outsourced Parts | |
| Topcoat System \x96 Flexible Solventborne Basecoat/2K Etch Resistance Clearcoat | |
| Topcoat System, Basecoat/Clearcoat for Plastic Wheel Trim | |
| Topcoat System, Flexible - Solvent Borne Basecoat/1K Etch Resistant Clearcoat | |
| Topcoat System, Flexible - Waterborne Basecoat/Matte Finish (Low Gloss) Two Component (2K) Clearcoat | |
| Topcoat System, Flexible - Waterborne Basecoat/Two Component Etch-Resistant Clearcoat | |
| Topcoat System, Flexible Solventborne Basecoat/One Component Clearcoat | |
| Topcoat System, High Bake, 1K Solventborne Basecoat/Matte Finish (Low Gloss), 2K Clearcoat | |
| Topcoat System, High Bake, One Component (1K) Solventborne Basecoat/Matte Finish (Low Gloss), One Component (1K) Etch Resistant Clearcoat | |
| Topcoat System, Low Bake 1K Waterborne Basecoat/2K Solventborne Clearcoat | |
| Topcoat System, Low Bake, One Component (1K) Solventborne Basecoat/Matte Finish (Low Gloss) Two Component (2K) Clearcoat | |
| Topcoat System, Low Bake, One Component (1K) Solventborne Basecoat/Two Component (2K) Solventborne Clearcoat | |
| Topcoat System, Low Bake, Two Component (2K) Solventborne Basecoat/Matte Finish (Low Gloss) Two Component (2K) Clearcoat | |
| Topcoat System, Universal, 2K Basecoat/2K Clearcoat | |
| Torque Converter Clutch Lap Shear Test | |
| Touch Up Paint, Air Dry | |
| Trailer Hitch Coupling Ball Height Measurements for Export Regions Including UNECE Regulated Countries and Australia | |
| Tuned Vibration Absorber (TVA) Test Procedure | |
| Turbine Shaft Torque to Failure | |
| Turbocharger Blowby Gas Stand Measurement (Vendor Version) | |
| Turbocharger Critical Metal Temperature (Vendor Version) | |
| Turbocharger Electric Wastegate System Measurement \x96 Vendor Version | |
| Turbocharger, Wastegate Assembly Lever Arm-to-Shaft Weld Specification | |
| Two Component Clearcoat for Waterborne or Solventborne Basecoats | |
| Two-Piece High-Performance Brake Rotor Technical Specification | |
| Underbody Panels Metal Brackets Component Technical Specification (CTS) | |
| Universal Basecoat/Two Component Rigid Urethane Clearcoat System for Outsourced Parts | |
| Upper Structures Trim SSTS for Roof Carriers (Side Rails and Cross Bars) and Roof Ditch Moldings | |
| Vehicle Intelligence Platform (VIP) Steering Wheel (SW) with Hands-on Lane Centering Assist (HoLCA) Range Component Technical Specification (CTS) | |
| Vehicle Level - Noise by Handle Evaluation | |
| WALT and Northeast Challenge Course Wheel Measurements | |
| Waterborne Basecoat Compatible Primer Component for Semi-Compressed Integrated Topcoat System | |
| Waterborne Basecoat Compatible Primer Component of Non- Compressed Integrated Topcoat System | |
| Waterborne Basecoat Component for Semi-Compressed Integrated Topcoat System | |
| Waterborne Basecoat Component of Integrated Topcoat System | |
| Waterborne Basecoats | |
| Waterborne Coating, Underhood and Undervehicle | |
| Wax - Anti-Squeak Compound | |
| Wear Testing Procedure for Rubber Materials Against Metal | |
| Weatherstrip Component Technical Specification | |
| Wet on Wet Primer/Basecoat/Clea rcoat Systems | |
| Wheel Burst Test | |
| Wheel Deflection Test | |
| Windshield Subsystem Headform Impact Test Procedure | |
| Windshield Washer Solution, Concentrate, 99% Methanol | |
| Windshield Washer Solution, Premix | |
| Woven Wire Mesh Ultimate Strength and Fatigue Test Procedure |
| << Prev | Next >> |