Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
550
600
650
700
750
790
800
810
820
830
840
850
851
852
853
854
855
856
857
858
859
860
861
862
870
880
890
900
910
920
950
1000
1050
1100
1150
1200
1500
1620
| Product Name | Notes |
|---|---|
| 12 Volt Lithium Ion Battery Tests | |
| 2nd and 3rd Row Seat Belt Buckle Cargo Interaction Evaluation | |
| Abrasion Test Procedure for Chassis Thermal Plumbing Components Under Low or Null Clearance | |
| Accessory Package - Engineering Approval Letter | |
| Active Thermal Management Flow Bench System Flow Determination | |
| Adhesion Strength of Thick Coatings on Rigid Substrate Cross- Sectional Interfaces via Scratch Test Method | |
| Adhesive-Sealer, Silicone Rubber, One Part RTV | |
| Air Conditioning Condenser HFC-R134a and HFO-1234yf with Integrated Secondary Heat Exchanger Thermal Cycle Test Procedure | |
| Air Conditioning Pressure Transducer \x96 High Side Component Technical Specification | |
| Air Conditioning Temperature Sensor \x96 High/Low Side Component Technical Specification | |
| Air Delivery Components Cleanliness Requirements and Discipline | |
| Anodic Oxidation Coating on Aluminum Process Requirements | |
| Anti-Capillary Cable - Tests and Requirements | |
| Antiflutter Adhesive (Body in White) Material Requirements | |
| APM Cooling Blower | |
| Auto Motor und Sport (AMS) Press Prediction Brake Evaluation | |
| Automatic Transmission Maneuvers to Verify Abuse Algorithm Robustness Neutral to Drive, Neutral to Reverse (Whammy Test) | |
| Automatic Transmission Steering Column Mounted Shifter Component Technical Specification | |
| Axle Assembly Torsional Fatigue Test | |
| Axle Assembly Torsional Impact Abuse Test | |
| Axle Cold Start (Green Axle/Rear Drive Module (RDM)/ Front Drive Unit (FDU)) | |
| Axle Lube Flow Test | |
| Axle Shaft Torsional Fatigue Test | |
| Barrier Coatings for Galvanic Corrosion Applications | |
| Battery Data Requirement and Test Procedure | |
| Belt Driven A/C Compressor with Electromagnetic Clutch | |
| Best Practices for Weibull Analysis of Time-to-Failure Data | |
| Bicycle Kickstand Test Procedure | |
| Bluetooth Low Energy (BLE) Car Sharing Function Test | |
| Body Structure Adhesive Material Requirements | |
| Bonding Requirements for Valve Body Spacer Plate Assemblies | |
| BPIM Regenerative Braking System Performance | |
| Brake Corner Performance for FMVSS 105 Vehicles Inertia Dynamometer | |
| Brake Corner Stopping Distance, Consumer Reports Fade and High Speed Performance Test | |
| Brake Pedal Emulator Technical Specification | |
| Brake Rotor Splash Shield Technical Specification | |
| Brake Subsystem Technical Specification | |
| Case-hardening Steel | |
| Cast Iron Flywheel Porosity | |
| Catalytic Converter - Washcoat Loss Evaluation | |
| Cathodic Electrodeposition Paint, Low-Friction Electrocoat for Small Parts | |
| Charge Air Cooler Condensate for Passenger Vehicles | |
| Charge Air Cooler Icing for Passenger Vehicles | |
| Chime Sound Pressure Level Measurement Test Procedure | |
| Clear Paint for Hot Stamped Foil and Molded in Color Plastics | |
| Clutch Hill Test Ubatuba (GM South America) | |
| CNG/LPG Fill Nozzle Load Test | |
| Cold Drawn Steel Wire for Restraint Applications | |
| Column Electric Power Steering Zipper Noise Test Procedure | |
| Compatibility of ISOFIX and i-Size Child Restraint Volumes and Universal Belted Child Restraint Fixture \x93Gabarit\x94 | |
| Compatibility with ISOFIX Child Restraints and "Universal" Gabarit | |
| Component Technical Specification (CTS) - CCC Cushion Length Adjuster (CLA) System | |
| Component Technical Specification \x96 Rear Seat Armrest | |
| Component Technical Specification for Refrigerant Plumbing Subsystems | |
| Component Technical Specifications for Hood Prop Rod System | |
| Compressed Natural Gas (CNG) Automatic Container Valve Component Technical Specification (CTS) | |
| Compressed Natural Gas (CNG) Check Valve Component Technical Specification (CTS) | |
| Compressed Natural Gas (CNG) Fuel Fill Receptacle Assembly | |
| Compressed Natural Gas (CNG) Oil Separator Component Technical Specification (CTS) | |
| Compressed Natural Gas (CNG) Subsystem Technical Specification for Mono-Fuel and Bi-Fuel Vehicles | |
| Compressed Natural Gas Fuel Line Component Technical Specification (CTS) | |
| Compressed Natural Gas Storage System Components Cold Fill Test Procedure | |
| Condensing Heater Specification | |
| Connections for Hydraulic Fluid Power and General Use - M08 and M10 Ports and Stud Ends with Metric Threads and O-Ring Sealing | |
| Coolant Control Valve | |
| Coolant Pump Mechanical Face Seal Durability | |
| Coolant Temperature Gauge and Hot Light Verification Test | |
| Crankshaft Tuning Fork Bending Fatigue Test | |
| CTS - HVAC Local Interconnect Network (LIN) Actuator | |
| Cushion Length Adjuster (CLA) Component Technical Specification | |
| Cybersecurity Component Validation Test Procedure | |
| Cybersecurity Validation Test Procedure | |
| Cycle Fatigue Test | |
| Damper Module - Fixed Reacted, Real-Time, Laboratory Road Simulation Structural Durability Test | |
| Damper Teardown Procedure | |
| Deadener; Waterborne, Airless, Chip Resistant, Fast Cure | |
| Decision Matrix and Test Procedure for Qualifying Evaporative Hydrocarbon Emission Levels of Components and Materials | |
| Decorative Film Composite Flooring | |
| Decorative Paint on Stainless Steel | |
| Decorative Tint Over Metallization Coating for Exterior Lighting | |
| Dent Resistance for Plastic Roll Goods | |
| Desert Off-Road Structural Durability Test | |
| DEXOS D 0W-20 Diesel Engine Oil | |
| DEXRON - IX Automatic Transmission Fluid | |
| DEXRON-III K Transmission Fluid | |
| Diesel Exhaust Fluid (DEF) Cold Refill Detection | |
| Diesel Exhaust Fluid (DEF) Commercial Station Fill Test | |
| Diesel Exhaust Fluid (DEF) Leak Path: DEF Contamination Sensitivity Review | |
| Diesel Exhaust Fluid (DEF) Pump Module Component Technical Specification | |
| Diesel Exhaust Fluid (DEF) Quality Test | |
| Diesel Exhaust Fluid (DEF) Thaw Performance - City Drive Test | |
| Diesel Exhaust Fluid Tank Component Technical Specification | |
| Diesel Exhaust Fluid Tank Mounting Hardware Component Technical Specification | |
| Diesel Exhaust Fluid Tank Shields Component Technical Specification | |
| Diesel Fuel System Interface Control Document (ICD) | |
| Diesel Fuel to Liquid Cooler Assembly | |
| Differential Score Unloaded (Disconnected) Open Differential Bench Test | |
| Digital Audio Reception Performance Drive Test | |
| Digital Television (DTV) Reception Drive Test (Including Korean Terrestrial Digital Multimedia Broadcasting (T-DMB)) | |
| Direct Mount Rear Wheel Drive Manual Transmission Shift System Test Procedures for Third Party Testers | |
| Drag Torque Measurement at Idle Conditions and Various Temperatures on FWD/RWD Transmissions | |
| Driveline Interface Fastener Integrity | |
| Driveline Seal Drag Torque Test of Rotating Shaft Seals | |
| Driveline Seal Hot Durability Test of Rotating Shaft Seals | |
| Driveline Seal Misalignment and Resonance Test of Rotating Shaft Seals | |
| Driveline Seal Salt Exposure 15 Year Test of Rotating Shaft Seals | |
| Driveline Seal-to-Bore Insertion Force Test of Rotating Shaft Seals | |
| Driver Braking Confidence with Degraded Boost | |
| Drop Hammer Test for Axle Shafts | |
| DSRC Transceiver Performance Requirements | |
| Durability Testing of the Rear Visibility System Confirmation Test | |
| Ear Hose Clamps | |
| EBCM Grade Park Assist Performance | |
| EBCM Hill Descent Control Performance | |
| EBCM Hydraulic Fade Compensation Performance | |
| EBCM Stability Margin Escalated Service Stabilitrak Message Validation | |
| EBCM Stability Margin Vehicle Speed Limiting Validation | |
| EBCM TCS ESC Vehicle Mode Validation | |
| EBCM Teen/Valet Mode TCS/ESC On/Off Performance | |
| EBCM Trailer Sway Control Undesired Activation Robustness | |
| eBoost Mechanical Backup Electronic Parking Brake Motor On Caliper Brake Assist | |
| Edge Sealing Epoxy (2 Component) | |
| Elastomers for High Temperature Fluid Sealing Applications | |
| Electrical Build to Print Brackets Component Technical Specification (CTS) | |
| Electrodeposition Primer for Purchased Parts | |
| Electron Beam Weld Specification for Turbo Wheel-to-Shaft | |
| Electronic Brake Control Module (EBCM) Brake Fade Notification | |
| Electronic Brake Control Module (EBCM) Driveline Damping Ground Hold System Performance | |
| Emergency Call Test Procedure ERA/GLONASS and eCall | |
| Energy Absorbing Impact Foam \x96 Polystyrene Blends | |
| Engine Accessory Drive Dual Arm Single Spring Belt Tensioner | |
| Engine Cranking Compression Test | |
| Engine Cylinder Leakage Test | |
| Engine Oil Pump \x96 Accelerated Relief Valve Bore Wear Test | |
| Engine Oil, Global Factory Fill and Service Fill for Spark-Ignited Engines | |
| Engine Ventilation System \x96 Valve Durability Test | |
| ETRS/EBCM/EPB System Interface and Performance | |
| Evaluation of ETR Functionality with Cinching Latches | |
| Exhaust System Welded Connection Durability Test and Validation For Use Without Physically Measured Strain Data | |
| Expanding, Reinforcing Structural Foam, Preformed, Body Shop | |
| Exposed Weave Carbon Fiber Composite Parts Appearance Requirements | |
| External Oil Cooler Plastic Lines | |
| Flexible and Semi-Rigid Two-Component Moldable Cellular Polyurethane Systems | |
| Floor Mat Bench Friction Test | |
| FMVSS 108 AHBA Component Level Certification Procedure | |
| Front Cradle Round Robin Fatigue Test | |
| Fuel and Diesel Exhaust Fluid (DEF) Refill Feature Functionally Test | |
| Fuel Door/Charge Port Component Freeze Test and Capless Fuel Filler Water Detection Test \x96 Component Level | |
| Fuel Line Clip Transmissibility Test Procedure | |
| Fuel Pulsation Damper | |
| Functionality and Durability of Axle Shaft Boots | |
| Gas Stand Measurement System Accuracy & Repeatability | |
| Gas Stand Turbocharger Performance Testing (Vendor Version) | |
| Gas Stand Turbocharger Thermoshock Test | |
| Gear Tooth Pattern Measurement (Loaded) | |
| Gear Tooth Pattern Measurement (Unloaded) | |
| GEM ECU OTA Component Test Procedure | |
| General Specification for Humid Heat Constant Testing | |
| General Specification for Humid Heat Cyclic Test | |
| General Specification for Power Temperature Cycling (PTC) Testing | |
| General Specification for Thermal Shock Testing | |
| Global Factory-fill Fuel Diesel | |
| Global Factory-fill Fuel Gasoline | |
| Global High Speed Brake Abuse Test | |
| Global High Speed Brake Robustness Test | |
| Global Propulsion System Washer Requirements for Components with RTV Sealing Surfaces | |
| Global-B 400 W / 100 V / 55 Hz DC/AC (JAPAN) | |
| Glycerin-Based Extended Life Automotive Coolant | |
| GM Extension to SAE J2534 Standard to Support CAN FD | |
| Grease, Molybdenum Disulfide Containing, Initial Engine Assembly | |
| Grease, PAO Oil and Silicon Thickener | |
| Ground Clearance Compliancy Test Procedure and Documentation Standard | |
| Haptic Component Technical Specification | |
| Heat Shield Variation Acceptance | |
| Heat Shrink Tubes for Brake and Fuel Lines | |
| Heated Backlight Feature Level Test Procedure | |
| Heated Windshield Test Procedures | |
| Heating, Ventilation and Air Conditioning (HVAC) Module | |
| High and Low Fatigue Test Procedure Specification for Park Gear and Park Pawl | |
| High Pressure Spray Wash Test (For Axle, Transfer Case, Power Transfer Unit (PTU), Rear Drive Module (RDM), or Front Drive Unit (FDU) | |
| High Voltage Air-Side Electric Heater (HV AEH) Specification | |
| HNBR-Lined Hydraulic Pressure Hose Assembly | |
| Hood and Latching System Aero Road Test | |
| Hood Prop Rod Retention | |
| Hood/Liftgate/Deckli d Manual Dynamic Latching | |
| Hose for Particulate Filter Applications | |
| HVAC Blower Resistor Module | |
| HVAC Linear Power Module | |
| HVAC Performance Validation for Passenger Vehicles at Idle - Engine and Compressor Off Conditions | |
| Hydrogen Embrittlement Risk Assessment and Test Procedures for Transmission and Electric Traction Motor Shafts | |
| Hydrographics/Waterb orne Decorative Trim for Interior Applications | |
| iCAC Boiling Sensitivity Test Procedure | |
| Ice Clunk | |
| Indirect Charge Air Cooler Performance Test | |
| Individual HVAC Outlet Airflow Collection at Zero Pressure | |
| Inertia Dynamometer Brake Torque Variation Sensitivity | |
| Infotainment and Telematics Interoperability | |
| Infotainment Audio Source Offset Validation Procedure | |
| Initial Function Check (Bench and Dynamometer Test for Axles) | |
| Injection Molding Protocol to Transfer T1 Process to Production | |
| Instructions for Preparing and Testing Samples from Finished Rubber Parts | |
| Interior Trim Paint on Chrome | |
| Intermediate Driveshaft (IDS) Bearing Mud/Salt Water Splash | |
| Jounce Bumper Drop Test | |
| Laboratory Evaluation of Component Turn Signal Stalk Sounds | |
| Laboratory Evaluation of Mechanical Sounds Produced by Electrical Switches | |
| Layer Adhesion Testing of Polymer Fuel Tanks | |
| Learn Mobile Device to the Vehicle | |
| Legal Driver Visibility Requirement - Compliancy Test Procedure and Documentation Standard | |
| License Applique Component Retention Test | |
| Limited Durability Two-Component Urethane Clearcoat Over Epoxy Base Exterior Exposed Weave Carbon Fiber | |
| Low Frequency Fore/Aft \x93Chuggle\x94 Vibration Measurement | |
| Low MDI Urethane Acoustic Foam | |
| Lower Anchors and Tethers for Children (LATCH) Evaluation | |
| M-NJ Point for External Metric Thread, Coarse Pitch Fasteners | |
| Main Engine Electric Water Pump Component Technical Specification (CTS) | |
| Manual Transmission and Drivetrain - Strength in Forward Gears Rear Wheel Drive Vehicles Only | |
| Manual Transmission and Drivetrain \x96 Strength in Reverse Gears Rear Wheel Drive Vehicles Only | |
| Manual Transmission Fluid | |
| Mass Documentation of Plastic Parts | |
| Masticated Rubber | |
| Material Specification for Transmission Venting Hoses Single and Double Layered | |
| Measurement of Push Pin Retention Force for Weatherstrips | |
| Mechanically Attached Exterior Part Retention | |
| Metal Seal Fitting Air Conditioning Sealing R134a and R1234yf GM | |
| Metal Surface Preparation | |
| Micro-Cellular Polyurethane Materials for Air, Dust, Noise, and Water Sealing | |
| Modular Sliding Window SOR Appendix C2 | |
| Mold Coating Conductive for Sheet Molded Compound (SMC) | |
| Mold in Color Metallic Polyoxymethylene (Acetal) Copolymer, Heat Stabilized, UV Stabilized | |
| Motor on Caliper Pad Thickness Accuracy Measurement Test | |
| Multi-Axial Impact Testing Procedure | |
| Multi-Purpose Sealer, Global, Pumpable, Paintable; Generic Qualification | |
| Navigation Performance Test | |
| Nitrogen Leak Tests for Engine Combustion Sealing Integrity | |
| No. 1-D Diesel Fuel, Factory Fill | |
| Nodular Cast Iron Crankshafts | |
| Non-spinning Clutch Pressure Cycle Durability \x96 Stroker Test | |
| Northeast (NE) Challenge Course Wheel Attachment Test | |
| Objective Subsystem Squeak & Rattle Test for Automotive Seats at a Manufacturing Facility | |
| Occupant Protection - Interior Impact - Armrests | |
| Oil, Diesel Engine, API CK-4, SAE 15W-40 | |
| On-Road Vehicle Level Powertrain/Driveline Sound Quality Evaluation Procedure for Electric Vehicles | |
| Outer Belt Extraction - Solar Heat Load Retention Test | |
| Paint Shop Dry Wiper | |
| Paint Shop General Purpose Glove | |
| Paint Shop Tack Cloth | |
| Paint Shop, Polish Wiper | |
| Panic Brake on Low \xb5 to Hi \xb5 Road Surfaces | |
| Park Subsystem Durability Test | |
| Partial Car Covers - Non-Woven Fabric Generic Qualification | |
| Passivation for Zinc Die Castings | |
| PBT+PET - Glass Fiber Reinforced Heat Stabilized, UV Stabilized | |
| Perfluorinated Oil for Interior Parts | |
| Performance Requirements Blackout Paints for Exterior Lighting | |
| Performance Requirements for Polypropylene Underbody Aero Panels | |
| Petrolatum | |
| Physical Vapor Deposition Multi-Layer Coating for Exterior Parts | |
| Plastic Plumbing for Water/Coolant Application - Low Temperature Coolant Circuits Assemblies Validation | |
| Plastic Tubing for Water/Coolant Applications: Tube Construction and Joint Validation Testing | |
| Plastic Windshield Washer Hose Constructions | |
| Poly(Methyl Methacrylate) and Acrylonitrile Styrene Acrylate Blends, Weatherable | |
| Polyamide - High Heat Resistant, Glass Fiber Reinforced, Heat Stabilized | |
| Polyamide 6 - 15% Glass Fiber Reinforced, Heat Stabilized, Impact Modified, Blow Moldable Grade | |
| Polyamide 6 - 30% Glass Fiber/Carbon Fiber Reinforced, Fuel Compatible, Conductive, Heat Stabilized | |
| Polyamide 6 - Thermally Conductive, Heat Stabilized | |
| Polyamide 6 \x96 12% Glass Fiber Reinforced, Heat Stabilized, Blow Moldable Grade | |
| Polyamide 6 \x96 Impact Modified, Heat Stabilized, Extrusion Grade | |
| Polyamide 6 \x96 Impact Modified, Heat Stabilized | |
| Polyamide 6, Glass Fiber Reinforced, Heat Stabilized, Non-Conductive for Electrical Components | |
| Polyamide 612 \x96 Glass Fiber Reinforced, Heat Stabilized | |
| Polyamide 612 \x96 Heat Stabilized, General Purpose | |
| Polyamide 612 \x96 Impact Modified, Heat Stabilized, Extrusion Grade | |
| Polyamide 66 - Glass Fiber Reinforced, Heat Stabilized, Post-Industrial Recycled or Post-Consumer Recycled | |
| Polyamide 66 - Lubricated, Heat Stabilized | |
| Polyamide 66 \x96 30% Glass Fiber/Carbon Fiber Reinforced, Fuel Compatible, Conductive, Heat Stabilized | |
| Polyamide 66 \x96 Long Glass Fiber Reinforced, Heat Stabilized | |
| Polyamide 66, Glass Fiber Reinforced, Improved Impact, Heat Stabilized | |
| Polybutylene Terephthalate (PBT) - Glass Fiber Reinforced, Impact Modified | |
| Polyester Sheet Molding Compound (SMC) - 50% Carbon Reinforced | |
| Polyester Sheet Molding Compound (SMC) - Ultraviolet (UV) Resistant, 50% Glass Reinforced | |
| Polyester Sheet Molding Compound \x96 Conductive, 30% Glass Reinforced | |
| Polyester Sheet Molding Compound \x96 Low Density 35% Glass Fiber and Glass Sphere Reinforced | |
| Polyethylene - High Density, Heat Stabilized, Injection Moldable | |
| Polyethylene \x96 High Density, Injection Molding Grade | |
| Polyethylene Terephthalate (PET) \x96 Glass Fiber Reinforced, Heat Stabilized, Recycled Content | |
| Polyoxymethylene Copolymer \x96 Acid Resistant, Injection Moldable | |
| Polyoxymethylene Copolymer \x96 High Temperature Diesel Resistant, Injection Moldable | |
| Polyoxymethylene, Glass Fiber Reinforced, Heat Stabilized | |
| Polyphenylene Sulfide \x96 Impact Modified, Heat Stabilized, Extrusion Grade | |
| Polyphthalamide - Glass Fiber Reinforced, Impact Modified, Hydrolysis Resistant, Fuel Compatible, Heat Stabilized, Hot Water Moldable | |
| Polyphthalamide - Heat Stabilized, Impact Modified, Extrusion Grade | |
| Polyphthalamide \x96 Glass Fiber Reinforced, High Heat Stabilized, Transmission Fluid Resistant, Hot Water Moldable | |
| Polypropylene - Glass Fiber Reinforced, Sheet, In-line Compounded, Compression Molded | |
| Polypropylene \x96 Long Glass Fiber Reinforced, UV Stabilized, Heat Stabilized | |
| Polypropylene Copolymer \x96 Electrically Conductive, Heat Stabilized | |
| Polypropylene Homopolymer - Calcium Carbonate Filled, Heat Stabilized, Extrusion Grade | |
| Polypropylene, Glass Fiber-Reinforced, Weatherable In-Line Compounded | |
| Polyurethane Seat and Head Restraint Foam Voids and Defects | |
| Porosities and Surface Discontinuities of Cast Manual Transmission Shift Forks | |
| Power and Signal Distribution (PSDS) Channel Technical Specification and Design Guidelines | |
| Power Liftgate Failed Counterbalance Mitigation Performance Test | |
| Powertrain Cooling Low Load Stability for Passenger Vehicles | |
| Pressurized Air Hose Band Clamp Connection Joints | |
| Pretreatment for Painted Aluminum Parts | |
| Pretreatment for Painted Magnesium Parts | |
| Procedure for Qualifying Quick-Connector Fittings for Vapor Fuel Lines | |
| Procedure for Rating Weld Quality of Sonically Welded Plastic Parts | |
| Procedure to Determine the Dynamic Stiffness of Isolators used with Electrically Driven Auxiliary Pumps | |
| Procedures for Color-Concentration Testing of Foam and Other Materials | |
| Quality Document for Incoming As-Cast and Pre-Machined Castings | |
| Quick Connector Test Procedures | |
| Random Mat Thermoplastic Carbon Fiber Composite Parts Appearance Requirements | |
| Real Driving Emissions (RDE) equivalent Chassis Dyno Test Cycle | |
| Rechargeable Energy Storage Systems (RESS) Pressure Variation at Temperature (PVT) Test Procedure | |
| Rechargeable Energy Storage Systems (RESS) Seal Aging Test Procedure | |
| Reclosable Fasteners | |
| Reinforced Polyamide 66 or Polyamide Alloys for High Voltage Insulation | |
| Remote Front Wheel Drive Cable Manual Transmission Shift System Test Procedures for Third Party Testers | |
| Remote Power Release Latch Actuator Component Technical Specification | |
| Repair Procedure for SMC | |
| Retained Austenite Bearing Advanced High Strength Sheet Steel | |
| Retention of Steering Column Assemblies for Rearward Vehicular Impacts | |
| Reverse Gear Synchronizer Durability Test | |
| Roof Rail Air Bag (RRAB) 25 mm Gap Fixture | |
| Room Temperature Vulcanizing (RTV) Sealant Basic Adhesion Test | |
| Rotary Bending Fatigue Test | |
| Score Test for Axle/Rear Drive Module (RDM) Open Differential Bench Test | |
| Sealant - Pumpable, Body Shop, E-coat Paintable, Moisture Pre- Curable, Non Weld-Thru, Non-Expanding, High Wash-Off Resistant | |
| Sealer \x96 Global, Paintable, Abrasion Resistant, Reprocess Material - Generic Qualification | |
| Sealer, Preformed, Paint Shop, Drain Plugs - Generic Qualification | |
| Seat Foam Birth Certificate for Submissions for Comfort, Performance and Durability Evaluation and Validation | |
| Seat Fore and Aft Adjust Track Longitudinal Strength Test Procedure | |
| Seat Fore and Aft Adjuster Component Technical Specification | |
| Seat Heater Mat | |
| Seat Manual Track Fore and Aft Effort Test Procedure | |
| Seat Power Fore/Aft Adjuster Motor Bridge Misuse Test Procedure | |
| Seat Side Impact Airbag Electrostatic Discharge Test | |
| Seat Soft Trim Component Technical Specification (CTS) | |
| Seat Soft Trim to Seat Structure or Seat Wire Frame Retention | |
| Seat Up and Down Adjuster Component Technical Specification | |
| Seat Vibration Response Evaluation Procedure | |
| Seatback Recliner Component Technical Specification | |
| Seating Plastics CTS | |
| Semi-Remote Rear Wheel Drive Manual Transmission Shift System Test Procedures for Third Party Testers | |
| Sensor Bus General Requirements | |
| Shaft and Gear Steels | |
| Shock Bracket Fatigue Test | |
| Shock Bracket Ultimate Test, Axle | |
| Side Door Inside Release Handle - Test Procedure | |
| Side Impact Test | |
| Simulated Snow Plow Test | |
| Sliding Rear Windows Test Procedure | |
| Solenoid Retainer Clip Pressure Cycle and Load Frame Test | |
| Speaker Validation and Reliability Test Specification | |
| Specification For Air-Side Positive Temperature Coefficient (PTC) Heater or Air-Side Electric Heater (AEH) | |
| Specification for Fuel Tank Straps | |
| Specification for Refrigerant Plumbing Combi Sensors (Pressure and Temperature) | |
| Spoiler Stud Retention and Torque Test | |
| Standard Tensile Test Methods for Metallic Materials | |
| Steel Bar for Forged Crankshafts | |
| Steering Column Friction and Backdrive Test Procedure | |
| Steering Column Torsional Rate Test Procedure | |
| Steering Gear Heat Shield Component Technical Specification (CTS) | |
| Steering Intermediate Shaft Rattle Noise Test Procedure | |
| Steering Performance Test: Input Shaft Driven, Rack Free, Small Amplitude | |
| Strength and Durability Testing for Automotive Hydraulic Brake Components per SAE J2995 | |
| Sunshade Module Test Procedure | |
| Swing or "Pop Out" Glass Test Procedure | |
| Tag and Booklet Performance Specification | |
| Technical Requirements for GM Aftermarket Diesel Cold Flow Additive | |
| Technical Requirements for GM Aftermarket Diesel Fuel Conditioner Additive | |
| Technical Requirements for GM Aftermarket Diesel Maintenance Additive | |
| Temperature Shock Submersion Test (Axle, Rear Drive Module (RDM), Front Drive Unit (FDU), Power Transfer Unit (PTU), Transfer Case) | |
| Test for Cure State of Elastomers | |
| Test for Insertion and Sag Resistance of Weatherstrip Sealers | |
| Test Methods for Emissions of Interior Components | |
| Test of Coating Adherence in Catalytic Converters | |
| Test Procedure for Volume Resistivity of Solid Insulation Materials | |
| Thermoplastic Elastomer \x96 Poly(ether-ester) Block Copolymers \x96Blow Moldable, High Temperature Hot Side Charged Air Cooler Ducts | |
| Thermoplastic Tubing for Coolant Applications | |
| Thrust Button Wear \x96 Axle Assembly | |
| Tire and Wheel Assembly Dynamic Balancer Test | |
| Tire Chip Tear Performance | |
| Tire Coverage Compliancy Test Procedure and Documentation Standard | |
| Tire Dimensions Test | |
| Tire Load Deflection Test | |
| Tire Low Speed Uniformity Test \x96 Assembly | |
| Tire Low Speed Uniformity Test \x96 Tire Only | |
| Tire Modeling Tests for Virtual Tire Development using Flat-Trac Equipment | |
| Tire Ride Modeling Tests for FTIRE using Flat-Trac Equipment | |
| Tire-Wheel Assembly Processing | |
| Tool Steel for Plastic Injection Mold Construction | |
| Torque Converter Clutch Capacity and Gain | |
| Torque Converter Clutch Friction Material Performance Converter on Electric Dynamometer | |
| Torque Converter Clutch Friction Material Performance Transmission on Electric Dynamometer | |
| Torque Transfer Test of a New Clutch | |
| TPISR-01 Third Party Information Security Requirements | |
| Transfer Case Noise and Vibration Evaluation Procedure | |
| Transmission Park Detent Spring Assembly Durability Test | |
| Turbo Waste Gate Linkage Wear Test Procedure | |
| Turbocharger Shaft Motion Test Procedure (Vendor Version) | |
| Two-Component, Optically Clear Silicone Rubber for Lighting Applications | |
| Type 1 CNG Fuel Container Assembly | |
| Validation of Turbo \x96 Coke Temperature Safety Margin (Vendor Version) | |
| Variable Transmission Glazing Test Procedure | |
| Vehicle Driveline Torsional Sensitivity Measurement | |
| Vehicle Dynamometer Procedure Active Fuel Management - Equivalent Fuel Consumption | |
| Vehicle Interior Painted Plastic Add-On Parts Process Requirements | |
| Vehicle Level Powertrain/Driveline Noise and Vibration Evaluation Procedure for Electric Vehicles in Electric Mode | |
| Vehicle Locking/Unlocking/La tching/Unlatching Evaluation | |
| Vehicle Recreational Towing Dynamics Testing | |
| Vent Expulsion Test | |
| Verification of Voltage Transient Requirements for Integrated Steering Wheel Controller | |
| Vinylester SMC - 50% Glass Reinforced, Structural | |
| Virtual Key/Car Sharing | |
| Vmax \x96 High Speed Test (Axle/Rear Drive Module (RDM)/Front Drive Unit (FDU)) | |
| Water Impermeability Testing for Foams | |
| Welding Acceptance and Repair Procedures Lockbolts | |
| Wheel and Tire Serviceability | |
| Wheel Speed Sensor Magnetic Encoder Program Technical Specification | |
| Zinc Phosphate for Purchased Parts |
| << Prev | Next >> |