Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 550 600 650 700 750 790 800 810 820 830 840 841 842 843 844 845 846 847 848 849 850 851 852 853 860 870 880 890 900 910 950 1000 1050 1100 1150 1200 1500 1620
Product Name Notes
"Out Of Balance" Influence on Steering Wheel Torsional Vibrations
45 Degree Flared Tube Fittings (Including Refrigeration Series) General Specifications
45 Degree Street Elbows General Specifications
6-Speed Transmission, DPG 24.1
90 Degree Reducing Pipe Elbows General Specifications
90 Degree Street Elbows General Specifications
Abrasion Test for Textile Fabrics
Abuse Test for the External Shifting and Add-On Parts/ Determination of the Minimum Distance to the Body
Abuse Test Forward Gears (Manual Transmission)
Abusive Test of the Steering
Accelerator Control System - Response Time Evaluation
Accelerator Pedal Overload and Side Load Test
Acoustic Absorbing Material for Exhaust Applications
Adhesion of Lubricating Greases (Formerly Opel 4211)
Adjuster Lordosis Support, Durability Test
Aerodynamic Wind Tunnel Investigations on Full Scale Vehicles and Vehicle Models (1:1 and 1:5)
Ageing Resistance / Brake Fluid Compatibility of Brake Hoses
Air Induction System Radiated Sound Pressure Level (SPL)
Air-Side Characteristics of the A/C and Heater Module (formerly GME L-1B1201-8)
Air-Side Characteristics of the Vehicle
Airbag-System Part 3: Airbag Module, Driver, Passenger and Side Airbag
Airbag-System, Part 1: General
Airbag-System, Part 2: Electronic Control Units
Airbag-System, Part 5: Crash Sensor
Airbag-System, Part 6: Wiring Harness, Clock Spring
Aluminum Tubing for Fuel Handling
Anchorage of Seats
Angle Impact, 50 km/h, 30 Degree - Fixed Rigid Barrier with ASD
Anti-Corrosive Protection Behavior of Lubricants
Assessment of Reflections of the Instrument Panel in the Windshield by Means of Photometric Measurement
Automatic Transmission Shift System Subsystem/Component Technical Specification
Automotive Pipe Fittings General Specifications
Automotive Pipe Plugs and Filler and Drain Plugs General Specifications
Ball Sleeve Tube Fittings General Specifications
Basel Schedule, DPG 30
Basic Test
Bellow-Inner, Axle Shaft FWD, Durability Test on the Test Bench (Formerly GME L-3A04-4)
Belt Abrasion Wear Test
Blade Type Electric Fuse (formerly GME 12528)
Bond Strength of Dielectrically Produced Welding Seams of Assembly Components in Body Interior Equipment
Brake Caliper Assembly Technical Specification
Brake Disc Washout Programme on the Coefficient of Friction Tester
Brake Dynamometer Heat Cycle Test
Brake Effectiveness and Brake Power Distribution
Brake Effectiveness, Brake Power Distribution and "KBW Fading Test"
Brake Effectiveness, Power Distribution and Fading "20 Successive Stops"
Brake Hose Fluid Volume Uptake
Brake Hoses
Brake Rotor Technical Specification
Buckling Resistance of Body
Bumper Barrier Test Investigation of the Front and Rear Protection Equipment of Motor Vehicles (formerly GME L-14A-1)
Bumper Pendulum Tests: Investigation of the Front and Rear Protection Equipment of Motor Vechicles
Burst Speed Test Clutch Disk Assembly and Clutch Pressure Plate Assembly
Campbell on Casting
Camshaft Wear Test
Chassis Cradle/Crossmember for Body-Frame Integral (BFI) Architectures
Cleaning and Solvent Resistance of Weatherstrips During Normal Customer Use
Clutch Assembly - Grabbing Test
Clutch Assembly - Slipping Test
Clutch Assembly - Stall Test
Clutch Assembly - Stop and Go Test
Clutch Plate Run-Out
Cold Start and Cranking of Diesel Engines
Cold Start and Cranking Tests on Spark Ignition Engines
Cold Testing of Wheel Brake Cylinders (formerly GME L-5-2)
Combination Test on Brake Hoses
Compatibility of Organic Materials
Compatibility of PVC-Interior Trim Materials with Amines (Formerly GME 60272)
Converter, Durability Test
Coolant Flow Through the Heater and the Resistance of the Heater Core in the Vehicle (Formerly GME L-13D-1)
Cooling Curves
Corrosion Protective Coating for Fuel System Components
Crease Formation on Imitation Leather Seat Covers (Climatic Test)
Curb Skid Test 30 Degrees (formerly GME R-3-2)
Curb Skid Test 45 Degrees (formerly GME R-3-4)
Current Consumption Measurement
Deep Wade Through
Determination of Compatibility of Different Materials in Contact
Determination of Deformation of Molded Roof Lining
Determination of Deposits in the Fuel System (Formerly GME 60224)
Determination of Engine Mount Loads (Formerly GME L-6-10)
Determination of Heat Stability of Brake Fluids (Formerly GME 60450)
Determination of Impact Resistance of Plastic Components (Formerly GME 60267)
Determination of Indentation Hardness of Foam Components at Constant Force (Formerly GME 60290)
Determination of Mass and Trim Heights
Determination of Push-on and Pull-off Forces of Hoses (Formerly GME 60220)
Determination of Radial Elasticity of Universal Joints and Intermediate Spindels
Determination of Residual Dirt on Cylinder Heads, Cylinder Blocks and Bed Plates (Fam 0), Blank and Semi-Finished Parts
Determination of Resistance of Protective Wax Remover of Elastomer Profiles (Formerly GME 60262)
Determination of Resistance to Fluid of Automotive Exterior Trim Components (Formerly GME 60265)
Determination of Resistance to Sulphide Staining of Automotive Trim Components (Formerly GME 60264)
Determination of Resistance to Sulphur Dioxide Staining of Automotive Trim Components (Formerly GME 60263)
Determination of Static Torsional Strength of Universal Joints and Intermediate Spindels
Determination of the Adhesive Strength of Elastomer to Fabric
Determination of the Center of Gravity of a Vehicle
Determination of the Compressibility of a Cellular Elastomer under a Specified Force
Determination of the Damping Characteristics of Clutch Plate Assemblies
Determination of the Dynamic Coefficient of Friction of Cone Clutches
Determination of the Maximum Jack Supporting Force (formerly GME L-14E01-1)
Determination Resistance to Corrosion of Automotive Components by Salt Spray Fog Testing (Formerly GME 60206)
Determination to Resistance to Cleaning Agents of Automotive Trim Components (Formerly GME 60266)
Determine Permanent Growth Potential in Aluminum Due to Metallurgical Instability
Determining the Flammability of Interior Trim Materials
Development and Tuning Work on the Cooling Circuit of Gasoline and Diesel Engines
Development of Cooling System
DEX-CVT Continuously Variable Transmission Service Fill Fluid
DEXRON -VI Automatic Transmission Fluid
DEXRON-III, H Revision, Automatic Transmission Fluid
DFSS/Robust Engineering Requirements
Diagnostic Test Keyword 2000 at the Body Control Module 4300
Displacement Force Test (Only for Telescopic Intermediate Spindles) Intermediate Spindle (Universal Joint)
Door Glass Run Channels and Belt Strips
Door Lowering Measurement for Front and Rear Doors
Door Strength Test (Formerly GME L-1F/G01-5)
Door Test under Field Conditions (Formerly GME L-1F/G03-1)
Drive-In Car Wash Resistance of Windshield Wipers, Back Window Wipers and Headlamp Wash/Wipe Systems
Driving Schedule for the Conditioning of Absorption Mufflers, DPG 17
Driving Schedule for the Durability Test of 5-Speed-Transmission s
Drying of Windscreen and Front Side Windows
Durability and Burst Pressure Test of Brake Hose
Durability Test of Brake Boosters, Brake Proportioning Valves, Calipers and Slave Cylinders (formerly GME L-5-1)
Durability Test of Clutch Cable
Durability Test of Clutch Disk Assembly
Durability Test of Stabilizers in an Axle System (Formerly GME L-3G/4F-2)
Durability Test of the Cog Wheel Bearings
Durability Test on Road - Westerwald or Rhineland-Palatinate
Dynamic Seat Anchorages Test (Sled Test)
Dynamic Test of Steering Column Including System Test of Adjusting Device
Dynamic Test of Universal Joints and Intermediate Spindels (formerly GME L-9A-5)
Dynamic Torsion Test of Intermediate Spindle
Effective Tooth Clearance Measurement on Manual Transmission Gears Sets
Electrical Connectors
Electrical Seat Adjuster, Requirement Part
Electrical Seat Adjuster, Verification Part
Electromagnetic Compatibility (EMC), Requirements
Electromagnetic Compatibility (EMC), Verification
Endurance Test Hand Brake
Engine Compartment and Underbody Temperatures
Engine Cooling System for Europe
Engine Oil Consumption
Engine Washing
Evaluation of Brakes - Wambach Circular Route
Evaporative Emission System Guideline 20 \x96 Dust Intrusion
Extended Brake Effectiveness and Brake Power Distribution Test
Extended Vehicle Standing Time ("Airport Test")
Exterior Noise - Type Approval Test
Fading Test Clutch Assembly
Fan Clutch Performance
Fastener Calibration for Ultrasonic Measurement with Stresstel Boltmike
Fastener Identification for Testing
Fastener Preparation for Stresstel Boltmike Ultrasonic Measurement.
Fastening Requirements for Supplier Integration
Fatigue Test for Wheel Disk
Fatigue Test of Cover Gearshift on FWD Transmission Case
Fatigue Test of External Shift Mechanism FWD and RWD Manual Transmission
Fatigue Test of Hinged Tie Bar and Hinged Tie Bar Bracket Connection of Stabilizer Bar and Strut Tube (Formerly GME L-3G-3)
Fatigue Test of Hydraulic Shock Absorbers
Fatigue Test of Macpherson Struts and Strut Cartridges (Formerly GME L-3C-3)
Fatigue Test of Steering Idler Arms
Fire Protection (Fuel Tank)
Force and Distance Measurements on Assembly Clutch/Clutch Disk
Front / Rear Suspension Knuckle Fatigue Under Braking Loads
Front Axle System Test for Brake Hoses
Front Seat Structure Lifecycle Durability, Verification Part
Front Wheel Bearing Durability, Heat and Seizure
Front Wheel Bearing General Durability
Front Wheel Bearing Seal Durability
Front Wheel Drive Front Suspension / Frame Forward Braking and Acceleration Durability
Front Wheel Hub Rotary Fatigue Test Passenger Car and Light Truck
Frontal Impact - Fixed Rigid Barrier (Fuel System Integrity According to ECE, TRIAS)
Frontal Impact - Fixed Rigid Barrier (Occupant Protection According to TRIAS, ADR)
Frontal Impact, 30 mph, 0 Degree to 30 Degree - Fixed Rigid Barrier
Frontal Impact-Fixed Rigid Barrier (Steering System Intrusion)
Fuel Expulsion Due to Tank Pressures
Fuel Feed and Vapor Purge Lines Component
Fuel System Anti-Siphoning Test \x96 Design Analysis
Fuel System Anti-Siphoning Test
Fuel Tank Cover Test
Fuel Tank Pressure / Vacuum Cycling Durability
Fuel Tank Slosh Durability
Full Chassis Frame for Body-on-Frame (BOF) Architectures
Fundamental Body Vibration Complete Vehicle
Fundamental Body Vibrations Body in White
FWD Output Gear Toothing Fatigue Test
FWD Reverse Gear Brake; Test Bench Functional and Fatigue Tests
General Requirements for Coloured Plastic Components for Exterior Use (formerly GME 00002)
General Requirements for Integrally Coloured Plastic Components for Interior Use (formerly GME 00004)
General Requirements for Plastic Fuel Tanks, Verification Part
General Specification for Anti Lock Braking Systems (ABS) Including Traction Control Systems (TCS) / Electronic Stability Program (ESP)
General Specification for Anti-Lock Braking Systems (ABS) Including Traction Control Systems (TCS) Verification Part (Formerly QT 126534)
General Specification for Electrical/Electroni c Subsystem and Components Part 10:Specific Signal Specification for Gear Ratio MIWG, Requirements
General Specification for Electrical/Electroni c Subsystems and Components Part 11:Specific Signal Specification for Fuel Consumption Signal Ti, Requirements
General Specification for Electrical/Electroni c Subsystems and Components Part 12:Specific Signal Specification for Brake Light Switch Input (BLS), Requirements
General Specification for Electrical/Electroni c Subsystems and Components Part 13:Specific Signal Specification for Multiplex Signal (MPX), Requirements
General Specification for Electrical/Electroni c Subsystems and Components Part 14:Specific Signal Specification for Coolant Temperature PWM, Requirements
General Specification for Electrical/Electroni c Subsystems and Components Part 15:Specific Signal Specification for A/C Pressure PWM, Requirements
General Specification for Electrical/Electroni c Subsystems and Components Part 1: General Verification Specification for Electrical Signals and Interfaces Verification
General Specification for Electrical/Electroni c Subsystems and Components Part 1:General Specification for Electrical Signals and Interfaces Requirements
General Specification for Electrical/Electroni c Subsystems and Components Part 2:Specific Signal Specification for Vehicle Speed Requirements
General Specification for Electrical/Electroni c Subsystems and Components Part 3:Specific Signal Specification for Engine Speed Requirements
General Specification for Electrical/Electroni c Subsystems and Components Part 4:Specific Signal Specification for Throttle Valve Position (EL/DKG), Requirements
General Specification for Electrical/Electroni c Subsystems and Components Part 5:Specific Signal Specification for Engine Torque (ET/MMI), Requirements
General Specification for Electrical/Electroni c Subsystems and Components Part 6:Specific Signal Specification for Torque Control (TC/GE), Requirements
General Specification for Electrical/Electroni c Subsystems and Components Part 7:Specific Signal Specification for Engine Torque Reduction (TR/MMR), Requirements
General Specification for Electrical/Electroni c Subsystems and Components Part 8:Specific Signal Specification for Engine Torque Reduction via Engine Torque (ETR/MMS), Requirements
General Specification for Electrical/Electroni c Subsystems and Components Part 9: Specific Signal Specification for Reduced Throttle Valve Position (DKGR), Requirements
General Specification for Electrical/Electroni c Subsystems and Components, Basic Electrical Requirements
General Specification for Electrical/Electroni c Subsystems and Components, Definitions and Classifications
General Specification for Electrical/Electroni c Subsystems and Components, Environmental Requirements
General Specification for Electrical/Electroni c Subsystems and Components, Structure and Applicability (formerly QT 126537)
General Specification for Vehicle Leveling Control System (VLCS) Part 1: Height Control Module (HCM) Requirements Part
General Specifications
GM Dimensional Management Supplier Minimum Requirements
GMNA Structural Laboratories Full Vehicle Pre-Test Checklist
Harmony Vehicle Integrated Exteriors Tool
Harmony Vehicle Integrated Interior Tool / VII
Harmony Vehicle Integrated Underhood Tool
High Performance Test of Synchromesh Mechanisms Dudenhofen Proving Ground
High Speed and Oil Spillage Test of Vehicles with Automatic Transmission (Formerly GME R-7B03-7)
Hill Start Test without Trailer (Vechicles with Manual Transmission)
Hill Start with Trailer
Homokinetic Joints for Axle Shafts for FWD Vehicles with 2.0I Engines (Fam. III, 185 Nm) (Joint Size: C/G Joint VL 103); Test Program 4
Homokinetic Joints for Axle Shafts for FWD Vehicles with C16SE Engines (Fam. I, 135 Nm) (Joint Size: C/G Joint VL 91, C/V Joint RF 91); Test Program 1
Homokinetic Joints for Axle Shafts for FWD Vehicles with X12XE Engines (Joint Size: SSG 14); Test Program 6
Homokinetic Joints for Axle Shafts for FWD Vehicles with X16XE Engines (Joint Size: SSG 21); Test Program 5
Homokinetic Joints for Axle Shafts for FWD Vehicles with X25XE Engines (V6, 227 Nm) (Joint Size: C/G Joint VL 101, C/V Joint RF 95); Test Program 2
Homokinetic Joints for Axle Shafts for RWD Vehicles with 2.5 to 3.0 Engines (Fam. III, 270 Nm) (Joint Size: C/G Joint VL 107); Test Program 3
Homokinetic Joints for Axle Shafts-FWD/RWD, Durability Bench Test
Hot Stamped Die Quenched Low Carbon Alloy Steel
Hotplate Test for Brake Hoses
HVAC Block/Hose Transmitted Vibration
Hydraulic Hose End Adapter Fittings General Specifications
Hydraulic Rack- and Pinion Power Steering Test for Contamination
Hydraulic Rack- and Pinion Power Steering-Maximum Steering Pressure
Hydraulic Rack- and Pinion Power Steering-Valve Characteristic
Hydraulic Rack-and-Pinion Power Steering - Durability Test on Test Bench
Hydraulic Rack-and-Pinion Power Steering - Input Torque Until Failure without Power Assistance
Hydraulic Rack-and-Pinion Power Steering - Input Torque without Power Assistance
Hydraulic Rack-and-Pinion Power Steering - Parking Test
Hydraulic Rack-and-Pinion Power Steering - Single Step Test
Hydraulic Rack-and-Pinion Power Steering - Test for Exterior Leaks
Hydraulic Rack-and-Pinion Power Steering - Test of Torque Characteristic in Supply Condition (without Power Assistance)
Hydraulic Rack-and-Pinion Power Steering - Test of Torque Characteristic Subsequent to Fatigue Test (without Power Assistance)
Hydraulic Rack-and-Pinion Power Steering
Hydraulic Tube Fitting "O" Ring Seals (for Use in Straight Thread "O" Ring Bosses) General Specifications
Hydraulic Tube Fittings General Specifications
Ignition System in High Humidity Environments
Inertia Dynamometer Brake Test
Inertia Dynamometer Test of Brake Systems with Ventilated Brake Discs (formerly GME L-5A-10)
Inmold Labels
Inner Pressure Burst Test for Mechanical Tubing for Hydroforming
Inorganic Coating for Stainless Steel Components
Insulation \x96 Thermal and/or Acoustical \x96 Pressure-Sensitive Adhesive, Aluminum, and Fiber Composite \x96 Exterior
Interior Paint Finish Durability (Plastic Substrates)
Interior Wind Noise Test Procedure
Inverted Flared Tube Fittings General Specifications
Kapuskasing Drop Impact Test for Finished Leather
Labels for Parts and Component Identification
Lashing of Vehicles for Land and Sea Transport
Long-Term Testing of Hydraulic Clutch Actuator (HCA)
Lubrication Fittings General Specifications
Manual Seat Back Adjustment, Verification Part
Manual Seat-Height Adjuster, Verification Part
Materials Engineering Requirements for Supplier Quotation Process
Measurement Method for Checking the Cylindricality of Valve Guides
Measurement of Bending Stiffness of Body in White
Measurement of Bending Stiffness of Hoods and Tailgates
Measurement of Floor Panel Stiffness
Measurement of Frame Stiffness of Front and Rear Doors
Measurement of Friction and Travel Loss at Hydraulic Clutch Actuation
Measurement of Friction Losses and Travel Losses on Clutch Cable Assembly
Measurement of Front Longitudinal Bending Stiffness
Measurement of Lateral Belt Line Stiffness of Front and Rear Doors
Measurement of Lateral Stiffness of Hinges of Hood, Trunk Lid and Tailgate
Measurement of SRearend Bending Stiffness
Measurement of Stiffness of Shock Absorbing Strut Tower
Measurement of the Thickness of Clutch Linings
Measurement of Torsional Stiffness of Hoods, Tailgates and Trunk Lids
Measurement of Torsional Stiffness
Measurement of Vehicle Clearance Circle
Measurement of Voltage Potential Difference between Organic and Metallic Materials
Measurement of Volume of Fanfares or Impact Horns in Vehicles as Legally Specified
Mechanical Accelerator Pedal Free-Fall Test
Mechanical Clinch Joining
Mechanical Seat-Length Adjuster, Verification Part
Metric Type C Spring Pins General Specifications
Metric Type S Spring Pins General Specifications
Minimum Performance Requirements for Automotive Carpeting
Minimum Performance Requirements for Upholstery Fabrics
Minimum Requirements for Leathercloths for Upholstery Purposes
Misfiring - Total Test
Moment of Friction and Sealing Behaviour of Sealed Deep Grooved Ball Bearings for Transmissions
Moulded Parts Made from Integral Skin Polyurethane Foam - General Requirements (Formerly TM 584300)
Muffler Outlet Noise
Multi-Axial Disk Wheel Test
Multi-Vari Sample Selection Procedure for Product Validation
Noise Evaluation, Idle Rattle (Manual Transmission)
Noise Testing of Passenger Compartment Blowers
Occupant Protection - Seat Back Impacts
Occupant Protection in Interior Impacts Investigation of the Energy Absorption of Parts in the Passenger Compartment
Occupant Protection-Head Restraint Systems
Oil Dipstick Marking
Oil Resistant EPDM Elastomer for Molded Air Ducts
Outfit Trailer-Towing Test for Vehicles with Automatic Transmission (Simulated with Towing Dynamometer MLD-2)
Package Clearance of Seat Components Requirement Part
Paint and Polymer Engineering Mold Standards
Paint Film/Plastic Laminate \x96 Sheet Stock
Paint Systems
Paint, One or Two Component, Interior, Sunscreen Lotion Resistant for ABS, ABS/PC and PC
Paint, One or Two Component, Interior, Sunscreen Lotion Resistant for Phenolics
Paint, One or Two Component, Interior, Sunscreen Lotion Resistant for Polyamides
Paint, One or Two Component, Interior, Sunscreen Lotion Resistant for Polyesters
Paint, One or Two Component, Interior, Sunscreen Lotion Resistant for Polyurethane
Paint, One or Two Component, Interior, Sunscreen Lotion Resistant for PVC
Paint, One or Two Component, Interior, Sunscreen Lotion Resistant for SMC
Paint, One or Two Component, Interior, Sunscreen Lotion Resistant for TPO and Polypropylene
Parking Brake Test
Part Performance Requirements for Finishes of Electrical/Electroni c Components
Performance Measurements of Vehicle Heating Systems
Performance Measurements on AC-Systems in Passenger Car
Performance Requirements - Exterior Adaptive Cruise Control Emblem
Performance Requirements for Exterior Plastic Parts With Paint Film
PERMEATION, LEAKAGE, BACKGROUND & BREAKTHROUGH TESTING EVAP HRC GUIDELINE #24
Pillar Stiffness Measurement with Door Lowering Stress
Pillar Stiffness Measurement with Excessive Pulling Force Applied to Door
Pipe Caps General Specifications
Pipe Crosses General Specifications
Pipe Locknuts General Specifications
Pipe Nipples General Specifications
Pipe Tees General Specifications
Piston Noise Evaluation in the Vehicle
Piston Seizure Test in the Vehicle with Cold Engine
Plastic Lumbar Support Verification Part
Poly-V-Belt Noises
Polyurethane, Dense Molded, Adhesive Coated
PPO Subassembly Quote and Process Information
Pre-Production Tooling/Part Requirements
Procedures of Test for Cellular and Related Materials Part 1: Determination of Apparent Density
Procedures of Test for Cellular and Related Materials Part 2: Determination of Tensile Stress-Strain Properties
Procedures of Test for Cellular and Related Materials Part 3: Determination of Tear Propagation Strength
Procedures of Test for Cellular and Related Materials Part 4: Determination of Compression Set
Procedures of Test for Cellular and Related Materials Part 5: Determination of Resistance to Humidity Ageing (Formerly GME 60283 Part 5)
Procedures of Test for Cellular and Related Materials Part 6: Determination of Resistance to Heat Ageing (Formerly GME 60283 Part 6)
Procedures of Test for Cellular and Related Materials Part 7: Determination of Hardness Number (Formerly GME 60283 Part 7)
Procedures of Test for Cellular and Related Materials Part 8: Determination of Compression Load Deflection (40 % Compression)
Process Approval and Personnel Qualification for Ultrasonic Testing of Resistance Spot Welds
Quality Control of Disk Brake Pads
Quick Plastic Forming Aluminum Sheet for Selected Closure Panel Applications
Radial Elasticity Test for Steering Shafts
Rear Impact - Movable Rigid Barrier (Fuel System According to ECE, TRIAS)
Rear Impact - Moving Rigid Barrier (Fuel System Integrity According to MVSS 301, GS 37)
Rear-Axle Strut Ball-and-Socket Joint Bellows Test
Reducing Pipe Bushings General Specifications
Reducing Pipe Couplings General Specifications
Reducing Pipe Tees General Specifications
Relays Part 1: Electromechanical Relays, Requirements
Relays Part 1: Electromechanical Relays, Verifications
Relays Part 2: Electronic Relays, Requirements
Relays Part 2: Electronic Relays, Verifications
Resistance to Synthetic Perspiration Solution of Automotive Trim Components (Formerly GME 60275)
Reverse Gear Lock, Shift Lever
Road Hazard Wheel Test Procedure
Roof Crush Resistance Test
Salt Fog Spray Testing for Electrical/Electroni c Components
Seat and Head Restraint Pendulum Test, Investigation of the Energy Absorption Capacity of Seats and Head Restraints
Seat Back Torque Test (Seat Bench)
Seat Back Torque Test (Single Seat)
Seat Back Trim, Wear Test
Seat Pad Indentation Force Deflection (IFD) Test
Section F - Table of Contents Washers - Flat, Lock
Section L - Table of Contents Fittings - Tube and Lubrication
Section M - Table of Contents Fittings - Pipe
Self Piercing Rivets
Separation Force Test (Only for Telescopic Intermediate Spindles) Intermediate Spindle (Universal Joint)
Servotronic
Shift System for Automatic Transmission; Requirements Part
Shift System for Automatic Transmission; Verification Part
Shifting Function and Shifting Comfort
Short Test of Brake Effectiveness, Power Distribution and Fading "4 Progressive Stops"
Side Air Bag Misuse Test Procedure for Side Impact Detection Systems Based on Door Internal Pressure Sensing
Side Impact, 20 mph, 90 Degree - Moving Rigid Barrier (Fuel System Integrity According to MVSS 301)
Side Impact, 50 km/h, 90 Degree - Moving Deformable Barrier (Occupant Protection, Vehicle Structure, Fuel System)
Simulation of Angle Impact, 50 km/h, 30 Degree with ASD - Sled Test
Single and Double Flares for Tubing
Slip and Friction Test of Clutch Assembly
Sound Absorber, Polyester Fibers
Spark Plug; Requirement Part
Spark Plug; Verification Part
Specification for Air Induction Subsystem
Specification for Canister Vent Solenoid and Purge Air Filter Component
Specification for Clutch Pedal Component
Specification for Electronic Throttle Control (ETC) Accelerator Pedal Component
Specification for Exhaust Subsystem
Specification for Fuel Cap Component
Specification for Fuel Pump Module
Specification for Fuel Storage and Handling Subsystem
Specification for Fuel Tank Pressure Sensor Component
Specification for Hydraulic Power Steering Subsystem
Specification for Manual Transmission Shift Control Subsystem
Specification for Onboard Refueling Vapor Recovery (ORVR) Shutoff Valve Component
Specification for ORVR Inlet Check Valve Component
Specification for the Liquid Fuel Pressure Sensor Components
Specifications for Integrated Fuel Tank Assembly Component
Stair-Case-Test to Dixon and Mood
Start Test (AT)
Statement of Requirements for All Electrical and Electronic Systems and Components
Statement of Requirements Summary Document for All Product Commodities
Static and Dynamic Requirements for Steering Columns, Verification Part
Static and Dynamic Testing Spare Wheel/Tool Compartment Cover
Static Load Capacity of Vehicle Jacks (Formerly Opel 156)
Static Requirements for Steering Column Components
Static Rollover Test (Fuel System Integrity)
Static Seat Anchorages Test
Static Seat Belt Anchorages Test
Static Strength of Tension-Limiting Stops in Hydraulic Vibration Dampers (Formerly QT 030003)
Static Test of the Tie-Down Eyelets (Cargo Shift Protection)
Steering And Suspension Strength Test (Rim Pull)
Steering Column Stiffness
Steering Effort
Steering Force Test
Steering Gearbox-To-Frame Attachment Durability for Parallelogram- Type Steering Linkage
Steering Returnability
Steering Shaft Durability Test - Torsional Test, Displacement Test
Steering Shaft Test - Displacement Force
Steering System Impact (Headform Test) (formerly GME L-9-6)
Steering System Impact (Torso Test)
Steering System Temperatures
Steering Wheel Torsional Vibrations
Steering Wheel Vibration Test
Stilfser Joch Downhill Test
Stop and Go Test of Vehicles with Automatic Transmission (Formerly GME R-7B01-4)
Straight Screw Thread Eccentricity Tolerances for Tube Fittings
Straight Thread "O" Ring Bosses
Strain Gaged Fastener Preparation
Strength of Pedal Mounting and Dash Panel
Strength Test of Mounting Holes (Formerly GME L-10B-5)
Stricter Testing of Brake Hoses Ageing Resistance
Subjective Evaluation of the Heating System During the Warm-Up Phase
Sunscreen Lotion Resistance of Interior Coatings
Supplier Global Serviceability Requirements
Surface Measurement on Flywheel and Pressure Plate
Switches (Formerly QT 126514)
Switches, Requirement Part (Formerly QT 126514)
System Test for Steering Column Assembly
Tapered Joint Draw-in Characteristics
Temperature Measurement of Electrical Units in the Engine Compartment Under Simulated Customer Conditions (formerly GME R-6Y-1)
Test for 4-Speed Manual Transmissions (Schedule No. 8 Dudenhofen PG)
Test for Firm Seating
Test Method for Deterining Tensile Properties for Leather of the Vehicle Interior
Test Method for Determining the Heat Ageing Resistance of Upholstery Trim Materials
Test Method for Determining the Heat Ageing Tensile Extension Properties of Plastic Films(Formerly GME 60340)
Test Method for Determining the Low Temperature Resistance of Automotive Trim Materials (Formerly GME 60306)
Test Method for Determining the Residue on Ignition (Ash) of Polymeric Materials
Test Method for Determining the Temperature Stability of Automotive Trim Materials
Test Method for Determining the Weight per Unit Area of the Backing of PVC-Coated Upholstery Materials
Test of Disabled Attachment Point (Towing Lug) (Formerly GME R-1A01-1)
Test of Pre-Tensioning between Inner and Outer Pipes of Hydraulic Vibration Dampers
Test Procedure for Determining the Melting Range of Plastic Materials (Formerly GME 60308)
Test Procedure for Determining the Moisture Content of Plastic Components and Moulding Compounds
Test Procedures for Conditioning of Plastic Materials, Textiles, Fibreboards, Wood, Etc. (Formerly GME 60300)
Test Procedures for Jacking Tests (formerly GME L-14E-1)
Test Program Clutch Assembly
Testing of Lower Steering Shaft Bearing
Thermoplastic Polyolefin \x96 Recycled Rubber Modified
Tightening Tool and Torque/Angle Transducer Selection for Fastener and Joint Evaluation
Tire Coast Down Noise
Tire Rolling Resistance - Basic Test
Tire, Wheel Trim, and Wheel Technical Specification
Title: Biaxial Wheel Fatigue Test
Towing Test
Trailer - Towing Test on Mountain Roads for Vehicle with Automatic Transmission
Trailer - Towing Test on Mountain Roads for Vehicles with Automatic Transmission
Transducer Selection for Stresstel Boltmike Ultrasonic Fastener Measurement
Transmission Deformation
Transmission Gaskets (Functional and Durability Test on the Test Bench)
Transmission Synchronization and Internal Shift Mechanism Fatigue Test
Ultrasonic Bolt Load Measurement - Unit Setup and Usage
Ultrasonic Bolt Load Measurement \x96 Unit Setup and Usage
Unbalance Test of Cover Wheel
Upholstery Durability Test
Useable Fuel Tank Capacity Measurement
V - Belt Noises
Vacuum Behavior of Brake Fluid (Formerly GME 60450)
Validation Criteria for Structural Durability
Vehicle Charging Balance
Vehicle Exterior Noise Analysis - (Noise Source Identification) (Formerly GME R-0-14)
Vehicle Integrated Interiors Tool
Vehicle Performance, Driving Mechanics and Drivability
Vertical Steering Wheel Shake
Vibration Damping Material
Water Recovery (Formerly GME R-5-4)
Wear Test Clutch Lining
Wear Test of Sport Seats
Weatherstrip Coating Requirements
Weatherstrips
Wheel Bearing Assembly Technical Specification
WHEEL LATERAL IMPACT TEST PROCEDURES
Window Regulator - Static Test

<< Prev Next >>