Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
550
600
650
700
750
790
800
810
820
830
840
849
850
851
852
853
854
855
856
857
858
859
860
861
870
880
890
900
910
920
950
1000
1050
1100
1150
1200
1500
1620
| Product Name | Notes |
|---|---|
| 12 V 200 W OBD2 DC/DC \x96 Converter | |
| 12 V 400W OBD2 DC/DC \x96 Converter | |
| 150 Watt Modified Sine Wave DC-AC Power Inverter without Ground Fault Circuit Interrupter (GFCI) | |
| Accelerated Corrosion Laboratory Test for Galvanic Corrosion Mechanisms | |
| Acoustic Absorbing Material for Exhaust Applications | |
| Active All Wheel Drive/Four Wheel Drive (AWD/4WD) High Coefficient of Friction (Summer) Test | |
| Active Spoiler Test Procedure | |
| Adhesion Audit of Adhesive Bead on Vehicle Fixed Glass or Body Openings After Reprocess Removal of Glass | |
| Adhesive Compatibility Approval for Foam Tape | |
| Air Conditioning Subsystem Level Noise and Vibration Evaluation Procedure | |
| Air Ducts for Hybrid Energy Storage Systems and Power Electronics Thermal Management | |
| Air Induction Subsystem Leak Test with Aging | |
| Air Induction Subsystem Maximum Filtered Air Leakage Test | |
| Aluminum Resistance Spot Welding | |
| Applied Decorative Graphics on Powertrain Components | |
| Assembled Steering Column Drive Point A/F FRF to Ground Evaluation Procedure | |
| Assessment of Glass Bonding Adhesives with Humidified Topcoat | |
| Assist Handle Assembly | |
| Authentic Decorative Interior Trim Materials | |
| Automatic Vehicle Hold System Performance | |
| Axle Assembly Ultimate Strength Torsion Test | |
| Axle Housing Beaming Fore/Aft Fatigue Test | |
| Axle Shaft and Pinion Stem Torsional Yield and Ultimate Strength Test | |
| Bake Off Loss - Cathodic ELPO | |
| Black Oxide Finish | |
| Body Shop Installed Sunroof Drain Hose Test Procedure | |
| Brake Corner Dynamometer Rigid Fixture Fabrication | |
| Brake Corner Lateral Runout Measurement During Corner Assembly | |
| Brake Flange Durability Test | |
| Brake Flange Ultimate Strength Test | |
| Brake Noise Evaluation at Wambachring (GME) | |
| Brake Performance Testing on Race Tracks | |
| Braking Distance in Wet Conditions | |
| Break Strength Testing for Cam Caps | |
| Calculating Vibration Isolation Characteristics of Isolation Element and Hard Tube Line Samples | |
| Car Wash Simulation Test | |
| Cast Aluminum Wheel Metallurgical Requirements | |
| Cell Capacity vs. C-Rate and Cell Energy vs. Power for Rechargeable Energy Storage Systems | |
| Cell Charge Depleting Cycle Life for Rechargeable Energy Storage Systems | |
| Cell Fast Charge Cycle Life for Rechargeable Energy Storage Systems | |
| Cell Hybrid Power Assist Cycle Life for Rechargeable Energy Storage Systems | |
| Center Floor Console \x96 Drive Point Dynamic Stiffness Evaluation Procedure | |
| Center Floor Console \x96 Drive Point Dynamic Stiffness to Ground Evaluation Procedure | |
| Chatter Bump Antilock Brake System Stopping Distance and Deceleration Uniformity | |
| Chrome Plated Plastic Parts Process Requirements | |
| Chrome Silicon Steel \x96 Wire and Springs | |
| City Cycle Vehicle Test | |
| Classification Standard for Radial Lip Seal Materials | |
| Cleat Test \x96 for Tire Modeling | |
| Closed-Cell, Foam-In-Place, Thermoplastic Sealer | |
| Clutch Assembly Judder Test | |
| Clutch Cover Misadjustment Test | |
| Clutch Energy Test | |
| Clutch Spin Down on FWD/RWD Transmissions, Deceleration Curve of Clutch Disk Speed | |
| Coat Hook Assembly | |
| Coatings for Metalized Finish for Lighting Applications | |
| Coefficient of Linear Thermal Expansion (CLTE) for Elastomers | |
| Cold Slam Test | |
| Cold Weather Exposure Simulation Test | |
| Color Identification for Parts Marking | |
| Compatibility of Common Cleaners with Alternate Glazing Materials | |
| Component Technical Specification (CTS) - Actuator Assembly - Active Hood Front (Mechanism) | |
| Component Technical Specification (CTS) \x96 Condenser Radiator Fan Module (CRFM) Air Baffles | |
| Composite Specialty Bearings | |
| CompTire Force and Moment Test | |
| Coolant Hose Silicone \x96 Heavy Duty | |
| Corrosion Protective Coatings - Fluorocarbon Type | |
| Corrosion Test for Seal Compounds | |
| Cowl Grille Flex Fuel Reservoir Access Cover Durability Test Procedure | |
| Crankcase NOx Measurement | |
| Crankshaft Hardening and Tempering Measurement Analysis Strategy | |
| Crowbar Test Procedure for Structurally Bonded Plastics Featured on Exterior Lighting Devices | |
| Damper Mount Structural Fatigue Test | |
| Data String Length Testing Standards for Infotainment Systems | |
| Decorative Exterior Decal Appearance Requirements | |
| Determination of Film Thickness | |
| Determination of the Deck Lid Bounce Back Behavior | |
| Determination of Volatile and Semi-Volatile Organic Compounds from Vehicle Automotive Materials using a Micro-Scale Chamber | |
| Determination of Water Permeability of Brake Hoses | |
| DEXRON High Performance Automatic Transmission Fluid (DEXRON HP-ATF) | |
| DEXRON\xae Low Viscosity Gear Oil 75W - 85 | |
| Dialkyl Phthalate Absorption by Non-lacerative Windshield Coatings | |
| Differential Case Durability Test | |
| Differential Gear Fatigue Test | |
| Door Trim Structural Integrity Test | |
| Double Vision Inspection Procedure For Windshields | |
| Drive-In Car Wash Resistance of Windshield Wipers, Back Window Wipers and Headlamp Wash/Wipe Systems Test Procedure | |
| Driveline Cold Follow Ability Test of Rotating Shaft Seals | |
| Driveline Cold Impact Test of Rotating Shaft Seals | |
| Driveline High Speed and High Temperature Test of Rotating-Shaft Seals | |
| Driveline Shaft Insertion Force Test of Rotating Shaft Seals | |
| Driveline System Level Vibration Evaluation Procedure | |
| Driveline Torsional Impact Test | |
| Drum-in-Hat Park Brake Assembly Technical Specification | |
| Durability Event: High Speed Vmax | |
| Durability Event: J Turns | |
| Durability Event: Speed Bump | |
| Dust-Out From Fiber Sound Absorber Pad | |
| Dynamometer Brake Squeal Evaluation with High Humidity | |
| Edge Coverage Test for Cathodic ELPO | |
| Effect of Purge Solvents on Plastics | |
| Efficiency Measurement on FWD/RWD/DRY DCT Transmissions | |
| Eight (8) Speed Rear Wheel Drive Automatic Transmission NARDO Test Vendor Version | |
| Elastomer for Axle Half Shaft Bellows | |
| Elastomer O-rings for Engine Oil | |
| Elastomeric Cover Materials | |
| Elastomeric Microcellular Polyurethane Foam | |
| Electric Power Steering Gear Mechanical Hardware in the Loop (mHIL) Test Stand General Operating Procedure | |
| Electric Power Steering Gear Zipper Noise Test Stand Wear-In Operating Procedure | |
| Electric Power Steering Gear Zipper Performance Test Stand General Operating Procedure | |
| Electric Window Defogger \x96 Abrasion Resistance Test Procedure | |
| Electrical Hardware Requirements for Thermal Components | |
| Electrically Powered Blowers \x96 Sound Power and Free-Acceleration Evaluation Procedure | |
| Electrically Powered Coolant Pump - Sound Power and Free-Acceleration Evaluation Procedure | |
| Electronic Brake Control Module (EBCM) Based Driveline Protection Performance | |
| Electronic Brake Control Module (EBCM) Driveline Damping Ground Hold System Performance | |
| Electronic Brake Control Module (EBCM) System Level Fault Insertion Test (FIT) Procedure | |
| Electronic Stability Control (ESC) System Performance with Flat Tire | |
| Emblem \x96 Exterior, First Surface Aluminum, Clearcoated | |
| Engine Accessory Drive Electronically Controlled Belt Tensioner Mechanical Requirements | |
| Engine Coolant Thermostat Durability Procedure | |
| Engine Cover Gaskets | |
| Engine Crankshaft Torsional Vibration Test | |
| Engine Oil Aeration Evaluation for dexos\xae Oil Qualification | |
| Engine Oil, Global Factory Fill and Service Fill for Spark-Ignited Engines | |
| Ethernet AVB Device Test Specification | |
| European Aftertreatment System Aging and Mileage Accumulation Test | |
| Evaluation of Acceleration on a Grade | |
| Evaluation of Keyed Ignition Robustness to Road Inertial Inputs | |
| Exhaust System Hanger Component Durability Test and Validation For Use Without Physically Measured Strain Data | |
| Exhaust Valve Freezing Test | |
| Exterior Non-Weatherable Primers for Plastics | |
| Exterior Paint Topcoat Color Qualification | |
| Exterior Plastic Lens Quality Appearance Requirements | |
| Exterior Plastic Part Sonic Weld Retention Test | |
| Exterior Trim Paint on Chrome | |
| External Camera Lens Abrasion Test | |
| External Shift Mechanism Durability Bench Test Rear Wheel Drive (RWD) | |
| Extrusion Blow Mold Tool Standard | |
| Fabric Abrasion Test for Body Weatherstrips | |
| Final Drive Ring Gear Retention Test | |
| Fit, Form, Function and Interchangeability Definitions | |
| Fixed Glass Sunshade Assembly | |
| Fixture-Based Tire/Wheel Force and Moment Transmissibility Evaluation Procedure | |
| Flex Fuel Composition Sensor | |
| Flexible Cellular Materials \x96 Polyurethane Foams | |
| Flexible Expanded Rubber and Rubber-like Materials for Air, Dust, Noise, and Water Sealing | |
| Fluorescent Dye for Refrigerant Leakage Detection | |
| Fluoropolymer Painted Aluminum Sheet | |
| Force and Moment Transient Steer | |
| Forged Aluminum Wheel Metallurgical Requirements | |
| From Center | |
| Frontal Dynamic Testing for Seats | |
| Fuel and Oil Resistant Coupled Hose Assembly Braid Reinforced - Polytetrafluoroethyl ene | |
| Fuel Fill Hose Pull Off Test | |
| Fuel Fill Hose Sealing Test | |
| Fuel Filler Door Assembly High Heat and Humidity Test | |
| Fuel Filler Pipe Coatings | |
| Fuel Pump Module Durability Test Procedures | |
| Fuel Pump Module Fuel Indication Test Procedures | |
| Fuel Pump Module Performance Test Procedures | |
| Fuel Pump Module Ultrasonic Fuel Level Sensor | |
| Fume Yellowing of Topcoat from Cathodic Electrodeposition (ELPO) | |
| Function Check of Rear Seat Backrest Locking System | |
| Gaseous Fuel Engine Cold Start and Driveability \x96 Subjective Evaluation | |
| Gaseous Fuel Engine Management Subsystem Durability and Mounting Integrity Test | |
| Gaseous Fuel Engine Warmed-Up Driveability \x96 Subjective Evaluation | |
| Gasoline Detergent Additive Requirements \x96 GM Aftermarket | |
| General Motors Oxidation and Deposit Test Procedure | |
| General Specification for an Electronic Brake Pad Wear Sensor for Brake Pad Life Monitor Estimation Algorithm | |
| GIS-504, GIS-506 Info 3.x Navigation Test Procedures | |
| GIS-582 Info 3.0 Speech Recognition Test Procedures | |
| Glass Fiber Reinforced Polyester/Polyethyle ne Terephthalate (PET) Composite Laminate | |
| Global Reference Fluids for Material Compatibility Testing | |
| GM Automotive Open System Architecture (AUTOSAR) Configuration Test Specification | |
| GM Controller Area Network (CAN) Single Electronic Unit Validation Test Requirement | |
| GM Controller Area Network (CAN) Single Electronic Unit | |
| GM Global Fastening Catalog | |
| GM One Pair Ethernet Device Test Specification | |
| Grease, Polyalkylene Glycol Oil and Lithium Soap Thickener | |
| Guidelines for Conducting Axial Load-Controlled Fatigue Testing of Neat, Filled, and Short Fiber Reinforced Thermoplastic Polymeric Materials | |
| Half-Shaft Boot Squeak Test Procedure | |
| Halfshaft Generated Axial Force (GAF) Measurement | |
| Heat Aged Engine Oil | |
| Heat Cured Silicone Rubber for Engine Coolant Sealing | |
| Heat Shrink Tubes | |
| Heated Seat Measurements | |
| Hem Flange Adhesive Acceptance Criteria and Repair Procedures | |
| High Density Olefinic Foam | |
| High Performance Continuously Variable Transmission Fluid (HPCVTF) | |
| High Pressure Fuel Delivery Pipe/Tube Material | |
| High Temperature Tubes for PCV and Exhaust Condensate Exposure | |
| Hill Start Assist System Performance | |
| Hood Hold-Open System - Truck Drive-By | |
| Hood Vibration Test under Driving Condition | |
| Horizontal Settling of Cathodic ELPO with and without Agitation | |
| Horizontally Hinged Power Decklid System Cycle and Obstacle Durability | |
| Hose to Spigot Connection: System of Spring Band Clamp, Hose, and Spigot | |
| Hot Flywheel and Pressure Plate Burst Test | |
| Hot Melt Frame Wax | |
| Hybrid Drive Unit Engine Dynamometer Durability | |
| Hydraulic Brake Boost System Performance | |
| Hydraulic Brake Hose Assemblies - Non-Jounce Coupled Stainless Steel Reinforced PTFE | |
| Hydraulic Power Steering Flow Ripple Test Operation Manual | |
| Hydrogen Embrittlement Testing of Ultra High Strength Steels and Stampings by Acid Immersion | |
| Hydrogenated Nitrile Rubber for Engine Coolant Sealing | |
| Hydroplaning, Lateral Direction | |
| Hydroplaning, Longitudinal Direction | |
| Hypoid Gearset Fatigue Test | |
| I-Shaft Stick-Slip and Torsion Performance Test Stand General Operating Procedure | |
| Ignition Hang Tag Evaluation Procedure | |
| In Band On Channel (IBOC) Digital Radio Reception Drive Test | |
| Incoming Paint and Sealer Material Documentation Requirements | |
| Induction Hardening and Tempering of Gray Iron Cylinder Bores | |
| Inertia Dynamometer Brake Rotor Coning Evaluation | |
| Ingress/Egress Safety Belt Pyrotechnic Lap Pretensioner (PLP) Durability Test | |
| Integral Skin Polyurethane Foam | |
| Interior Low Emission Polyoxymethylene Copolymer, Heat Stabilized | |
| Interior Low Emission Polyoxymethylene Copolymer, UV Stabilized, and Heat Stabilized | |
| Interior Low Emissions Polyoxymethylene Homopolymer UV Stable | |
| Interior Low Emissions Polyoxymethylene Homopolymer | |
| Interior Paint for Driver Air Bags | |
| Intermediate Shaft DCCV Joint Clunk Test | |
| Intermediate Shaft Rotating Friction Test Procedure | |
| Intermediate Shaft Stiffness/Hysteresis /Lash Test | |
| Laboratory Braking Traction | |
| Laboratory Evaluation of Shifter Subsystem Operation Sounds | |
| Laser Lap Welding Acceptance and Repair Procedure | |
| Laser Welded Coils Fabricated from Sheet Steel | |
| Leak Testing of Nonmetallic Fuel Tanks | |
| Light Deflection Polymethyl Methacrylate | |
| Literature Material Testing for Cover - Owners Info Manual (i.e., Folder/Wallet/Pouch) | |
| Long Drive Icing Test for Gaseous Fueled Vehicles | |
| Long-term Testing of Hydraulic Clutch Actuation System (HCAS) | |
| Low Amplitude Sine Wave | |
| Low Permeating Seals for Fuel Applications | |
| Low Pressure Air Injection Reactor Tubing | |
| Low Pressure Brake Fluid Hose | |
| Low Viscosity Automatic Transmission Fluid (LV-ATF) | |
| Luggage Shade Test Procedure | |
| Material and Performance Requirements for Spark Plug Boots and Distributor Boots | |
| Material Resistance to Automotive Fuels | |
| Maximum allowable Rear Closure Effort Evaluation | |
| Measurement and Evaluation of Clutch Pedal Return Time | |
| Measurement of Antimicrobial Activity on Automotive HVAC Plastics and Other Non-Porous Surfaces | |
| Measurement of Primary Silicon Characteristics for High Pressure Die Cast Hypereutectic Aluminum Alloy Components | |
| Mechanical Shock and Vibration Durability Test - Thermal Under Hood Procedure Specification | |
| Metal Laminated Sheet Stock and Moldings | |
| Metallurgical and Mechanical Requirements for Wheel Nuts | |
| Method for Determining Hardness of Radial; Lip Seal Materials | |
| Method to Measure the Dynamic Stiffness of High Voltage Electric Cable and Cable Bundles | |
| Midsize Truck Pickup Box Bench Test | |
| Molding and Emblem Adhesion Test Pluck Resistance | |
| Multi-Piece Applique Retention Test | |
| Navigation Performance Test | |
| Neutral Losses Measurement MT, MTA, dry DCT (Coast Down for FWD/RWD application) | |
| Non-Contact Staining Measurement of Elastomers | |
| NTRC Tire Ride Modeling Tests for Swift | |
| Nylon 46 - 40% Glass Fiber Reinforced, Heat Stabilized | |
| Oil Resistant EPDM Elastomer for Molded Air Ducts | |
| On-Hoist Residual Brake Drag Measurement | |
| Onboard Refueling Vapor Recovery (ORVR) Fill Performance, Simulated | |
| Opaquing Paints For Heat Sensitive Plastics For Lighting Applications | |
| Open Source and Additional Software Requirements | |
| Organic Clearcoats for Aluminum Trim Parts | |
| Outside Door Handle Vertical Deflection Test | |
| Oven Aging Test Procedure for Painted Plastic Substrates | |
| Over the Air Remote Reflash Test Procedure for Third Party Testers | |
| Over The Air Remote Reflash Test Procedure | |
| Overhead and Garnish Countermeasures | |
| Overhead Console | |
| Overhead Miscellaneous Plastic (Sensor Farm Cover, Plastic Dog House/Magnet Towers, Closeout Caps, and Overhead Console Back Plate) | |
| Overhead Substrate | |
| PA66+PPE (Polyamide 66 + Polyphenylene Ether) \x96 10% Glass Fiber Reinforced, Heat Stabilized | |
| Paint Shop Reusable Coverall | |
| Paint, One or Two Component, Underhood, for Polyamides | |
| Painted Brake Calipers \x96 Paint Performance Requirements | |
| Park Subsystem Abuse | |
| Part Performance of Jounce Bumper of Polyurethane Elastomer with Cellular Structure | |
| Part Performance Requirements of Sheet Molding Composite (SMC) | |
| Passenger Car Power Hop Evaluation | |
| Passenger Vehicle Brief Powertrain Durability Test | |
| PBT+PET \x96 Glass and Mineral Filled | |
| Peak Vehicle Performance Evaluation for MT Vehicles | |
| Performance Degradation Analysis for Reliability/Durabili ty Testing | |
| Performance Requirements for Condenser Radiator Fan Module (CRFM) Air Baffles, Air Seals, and Air Deflectors | |
| Performance Requirements for Interior Applied Graphics On Parts | |
| Performance Requirements for Paints on Underhood Plastic Substrates | |
| PET Foam Core | |
| Pinion Stem Torsional Fatigue Test | |
| Plastic Part Properties | |
| Poly(Phenylene Sulfide) \x96 40% Glass Fiber Reinforced | |
| Poly(Phenylene Sulfide) \x96 53% Glass Fiber/Mineral Reinforced | |
| Poly(Phenylene Sulfide) \x96 65% Glass Fiber/Mineral Reinforced | |
| Poly(Phenylene Sulfide) | |
| Polyacrylate Elastomer | |
| Polyamide 46 \x96 Heat Stabilized | |
| Polyamide 6 - 30% Glass Fiber Reinforced, Fatigue Resistant, Heat Stabilized | |
| Polyamide 6 - Carbon Fiber Reinforced, Heat Stabilized, Weatherable, Compression Moldable | |
| Polyamide 6 - Glass Fiber Reinforced, Impact Modified, Heat Stabilized, Ultraviolet (UV) Stabilized | |
| Polyamide 6 - Glass Fiber Reinforced, Impact Modified, Heat Stabilized | |
| Polyamide 6 - Heat Stabilized, Extrusion Grade | |
| Polyamide 6 - Heat Stabilized, Impact Modified, UV Stabilized | |
| Polyamide 6 - Mineral Filled, Heat Stabilized, UV Stabilized | |
| Polyamide 6 - UV Stabilized, Heat Stabilized | |
| Polyamide 6 \x96 General Purpose, Heat Stabilized | |
| Polyamide 612 - Impact Modified, Heat Stabilized, Hydrolysis Resistant, Extrusion Grade | |
| Polyamide 66 + Polyphenylene Ether (PPE) \x96 Heat Stabilized, Blend | |
| Polyamide 66 - 100% Post-Consumer Recycled Carpet Fiber, Mineral Filled/Glass Fiber Reinforced, Heat Stabilized | |
| Polyamide 66 - 25% Glass Fiber Reinforced, Flame Retardant | |
| Polyamide 66 - Fibrous Mineral Filled, Heat Stabilized | |
| Polyamide 66 - Impact Modified, Heat Stabilized, Extrusion Grade | |
| Polyamide 66 \x96 Heat Stabilized, Extrusion Grade | |
| Polyamide 66 \x96 Heat Stabilized, Impact Modified, Weatherable | |
| Polyamide 66, Glass Fiber Reinforced, Impact Modified, Heat Stabilized | |
| Polyamide High Heat Resistant - Glass Fiber Reinforced, Heat Stabilized | |
| Polybutylene Terephthalate (PBT) \x96 General Purpose, Heat Stabilized | |
| Polybutylene Terephthalate \x96 General Purpose, High Flow, Injection Moldable \x96 Exterior Lighting Applications Only | |
| Polycarbonate (PC) + Polybutylene Terephthalate (PBT) - Heat Stabilized, Impact Modified, Alloy | |
| Polycarbonate (PC) + Polybutylene Terephthalate (PBT) Glass Fiber Reinforced, Heat Stabilized, Pellet Form | |
| Polycarbonate (PC) + Polybutylene Terephthalate (PBT), 10% Glass Fiber Reinforced, Impact Modified, Weatherable | |
| Polyester Bulk Molding Compound (BMC) \x96 Injection Molded, Glass Reinforced | |
| Polyester Sheet Molding Composite (SMC) \x96 Low Profile, 27.5% Glass Reinforced (Smooth) | |
| Polyester Sheet Molding Compound - Low Density 35% Glass Fiber Reinforced | |
| Polyester SMC \x96 Hand Poured, Compression Molded, 30% Continuous Strand Fiberglass Mat | |
| Polyetherimide + Polycarbonate Ester \x96 Amorphous Blends | |
| Polyetherimide \x96 Glass Fiber Reinforced, Amorphous, Homopolymer | |
| Polyethersulfone - Glass Fiber Reinforced | |
| Polyethylene - Low Density, Heat Stabilized, UV Stabilized | |
| Polyimide \x96 15% Graphite Powder Filled | |
| Polyolefin Alloy - 1600 MPa Flexural Modulus, Weather Resistant, 12% Glass Filled, Low CLTE | |
| Polyolefin Alloy \x96 1800 MPa Flexural Modulus, Weather Resistant, Thermoformable/Blow- Moldable | |
| Polyoxymethylene Copolymer \x96 Stainless Steel Fiber Filled, Electrostatically Dissipative | |
| Polyphenylene Ether and Polyphenylene Ether/Polystyrene Blends | |
| Polypropylene - 45% Glass/Mineral Reinforced, Sheet, Compression Molded | |
| Polypropylene \x96 Phosphorescent, Heat Stabilized | |
| Polypropylene Copolymer - Heat Stabilized, Blow Molding and Extrusion Grade | |
| Polypropylene Copolymer - Talc Filled, Heat Stabilized, Blow Molding and Extrusion Grade | |
| Polypropylene Copolymer \x96 General-purpose, Heat Stabilized | |
| Polypropylene Copolymer \x96 Glass Fiber Reinforced, UV Stable, Chemically Coupled, Heat Stabilized | |
| Polypropylene Copolymer \x96 Low Density, UV Stable, Mineral Filled | |
| Polypropylene Homopolymer - General-purpose, Heat Stabilized | |
| Polypropylene, Continuous Glass Fiber Reinforced, Compression Molded | |
| Polypropylene, Glass Fiber Fabric Reinforced, Compression Molded | |
| Polypropylene, Long Glass Fiber Reinforced, Compression Molded | |
| Polystyrene Particle Foam for Molding | |
| Polyurethane Reinforced Reaction Injection Molded, Weatherable, 20 MPa, 30 MPa, 85 MPa or 270 MPa Flexural Modulus | |
| Power Mode Robustness to Driver Knee Contact | |
| Power Sliding Rear Window Plastic Creep | |
| Powertrain Pressure Spray Wash Test Procedure | |
| Pressure Sensitive Adhesive Hook and Loop Fasteners | |
| Procedure for Crowbar Testing Structurally Bonded Plastic Assemblies | |
| Procedure for Qualifying Liquid Fuel Quick Connect Fittings for Nylon Fuel Line, PTFE Hose, and Elastomeric Hose Usage | |
| Procedure for Qualifying Nylon Hose Coupling | |
| Process Requirements for Steel Stamping Suppliers | |
| Protective Fabric Covers for Vehicles | |
| Pulse Steer | |
| Pump Shear Test \x96 Electrodeposition (ELPO) | |
| PVC Skin, high heat stabilized, UV stabilized, manufactured in Slush-Method | |
| Rear and Quarter Window 100 Hour Defroster Grid Test | |
| Rear Bumper Static Load and Cycle Durability Test | |
| Rear Visibility System Confirmation Test | |
| Rear Window and Quarter Window Defrost Static Test Procedure | |
| Rear Window and Quarter Window Vehicle Defrost Test Procedure | |
| Rear Window Power Sunshade Assembly | |
| Refreshener and Perfume Resistance of Interior Parts | |
| Removable Roof Panel Test Procedure | |
| Repair Welding of Gray Cast Iron Engine Blocks and Lower Crank Cases | |
| Requirements for Assembly Plant Introduction of Glass Bonding Adhesives | |
| Requirements for Single Layer Steel (SLS) Rubber Coated Metal Gaskets | |
| Resistance to Crankcase Ventilation Gases | |
| Rocker Molding Assembly Retention Tests | |
| Roof Carrier Abbreviated Durability Test | |
| Roof Carrier Static Load Tests | |
| Routine Transient Handling Test | |
| Rubber Coated Metal Nitrogen Sealability Test | |
| Rubber Engine Cover Fastener Grommets | |
| Rust Preventative for use with Automatic Transmission Fluid | |
| Rust Preventative for Use with Automatic Transmission Fluids | |
| Safety Domain Module (SDM) System Level Fault Insertion Test (FIT) Procedure | |
| Sealer, Global, Pumpable, Body Shop Applied, Weld-through - Generic Qualification | |
| Seat Airbag Seam Strength | |
| Seat Wiring Harness Durability Test in the Vehicle Environment | |
| Select Travel Measurement Internal Shift Module | |
| Selection and Use of Metallic Materials used for High Pressure Hydrogen (H2) Applications in Fuel Cell Vehicles | |
| Short Drive Icing Test for Gaseous Fueled Vehicles | |
| Single Bump Recognition Antilock Brake System Stopping Distance and Deceleration Uniformity | |
| Single Wall Construction Steel Tubing | |
| Single-Core Stranded Aluminum ISO Cable | |
| Small Diameter Fuel Vapor and Oil Hoses | |
| Smooth Hoses for Wiring Harness | |
| Software Validation and Verification Process Tasks and Deliverables | |
| Specifying Conditions for Compression Stress Relaxation Testing of Rubber and Thermoplastic Elastomers 90A or Less | |
| Split Mu Evaluation | |
| Sport Utility Vehicle (Body On Frame) General Durability Test | |
| Sport Utility Vehicle (Body On Frame) Structural Durability Test | |
| Staking Joints Pull Out Strength Test | |
| Standalone Parking Brake Caliper Technical Specification | |
| Standard Test Methods for High Strain Rate Physical Testing of Injection Molded Thermoplastics for use in Finite Element Analysis | |
| Stationary Glass Metallic Moldings Retention Test | |
| Steering Column Performance Test Stand General Operating Procedure | |
| Steering Column Stiffness/Hysteresis /Lash Test Procedure | |
| Steering Gear Bellow | |
| Steering Gear Reversal Clunk Test | |
| Steering Gear Wear Compensator Test | |
| Steering System FARO Arm Setup | |
| Steering System Stick Slip Test | |
| Step Mu Evaluation | |
| Stilfser Joch Downhill Test | |
| Stone Chip Rating Scale - Plastics | |
| Structural Bonding Composites Acceptance Criteria | |
| Strut Tower Strength and Durability | |
| Substrate Surface Stress Test for molded ABS and ABS/PC | |
| Sun Visor | |
| Surface Conductivity Test of Coated Plastic Parts | |
| Suspension Hydraulic Damper (Shock and Strut) Contamination Measurement and Threshold Definition | |
| Synchronous Belts for Oil Applications | |
| Technical Requirements for GM Aftermarket Diesel Fuel Detergent Additives | |
| Temper Etch Inspection for Grinder Burn | |
| Test for Stress Mark Susceptibility of Plastic Materials | |
| Test for Volatiles in Silicone Rubber | |
| Test Procedure for Underhood Fluid Exposure | |
| Test to Determine Effect of Antichip on Adjacent Painted Metal | |
| Thermoplastic Elastomer - Styrenic, General Purpose, Filled | |
| Thermoplastic Elastomer \x96 Poly(ether-ester) Block Copolymers \x96 High Performance, Transmission Applications | |
| Thermoplastic Elastomers \x96 Poly(ether-ester) Block Copolymers \x96 Extrusion Grade | |
| Thermoplastic Elastomers \x96 Poly(ether-ester) Block Copolymers \x96 General Purpose | |
| Thermoplastic Elastomers \x96 Poly(ether-ester) Block Copolymers \x96 High Performance | |
| Thermoplastic Elastomers \x96 Poly(ether-ester) Block Copolymers, Heat Stabilized \x96 Blow Moldable, Boots | |
| Thermoplastic Injection Mold Process Standard Requirements | |
| Tire Cold-Cracking Impact Test | |
| Tire Crown Bending Frequency Evaluation Procedure | |
| Tire Effective Rolling Radius | |
| Tire Footprint Image Test | |
| Tire Impact Response | |
| Tire Local Stiffness Evaluation Procedure Using Modal Response | |
| Tire Modeling Test Definition \x96 SWIFT and FTIRE | |
| Tire Pressure Monitoring Systems Test | |
| Torque Loss Measurement on FWD/RWD Transmissions at Zero Load | |
| Tow Hook Load/Deflection Test | |
| Trailer Towing Test for Powertrain/Driveline | |
| Transmission Engine Dynamometer Durability (TEDD) Test Vendor Version | |
| Transmission Erosion Test | |
| Transport Protective Cover Material | |
| Triangle Wave | |
| Two Shot/Over Mold Adhesion Requirements | |
| Ultraviolet Cured Abrasion Resistant Coatings for Lighting Applications | |
| Ultraviolet Durability of Primers and Painted Plastics | |
| Underbody Exhaust Temperatures For Federal Chamber of Automotive Industries Compliance | |
| Uni Polar Stepper Actuator | |
| Unreinforced, Non-Conductive Fuel Filler Hose | |
| Valve Stem Seal Compound Requirement | |
| Vehicle Data Link Connector \x96 Instrument Panel | |
| Vehicle Exterior Painted Plastic Add-On Parts Process Requirements | |
| Vehicle Handling on Wet Road Surface (Wet Handling) | |
| Vehicle Level Headlamp Cleaning (Wash) System Test Procedure | |
| Vertical Axle Housing Beaming Fatigue Test | |
| Vertical Axle Housing Beaming Ultimate Strength Test | |
| Vertical Expansion Test for Preformed Sealers | |
| Washer \x96 Flat, Steel | |
| Washer Reservoir Cap | |
| Washer Reservoir Level Sensor Component Specification | |
| Water Quality | |
| Weatherable, Abrasion Resistant Coatings for Plastics Applications | |
| Weld Acceptance Criteria and Repair Procedures Laser Beam Braze Welding | |
| Welded Blanks Fabricated from Aluminum Sheet | |
| Wheel Uniformity Test | |
| Windshield and Backlight Dynamic Stress | |
| Wiper Chisel Chatter Evaluation | |
| Wire, Filler, Welding and Brazing | |
| Wire-Rope Pull Test Procedure for Stator Winding Wire Welds of Electric Motors | |
| Zippers |
| << Prev | Next >> |