Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
550
600
650
700
750
790
800
810
820
830
840
848
849
850
851
852
853
854
855
856
857
858
859
860
870
880
890
900
910
920
950
1000
1050
1100
1150
1200
1500
1620
| Product Name | Notes |
|---|---|
| 12 V 400W DC/DC - Converter | |
| 12V Start/Stop Low Voltage Robustness Development Test | |
| 2K Urethane Monocoat for Chrome-Plate | |
| 30% Glass Fiber Reinforced Liquid Molded Composite | |
| 400 W Modified Sine Wave DC-AC Power Inverter | |
| 44% Glass Fiber Reinforced Liquid Molded Composite | |
| 45 Degree Curb Impact Test for Wheels and Tires | |
| ABS/TCS/ESC Compact Spare Tire Detection Robustness Test | |
| AC Compressor Electronic Control Valve Noise Evaluation Procedure | |
| Accelerated Drivetrain Durability for Automatic Transmission Equipped Vehicles | |
| Accelerated Drivetrain Durability for Manual Transmission Equipped Vehicles | |
| Accelerated Shift System Durability for MT Equipped Vehicles | |
| Acceptance Criteria for Voids in Cast Aluminum Rotors | |
| Acoustic Foam Performance Guidelines for After Market Service Use | |
| Active All Wheel Drive (AWD)/Four Wheel Drive (4WD) Low Coefficient of Friction (Winter) Test | |
| Active AWD Low Coefficient of Friction (Winter) Test | |
| Adhesion Performance of Decorative Exterior Emblems and Nameplates | |
| Adhesion Performance Requirements For Adhesive Backed Foam | |
| Adhesive Primer Time Link-Up Test, Stationary Glass | |
| Aero Shutter Assembly Blockage Test | |
| Aero Shutter Assembly Cycle Durability Test | |
| Aero Shutter Assembly Dry Mud Bench Test | |
| Aero Shutter Subsystem Electrical Test Procedure | |
| Air Conditioning Component Selection Procedure for Single or Dual Evaporator Systems | |
| Air Conditioning Evaporator Core Condensate Freeze Development Procedure for Refrigeration Systems with Temperature Sensors Evaporator Air Temperature (EAT) or Evaporator Fin Temperature (EFT) | |
| Air Induction Subsystem Filtered Air Leakage with Aging | |
| Air Induction System Mechanical Vibration Durability Test for Body Mounted Components | |
| Air Inlet Panel Water Management Evaluation | |
| Aluminum Pretreatment to Support Structural Adhesive Bonding | |
| AM, FM, and T-DAB Tuner Performance Requirements | |
| AM/FM Tuner Performance Requirements | |
| Anti-Condensation Coatings for Exterior Lighting Applications | |
| Appearance Standard for Decorative Chrome-plated Metals and Plastics | |
| Ashtray Fire Containment - Instrument Panel | |
| Automated Vehicle State Sequence Test Procedure | |
| Automatic Transmission In-Vehicle Dinghy Tow Cooling | |
| Battery Disconnect Unit Tray, Contactor and Relay \x96 Free Acceleration and Sound Pressure Evaluation Procedure | |
| Bed Liner, Gate Liner, and Protective Cap Impact and Abrasion Test | |
| Black Anodized Aluminum Bar Coded Plates | |
| Block Cycle Test Data Analysis | |
| Bloom Tests for Elastomeric Parts | |
| Bonded Lips, Extruded Profiles, Extrusions and Encapsulations for Vehicle Glazing | |
| Brake Fluid Reservoir | |
| Brake Hose Fluid Volume Uptake Under Pressurization | |
| Brake Pad to Rotor Corrosion Break-Away Force and Apparent Friction Recovery after Corrosion | |
| Brake Rotor Coating | |
| Brake Rotors \x96 Gray Cast Iron | |
| Brakes - Vehicle Center of Gravity Height - Twin Post Hoist Method | |
| Branched Coolant Hose | |
| Bushing Stick-Slip Noise Test | |
| Calcium Chloride Corrosion Resistance Test for Chrome Plated Exterior Parts | |
| Carpet Materials for Non-floor Applications | |
| Catalytic Converter Coating Adhesion Test | |
| Cell Calendar Life for Rechargeable Energy Storage Systems | |
| Cell Coolant Exposure for Rechargeable Energy Storage Systems | |
| Cell Spring Rate Determination for Rechargeable Energy Storage Systems | |
| Chassis Dynamometer Vehicle Brake Noise Evaluation | |
| Chilled Cast Iron Camshafts | |
| Chrome Plated Steel Bumper Cold Vibration Test | |
| Coated Aluminum Foil for Automotive Trim Applications | |
| Coaxial Cable Assembly Test and Validation Procedure | |
| Coefficient of Friction Measurement for Elastomers | |
| Cold Crank for Rechargeable Energy Storage Systems | |
| Compatibility Test of Oils, Greases, Prelubes and Similar Materials with Electrocoat Paint Systems | |
| Compatibility Testing of Body Shop Applied Adhesive and Sealer with Metallic Substrates | |
| Compatibility Testing of Body Shop Applied Materials with Corrosion Protection Oils, Lubricants, Drylubes | |
| Component Conductivity Assessment: Flow Test In Ethylene Glycol Based Fuel Cell Coolant | |
| Composite Gasket Material with Synthetic Fiber Paper Bonded to Both Sides of Metal Core | |
| Composite Pickup Box/Ultimate Load Capacity | |
| Comprehensive Standard for Overall Emission Testing of Interior Materials and Parts (Fogging, Odor, Emissions, Carbonyls, Amines) | |
| Convertible External and Luggage Obstruction Test Procedure | |
| Convertible Fabric | |
| Coolant Resistant, Heat Stabilized Polypropylene Homopolymer | |
| Corrosion Resistance and Performance of Parts and Feeding Systems used in Gasoline Fuel Powered Vehicles | |
| Corrosion Resistance and Performance of Parts and Feeding Systems used in Hydrated Ethanol Fuel Powered Vehicles | |
| Cosmetic Coating, Black Zinc-Nickel Based | |
| Criteria for Thermal Cycling Test for Life Assessment of Global Propulsion Systems Sealing System | |
| Critical Functional Area Definition and Product Quality Requirements for Bonded Piston Seals | |
| Cup Ductility Test for Sheet and Strip Metal | |
| Decklid Closing Handle Durability Test | |
| Decorative Coating for Second Surface Decorated Acrylic Ornamentation, Vehicle Exterior | |
| Decorative Exterior Decals - Foils | |
| Decorative Interior Laminates and Films | |
| Definition and Identification of the Master Certified Standard and the Color Data for Color Process Control | |
| Desiccant for Use in Refrigerant Systems Using HFC-134a and HFO-1234yf | |
| Determination of Decklid and Liftgate Closing Behavior | |
| Determination of Outer Belt Position and Lip Interface to Glass | |
| Determine Permanent Growth Potential in Aluminum Due to Metallurgical Instability | |
| DEXRON - VI Automatic Transmission Fluid | |
| DEXRON Gear Oil 75W - 90 | |
| DEXRON High Performance Hydraulic Fluid | |
| DEXRON LS Gear Oil 75W - 90 | |
| Diesel Fuel Injector Coking Test Procedure | |
| Diesel Fuel Injector Nozzle Temperature Test Procedure | |
| Discharge (DAT) and Evaporator (EAT) Air Temperature Sensors | |
| Door Beam Bending Strength Test | |
| Door Trim Fixed Storage Compartment | |
| Door Trim Switch Module Interface | |
| Driver Information Center (DIC) Fuel Economy Validation | |
| Dual Clutch Transmission Judder Evaluation Procedure | |
| Durability Event: Compact Spare Wheel | |
| Durability Event: Integral Rear End Carrier | |
| Durability Test on Sunroof | |
| Effect of Metal Lubricants on Paint Pretreatment | |
| Elastomeric Vacuum Brake Hose | |
| Electric Power Steering Gear Performance Test Stand General Operating Procedure | |
| Electrical Component Fluid Compatibility | |
| Electrical/Electroni c Commodity \x96 J2 Supplier Serviceability Addendum | |
| Emblem \x96 Vitreous Enamel (Cloisonn\xe9) | |
| Engine Accessory Drive Belt Alternator Starter Tensioner | |
| Engine Accessory Drive Belt Tensioner | |
| Engine Accessory Drive Belt | |
| Engine Accessory Drive Cast Mounting Bracket | |
| Engine Accessory Drive Driven Pulley | |
| Engine Accessory Drive Generator Decoupler Pulley | |
| Engine Accessory Drive High Torque and Tension Belt | |
| Engine Accessory Drive Idler Pulley | |
| Engine Accessory Drive Linear Belt Tensioner | |
| Engine Accessory Drive Low Modulus Cord Belt | |
| Engine Crankshaft Torsional Isolator | |
| Engine Driven Mechanical Vacuum Pump | |
| Engine Lift Bracket | |
| Engine Oil Pressure Distribution Test - Transient | |
| Ergonomic Evaluation of Door Trim Panel Installation | |
| Evaluating Brittleness of Painted Plastics by Means of a Mandrel | |
| Exhaust Gas Heat Recovery Unit Validation Tests | |
| Exhaust Gas Recirculation (EGR) Cooler Fouling Test Procedure | |
| Exhaust Gas Recirculation (EGR) System Durability Test Procedure | |
| Exhaust Manifold Casting Variation Acceptance Standard | |
| Exterior Emblem and Nameplate Static Corrosion Test | |
| Exterior Trim Component Tape Wet-out Test | |
| External Isolation Loss Testing for Rechargeable Energy Storage Systems | |
| External Shift Mechanism Durability Bench Test (FWD) | |
| Extruded Aluminum Mechanical Tubing and Hydroformed Components | |
| Extruded Magnesium Profiles for Structural, Body and Closure Panel Applications | |
| Extrusion Grade Acrylonitrile Butadiene Styrene | |
| Fatigue Test of Suspension Hydraulic Shocks and Struts with Muddy Water | |
| Fiber Coating - Interior or Exterior | |
| Fiber Graphic, Heat Transfer | |
| Flame Resistance Test for Adhesives and Sealers | |
| Flexible Expanded Material for Air, Dust, Water Sealing and Noise Vibration Handling Applications | |
| FlexRay Single Electronic Control Unit (ECU) Test Procedure | |
| Flock Adhesion Tests for Weatherstrips | |
| Floor Console Armrest Performance Test | |
| FMVSR563 - SDM EDR Test Procedure | |
| Forward Collision Alert Subsystem Validation Test | |
| Friction Test of Cable Sets | |
| Front and Rear Knuckles | |
| Fuel Filler Hose | |
| Fuel Filler Pipe Pressure and Vacuum Cycling Durability | |
| Fuel Hose - Small Diameter | |
| Fuel Immersion Resistant, Single-Core Stranded ISO Cable | |
| Functional, Non-visible, Interior Trim System Minimum Material Performance Requirements | |
| Gasoline and Flex Fuel Filter Assembly | |
| General Motors Diagnostic Validation Test Requirements | |
| General Specification for Analysis/Development /Validation (A/D/V) of Rechargeable Energy Storage Systems (RESS) | |
| General Specification for Driveline Component External Actuator \x96 Environmental Durability | |
| Global 200 W DC/DC Specification | |
| Global Carbon Canister Component Technical Specification | |
| Global Dimensioning and Tolerancing Addendum | |
| Global Master Cylinder Cap Technical Specification | |
| Global Vehicle Top Gear Gradeability Test | |
| GM Unified Diagnostic Services (UDS) Validation Test Procedure | |
| Grease, Fluorinated | |
| Grease, Mineral Oil and Lithium Soap Thickener | |
| Grease, Polyalphaolefin Oil or Polyalphaolefin Oil Plus Mineral Oil and Lithium Soap Thickener | |
| Grease, Silicone | |
| H-Point Measurement: Audit | |
| H-Point Measurement: Competitive | |
| Halfshaft to Wheel Bearing Audible Click Audit | |
| Haptic Seat Vibration Performance Procedure | |
| Harness Tape | |
| Headlamp Washer Systems High Pressure Pump | |
| Headlamp Washer Systems/High Pressure Nozzle Jets or Nozzle Jets with Telescopic Drives | |
| Heel Pad - Floor Applications | |
| High Density Polyethylene - Blow Moldable, Low Environmental Stress Cracking Resistance | |
| High Frequency (= 450 MHz) Antenna Gain, Directionality, and Impedance Test | |
| High Performance Hydraulic Fluid | |
| High Temperature Coupled Coolant Hose Assembly and Coolant Quick-Connector | |
| HiPerStrut Yokes under Braking Loads | |
| Horizontal Expansion Test for Preformed Sealers | |
| Horizontally Hinged Power Closures Cycle and Obstacle Durability Test \x96 Component Level | |
| Horizontally Hinged Power Liftgate System Cycle and Obstacle Durability | |
| Hot Stamp Foils | |
| Hot Weather Passenger Vehicle Limited Powertrain Durability Test | |
| Hot Weather Truck Limited Powertrain Durability Test | |
| HVAC Brushless Blower Motor | |
| Hybrid (Low Temperature) Coolant Surge Tank | |
| Hybrid Low Temperature Coolant Pressure Caps | |
| Hydraulic Shock and Strut Low Temperature Seal Performance Test | |
| Hydraulic Steering System Return Hose Pressure Characterization During a Simulated Engine Cold Start Event | |
| Hydraulic Steering System Return Hose Pressure Characterization During Steady State Operation | |
| Hydraulic Strut and Shock High Speed, High Temperature Spit Test | |
| Hydrographics for Exterior Applications | |
| Impact Bar Crush Can Static Load Test | |
| Impact Resistance for an Interior Speaker Grille | |
| In-Vehicle Odor Evaluation Method | |
| Inertia Dynamometer Accelerated Taper Wear Test for Disc Brakes | |
| Inertia Dynamometer Brake Corner and Friction Material Fade Envelope Test | |
| Injection Mold Maintenance | |
| Inside Rear View Mirrors - Telematics Requirements | |
| Instrument Panel PAB Break Out Force and Tear Seam Evaluation | |
| Instrument Panel Passenger Airbag Chute and Door Evaluation | |
| Intake Manifold Rapid Pressurization Test | |
| Integral Parking Brake Caliper Adjuster Function Test | |
| Interior Colored, UV Stabilized, Coated Silicone Rubber Button Pad Material Performance | |
| Interior Decorative Ornamentation Performance Specification | |
| Internal Stress Cracking in Polyethylene Tanks | |
| Isolation Resistance for Rechargeable Energy Storage Systems | |
| Joint Acceptance Criteria and Repair Method Self-Piercing and Extruding Screws | |
| Label Application to Automotive Components | |
| Laboratory Evaluation of Component ETRS Console Shifter Sounds | |
| Laboratory Level Fuel Tank Slosh and Clunk Noise Evaluation Procedure | |
| Laminated Vibration Damping Steel Patch, LVDSP | |
| Lane Departure Warning System NCAP Test | |
| Laser Welded Blanks Fabricated from Sheet Steel | |
| Leaf Spring Lab Stroking Durability | |
| Light Weight Interior Fabrics | |
| Light Weight Reinforced Thermoplastic Underbody Panel Materials | |
| Lithoprint for Aluminum Substrates | |
| Loose Dirt and Debris on Raw Substrates, Coated Catalysts and Catalytic Converter Assemblies | |
| Low Speed Driveaway Vibration Evaluation Procedure for Transverse Drivelines | |
| Low Temperature Coupled Coolant Hose Assembly and Coolant Quick-Connector | |
| Low Wear Non-woven Carpet for Accessory Floor Mat Applications | |
| Low-Friction Coatings | |
| Mass Airflow Sensor Testing in an Air Induction System | |
| Material and Process Requirements for Press Hardened Steel and Stamping Suppliers | |
| Material Properties and Conductivity Assessment: Static Soak In Ethylene Glycol Based Fuel Cell Coolant | |
| Mechanical and Quality Requirements for Die Drawn Suspension U-Bolts | |
| Medium Carbon, Alloyed Steel Barstock | |
| Metal Bonding Structural Adhesive Acceptance Criteria and Repair Procedures - Welded Bonded, Rivet Bonded, and Bonded Structures | |
| Metallized Interior Decorative Components | |
| Metallurgical and Mechanical Properties of Wheel Bolts and Studs | |
| Metered Oil Flow Rate (MOFR) of Valve Stem Seals | |
| Method to Measure the Dynamic Torsional Stiffness of Driveline Torsional Isolators | |
| Metric Hexagon Bolts with Heavy Flange and M-Point Product Grade A | |
| Metric Screw Threads | |
| Midsize Truck Established Road Regions General Durability Test | |
| Midsize Truck Established Road Regions Structural Durability Test | |
| Moisture Absorption of Coverings and Insulation, Corrosion Behaviour of Catches | |
| Multi-axis Seat Subsystem Durability Test | |
| Multi-Piece Spoiler Attachment Integrity Test | |
| Nodularity Determination in Iron Castings | |
| Noise Analysis Articulation Index Calculation Method | |
| Non-carpet Floor Covering Materials | |
| Non-metallic Locking Element Type Prevailing Torque Requirements | |
| Non-Propriety (NP) Point for External Metric Thread, Coarse Pitch Fasteners | |
| Non-Structural, Ultra- Low-Density, Nano Sheet Molded Compound | |
| Non-Woven Scrim or Facing Materials | |
| Objective Brake Caliper Assembly Squeak and Rattle Test | |
| Occupant Protection \x96 Compartment Door Latching | |
| On-Road Vehicle Level Powertrain/Driveline Sound Quality Evaluation Procedure | |
| Optical and Vision Evaluation Procedure | |
| Outside Rear View Mirrors Hand-Simulated Free Return (Breakaway) Test | |
| Overall Seat Hardness and Seat Hardness Distribution Test Procedure | |
| PA66+PPE (Polyamide 66 + Polyphenylene Ether) - Heat Stabilized, Conductive | |
| PA66+SAN (Polyamide 66 + Styrene Acrylonitrile) \x96 10% Mineral Filled, Heat Stabilized, Impact Modified | |
| Paint Material Odor Assessment - Olfactometry | |
| Paint/Glass Bonding Compatibility | |
| Park Brake J-Turn Abuse | |
| Park Brake Torque Reversal | |
| Part Number Identification and Branding on GM Parts | |
| PBT Glass Fiber Reinforced, UV Stabilized, Heat Stabilized | |
| PBT+PET - Glass Fiber/Mineral Reinforced Integrally Colored UV Stable | |
| PBT+PET - Glass Fiber/Mineral Reinforced Weatherable | |
| PBT+PET \x96 Glass Fiber Reinforced, Heat Stabilized, Weatherable | |
| Perforated Acoustical Films and Decoupler Assemblies | |
| Performance Requirements - Exterior Acrylic Ornamentation, Second Surface Decorated | |
| Performance Requirements \x96 Decal on Emblem Bezel | |
| Performance Requirements \x96 Exterior Adaptive Cruise Control Emblem | |
| Performance Requirements for Engine Plastic Parts | |
| Performance Requirements for the Floor Carpet and Floor Mat Retainers | |
| Performance Requirements of an Exterior Lighting Structural Adhesive | |
| Performance Requirements of Anti-Squeak, -Itch, -Rattle Fiber Tape | |
| Performance Requirements of Ultra High Molecular Weight Polyethylene (UHMW PE) Tape | |
| Performance Testing of Elastomeric Windshield Washer Tubing | |
| Performance Testing of Engine and Transmission Oil Cooler Hoses | |
| Performance Testing of Vacuum Brake Hose | |
| Performance Tests for Seat Mounted Armrest | |
| Permeation, Leakage, Background and Breakthrough Testing Evaporative Emissions Guideline | |
| Pick Up Box/Rear Pillar Stiffness and Strength | |
| Pickup Box Impact Test Procedures (Brick Drop and Drum Drop) | |
| Pillar Trim Panel and Inner Glass Trim Panel | |
| Poly-N-methylmethacr ylimide | |
| Polyamide 6 - 15% Glass Fiber Reinforced, Heat Stabilized, Flame Retardant for Underhood Applications | |
| Polyamide 6 - 35% Glass Fiber Reinforced, Heat Stabilized, Impact Modified, Oil Resistant | |
| Polyamide 6 - 8 % Glass Fiber Reinforced, Heat Stabilized, Impact Modified, UV Stable | |
| Polyamide 6 - Glass Fiber Reinforced, Heat Stabilized, UV Stabilized | |
| Polyamide 6 - Glass Fiber Reinforced, Heat Stabilized, Weatherable | |
| Polyamide 6 - Mineral Filled/Glass Fiber Reinforced, Heat Stabilized, UV Stabilized | |
| Polyamide 6 - Mineral Filled/Glass Fiber Reinforced, Heat Stabilized, Weatherable | |
| Polyamide 66 - 15% Glass Fiber Reinforced, Heat Stabilized, Flame Retardant for Underhood Applications | |
| Polyamide 66 - 25% Glass Fiber Reinforced, Heat Stabilized, Flame Retardant, UV Stabilized | |
| Polyamide 66 - Glass Fiber Reinforced, Heat Stabilized, Hydrolysis Resistant | |
| Polyamide 66 - Heat Stabilized, Impact Modified, UV Stabilized | |
| Polyamide 66 - Heat Stabilized, Impact Modified | |
| Polyamide 66 \x96 Heat Stabilized, Impact Modified, Colorable for Fuel Caps | |
| Polyamide 66, Glass Fiber Reinforced, Heat Stabilized, Non-Conductive for Electrical Components | |
| Polyamide High Heat Resistant - Glass Fiber Reinforced, Heat Stabilized, Flame Retardant | |
| Polybutylene Terephthalate - Glass Fiber Reinforced, Heat Stabilized | |
| Polybutylene Terephthalate - Glass Filled Hydrolysis Resistant to Water Only | |
| Polybutylene Terephthalate with 20% Glass Fiber and 20% Glass Bead Reinforcement | |
| Polycarbonate - General Purpose | |
| Polycarbonate - High Temperature - Unfilled | |
| Polycarbonate - Optical Lens | |
| Polycarbonate - UV Stabilized | |
| Polycarbonate - Weather Resistant | |
| Polycarbonate- High Temperature \x96 UV Stabilized for Optical Components | |
| Polyester Sheet Molding Compound - Low Density 40% Glass Fiber Reinforced | |
| Polyester Sheet Molding Compound - Mid Density 30% Glass Fiber Reinforced | |
| Polyether Ether Ketone (PEEK) - Carbon Fiber Reinforced, Polytetrafluoroethyl ene (PTFE) Lubricated | |
| Polyethylene - Linear Ultra High Molecular Weight, Ram Extrusion | |
| Polymethyl Methacrylate | |
| Polyolefin Alloy - 1700 MPa Flexural Modulus, High Flow, Low Density | |
| Polyolefin Alloy - 1700 MPa Flexural Modulus, Weather Resistant, High Flow, Low Density | |
| Polyolefin Alloy - Weather Resistant, 275 MPa Flexural Modulus, Injection Molding Grade | |
| Polyolefin Alloy - Weather Resistant, Shore A 95 | |
| Polyolefin Alloy, 20% Mineral Filled, 1800 MPa Flexural Modulus | |
| Polyolefin Foams for Interior Trim Applications | |
| Polyoxymethylene Copolymer - Carbon Powder Filled, Electrostatically Dissipative | |
| Polyoxymethylene Copolymer - Low Gloss | |
| Polyphthalamide - 35% Glass Fiber Reinforced, Non-Lubricated, Heat Stabilized, Hot Water Moldable | |
| Polyphthalamide - Glass Fiber Reinforced, Heat Stabilized, Hot Oil Moldable | |
| Polyphthalamide - Glass Fiber Reinforced, Heat Stabilized, Hot Water Moldable | |
| Polyphthalamide - Glass Fiber Reinforced, Heat Stabilized, Hydrolysis Resistant, Hot Oil Moldable | |
| Polyphthalamide - Glass Fiber Reinforced, Impact Modified, Heat Stabilized, Hot Oil Moldable | |
| Polyphthalamide - Glass Fiber Reinforced, Impact Modified, Heat Stabilized, Hot Water Moldable | |
| Polyphthalamide - Glass Fiber Reinforced/Mineral Filled, Heat Stabilized, Hot Oil Moldable | |
| Polyphthalamide - Impact Modified, Fuel Compatible, Heat Stabilized, Hot Oil Moldable | |
| Polyphthalamide \x96 25% Glass Fiber/Carbon Fiber Reinforced, Impact Modified, Fuel Compatible, Electrostatically Dissipative, Heat Stabilized, Hot Oil Moldable | |
| Polyphthalamide \x96 Impact Modified, Fuel Compatible, Heat Stabilized, Hot Water Moldable | |
| Polypropylene - Glass Fiber Reinforced, Chemically Coupled, Heat Stabilized Homopolymer | |
| Polypropylene - Glass Fiber Reinforced, Chemically Coupled, High Heat Resistant, Copper Deactivated, Injection Molding Homopolymer | |
| Polypropylene - Glass Fiber Reinforced/Mineral Filled, Chemically Coupled, Heat Stabilized Copolymer | |
| Polypropylene - Glass Fiber Reinforced/Mineral Filled, Chemically Coupled, Heat Stabilized Homopolymer | |
| Polypropylene - Unfilled and Talc Filled - Deca-BDE Free Flame Retardant | |
| Polypropylene Copolymer \x96 Glass Fiber Reinforced, Chemically Coupled, Heat Stabilized | |
| Polypropylene, Glass Fiber Reinforced, In-line Compounded | |
| Polypropylene, Mineral Filled, Heat Stabilized, Injection Molding Copolymer | |
| Polypropylene, Reinforced with Long Glass Fibers, Heat Stabilized, Weatherable, Chemically Coupled Homopolymer | |
| Polyurethane Foam for General Applications | |
| Polyurethane, Dense Molded, Adhesive Coated | |
| Power Transfer Unit (PTU) Cold Start Test | |
| Power Transfer Unit (PTU) Long Cycle Fatigue | |
| Power Transfer Unit (PTU) Short Cycle Fatigue | |
| Powertrain Compartment Acoustical Insulation Materials | |
| Pre-applied, High-Temperature, Anti-Seize Coating for Threaded Fasteners | |
| Preparation of Acid Rain Solution | |
| Pressure Sensitive Adhesive Compatibility with Topcoat Paint Systems | |
| Procedure for the Manufacture of Carbon Fiber Sediment | |
| Propshaft Boot High Temperature/Altitude Vent and Ballooning Test | |
| Protective Back Coating for Second Surface Decorated Acrylic Ornamentation, Vehicle Exterior | |
| Protective Tapes | |
| Pumpable Adhesive for Anti-flutter Applications Acceptance Criteria and Repair Procedures | |
| Pumpable Sealer Between Flanges of Welded Structures - Steel Acceptance Criteria and Repair Procedures | |
| PVC - Flexible, Heat Stabilized, 60 to 90 Shore A, Mineral Filled, Extrusion or Injection Molding Compound | |
| Qualification Procedure for Magnesium Alloy Ingot Producers | |
| Real Time Multiaxial Body Mount Assembly Durability | |
| Rear Cross Traffic Alert Subsystem Test Procedure | |
| Rebound Integrity of Suspension Dampers (Rebound Springs and Piston Valve Retention) | |
| Rechargeable Energy Storage System (RESS) Charging Noise Evaluation Procedure | |
| Refrigerant 2,3,3,3\x96Tetrafluo ro-1-Propene \x96 HFO-1234yf | |
| Repair Welding of Aluminum Engine Blocks and Bedplates | |
| Requirements for Formed-In-Place One Component Room Temperature Vulcanizing (RTV) Sealant for Engine Sealing | |
| Requirements for Liquid Anaerobic Compounds Used for Thread Locking, Retaining and Sealing | |
| Requirements for Material Compatibility with Transmission Fluid | |
| Restraint Systems Connector and Wiring Technical Specification | |
| Retained Austenite Reference Photomicrographs and Test Method for Nodular Cast Iron Camshafts | |
| Reverse Grade for Rechargeable Energy Storage Systems | |
| Robot Avoidance Maneuver Test | |
| Rotary Fatigue Test for Front and Rear Wheel Bearings - Component Only | |
| Sealer Compression Density Test | |
| Sealer Material Pumping Dispense Test | |
| Sealer, Preformed, Body Shop, Expandable, Weldable | |
| Sealers, Paint Shop, Pumpable, for Waterborne/2K, 3-Wet, Non-Compressed, Compact Painting Process \x96 Generic Qualification | |
| Seat Cushion Wrinkle Durability Test | |
| Secondary Dendrite Arm Spacing Measurement of Aluminum Castings | |
| Self Discharge Storage for Rechargeable Energy Storage System | |
| Self Discharge Storage for Rechargeable Energy Storage Systems | |
| Self Piercing Rivets Acceptance and Repair Procedures | |
| Semiconductor Change Process Specification | |
| Shrinkage of Heat-Bonding Sheet-Form Materials | |
| Shuttle Exhaust Gas Recirculation (EGR) Cooler Fouling Test Procedure | |
| Silicone Foams | |
| Specification and Verification of Tensile and Fatigue Properties in Metallic Components | |
| Specification for Fuel System \x96 Vapor Containment Valve | |
| Sprayable Polyurethane for Sound Barriers and Decouplers | |
| Spring Materials \x96 Oil Tempered Valve Spring Quality | |
| Stabilizer Bar Bushing Wear Test | |
| Stabilizer Bar Gripper Bushing Squeak Noise Test | |
| Stainless Steel Fastener Coating | |
| Standard Test Methods for Quasi-static Physical Testing of Injection Molded Glass Fiber Reinforced Thermoplastics for use in Finite Element Analysis | |
| Static Capacity and Hybrid Pulse Power Characterization Test of Rechargeable Energy Storage Systems | |
| Static Capacity and Hybrid Pulse Power Characterization with Long Duration Pulse for Rechargeable Energy Storage Systems | |
| Steady State Fuel Economy Validation | |
| Steel Tubes and Profiles with Multi-Wall Thickness (TMT) | |
| Steering Tie Rod Buckling Load Test | |
| Stress Relief of Ferritic Nitrocarburized (FNC) Gray Iron Brake Rotors | |
| Structural Adhesive Performance Guideline for the Bonding of Composite Substrate for After Market Use | |
| Structural Adhesive Performance Guideline for the Bonding of Metallic Substrate for After Market Use | |
| Structural Foam Performance Guidelines for After Market Service Use | |
| Structural Low-Density, Carbon Fiber Liquid Molded Composite | |
| Structural Low-Density, Carbon/Glass Hybrid Sheet Molding Composite | |
| Structural Low-Density, Glass/Carbon Fiber Hybrid Liquid Molded Composite | |
| Structural Low-Density, Liquid Molded Composite | |
| Strut Top Mount Bearing Performance to Cyclic Spring Loads | |
| Strut Top Mount Noise Evaluation to Rod Coning | |
| Subjective and Objective Brake Caliper Assembly Squeak and Rattle Vehicle Test | |
| Subjective Evaluation of Electrically Coupled Noise in a Wireless Audio System | |
| Submitting Test Results to the Global Tire-Wheel Test System | |
| Summary Document for GM Powertrain Requirements | |
| Sunroof Anti-Pinch Procedure | |
| Sunroof Development and Validation Test Procedures | |
| Sunroof Development and Validation Vehicle Test Procedure | |
| Sunroof Drain Hose Environmental Testing | |
| Surface Condition Requirements for Steel and Aluminum Sheet | |
| Surface Roughness (Drawing Entry, Measuring Conditions, Profile Filters, Parameters) | |
| Surface Scanning and H-Point Manikin - Seat Interaction | |
| Susceptibility to Chloride Stress Corrosion Cracking | |
| Suspension Control Arm and Link Durability Test | |
| Suspension Damper System Structure Borne Noise Test | |
| Synthetic Polyalkylene Glycol (PAG) Lubricant for R1234yf Refrigerant | |
| Talc Filled Polypropylene Homopolymer | |
| Tape Lamination to Automotive Components | |
| Test Locations of Natural Weathering of Exterior Plastics | |
| Test Method to Quantify Cleanliness of Electric Motor and Components | |
| Test Methods for Tensile and Fatigue Properties in Metallic Components | |
| Test of Grab Handle / Coat Hook | |
| Testing of OEM Dual Foot Controls for Auto School Cars | |
| The Resistance of Elastomers to Flex Fuel (Ethanol and Methanol) Dilution in Engine Oil | |
| Thermal Bypass Valve Validation Test | |
| Thermal Characterization Test of Rechargeable Energy Storage Systems | |
| Thermal Insulation Materials | |
| Thermoplastic Elastomers \x96 Styrenic, Exterior | |
| Thermoplastic Injection Mold T1 Tryout Protocol | |
| Thermoplastic Injection Molding Analysis | |
| Thermoplastic Olefin - Polypropylene/EPDM Rubber Blend for Paintable Interior Applications | |
| Tire and Wheel Curb Scrape Test | |
| Tire Dynamic Force and Moment | |
| Tire Force and Moment Transient Response | |
| Tire Material Cold Temperature Evaluation | |
| Toluca Mountain Descent Brake Thermal Roughness Vehicle Subjective Evaluation | |
| Transfer Case Low Range Abuse | |
| Transfer Case Mode Shift Abuse | |
| Transfer Case Range Clunk Test Procedure | |
| Transfer Case Range Shift Clash Abuse | |
| Transit Coating \x96 Film Generic Qualification | |
| Transmission Gear Shifter Knob Torsional Durability Test | |
| Transmission Synchronization and Internal Shift Mechanism Fatigue Test | |
| Ultraviolet Curing, Sunscreen Lotion-Resistant Interior Paints and Coatings | |
| Vacuum Brake Apply System Vehicle Noise Evaluation | |
| Valvetrain and Camdrive Start-up Noise Test Procedure | |
| Vehicle Level Extraction Test for Flange Mounted Weatherstrips | |
| Vehicle Level Powertrain/Driveline Noise and Vibration Evaluation Procedure for Manual Transmission | |
| Vehicle Suspension U-Bolt Coating | |
| Ventilation Icing Test \x96 Highway Procedure for Climatic Wind Tunnel | |
| Voltage Puncture for Rechargeable Energy Storage Systems | |
| Wash-off Resistance Test for Adhesives and Sealers | |
| Washer System Test Procedure | |
| Water Absorption | |
| Water Jet Tests | |
| Water Retention | |
| Water Seepage | |
| Water Shedding | |
| Water Submersion Test for Rechargeable Energy Storage Systems | |
| Wear Testing Procedure for Plastic Materials against Metal Mating Surfaces under Dry Condition | |
| Weather Strip Squeak-Itch Evaluation Procedure | |
| Weld Acceptance Criteria and Repair Procedures for Resistance Projection Welding - Steel | |
| Wet Road Spray Evaluation for Splash Shields and Brake Corner Components | |
| Wheel Bearing Brinelling Resistance and Static Strength | |
| Wheel Bearing Mud/Salt Water Splash | |
| Wheel Bearing Sealing - Low Temperature Water Intrusion | |
| Wheel Bearing Spalling Ballasted Passenger Vehicle | |
| Wheel Bearing Spalling Open-Bed Vehicle | |
| Wheel Bearing Spalling Performance Vehicle Nurburgring | |
| Wheel Bearing Vacuum/Pressure Testing of Seal Case and Cap Interfaces | |
| Wheel Test Sample Crack Inspection | |
| Windshield and Backlight \x96 Static Stress Test \x96 Strain Gage Method | |
| Windshield Coatings | |
| Windshield Glass Abrasion Stress Test | |
| Windshield Washer Elastomer Tubing | |
| Windshield Washer Fluid Concentrate, Ethanol | |
| Wiper Blade Test Procedure | |
| Wiper Washer Reservoir Debris Test Procedure | |
| XML System Configuration Specification |
| << Prev | Next >> |