Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 200 250 300 350 400 450 480 490 500 510 520 530 538 539 540 541 542 543 544 545 546 547 548 549 550 560 570 580 590 600 610 650 700 750 800 850 900 1000 1500 1620
Product Name Notes
65 to 85 g/m 2 paper for use in optical character recognition systems - Requirements and testing - Coated, treated, carbonless copy paper
65 to 85 g/m 2 paper for use in optical character recognition systems - Requirements and testing - Uncoated, untreated paper
90 g/m 2 paper for use in optical character recognition systems - Requirements and testing - Coated, treated, carbonless copy paper
90 g/m 2 paper for use in optical character recognition systems - Requirements and testing - Uncoated, untreated paper
Abnahmepruefung nuklearmedizinischer Messsysteme - Teil 101: In-vivo- und In-vitro-Messsysteme
Adhesive bonding of railway vehicles and parts - Part 3: Guideline for construction design and verification of bonds on railway vehicles
Adhesive bonding of railway vehicles and parts - Part 4: Manufacturing controls and quality assurance
Aerospace - Cheese head bolts, close tolerance, with bihexagon socket and MJ thread, short thread, titanium alloy, nominal tensile strength 1100 MPa, for temperatures up to 315 \xb0C
Aerospace - Continuous filament fibre reinforced laminates with non-reactive thermoplastics - Preparation of test panels; Text in German and English
Aerospace - Fabric sheet and tape prepreg from aramid fibres and non-reactive thermoplastics - Technical specification; Text in German and English
Aerospace - Sleeves, wall thickness 0,25 mm, for fasteners with countersunk head
Aerospace - Sleeves, wall thickness 0,5 mm, for fasteners with countersunk head; Text in German and English
Aerospace series - Countersunk head bolts, close tolerance, with internal offset cruciform ribbed drive and MJ thread, short thread length, steel - Nominal tensile strength 1 100 MPa, for temperatures...
Aerospace series - Nuts, hexagon, thin, with MJ thread, corrosion-resisting steel, classification: 1100 MPa/315 \xb0C/425 \xb0C
Aerospace series - Sleeve - Wall thickness 0,25 mm, for fasteners with protruding head; Text in German and English
Aerospace series - Sleeve - Wall thickness 0,25 mm, for fasteners with reduced countersunk head; Text in German and English
Aerospace series - Sleeve - Wall thickness 0,5 mm, for fasteners with countersunk head; Text in German and English
Aerospace series - Sleeve - Wall thickness 0,5 mm, for fasteners with protruding head; Text in German and English
Aerospace series - Sleeve - Wall thickness 0,5 mm, for fasteners with reduced countersunk head; Text in German and English
Aerospace series - Sleeves - Wall thickness 0,25 mm, for fasteners with protruding head; Text in German and English
Aerospace series - Sleeves - Wall thickness 0,25 mm, for fasteners with reduced countersunk head; Text in German and English
Aerospace series - Sleeves - Wall thickness 0,5 mm, for fasteners with protruding head; Text in German and English
Aerospace series - Sleeves - Wall thickness 0,5 mm, for fasteners with reduced countersunk head; Text in German and English
Aerospace; cheese head bolts, close tolerance, with bihexagon socket and MJ thread, short thread, nickel alloy; nominal tensile strength 1250 MPa, for temperatures up to 315 °C/425 °C
Aerospace; countersunk head screws, with ribbed TORQ-SET (ACR) recess and MJ thread, fully threaded, corrosion-resisting steel, nominal tensile strength 1100 MPa, for temperatures up to 425 °C
Aerospace; countersunk head screws, with ribbed TORQ-SET (ACR) recess and MJ thread, fully threaded, titanium alloy; nominal tensile strength 1100 MPa, for temperatures up to 315 \xb0C
Aerospace; countersunk head screws, with ribbed TORQ-SET (ACR) recess and MJ thread, short thread length, corrosion-resisting steel, nominal tensile strength 1100 MPa, for temperatures up to 425 °C
Aerospace; countersunk head screws, with ribbed TORQ-SET (ACR) recess and MJ thread, short thread length, titanium alloy, nominal tensile strength 1100 MPa, for temperatures up to 315 \xb0C
Aerospace; filler metals for welding metallic materials; technical specification
Aerospace; hexagon bolts, close tolerance, with short-length MJ thread, shoulder, titanium alloy; nominal tensile strength 1100 MPa, for temperatures up to 315 \xb0C
Aerospace; pan head bolts, close tolerance, with internal offset cruciform ribbed drive recess and short-length MJ thread, steel; nominal tensile strength 1100 MPa, for temperatures up to 235 \xb0C
Aerospace; pan head screws with ribbed TORQ-SET (ACR) recess and MJ thread, fully threaded, titanium alloy; nominal tensile strength 1100 MPa, for temperatures up to 315 \xb0C
Aerospace; polytetrafluoroethyl ene (PTFE) semi-finished products and moulded parts; technical specification
Aerospace; rivets, 100\xb0 countersunk head, nickel alloy, metric series
Aerospace; universal joints, needle bearing supported, long-time lubricated, for rotary shafts; technical specification
Aktinitaet im optischen Bereich; Begriff, Messung, Anwendung
Anforderungen an ortsfeste Signalleuchten im Strassenverkehr
Auf 9 Spuren mit Richtungstaktschrift beschriebenes Magnetband zur Speicherung digitaler Daten, Bitdichte 63 bit/mm
Ausfuehrung von Behaeltern (Tanks) aus Stahl fuer die Lagerung von Fluessigkeiten - Werkseigene Produktionskontrolle
Batteriebehaelter (Tanks) aus Stahl, fuer oberirdische Lagerung brennbarer Fluessigkeiten der Gefahrklasse A III; Behaelter
Batteriebehaelter (Tanks) aus Stahl, fuer oberirdische Lagerung brennbarer Fluessigkeiten der Gefahrklasse A III; Verbindungsrohrleitu ngen
Batteriebehaelter aus Stahl fuer oberirdische Lagerung von Heizoel
Bau von Bibliotheken und Archiven - Anforderungen und Empfehlungen fuer die Planung
Bauholz fuer Zimmerarbeiten; Guetebedingungen
Befestigungselemente fuer die Herstellung von Paletten aus Holz; Naegel
Begriffe der Zerspantechnik; Bewegungen und Geometrie des Zerspanvorganges
Begriffe der Zerspantechnik; Bezugssysteme und Winkel am Schneidteil des Werkzeuges
Begriffe der Zerspantechnik; Ergaenzende Begriffe am Werkzeug, am Schneidkeil und an der Schneide
Begriffe der Zerspantechnik; Kraefte, Energie, Arbeit, Leistungen
Begriffe der Zerspantechnik; Standbegriffe
Begriffe in der radiologischen Technik - Teil 3: Dosimetrie
Begriffe in der radiologischen Technik - Teil 6: Diagnostische Anwendung von Roentgenstrahlung in der Medizin
Begriffe in der radiologischen Technik - Teil 8: Strahlentherapie
Begriffe und Benennungen in der radiologischen Technik; Abbildende Systeme
Begriffe und Benennungen in der radiologischen Technik; Anwendungsgebiete
Begriffe und Benennungen in der radiologischen Technik; Strahlenschutz
Beleuchtung von oeffentlichen Parkbauten und oeffentlichen Parkplaetzen
Beleuchtung von Schleusenanlagen - Anforderungen, Berechnung und Messung
Beleuchtung von Schleusenanlagen; Anforderungen, Berechnung und Messung
Beleuchtung von Strassentunneln und Unterfuehrungen - Teil 1: Allgemeine Guetemerkmale und Richtwerte
Beleuchtung von Strassentunneln und Unterfuehrungen - Teil 2: Berechnung und Messung
Bestaendigkeit der Werkstoffe von Behaeltern (Tanks) aus Stahl gegenueber Fluessigkeiten (Positiv-Fluessigkei tsliste), Berichtigungen zu DIN 6601:2007-04
Bestaendigkeit der Werkstoffe von Behaeltern (Tanks) aus Stahl gegenueber Fluessigkeiten (Positiv-Fluessigkei tsliste)
Bestimmung der Dichte fester Stoffe - Teil 1: Grundlagen
Bestimmung der Dichte fester Stoffe - Teil 2: Gaspyknometrie
Bestimmung der Dichte fester Stoffe - Teil 3: Gasauftriebsverfahre n
Bestimmung der Porengroessenverteil ung und der spezifischen Oberflaeche mesoporoeser Feststoffe durch Stickstoffsorption - Verfahren nach Barrett, Joyner und Halenda (BJH)
Bestimmung der Porenvolumenverteilu ng und der spezifischen Oberflaeche von Feststoffen durch Quecksilberintrusion
Bestimmung der spezifischen Oberflaeche disperser Feststoffe mit Durchstroemungsverfa hren; Grundlagen
Bestimmung der spezifischen Oberflaeche disperser Feststoffe mit Durchstroemungsverfa hren; Verfahren und Geraet nach Blaine
Bestimmung der spezifischen Oberflaeche disperser Feststoffe mittels Gasdurchstroemung - Blaineverfahren
Bestimmung der spezifischen Oberflaeche von Feststoffen durch Gasadsorption nach Brunauer, Emmett und Teller (BET)
Bestimmung der spezifischen Oberflaeche von Feststoffen durch Stickstoffadsorption ; Einpunkt-Differenzve rfahren nach Haul und Duembgen
Bestimmung des Dispersionsgrades von Metallen durch Chemisorption - Teil 1: Grundlagen
Bestimmung des Dispersionsgrades von Metallen durch Chemisorption - Teil 2: Volumetrisches Verfahren
Bestimmung des Dispersionsgrades von Metallen durch Chemisorption - Teil 3: Stroemungsverfahren
Bestimmung des Dispersionsgrades von Metallen durch Chemisorption - Teil 4: Statisch-gravimetris ches Verfahren
Betrieb von Rechensystemen; Begriffe, Auftragsbeziehungen
Beverage dispensing systems - Accessories - Part 2: Performance requirements and test methods for apparatus for the detection of carbon dioxide
Bildschirmarbeitspla etze - Gestaltung des Arbeitsplatzes - Beispiele
Bildschirmarbeitspla etze - Gestaltung des Arbeitsplatzes
Bildschirmarbeitspla etze - Mindestangaben fuer Bildschirmgeraete
Blanker Rundstahl; Masse, zulaessige Abweichungen nach ISO-Toleranzfeld h9; Gewichte
Briefhuellen - Teil 2: Briefhuellen zur Verarbeitung in Kuvertiermaschinen, Format C6 bis C4
Bright round steel; Dimenions, Permissible deviations according to ISO tolerance zone h11
Butzen an Drehteilen; Zeichnungsangaben
Classification of burning behaviour of upholstered compounds
Collars for masonry manhole shafts for underground tanks designed for the storage of flammable and non-flammable water polluting liquids
Comparative testing; Principles regarding procedure
Continuous parallel shank solid hardmetal twist drills; dimensions
Countersinks for countersunk head screws with ISO 7721 common head style
Countersunk head rivets; nominal diameters 1 to 8 mm
Darstellung von Korn-(Teilchen-)groe ssenverteilungen; Grundlagen
Darstellung von Korn-(Teilchen-)groe ssenverteilungen; Logarithmisches Normalverteilungsnet z
Darstellung von Korn-(Teilchen-)groe ssenverteilungen; Potenznetz
Darstellung von Korn-(Teilchen-)groe ssenverteilungen; RRSB-Netz
Desinfektion von Raumluft mit UV-Strahlung - UV-C-Sekundaerluftge raete
Dispense systems for draught beverages - Part 1: General requirements
Dispense systems for draught beverages - Part 2: Requirements for materials
Dispense systems for draught beverages - Part 3: Safety requirements for system components
Dispense systems for draught beverages - Part 4: Hygienic requirements for system components
Dispense systems for draught beverages - Part 5: Testing
Dispense systems for draught beverages - Part 6: Requirements for cleaning and disinfection
Dispense systems for draught beverages - Part 8: Requirements for point of use water coolers
Dispense systems for draught beverages - Part 9: Watercoolers
Dokumentationssystem atik - Verfaelschungssicher heit und Qualitaetskriterien fuer die Freigabe digitaler Produktdaten
Dokumentationssystem atik; Aenderung von Dokumenten und Gegenstaenden; Allgemeine Anforderungen
Dokumentationssystem atik; Aufbau Technischer Produktdokumentation en
Dokumentationssystem atik; Dokumentensaetze Technischer Produktdokumentation en
Dosimetrie fuer die Photonen-Brachythera pie - Teil 1: Begriffe
Dosimetrie fuer die Photonen-Brachythera pie - Teil 2: Strahler, Strahlerkalibrierung , Strahlerpruefung und Dosisberechnung
Dosismessverfahren in der radiologischen Technik - Eisensulfatdosimetri e
Dosismessverfahren in der radiologischen Technik - Photolumineszenz-Dos imetrie
Dosismessverfahren in der radiologischen Technik; Allgemeines zur Dosimetrie von Photonen- und Elektronenstrahlung nach der Sondenmethode
Dosismessverfahren in der radiologischen Technik; Filmdosimetrie
Dosismessverfahren in der radiologischen Technik; Thermolumineszenz-Do simetrie
Dosismessverfahren nach der Sondenmethode fuer Photonen- und Elektronenstrahlung - Teil 2: Dosimetrie hochenergetischer Photonen- und Elektronenstrahlung mit Ionisationskammern, Berichtigung zu DIN 6800-2:2008-03
Dosismessverfahren nach der Sondenmethode fuer Photonen- und Elektronenstrahlung - Teil 2: Dosimetrie hochenergetischer Photonen- und Elektronenstrahlung mit Ionisationskammern
Dosismessverfahren nach der Sondenmethode fuer Photonen- und Elektronenstrahlung - Teil 8: Dosimetrie hochenergetischer Photonenstrahlung an MR-Beschleunigern
Dosismessverfahren nach der Sondenmethode fuer Protonen- und Ionenstrahlung - Teil 1: Ionisationskammern
Drills with type A hollow taper shanks and coolant supply as in DIN 69893-1, with indexable inserts - Designation
Drills with type A hollow taper shanks and coolant supply as in DIN 69893-1, with indexable inserts - Main dimensions
Eckige Behaelter aus Stahl fuer die oberirdische Lagerung von Fluessigkeiten mit einem Flammpunkt von mehr als 55 \xb0C - Teil 1: Bau- und Pruefgrundsaetze
Eckige Behaelter aus Stahl fuer die oberirdische Lagerung von Fluessigkeiten mit einem Flammpunkt von mehr als 55 \xb0C - Teil 2: Berechnung
Edges of workpieces; Concepts, Indications on drawings
Einrichtungen fuer die Gastronomie; Ausschnitte fuer Einsaetze
Einrichtungen fuer die Gastronomie; Geschirrkorb, Masse
Einrichtungen fuer die Gastronomie; Schneidplatten, Masse
Einrichtungen fuer die Gastronomie; Spuelbecken, Masse
Einrichtungen fuer die Gastronomie; Tabletts zum Einschieben; Masse
Experimentelle in vivo-Bewertung des Erythemschutzes von externen Sonnenschutzmitteln fuer die menschliche Haut
External corrosion protection of underground steel storage tanks; requirements and testing
Fensterbriefhuellen - Formate und Fensterstellung
Filmdosimetrie nach dem filteranalytischen Verfahren zur Strahlenschutzueberw achung
Finger joints in wood - Finger-jointed structural timber (softwood)
Flat countersunk head rivets; nominal diameters 3 to 5 mm
Flat round head rivets; nominal diameters 1,4 to 6 mm
Funktionelle Anforderungen an die Schnittstelle zwischen DEE und DUeE in Datennetzen
Furniere; Begriffe
Gebrauchstauglichkei t; Begriff
Gepruefte Rundstahlketten, Einzelteile und Zubehoer - Teil 100: Zusaetzliche Begriffe; Text Deutsch und Englisch
Gepruefte Rundstahlketten; Begriffe
Gepruefte Rundstahlketten; Benutzung
Geschaeftsbrief - Einzelvordrucke und Endlosvordrucke
Getraenkeschankanlag en - Ausruestungsteile - Teil 1: Getraenke- oder Grundstoffleitungen
Getraenkeschankanlag en - Ausruestungsteile - Teil 3: Anforderungen an manuelle Glaeserspuelgeraete mit raeumlich getrennter Vorspuelung und Nachspuelung
Getraenkeschankanlag en - Ausruestungsteile - Teil 4: Mobile Durchlaufkuehler
Getraenkeschankanlag en - Teil 10: Qualitative Anforderungen an den Bierausschank
Getraenkeschankanlag en - Teil 11: Durchfuehrung der Reinigung und Desinfektion von Getraenkeschankanlag en
Getraenkeschankanlag en - Teil 7: Hygienische Anforderungen an die Errichtung von Getraenkeschankanlag en
Grundabmasse und Toleranzfelder fuer Holzbe- und -verarbeitung
Guideline for development of a concept for data deletion with derivation of deletion periods for personal identifiable information
Halbrundniete; Nenndurchmesser 1 bis 8 mm
Haushaltsbehaelter (Tanks) aus Stahl, fuer oberirdische Lagerung von Heizoel; Auffangwannen
Haushaltsbehaelter (Tanks) aus Stahl; 1000 Liter Volumen fuer oberirdische Lagerung von Heizoel
Haushaltsbehaelter (Tanks) aus Stahl; 620 Liter Volumen fuer oberirdische Lagerung von Heizoel
Heat Treatment of Ferrous Metals; Heat-treated Parts; Representation and Indications in Drawings; Case hardening
Heat Treatment of Ferrous Metals; Heat-treated Parts; Representation and Indications in Drawings; Surface Layer Hardening
Heat-Treatment of Ferrous Metals; Heat-treated Parts; Representation and Indications in Drawings; Hardening, Hardening and Tempering, Quenching and Tempering
Holzduebel; Masse, Technische Lieferbedingungen
Holzklebstoffe - Pruefung der Gebrauchseigenschaft en von Klebstoffen fuer tragende Holzbauteile
Holzprofile fuer Fenster und Fenstertueren; Allgemeine Grundsaetze
Holzschindeln
Horizontal double-wall steel tanks with capacities between 1000 and 5000 litres, for the above ground storage of flammable and non-flammable water polluting liquids
Horizontal single-wall and double-wall steel tanks for the above ground storage of flammable and non-flammable water polluting liquids
Horizontal single-wall steel tanks with capacities between 1000 and 5000 litres, for the above ground storage of flammable and non-flammable water polluting liquids
Industrielle Automation und Integration - Festlegung der Nachrichtenformate fuer Fertigungszwecke - Teil 6: Technologiespezifisc he Ergaenzung fuer die Prozesssteuerung und -regelung (ISO/IEC 9506-6:1994)
Industrielle Automation; Programmaufbau fuer numerisch gesteuerte Arbeitsmaschinen; Wegbedingungen und Zusatzfunktionen
Informationstechnik - 7-Bit-Code
Informationstechnik - Automatische Identifikation und Datenerfassungsverfa hren - ElektronischesTypens child
Informationstechnik - Automatische Identifikation und Datenerfassungsverfa hren - Systemidentifikatore n
Informationstechnik - Internet-Zugaenge - Teil 1: Begriffe
Informationstechnik - Internet-Zugaenge - Teil 2: Klassifikation
Informationsverarbei tung - Programmiersprache PEARL - SafePEARL
Informationsverarbei tung; Handschriftliche Darstellung der Ziffer 0 und des Grossbuchstaben O
Informationsverarbei tung; Messung und Bewertung der Leistung von DV-Systemen; Mess- und Bewertungsverfahren
Informationsverarbei tung; Programmdokumentatio n mit fester Gliederung
Informationsverarbei tung; Programmdokumentatio n
Informationsverarbei tung; Programmentwicklungs dokumentation
Informationsverarbei tung; Sinnbilder fuer Struktogramme nach Nassi-Shneiderman
Informationsverarbei tung; Sinnbilder und ihre Anwendung
Informationsverarbei tung; Steuerungsverfahren mit dem 7-Bit-Code bei Datenuebertragung
Informationsverarbei tung; Verfahren zur Blockpruefung bei Datenuebertragung im Uebermittlungsabschn itt
Isotherme Messung der Sorption von Daempfen an Feststoffen
Kalibrierung und Quantifizierung von SPECT/CT - Teil 201: Kalibrierung eines SPECT/CT-Systems fuer Lu-177
Kalorie - Joule, Joule - Kalorie; Umrechnungstabellen
Kapillarflussporomet rie - Messung von durchgaengigen Poren an Feststoffen
Kennwerte von Holzarten - Festigkeit, Elastizitaet, Resistenz
Kennzeichnungssystem atik fuer technische Produkte und technische Produktdokumentation - Teil 12: Bauwerke und Technische Gebaeudeausruestung
Kennzeichnungssystem atik fuer technische Produkte und technische Produktdokumentation - Teil 13: Chemieanlagen
Kennzeichnungssystem atik fuer technische Produkte und technische Produktdokumentation - Teil 2: Kennbuchstaben - Hauptklassen und Unterklassen fuer Zweck oder Aufgabe von Objekten
Kesselwagen; Gewindeanschluesse
Kilokalorie - Wattstunde, Wattstunde - Kilokalorie; Umrechnungstabellen
Kilopond (kg f) - Newton, Newton - Kilopond (kg f); Conversion Tables
Kilopond (kg f)/Square Centimetre - Bar, Bar - Kilopond (kg f)/Square Centimetre; Conversion Tables
Kinderlaufstaelle, Kinderschutzgitter - Sicherheitstechnisch e Anforderungen und Pruefung
Klassifizierung des Brennverhaltens von Polsterverbunden und textilen Polsterverbundfertig teilen
Kleben von Schienenfahrzeugen und -fahrzeugteilen - Teil 1: Grundbegriffe, Grundregeln
Kleben von Schienenfahrzeugen und -fahrzeugteilen - Teil 2: Qualifikation der Anwenderbetriebe, Qualitaetssicherung
Kleben von Schienenfahrzeugen und -fahrzeugteilen - Teil 3: Leitfaden zur Konstruktion und Nachweisfuehrung von Klebverbindungen im Schienenfahrzeugbau
Kleben von Schienenfahrzeugen und -fahrzeugteilen - Teil 4: Ausfuehrungsregeln und Qualitaetssicherung
Klemmhalter zum Aussen- und Innendrehen mit Kegel-Hohlschaft fuer Wendeschneidplatten - Bezeichnung
Klemmhalter zum Aussen- und Innendrehen mit Kegel-Hohlschaft fuer Wendeschneidplatten - Uebersicht, Zuordnung der Masse
Klinische Dosimetrie - Teil 1: Strahlungsqualitaet von Photonen- und Elektronenstrahlung
Klinische Dosimetrie - Teil 6: Anwendung hochenergetischer Photonen- und Elektronenstrahlung in der Teletherapie
Klinische Dosimetrie - Teil 8: Dosimetrie kleiner Photonen-Bestrahlung sfelder
Klinische Dosimetrie - Teil 9: Strahlungsqualitaet von Photonenstrahlung im Patienten oder Phantom
Klinische Dosimetrie; Anwendung von Roentgenstrahlen mit Roehrenspannungen von 10 bis 100 kV in der Strahlentheraphie und in der Weichteildiagnostik
Klinische Dosimetrie; Brachytherapie mit umschlossenen gammastrahlenden radioaktiven Stoffen
Klinische Dosimetrie; Roentgendiagnostik
Knurled thumb screws, low type
Konstanzpruefung nuklearmedizinischer Messsysteme - Teil 11: Aktivimeter (IEC/TR 61948-4:2006, modifiziert)
Konstanzpruefung nuklearmedizinischer Messsysteme - Teil 1: In-vivo- und In-vitro-Messplaetze (IEC/TR 61948-1:2001, modifiziert)
Konstanzpruefung nuklearmedizinischer Messsysteme - Teil 2: Einkristall-Gamma-Ka meras zur planaren Szintigraphie und zur Einzel-Photonen-Emis sions-Tomographie mit Hilfe rotierender Messkoepfe
Konstanzpruefung nuklearmedizinischer Messsysteme - Teil 4: Positronen-Emissions -Tomographen (PET)
Koordinatenachsen und Bewegungsrichtungen fuer numerisch gesteuerte Arbeitsmaschinen
Korn-(Teilchen-)groe ssenanalyse; Sedimentationsanalys e im Schwerefeld, Sedimentationswaage
Korrosionsschutzbesc hichtungen unterirdischer Lagerbehaelter (Tanks) - Anforderungen und Pruefung
Kuecheneinrichtungen - Formen, Planungsgrundsaetze
Langnachleuchtende Pigmente und Produkte - Teil 1: Messung und Kennzeichnung beim Hersteller
Langnachleuchtende Pigmente und Produkte - Teil 3: Bodennahes langnachleuchtendes Sicherheitsleitsyste m
Langnachleuchtende Pigmente und Produkte; Messung und Kennzeichnung beim Hersteller
Lichttechnik - Anforderungen an die Qualifikation des Lichttechnikers - Aussenbeleuchtung
Lichttechnik - Anforderungen an die Qualifikation des Lichttechnikers - Innenbeleuchtung
Lichttechnische Eigenschaften von Signallichtern im Verkehr - Teil 1: Ortsfeste Signallichter im Strassenverkehr
Liegende Behaelter (Tanks) aus Stahl, doppelwandig, fuer unterirdische Lagerung fluessiger Mineraloelprodukte
Linsenniete - 1,7 bis 8 mm Durchmesser
Lochkarten fuer Informationsverarbei tung; Masse und Lage von rechteckigen Loechern
Lochkarten fuer Informationsverarbei tung; Masse, Anforderungen, Pruefung
Lock washers (retaining washers) for shafts
Luft- und Raumfahrt - Annietmuttern mit MJ-Gewinde, mit zylindrischer Aussenkung, selbstsichernd, beiderseitiger verkuerzter Flansch, aus korrosionsbestaendig em Stahl, Klasse: 1100 MPa/315 \xb0C/425 \xb0C
Luft- und Raumfahrt - Beilegebleche fuer Annietmuttern mit MJ-Gewinde
Luft- und Raumfahrt - Bestimmung der Reibungszahlen von Schrauben und Muttern unter festgelegten Bedingungen; Text Deutsch und Englisch
Luft- und Raumfahrt - Dichtringe - Technische Lieferbedingungen
Luft- und Raumfahrt - Drahtgewindeeinsaetz e, schraubensichernd, aus Kupferlegierung; Klasse: 1 100 MPa/425 \xb0C; Nicht fuer Neukonstruktionen
Luft- und Raumfahrt - Drahtgewindeeinsaetz e, schraubensichernd, aus Kupferlegierung; Montage und Werkzeuge; Nicht fuer Neukonstruktionen
Luft- und Raumfahrt - Einpressmuttern mit MJ-Gewinde, selbstsichernd, aus korrosionsbestaendig em Stahl; Klasse: 1100 MPa/315 °C/425 °C
Luft- und Raumfahrt - Einpressmuttern mit MJ-Gewinde, selbstsichernd, beweglich, aus Stahl; Klasse: 1100 MPa/235 °C
Luft- und Raumfahrt - Einsaetze fuer Verbundwerkstoffe mit MJ-Gewinde, geschlossen, kleine Ausfuehrung, schraubensichernd, aus korrosionsbestaendig em Stahl
Luft- und Raumfahrt - Einsaetze fuer Verbundwerkstoffe mit MJ-Gewinde, geschlossen, schraubensichernd, aus korrosionsbestaendig em Stahl
Luft- und Raumfahrt - Einsaetze fuer Verbundwerkstoffe mit MJ-Gewinde, offen, schraubensichernd, aus korrosionsbestaendig em Stahl
Luft- und Raumfahrt - Faserverstaerkte Kunststoffe - Bestimmung des Glasuebergangs von Faserverbundwerkstof fen unter dynamischer Belastung
Luft- und Raumfahrt - Flachkopf-Passschrau ben mit geripptem Fluegelkreuzschlitz und MJ-Gewinde, mit kurzem Gewinde, aus Titanlegierung, Nennzugfestigkeit 1 100 MPa, fuer Temperaturen bis 315 \xb0C; Text Deutsch und Englisch
Luft- und Raumfahrt - Gewebe-Prepregs aus Glasfasern und nichtreaktivem Thermoplast - Technische Lieferbedingungen; Text in Deutsch und Englisch
Luft- und Raumfahrt - Gewindeeinsaetze mit MJ-Gewinde, gesichert, schraubensichernd, aus korrosionsbestaendig em Stahl; Klasse: 900 MPa/1100 MPa/315 °C
Luft- und Raumfahrt - Gewindeeinsaetze mit MJ-Gewinde, gesichert, schraubensichernd, aus Stahl; Klasse: 900 MPa/1100 MPa/235 \xb0C
Luft- und Raumfahrt - Huelse - Wanddicke 0,25 mm, fuer Verbindungselemente mit Senkkopf; Text Deutsch und Englisch
Luft- und Raumfahrt - Kaltgewalzte Bleche aus Stahl - Masse, Massen
Luft- und Raumfahrt - Pruefung von Sicherungsmomenten bei Muttern und aehnlichen Gewindeteilen - Mit Metrischem ISO-Gewinde, Pruefschraube
Luft- und Raumfahrt - Scheinwerfer mit ? 100 mm Lichtaustritt; Nicht fuer Neukonstruktionen
Luft- und Raumfahrt - Scheinwerfer mit ? 134 mm Lichtaustritt; Nicht fuer Neukonstruktionen
Luft- und Raumfahrt - Sechskant-Passschrau ben mit MJ-Gewinde, mit kurzem Gewinde, aus korrosionsbestaendig em Stahl - Nennzugfestigkeit 1100 MPa, fuer Temperaturen bis 425 \xb0C
Luft- und Raumfahrt - Sechskant-Passschrau ben mit MJ-Gewinde, mit kurzem Gewinde, aus Titanlegierung - Nennzugfestigkeit 1100 MPa, fuer Temperaturen bis 315 \xb0C
Luft- und Raumfahrt - Sechskantmutter mit Bund und MJ-Gewinde, selbstsichernd, aus korrosionsbestaendig em Stahl - Klasse: 1100 MPa/315 \xb0C
Luft- und Raumfahrt - Sechskantmuttern mit MJ-Gewinde, mit Boerdelscheibe und Aussenkung, selbstsichernd, aus korrosionsbestaendig em Stahl - Klasse: 1 100 MPa/315 \xb0C/425 \xb0C; Text Deutsch und Englisch
Luft- und Raumfahrt - Sechskantmuttern mit MJ-Gewinde, mit Boerdelscheibe und Aussenkung, selbstsichernd, aus Stahl, Klasse: 1 100 MPa/235 °C; Text Deutsch und Englisch
Luft- und Raumfahrt - Sechskantmuttern mit MJ-Gewinde, selbstsichernd, aus korrosionsbestaendig em Stahl, Klasse: 1 100 MPa/120 \xb0C; Text Deutsch und Englisch
Luft- und Raumfahrt - Senk-Passschrauben mit geripptem Fluegelkreuzschlitz und MJ-Gewinde, mit kurzem Gewinde, aus korrosionsbestaendig em Stahl - Nennzugfestigkeit 1 100 MPa, fuer Temperaturen bis 425 \xb0C; Text Deutsch und...
Luft- und Raumfahrt - Stiftschrauben mit MJ-Gewinde, mit Ringsicherung, aus Titanlegierung - Nennzugfestigkeit 1100 MPa fuer Temperaturen bis 315 °C; Text Deutsch und Englisch
Luft- und Raumfahrt - Stiftschrauben mit MJ-Gewinde, mit unverlierbarem Sicherungsring aus Titanlegierung, Nennzugfestigkeit 1 100 MPa, fuer Temperaturen bis 315 °C
Luft- und Raumfahrt - Stiftschrauben mit MJ-Gewinde, mit unverlierbarem Sicherungsring, aus korrosionsbestaendig em Stahl, Nennzugfestigkeit 1 100 MPa, fuer Temperaturen bis 315 °C
Luft- und Raumfahrt - Stiftschrauben mit MJ-Gewinde, mit unverlierbarem Sicherungsring, aus Stahl, Nennzugfestigkeit 1 100 MPa, fuer Temperaturen bis 235 °C
Luft- und Raumfahrt - Zwoelfkant-Passschra uben mit MJ-Gewinde, mit mittlerer Gewindelaenge, aus korrosionsbestaendig er Nickellegierung - Nennzugfestigkeit 1 550 MPa fuer Temperaturen bis 315 °C; Nicht fuer Neukonstruktionen
Luft- und Raumfahrt - Zwoelfkant-Passschra uben mit MJ-Gewinde, mit mittlerer Gewindelaenge, aus korrosionsbestaendig er Nickellegierung - Nennzugfestigkeit 1 550 MPa fuer Temperaturen bis 315 \xb0C
Luft- und Raumfahrt - Zwoelfkantmuttern mit Bund und MJ-Gewinde, mit zylindrischer Aussenkung, selbstsichernd, aus korrosionsbestaendig em Stahl, Klasse: 1550 MPa/315 \xb0C/425 \xb0C
Luft- und Raumfahrt - Zylinderschrauben mit Innenvielzahn und MJ-Gewinde, mit verjuengtem Schaft, aus Nickellegierung, Nennzugfestigkeit 1 250 MPa, fuer Temperaturen bis 315 °C/425 °C
Luft- und Raumfahrt - Zylinderschrauben mit Innenvielzahn und MJ-Gewinde, mit verjuengtem Schaft, aus Titanlegierung - Nennzugfestigkeit 1 100 MPa, fuer Temperaturen bis 315 °C
Luft- und Raumfahrt; Abstandshalter fuer Rohrleitungen
Luft- und Raumfahrt; Bauteilschilder; Konstruktionsrichtli nien
Luft- und Raumfahrt; Beizen von Aluminium und Aluminiumlegierungen , sauer, auch zum Widerstandsschweisse n; Kenn-Nummer 0100
Luft- und Raumfahrt; Blindniete mit reduziertem Senkknopf 100\xb0, metrische Reihe, aus korrosionsbestaendig em Stahl, mit Nietdorn
Luft- und Raumfahrt; Blindniete mit Senkkopf 100\xb0 aus korrosionsbestaendig em Stahl, mit Nietdorn, metrische Reihe
Luft- und Raumfahrt; Einsaetze fuer Verbundwerkstoffe mit Durchgangsloch aus korrosionsbestaendig em Stahl
Luft- und Raumfahrt; Faserverstaerkte Kunststoffe; Pruefung von unidirektionalen Laminaten; Druckversuch quer zur Faserrichtung
Luft- und Raumfahrt; Faserverstaerkte Kunststoffe; Zugversuch an einlagigen Zugflachprobekoerper n
Luft- und Raumfahrt; Flache Sechskantmuttern mit MJ-Gewinde, aus Stahl, Klasse: 1100 MPa/235 \xb0C
Luft- und Raumfahrt; Flachkopfschrauben mit geripptem Fluegelkreuzschlitz und MJ-Gewinde, mit kurzem Gewinde, aus korrosionsbestaendig em Stahl; Nennzugfestigkeit 700 MPa, fuer Temperaturen bis 425 \xb0C
Luft- und Raumfahrt; Flachkopfschrauben mit geripptem Fluegelkreuzschlitz und MJ-Gewinde; Gewinde annaehernd bis Kopf, aus korrosionsbestaendig em Stahl; Nennzugfestigkeit 1100 MPa, fuer Temperaturen bis 425 °C
Luft- und Raumfahrt; Fluegelkreuzschlitze , gerippt; Masse
Luft- und Raumfahrt; Fluegelkreuzschlitze , gerippt; Schraubendreherspitz en
Luft- und Raumfahrt; Fluegelkreuzschlitze , gerippt; Tiefenlehren
Luft- und Raumfahrt; Gelenkbaender, stranggepresst aus Aluminium und aus korrosionsbestaendig em Stahl; Gelenkbandhaelften und Gelenkbaender in Herstellaengen leichte Reihe
Luft- und Raumfahrt; Gewindeauslaeufe, Gewindefreistiche und Gewindeenden fuer MJ-Gewinde nach DIN ISO 5855
Luft- und Raumfahrt; Gewindeeinsaetze aus Draht, schraubensichernd, aus Kupferlegierung; Klasse: 1100 MPa/425 \xb0C
Luft- und Raumfahrt; Halbzeug und Formteile aus Polyamid (PA); Technische Lieferbedingungen
Luft- und Raumfahrt; Huelsen fuer Verbindungselemente; Technische Lieferbedingungen
Luft- und Raumfahrt; Kauschen aus Stahlblech; Masse, Massen
Luft- und Raumfahrt; Kugelsperrbolzen aus korrosionsbestaendig em Stahl, einfach gesichert, mit feststellbarer Ausloesebetaetigung mittels Klapphebel
Luft- und Raumfahrt; Kugelsperrbolzen aus korrosionsbestaendig em Stahl, einfach gesichert, mit Zug- oder Druckausloesung
Luft- und Raumfahrt; Nahtlose Innendruckrohre aus Titanlegierungen; Technische Lieferbedingungen
Luft- und Raumfahrt; Nahtlose Rohre aus Stahl, Nickel- und Titanlegierungen; Ultraschallpruefung
Luft- und Raumfahrt; Nietrechnungswerte bei statischer Beanspruchung fuer Senknietverbindungen , einschnittig, gewarzt; Nietwerkstoff 2.4360, metrische Reihe
Luft- und Raumfahrt; Nietrechnungswerte bei statischer Beanspruchung fuer Senknietverbindungen , einschnittig, gewarzt; Nietwerkstoff 3.1124, metrische Reihe
Luft- und Raumfahrt; Nietrechnungswerte bei statischer Beanspruchung fuer Senknietverbindungen , einschnittig, gewarzt; Nietwerkstoff 3.1324, metrische Reihe
Luft- und Raumfahrt; Nietrechnungswerte bei statischer Beanspruchung fuer Senknietverbindungen , zweischnittig, gewarzt; Nietwerkstoff 3.1124, metrische Reihe
Luft- und Raumfahrt; Nietrechnungswerte bei statischer Beanspruchung fuer Senknietverbindungen , zweischnittig, gewarzt; Nietwerkstoff 3.1324, metrische Reihe
Luft- und Raumfahrt; Nietrechnungswerte bei statischer Beanspruchung fuer Universalnietverbind ungen, einschnittig; Nietwerkstoff 2.4360, metrische Reihe
Luft- und Raumfahrt; Nietrechnungswerte bei statischer Beanspruchung fuer Universalnietverbind ungen, einschnittig; Nietwerkstoff 3.1124, metrische Reihe
Luft- und Raumfahrt; Nietrechnungswerte bei statischer Beanspruchung fuer Universalnietverbind ungen, einschnittig; Nietwerkstoff 3.3354, metrische Reihe
Luft- und Raumfahrt; Nietrechnungswerte bei statischer Beanspruchung fuer Universalnietverbind ungen, zweischnittig; Nietwerkstoff 2.4360, metrische Reihe
Luft- und Raumfahrt; Nietrechnungswerte bei statischer Beanspruchung fuer Universalnietverbind ungen, zweischnittig; Nietwerkstoff 3.1124, metrische Reihe
Luft- und Raumfahrt; Nietrechnungswerte bei statischer Beanspruchung fuer Universalnietverbind ungen, zweischnittig; Nietwerkstoff 3.1324, metrische Reihe
Luft- und Raumfahrt; Nietrechnungswerte bei statischer Beanspruchung fuer Universalnietverbind ungen, zweischnittig; Nietwerkstoff 3.3354, metrische Reihe
Luft- und Raumfahrt; Nietrechnungswerte bei statischer Beanspruchung, fuer Senknietverbindungen , einschnittig; Nietwerkstoff 2.4360, metrische Reihe
Luft- und Raumfahrt; Nietrechnungswerte bei statischer Beanspruchung, fuer Senknietverbindungen , einschnittig; Nietwerkstoff 3.1124, metrische Reihe
Luft- und Raumfahrt; Nietrechnungswerte bei statischer Beanspruchung, fuer Senknietverbindungen , einschnittig; Nietwerkstoff 3.1324, metrische Reihe
Luft- und Raumfahrt; Nietrechnungswerte bei statischer Beanspruchung, fuer Senknietverbindungen , zweischnittig; Nietwerkstoff 3.1124, metrische Reihe
Luft- und Raumfahrt; Nietrechnungswerte bei statischer Beanspruchung, fuer Senknietverbindungen , zweischnittig; Nietwerkstoff 3.1324, metrische Reihe
Luft- und Raumfahrt; Nietrechnungswerte bei statischer Beanspruchung, fuer Universalnietverbind ungen, einschnittig; Nietwerkstoff 3.1324, metrische Reihe
Luft- und Raumfahrt; Nietungen; Bauteilzugaenglichke it mit Nietwerkzeugen fuer Blindniete
Luft- und Raumfahrt; Nietungen; Bauteilzugaenglichke it mit Nietwerkzeugen fuer Passniete
Luft- und Raumfahrt; Nietungen; Bauteilzugaenglichke it mit Nietwerkzeugen fuer Schraubniete
Luft- und Raumfahrt; Nietungen; Bauteilzugaenglichke it mit Nietwerkzeugen fuer Vollniete
Luft- und Raumfahrt; Passniete aus Titanlegierung und Schliessringe aus Reintitan, metrische Reihe; Technische Lieferbedingungen
Luft- und Raumfahrt; Rollenketten; Technische Lieferbedingungen
Luft- und Raumfahrt; Scheiben fuer Bediengestaenge, mit Bohrung fuer Massenanschluss
Luft- und Raumfahrt; Scheiben fuer Nietverbindungen, metrische Reihe
Luft- und Raumfahrt; Schliessringe, metrische Reihe, aus Aluminium-Knetlegier ung
Luft- und Raumfahrt; Schrauben und Muttern; Zuordnung von Werkstoffen und Oberflaechenbehandlu ngen; Empfohlene Auswahl
Luft- und Raumfahrt; Sechskant-Passschrau be mit MJ-Gewinde, mit kurzem abgesetztem Gewinde, aus Stahl, Nennzugfestigkeit 1100 MPa, fuer Temperaturen bis 235 \xb0C
Luft- und Raumfahrt; Sechskant-Passschrau ben mit MJ-Gewinde, mit kurzem Gewinde, aus Stahl, Nennzugfestigkeit 1100 MPa, fuer Temperaturen bis 235 \xb0C
Luft- und Raumfahrt; Sechskantmuttern mit MJ-Gewinde aus Stahl, Klasse: 1100 MPa/235 °C
Luft- und Raumfahrt; Sechskantschrauben mit MJ-Gewinde, mit kurzem Gewinde aus Stahl; Nennzugfestigkeit 1100 MPa, fuer Temperaturen bis 235 °C
Luft- und Raumfahrt; Sechskantschrauben mit MJ-Gewinde, mit kurzem Gewinde, aus korrosionsbestaendig em Stahl; Nennzugfestigkeit 1100 MPa, fuer Temperaturen bis 425 °C
Luft- und Raumfahrt; Sechskantschrauben mit MJ-Gewinde, mit kurzem Gewinde, aus Stahl, Nennzugfestigkeit 900 MPa, fuer Temperaturen bis 235 \xb0C
Luft- und Raumfahrt; Senkniete 100° aus Nickellegierungen
Luft- und Raumfahrt; Senkniete 100°, reduzierter Kopf, metrische Reihe, aus Nickellegierungen
Luft- und Raumfahrt; Senkniete 100\xb0, aus Aluminium-Knetlegier ungen
Luft- und Raumfahrt; Standard-(STQ) und Disc-(DQ)Qualitaet von Titan und Titanlegierungen; Anforderungen und Pruefung
Luft- und Raumfahrt; Stiftschrauben mit MJ-Gewinde, mit Ringsicherung aus Stahl; Nennzugfestigkeit 900 MPa, fuer Temperaturen bis 235 °C
Luft- und Raumfahrt; Stiftschrauben mit MJ-Gewinde, mit unverlierbarem Sicherungsring, aus korrosionsbestaendig em Stahl, Nennzugfestigkeit 1100 MPa, fuer Temperaturen bis 315 Grad \xb0C
Luft- und Raumfahrt; Stiftschrauben mit MJ-Gewinde; mit Ringsicherung aus korrosionsbestaendig em Stahl; Nennzugfestigkeit 1250 MPa, fuer Temperaturen bis 425 °C
Luft- und Raumfahrt; Tafeln, Scheiben und Formteile aus Acrylglas; Technische Lieferbedingungen
Luft- und Raumfahrt; Verstaerkungsfasern fuer Kunststoffe; Zugversuch an impraegnierten Garnpruefkoerpern
Luft- und Raumfahrt; Waermebehandlungsanl agen; Allgemeine Anforderungen
Luft- und Raumfahrt; Warmgewalzte Bleche und Platten aus Stahl; Masse, Massen
Luft- und Raumfahrt; Zerstoerungsfreie Pruefung; Anforderungen an Pruefpersonal
Luft- und Raumfahrt; Zwoelfkant-Passschra uben mit MJ-Gewinde, mit kurzem Gewinde, aus Titanlegierung; Nennzugfestigkeit 1100 MPa fuer Temperaturen bis 315 \xb0C
Luft- und Raumfahrt; Zwoelfkant-Passschra uben mit MJ-Gewinde, mit mittlerer Gewindelaenge aus korrosionsbestaendig er Nickellegierung; Nennzugfestigkeit 1250 MPa fuer Temperaturen bis 315 \xb0C
Luft- und Raumfahrt; Zwoelfkant-Passschra uben mit MJ-Gewinde, mit mittlerer Gewindelaenge aus Stahl, Nennzugfestigkeit 1250 MPa fuer Temperaturen bis 235 \xb0C
Luft- und Raumfahrt; Zwoelfkant-Passschra uben mit MJ-Gewinde, mit mittlerer Gewindelaenge aus Stahl, Nennzugfestigkeit 1550 MPa fuer Temperaturen bis 235 °C
Luft- und Raumfahrt; Zwoelfkant-Passschra uben mit MJ-Gewinde, mit mittlerer Gewindelaenge aus Stahl, Nennzugfestigkeit 1800 MPa Temperaturen bis 235 °C
Luft- und Raumfahrt; Zylinderschrauben mit Innenvielzahn und MJ-Gewinde, mit kurzem Gewinde, aus Nickellegierung; Nennzugfestigkeit 1250 MPa, fuer Temperaturen bis 315 °C/425 °C
Luft- und Raumfahrt; Zylinderschrauben mit Innenvielzahn und MJ-Gewinde, mit kurzem Gewinde, aus Stahl, Nennzugfestigkeit 900 MPa, fuer Temperaturen bis 235 \xb0C
Manipulating industrial robots - Programming language - Industrial Robot Languages (IRL)
Massnahmen gegen Produktpiraterie - Leitfaden fuer die Erstellung von Schutzkonzepten gegen Produktpiraterie, unlauteren Nachbau und Handel illegaler Waren
Means of packaging - Cylindrical beverage containers - Part 1: Allowable operating pressure up to 3 bar, nominal volume up to 50 litres
Means of packaging - Cylindrical beverage containers - Part 2: Allowable operating pressure up to 7 bar, nominal volume up to 50 litres
Means of packaging - Cylindrical beverage containers - Part 3: Allowable operating pressure up to 3 bar, nominal volume greater than 100 litres
Means of packaging - Cylindrical beverage containers - Part 4: Non-returnable packaging withallowable operating pressure up to 3 bar, nominal volume up to 60 litres
Medical electron accelerators - Part 2: Rules for the construction of structural radiation protection
Medizinische Elektronenbeschleuni ger-Anlagen - Strahlenschutzanford erungen an die Einrichtungen
Medizinische Elektronenbeschleuni ger-Anlagen - Teil 5: Konstanzpruefungen von Kennmerkmalen, Berichtigung zu DIN 6847-5:2013-10
Medizinische Elektronenbeschleuni ger-Anlagen - Teil 5: Konstanzpruefungen von Kennmerkmalen
Medizinische Elektronenbeschleuni ger-Anlagen - Teil 6: Elektronische Bildempfaenger(EPID) - Konstanzpruefung
Medizinische ferngesteuerte, automatisch betriebene Afterloading-Anlagen - Teil 2: Strahlenschutzregeln fuer die Errichtung
Medizinische ferngesteuerte, automatisch betriebene Afterloading-Anlagen ; Anforderungen an die Strahlenquellen
Medizinische ferngesteuerte, automatisch betriebene Afterloading-Anlagen ; Konstanzpruefung apparativer Qualitaetsmerkmale
Medizinische Gammabestrahlungsanl agen; Konstanzpruefungen apparativer Qualitaetsmerkmale
Medizinische Gammabestrahlungsanl agen; Strahlenschutzregeln fuer die Errichtung
Medizinische Roentgen-Technik; Hochspannungssteckve rbindung, Masse, Anschluesse und Kennzeichnung fuer dreipolige Ausfuehrung
Medizinische Roentgen-Technik; Hochspannungssteckve rbindung, Masse, Anschluesse und Kennzeichnung fuer vierpolige Ausfuehrung
Medizinische Roentgenanlagen bis 300 kV - Regeln fuer die Auslegung des baulichen Strahlenschutzes
Medizinische Roentgenanlagen bis 300 kV; Regeln fuer die Pruefung des Strahlenschutzes nach Errichtung, Instandsetzung und Aenderung
Messen disperser Systeme; Begriffe
Metric Horsepower - Kilowatt, Kilowatt - Metric Horsepower; Conversion Tables
Moebel - Betten und Matratzen - Pruefverfahren zur Bestimmung der Zonierung und der Liegeeigenschaften von Zonenmatratzen und zonierten Liegesystemen
Moebel - Betten und Matratzen - Pruefverfahren zur Bestimmung funktioneller mechanischer Eigenschaften von Zonenmatratzen und zonierten Liegesystemen
Moebelbeschlaege - Pruefverfahren zur Bestimmung der Festigkeit und Steifigkeit von Korpuseckverbindern
Neutronendosimetrie - Teil 2: Konversionsfaktoren zur Berechnung der Orts- und Personendosis aus der Neutronenfluenz und Korrektionsfaktoren fuer Strahlenschutzdosime ter
Neutronendosimetrie - Teil 6: Verfahren zur Bestimmung der Energiedosis mit Ionisationskammern
Neutronendosimetrie; Spezielle Begriffe und Benennungen
Nuklearmedizinische Betriebe - Teil 1: Regeln fuer die Errichtung und Ausstattung von Einrichtungen zur ambulanten Anwendung von offenen radioaktiven Stoffen zur Diagnostik und Therapie
Nuklearmedizinische Betriebe - Teil 2: Regeln fuer die Errichtung und Ausstattung von Einrichtungen zur therapeutischen Anwendung von offenen radioaktiven Stoffen
Nuklearmedizinische Betriebe - Teil 3: Strahlenschutzberech nungen
Nummerung; Grundbegriffe
Office machines - Destruction of data carriers - Part 1: Principles and definitions
Office machines - Destruction of data carriers - Part 2: Requirements for equipment for destruction of data carriers
Packmittel - Spund- und Deckelbehaelter aus Stahl - Fallgriff
Packmittel; Deckelbehaelter aus Stahl mit abnehmbarem Deckel, stapelbar, mit Wellsicken
Packmittel; Deckelbehaelter aus Stahl; Spannringhebelversch luesse
Packmittel; Einwandige Bierfaesser aus Metall, Masse, Anforderungen
Packmittel; Gewalzter I-Stahl fuer Faesser, Masse
Papers for Teleprinters; Page Printer Papers in Rolls and as Continuous Forms
Papier - Briefhuellenpapier - Anforderungen, Pruefung
Papier fuer die Datenverarbeitung - 40-g/m 2 - bis 90-g/m 2 -Papiere fuer Endlosvordrucke - Teil 2: Selbstdurchschreiben d, Anforderungen und Pruefungen
Papier und Faserstoffe - Relevante Umweltaspekte und -parameter fuer Papier
Papier und Karton - Lebensdauer-Klassen
Papier und Pappe - Begriffe
Papier, Pappe und Faserstoffe - Uebersicht von Begriffen; Text Deutsch, Englisch und Franzoesisch
Parallel shank solid hardmetal end mills; technical delivery conditions
Particle size analysis; sieve analysis; general principles
Particle size analysis; sieve analysis; procedure
Particle size analysis; size analysis by air classification; fundamentals
Partikelgroessenanal yse - Formelzeichen, Einheiten
Partikelgroessenanal yse; Sedimentationsanalys e im Schwerefeld; Pipette-Verfahren
Partikelgroessenanal yse; Sedimentationsanalys e; Grundlagen; Auswertegleichungen zur Mengenmessung im Fliehkraftfeld
Partikelgroessenanal yse; Sichtanalyse mit Fliehkraftsichter
Partikelgroessenanal yse; Sichtanalyse mit Schwerkraft-Gegenstr omsichter
Partikelmesstechnik - Mikroporenanalyse mittels Gasadsorption - Teil 4: Bestimmung der Porenverteilung nach Horvath-Kawazoe und Saito-Foley
Phosphorescent pigments and products - Part 4: Products for phosphorescent escape route systems - Markings and applications
Photoluminescent pigments and products - Part 2: Measurement of phosphorescent products on site
Plakatformate; Plakatsaeulen und Plakattafeln
Porengroessenanalyse - Darstellung von Porengroessenverteil ungen
Programmaufbau fuer numerisch gesteuerte Arbeitsmaschinen; Allgemeines
Protokollierung bei der medizinischen Anwendung ionisierender Strahlen; Lokale Anwendung umschlossener radioaktiver Strahler in der Theraphie
Protokollierung bei der medizinischen Anwendung ionisierender Strahlen; Therapie mit Roentgen-, Gamma- und Elektronenbestrahlun gseinrichtungen
Protokollierung bei der medizinischen Anwendung ionisierender Strahlung - Teil 1: Therapie mit Elektronenbeschleuni gern sowie Roentgen- und Gammabestrahlungsein richtungen
Protokollierung bei der medizinischen Anwendung ionisierender Strahlung - Teil 2: Diagnostik und Therapie mit offenen radioaktiven Stoffen
Pruefung von Strahlenschutzstoffe n fuer Roentgen- und Gamma-Strahlung; Roentgenstrahlung bis 400 kV
Qualitaetspruefung multimodaler Bildgebung - Teil 1: Konstanzpruefung PET/CT
Qualitaetspruefung multimodaler Bildgebung - Teil 2: Konstanzpruefung SPECT/CT
Reflektometer als Hilfsmittel zur Glanzbeurteilung an ebenen Anstrich- und Kunststoff-Oberflaec hen
Reinforced parallel shank twist drills with hardmetal cutting edges - Dimensions
Representing and characterizing the separation of disperse materials; Application to analytical separation processes
Representing and characterizing the separation of disperse materials; Fundamentals
Representing and characterizing the separation of disperse materials; Selection and determination of parameters for industrial separation processes
Retroreflektierende Materialien zur Verkehrssicherung - Lichttechnische Mindestanforderungen an Reflexstoffe
Retroreflektierende Materialien zur Verkehrssicherung; Lichttechnische Mindestanforderungen an Reflexstoffe fuer Verkehrszeichen
Roentgen-Streustrahl enraster; Kenngroessen
Roentgenfilme zur Verwendung mit Fluoreszenz-Verstaer kungsfolien in der medizinischen Diagnostik; Sensitometrische Darstellung der Fluoreszenzstrahlung von Calciumwolframat-Ver staerkungsfolien
Roentgenstrahler; Halterungen fuer medizinische Roentgenstrahlen-Anw endungsgeraete, Anschlussmasse
Rohrpost - Fahrrohre, Fahrrohrbogen und Muffen fuer Rohrpostanlagen aus weichmacherfreiem Polyvinylchlorid (PVC-U)
Rohrpost - Pruefkaliber fuer Fahrrohre und Fahrrohrbogen
Rohrpost - Verarbeitung von Bauteilen fuer Rohrpostanlagen aus Kunststoff (PVC-U), Stahl und nichtrostendem Stahl
Schnittstelle fuer die serielle Messdatenuebermittlu ng - Teil 3: Anwendungsdienste, Telegramme und Protokolle
Schnittstellen und Steuerungsverfahren fuer die serielle Messdatenuebermittlu ng; Start-Stop-Uebertrag ung, 4-Draht-Messbus
Schnittstellen und Steuerungsverfahren fuer die serielle Messdatenuebermittlu ng; Start-Stop-Uebertrag ung, Punkt-zu-Punkt-Verbi ndung
Schnittverlust bei Holz - Begriffe und Berechnungsverfahren
Schraubverbindung fuer Stiele und Besen; Gewindekappe und Gewindeeinsatz
Schrift A fuer die maschinelle optische Zeichenerkennung; Darstellung der Schriftzeichen durch Punkte in einer 9 \xd7 9-Matrix
Schrift A fuer die maschinelle optische Zeichenerkennung; Zeichen und Nennmasse; Erweiterung des Zeichenvorrats
Schrift A fuer die maschinelle optische Zeichenerkennung; Zeichen und Nennmasse
Schrift H fuer die maschinelle optische Zeichenerkennung; Zeichen, Schreibregeln und Masse
Schriften fuer die maschinelle optische Zeichenerkennung; Anordnung der Zeichen auf dem Zeichentraeger fuer Belegleser
Schriften fuer die maschinelle optische Zeichenerkennung; Anordnung der Zeichen auf dem Zeichentraeger fuer Handleser
Schriften fuer die maschinelle optische Zeichenerkennung; Anordnung der Zeichen auf dem Zeichentraeger fuer Seitenleser
Schriften fuer die maschinelle optische Zeichenerkennung; Anordnung der Zeichen auf dem Zeichentraeger fuer Streifenleser
Schriften fuer die maschinelle optische Zeichenerkennung; Zeichentraeger, gedruckte Zeichen; Anforderungen und Pruefung
Schuettgutwagen mit Druckentleerung; Schutzkasten und Untersatz mit Pruefanschluss fuer Ueberdruckmessgeraet
Schuettgutwagen mit Druckentleerung; Ueberdruckmessgeraet e mit Plattenfeder, Anschlussflansch radial unten
Semi-tubular countersunk head rivets; nominal diameters 1,6 to 10 mm
Semi-tubular pan head rivets; nominal diameters 1,6 to 10 mm
Serrated lock washers
Sicherung der Bildqualitaet in diagnostischen Betrieben - Teil 1: Konstanzpruefung an Ultraschallgeraeten fuer die medizinische Diagnostik und Ueberwachung
Sicherungsscheiben (Haltescheiben) fuer Wellen
Spannscheiben fuer Schraubenverbindunge n
Sportstaettenbeleuch tung - Teil 3: Beleuchtung mit Tageslicht
Steel manhole shafts for the underground tanks designed for the storage of flammable and non-flammable water polluting liquids
Steel tanks erected on site, for the above ground storage of hazardous flammable water polluting liquids of class A III and of non-flammable water polluting liquids; design
Steel tanks erected on site, for the above ground storage of hazardous flammable water polluting liquids of class A III and of non-flammable water polluting liquids; requirements and testing
Stehende Behaelter (Tanks) aus Stahl, doppelwandig, ohne Leckanzeigefluessigk eit, mit aussenliegender Vakuum-Saugleitung, fuer oberirdische Lagerung brennbarer Fluessigkeiten
Stepped parallel shank solid hardmetal twist drills - Dimensions
Stiele aus Holz fuer Schlagwerkzeuge - Technische Lieferbedingungen
Strahlenschutzdosime ter; Allgemeine Regeln
Strahlenschutzregeln fuer den Umgang mit offenen radioaktiven Stoffen in der Medizin
Strahlenschutztueren fuer medizinisch genutzte Raeume - Teil 1: Anforderungen
Strahlenschutzzubeho er bei medizinischer Anwendung von Roentgenstrahlen bis 300 kV - Regeln fuer die Herstellung und Benutzung
Strahlenschutzzubeho er bei medizinischer Anwendung von Roentgenstrahlung - Teil 1: Bestimmung der Abschirmeigenschafte n von bleifreier oder bleireduzierter Schutzkleidung
Strahlenschutzzubeho er bei medizinischer Anwendung von Roentgenstrahlung - Teil 2: Qualitaetspruefung von in Gebrauch befindlicher Schutzkleidung
Technical delivery conditions for DIN 6537 and DIN 6539 solid hardmetal twist drills - Checking of dimensions
Technical delivery conditions for DIN 6537 and DIN 6539 solid hardmetal twist drills - Requirements
Technical drawings; Rules for preparation; Drawn masters for printing purposes
Technische Zeichnungen - Beschriftung, Schriftzeichen, Hilfsnetze fuer Schrift A
Technische Zeichnungen - Beschriftung, Schriftzeichen, Hilfsnetze fuer Schrift B
Technische Zeichnungen - Beschriftung, Schriftzeichen
Tested round steel link chains; identification marking; test certificate
Tested round steel link chains; safety requirements
Tested round steel link chains; testing
Textile Bodenbelaege; Produktbeschreibung; Zusatzeignungen; Einstufung, Pruefung, Kennzeichnung
Timber profiles for windows and window doors; dimensions, quality requirements
Title Blocks for Drawings, Plans and Lists
Toleranzsystem fuer Holzbe- und -verarbeitung - Begriffe, Toleranzreihen, Schwind- und Quellmasse
Toothed lock washers
Torr - Millibar, Millibar - Torr; Umrechnungstabelle
Twist drills with hardmetal cutting edges with reinforced parallel shank - Dimensions
UIM - Unverwechselbare Identifikationsmarke - Anwendernorm fuer kleinste Produktmarkierungen mit Hilfe von Matrix-Symbologien
Untersuchung von Waren; Allgemeine Grundsaetze
Verpackung; Fassverschraubungen fuer Bier- und Weinfaesser
Vertical double-wall steel tanks for the underground storage of flammable and non-flammable water polluting liquids
Vertical double-wall steel tanks with less than 1000 litre capacity, for the above ground storage of flammable and non-flammable water polluting liquids
Vertical double-wall steel tanks with liquid-based leak detection system, for the above ground storage of flammable and non-flammable water polluting liquids
Vertical double-wall steel tanks with vacuum-based leak detection system, for the above ground storage of flammable and non-flammable water polluting liquids
Vertical single-wall steel tanks for the above ground storage of flammable and non-flammable water polluting liquids
Vertical single-wall steel tanks for the underground storage of flammable and non-flammable water polluting liquids
Vertical single-wall steel tanks with less than 1000 litre capacity, for the above ground storage of flammable and non-flammable water polluting liquids
Vordrucke fuer technische Unterlagen; Schaltplan im Format A3
Waermebehandlung von Eisenwerkstoffen - Waermebehandelte Teile - Darstellung und Angaben in Zeichnungen; Nitrieren
Warentest; Begriff
Wasserspielzeug; Sicherheitstechnisch e Anforderungen, Pruefung
Wendeschneidplatten aus Hartmetall mit Planschneiden, ohne Bohrung
Wood Finger-jointing
Wortangaben in technischen Zeichnungen; Einzelangaben
Wortangaben in Technischen Zeichnungen; Wortangaben im Satzverband
Zylinderschaefte aus Hartstoffen fuer Bearbeitungswerkzeug e - Masse

<< Prev Next >>