Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
10
20
30
31
32
33
34
35
36
37
38
39
40
41
42
43
50
60
70
80
90
100
150
200
250
300
350
400
500
1000
1500
1620
| Product Name | Notes |
|---|---|
| \xc9crous autofrein\xe9s en acier - Caract\xe9ristiques m\xe9caniques et performances | |
| \xc9nergie nucl\xe9aire - D\xe9termination du chlore et du fluor dans les poudres de dioxyde d'uranium et les pastilles fritt\xe9es | |
| \xc9nergie solaire - Composants et mat\xe9riaux du collecteur - Partie 1: Tubes sous vide - Durabilit\xe9 et performance | |
| \xc9nergie solaire - Composants et mat\xe9riaux du collecteur - Partie 2: Caloduc pour application thermique solaire - Durabilit\xe9 et performance | |
| \xc9nergie solaire - Composants et mat\xe9riaux du collecteur - Partie 3: Durabilit\xe9 de la surface de l\x92absorbeur | |
| \xc9toffes - D\xe9termination de l\x92auto-d\xe9frois sabilit\xe9 d\x92une \xe9prouvette pli\xe9e horizontalement, par mesurage de l\x92angle r\xe9manent apr\xe8s pliage | |
| A Decomposition of the Torsional Stiffness of a Worm Gearbox into Individual Components | |
| A Guide to Determine Motor Vehicle Collision Preventability | |
| A Model for Considering Wheel Body Deformation in Tooth Contact Load Distribution | |
| A New Low Pressure Carburizing Solution in a Pit vs. Traditional Pit Carburizing Methods | |
| A\xe9ronefs - Relais \xe9lectromagn\xe9ti ques \xe9tanches, bipolaires et t\xe9trapolaires, 2 A et 3 A - Dimensions d\x92encombrement et de fixation | |
| Absorbent incontinence products for urine and/or faeces \x97 Product type names and illustrations | |
| Acoustique \x97 Qualit\xe9 acoustique des espaces de bureaux ouverts | |
| Additions for concrete | |
| Agricultural and forestry machinery \x97 Unmanned aerial spraying systems \x97 Part 1: Environmental requirements | |
| Agricultural and forestry machinery \x97 Unmanned aerial spraying systems \x97 Part 2: Test methods to assess the horizontal transverse spray distribution | |
| Agricultural Tractors and Machines - Engine Test Code (Bench Test) - Net Power | |
| Agricultural tractors Instructional seat | |
| Agricultural wheeled tractors and attachments \x97 Front loaders \x97 Carriages for attachments TECHNICAL CORRIGENDUM 1 | |
| Agricultural wheeled tractors and attachments Front loaders Carriages for attachments | |
| Alliages de nickel - D\xe9termination du tantale - M\xe9thode par spectrom\xe9trie d'\xe9mission optique avec source \xe0 plasma induit par haute fr\xe9quence | |
| Alpine ski boots with improved walking soles \x97 Interface with alpine ski-bindings \x96 Requirements and test methods | |
| Aluminium oxide primarily used for production of aluminium - Determination of trace elements - Wavelength dispersive X-ray fluorescence spectrometric method | |
| Aluminium oxide primarily used for the production of aluminium \x97 Preparation and storage of test samples | |
| Aluminium oxide used for the production of aluminium Determination of particles passing a 20 micrometre aperture sieve | |
| An\xe1lisis b\xe1sico de semen \x97 Especificaci\xf3n y m\xe9todos de an\xe1lisis | |
| Analyse chimique de l\x92aluminium et de ses alliages - Dosage complexom\xe9trique du magn\xe9sium | |
| Analyses de biologie d\xe9localis\xe9es (ADBD) - Exigences concernant la qualit\xe9 et la comp\xe9tence | |
| Analyses de diagnostic mol\xe9culaire in vitro \x97 Sp\xe9cifications relatives aux processus pr\xe9analytiques pour l'analyse du m\xe9tabolome dans l'urine et le sang veineux (s\xe9rum et plasma) | |
| Anodizing of aluminium and its alloys \x97 Test method for chemical resistance of anodic oxidation coatings on aluminium and its alloys using electromotive force apparatus | |
| Appareils de levage \xe0 charge suspendue - Rigidit\xe9 - Ponts et portiques roulants | |
| Applications ferroviaires \x97 Planification des concepts d'exploitation en cas de s\xe9isme | |
| Art dentaire - Mat\xe9riaux implantables de comblement et de reconstruction osseuse en chirurgie orale et maxillofaciale - Contenu d'un dossier technique | |
| Art dentaire - Membranes pour r\xe9g\xe9n\xe9ratio n de tissus en chirurgie buccale et maxillo-faciale - Contenu du dossier technique | |
| Artifices de divertissement \x97 M\xe9thodes d'essai pour la d\xe9termination de substances chimiques sp\xe9cifiques \x97 Partie 1: G\xe9n\xe9ralit\xe9s | |
| Artifices de divertissement \x97 M\xe9thodes d'essai pour la d\xe9termination de substances chimiques sp\xe9cifiques \x97 Partie 2: Hexachlorobenz\xe8ne par chromatographie en phase gazeuse | |
| Artifices de divertissement \x97 M\xe9thodes d'essai pour la d\xe9termination de substances chimiques sp\xe9cifiques \x97 Partie 3: Plomb et compos\xe9s du plomb par absorption atomique | |
| Artifices de divertissement \x97 M\xe9thodes d\x92essai pour la d\xe9termination de substances chimiques sp\xe9cifiques \x97 Partie 10: Taux d\x92azote dans la nitrocellulose par titration de l\x92ion sulfate de fer (II) | |
| Artifices de divertissement \x97 M\xe9thodes d\x92essai pour la d\xe9termination de substances chimiques sp\xe9cifiques \x97 Partie 4: Analyse du plomb et de ses compos\xe9s par spectrom\xe9trie de fluorescence des rayons X... | |
| Artifices de divertissement \x97 M\xe9thodes d\x92essai pour la d\xe9termination de substances chimiques sp\xe9cifiques \x97 Partie 5: Analyse du plomb et de ses compos\xe9s par spectrom\xe9trie \xe0 plasma \xe0 couplage inductif... | |
| Artifices de divertissement \x97 M\xe9thodes d\x92essai pour la d\xe9termination de substances chimiques sp\xe9cifiques \x97 Partie 6: Zirconium de granulom\xe9trie inf\xe9rieure \xe0 40 \xb5m par spectrom\xe9trie d\x92\xe9mission optique \xe0 plasma \xe0... | |
| Artifices de divertissement \x97 M\xe9thodes d\x92essai pour la d\xe9termination de substances chimiques sp\xe9cifiques \x97 Partie 7: Teneur en chlorates par analyse chimique par titrage | |
| Artifices de divertissement \x97 M\xe9thodes d\x92essai pour la d\xe9termination de substances chimiques sp\xe9cifiques \x97 Partie 8: Teneur en arsenic par spectrom\xe9trie de fluorescence atomique par g\xe9n\xe9ration d\x92hydrures | |
| Artifices de divertissement \x97 M\xe9thodes d\x92essai pour la d\xe9termination de substances chimiques sp\xe9cifiques \x97 Partie 9: Teneur en mercure par spectrom\xe9trie de fluorescence atomique par g\xe9n\xe9ration d\x92hydrures | |
| Aspects of Gear Noise, Quality, and Manufacturing Technologies for Electro Mobility | |
| Automation systems and integration \x97 Digital twin framework for manufacturing \x97 Part 1: Overview and general principles | |
| Automation systems and integration \x97 Digital twin framework for manufacturing \x97 Part 2: Reference architecture | |
| Automation systems and integration \x97 Digital twin framework for manufacturing \x97 Part 3: Digital representation of manufacturing elements | |
| Automation systems and integration \x97 Digital twin framework for manufacturing \x97 Part 4: Information exchange | |
| Avocats - Guide pour l\x92entreposage et le transport | |
| Biological equipment for treating air and other gases \x97 General requirements | |
| Biological equipment for treating air and other gases \x97 Requirements and application guidance for deodorization in wastewater treatment plants | |
| Biotechnology \x97 Analytical methods \x97 General requirements and considerations for the testing and characterization of cellular therapeutic products | |
| Blockchain and distributed ledger technologies \x97 Reference architecture | |
| Bo\xeetes de montres et leurs accessoires - Essais de r\xe9sistance \xe0 l'usure, aux rayures et aux impacts | |
| Bouteilles \xe0 gaz \x97 Contr\xf4les et essais p\xe9riodiques des f\xfbts \xe0 pression soud\xe9s en acier \x97 Capacit\xe9 inf\xe9rieure ou \xe9gale \xe0 1 000 l | |
| Buildings and civil engineering works \x97 Security \x97 Planning of security measures in the built environment | |
| C\xe9ramiques techniques - D\xe9termination de la masse volumique en vrac des poudres c\xe9ramiques - Partie 1: Masse volumique apr\xe8s tassement | |
| C\xe9ramiques techniques - D\xe9termination de la masse volumique en vrac des poudres c\xe9ramiques - Partie 2: Masse volumique sans tassement | |
| C\xe9ramiques techniques - M\xe9thodes d\x92essai pour la d\xe9termination de la t\xe9nacit\xe9 \xe0 la rupture des c\xe9ramiques monolithiques - M\xe9thode sur \xe9prouvette \xe0 entaille en V sur une seule face (M\xe9thode... | |
| Caoutchouc brut - D\xe9termination de la temp\xe9rature de transition vitreuse par analyse calorim\xe9trique diff\xe9rentielle (DSC) | |
| Caoutchouc butadi\xe8ne-styr\xe 8ne (SBR) - Types polym\xe9ris\xe9s en \xe9mulsion et en solution - M\xe9thode d'\xe9valuation | |
| Caoutchouc isopr\xe8ne (IR) - Types polym\xe9ris\xe9s en solution et non \xe9tendus \xe0 l'huile - M\xe9thode d'\xe9valuation | |
| Caoutchouc vulcanis\xe9 ou thermoplastique - D\xe9termination de la d\xe9formation r\xe9manente sous allongement constant et de la d\xe9formation r\xe9manente, de l'allongement et du fluage sous charge constante de traction | |
| Caoutchouc vulcanis\xe9s \x97 D\xe9termination des agents de protection par chromatographie en phase liquide \xe0 haute performance | |
| Caoutchouc, vulcanis\xe9 ou thermoplastique - D\xe9termination de la r\xe9sistance \xe0 l'abrasion au moyen d'un disque abrasif vertical, motoris\xe9 | |
| Caoutchouc, vulcanis\xe9 ou thermoplastique - D\xe9termination de la r\xe9sistance \xe0 l\x92abrasion au moyen d\x92un disque abrasif vertical, motoris\xe9 AMENDEMENT 1 | |
| Carbon footprint for seafood \x97 Product category rules (CFP\x96PCR) for finfish | |
| Carbon steel wire for bedding and seating springs | |
| Carbon Tetrachloride for Industrial Use - Methods of Test | |
| Carbon-fibre-reinfor ced composites \x97 Determination of fibre weight content by thermogravimetry (TG) | |
| Castors and wheels Requirements for castors for furniture | |
| Castors and wheels Requirements for castors for hospital beds | |
| Castors and wheels Requirements for castors for swivel chairs | |
| Castors and wheels Vocabulary, symbols and multilingual terminology | |
| Chariots d Partie 13: \xe0 m\xe2t e manutention - V\xe9rification de la stabilit\xe9 - Chariots tout-terrain RECTIFICATIF TECHNIQUE 1 | |
| Chariots de manutention - V\xe9rification de la stabilit\xe9 - Partie 10: Essai de stabilit\xe9 suppl\xe9mentaire pour les chariots travaillant dans des conditions de gerbage sp\xe9ciales avec la charge d\xe9centr\xe9e lat\xe9ralement... | |
| Chariots de manutention - V\xe9rification de la stabilit\xe9 - Partie 11: Chariots de manutention \xe0 port\xe9e variable | |
| Chariots de manutention - V\xe9rification de la stabilit\xe9 - Partie 12: Chariots \xe0 port\xe9e variable manutentionnant des conteneurs de 6 m (20 ft) de long et plus | |
| Chariots de manutention - V\xe9rification de la stabilit\xe9 - Partie 14: Chariots tout-terrain \xe0 port\xe9e variable | |
| Chariots de manutention - V\xe9rification de la stabilit\xe9 - Partie 15: Chariots avec dispositif de direction articul\xe9 travaillant en porte-\xe0-faux | |
| Chariots de manutention - V\xe9rification de la stabilit\xe9 - Partie 16: Chariots \xe0 conducteur accompagnant | |
| Chariots de manutention - V\xe9rification de la stabilit\xe9 - Partie 1: G\xe9n\xe9ralit\xe9s | |
| Chariots de manutention - V\xe9rification de la stabilit\xe9 - Partie 20: Essai de stabilit\xe9 suppl\xe9mentaire pour les chariots travaillant dans des conditions de gerbage sp\xe9ciales avec une charge d\xe9port\xe9e, d\xe9port... | |
| Chariots de manutention - V\xe9rification de la stabilit\xe9 - Partie 22: Chariots \xe0 prise lat\xe9rale - et frontale - avec et sans poste de conduite \xe9levable | |
| Chariots de manutention - V\xe9rification de la stabilit\xe9 - Partie 24: Chariots \xe0 port\xe9e variable rotatifs tout-terrain | |
| Chariots de manutention - V\xe9rification de la stabilit\xe9 - Partie 2: Chariots travaillant en porte-\xe0-faux \xe0 m\xe2t | |
| Chariots de manutention - V\xe9rification de la stabilit\xe9 - Partie 3: Chariot \xe0 m\xe2t ou \xe0 fourche r\xe9tractable | |
| Chariots de manutention - V\xe9rification de la stabilit\xe9 - Partie 4: Chariots \xe0 fourche recouvrante, chariots pr\xe9parateurs de commandes avec un poste de l'op\xe9rateur ayant une hauteur de lev\xe9e inf\xe9rieure... | |
| Chariots de manutention - V\xe9rification de la stabilit\xe9 - Partie 5: Chariots \xe0 chargement lat\xe9ral | |
| Chariots de manutention - V\xe9rification de la stabilit\xe9 - Partie 7: Chariots bidirectionnels et multidirectionnels | |
| Chariots de manutention - V\xe9rification de la stabilit\xe9 - Partie 8: Essai de stabilit\xe9 suppl\xe9mentaire pour les chariots travaillant dans des conditions de gerbage sp\xe9ciales avec le m\xe2t inclin\xe9 en... | |
| Chariots de manutention - V\xe9rification de la stabilit\xe9 - Partie 9: Chariots travaillant en porte-\xe0faux avec m\xe2t manutentionnant des conteneurs de 6 m (20 ft) de long et plus | |
| Chariots de manutention \x97 V\xe9rification de la stabilit\xe9 \x97 Partie 13: Chariots tout-terrain \xe0 m\xe2t | |
| Chariots de manutention \x97 V\xe9rification de la stabilit\xe9 \x97 Partie 17: Tracteurs, transporteurs de charges et de personnel | |
| Chariots de manutention \x97 V\xe9rification de la stabilit\xe9 \x97 Partie 21: Chariots pr\xe9parateurs de commandes avec un poste de l'op\xe9rateur \xe9levable au-dessus de 1 200 mm | |
| Chariots industriels - V\xe9rification de la stabilit\xe9 - Partie 4: Chariots \xe0 fourche recouvrante, chariots pr\xe9parateurs de commandes avec un poste de l\x92op\xe9rateur ayant une hauteur de lev\xe9e inf\xe9rieure ou... | |
| Chaussures - M\xe9thodes d'essai pour accessoires: accessoires m\xe9talliques - R\xe9sistance \xe0 la corrosion | |
| Chaussures - M\xe9thodes d'essai pour accessoires: fermetures auto-agrippantes - R\xe9sistance \xe0 la traction avant et apr\xe8s un usage r\xe9p\xe9t\xe9 | |
| Chaussures - M\xe9thodes d'essai pour accessoires: fermetures auto-agrippantes - R\xe9sistance au pelage avant et apr\xe8s un usage r\xe9p\xe9t\xe9 | |
| Chaussures - M\xe9thodes d'essai pour accessoires: lacets et \x9cillets - R\xe9sistance \xe0 l'abrasion | |
| CIE Classification System of Illuminance and Luminance Meters | |
| Cigarettes \x97 Dosage du monoxyde de carbone dans la phase gazeuse de la fum\xe9e de cigarette obtenue avec un r\xe9gime de fumage intense \x97 M\xe9thode IRND | |
| Cin\xe9matographie - Position du film cin\xe9matographique de 35 mm dans le couloir de la cam\xe9ra - Sp\xe9cifications | |
| Closed Loop for Gears: Some Case Studies | |
| Code d'essai des machines-outils - Partie 10: D\xe9termination des performances de mesure des syst\xe8mes de palpage des machines-outils \xe0 commande num\xe9rique | |
| Code d'essai des machines-outils - Partie 2: D\xe9termination de l'exactitude et de la r\xe9p\xe9tabilit\xe 9 de positionnement des axes en commande num\xe9rique | |
| Code d'essai des machines-outils - Partie 3: \xc9valuation des effets thermiques | |
| Code d'essai des machines-outils - Partie 4: Essais de circularit\xe9 des machines-outils \xe0 commande num\xe9rique | |
| Code d'essai des machines-outils - Partie 6: D\xe9termination de la pr\xe9cision de positionnement sur les diagonales principales et de face (Essais de d\xe9placement en diagonale) | |
| Code d\x92essai des machines-outils - Partie 10: D\xe9termination des performances de mesure des syst\xe8mes de palpage des machines-outils \xe0 commande num\xe9rique AMENDEMENT 1: Performances de mesure avec pal1p:e palpeurs de... | |
| Code d\x92essai des machines-outils - Partie 1: Pr\xe9cision g\xe9om\xe9trique des machines fonctionnant \xe0 vide ou dans\x92des conditions definition | |
| Code d\x92essai des machines-outils - Partie 2: D\xe9termination de l\x92exactitude et de la r\xe9p\xe9tabilit\xe 9 de positionnement des axes \xe0 commande num\xe9rique AMENDEMENT 1 | |
| Code d\x92essai des machines-outils - Partie 5: D\xe9termination de l\x92\xe9mission sonore | |
| Code d\x92essai des machines-outils - Partie 7: Exactitude g\xe9om\xe9trique des axes de rotation | |
| Coffee and coffee products \x97 Determination of particle size of ground roasted coffee \x97 Horizontal sieving motion method using circular brushes | |
| Coffee extracts \x97 Determination of the dry matter content of coffee extracts \x97 Sea sand method of liquid or pasty coffee extracts | |
| Coke - Analyse granulom\xe9trique (Dimension nominale \xe9gale ou inf\xe9rieure \xe0 20 mm) | |
| Coke - Sampling | |
| Commissioning Process for Existing Buildings and Systems | |
| Common Content and Specifications for Building Data Schemas | |
| Composites and reinforcements fibres \x97 Carbon fibre reinforced plastics(CFRPs) and metal assemblies \x97 Determination of the tensile lap-shear strength AMENDMENT 1: Precision data | |
| Composites and reinforcements fibres \x97 Carbon fibre reinforced plastics(CFRPs) and metal assemblies \x97 Determination of the tensile lapshear strength | |
| Composites and reinforcements fibres \x97 Determination of the fracture energy of bonded plates of carbon fibre reinforced plastics (CFRPs) and metal using double cantilever beam specimens | |
| Conception de l'environnement des b\xe2timents - Lignes directrices pour l'\xe9valuation de l'efficacit\xe9 \xe9nerg\xe9tique des b\xe2timents neufs | |
| Concrete - Part 2: Specification of constituent materials, production of concrete and compliance of concrete | |
| Concrete \x97 Part 1: Methods of specifying and guidance for the specifier | |
| Contr\xf4le non destructif des assemblages soud\xe9s - Contr\xf4le par ultrasons - Contr\xf4le des soudures en aciers aust\xe9nitiques et en alliages \xe0 base nickel | |
| Controlled Low-Strength Materials | |
| Convertisseurs statiques utilis\xe9s \xe0 bord des a\xe9ronefs | |
| Cordages en fibres - D\xe9termination de certaines caract\xe9ristiques physiques et m\xe9caniques | |
| Corps gras d'origines animale et v\xe9g\xe9tale - \xc9quivalents au beurre de cacao dans le beurre de cacao et dans le chocolat de m\xe9nage - Partie 1: D\xe9termination de la pr\xe9sence... | |
| Corps gras d'origines animale et v\xe9g\xe9tale - D\xe9termination de la teneur en hydrocarbures aromatiques polycycliques par chromatographie de complexe donneur-accepteur et CLHP avec d\xe9tection par fluorescence | |
| Corrosion control engineering life cycle \x97 General requirements | |
| Corrosion control engineering life cycle \x97 Risk assessment | |
| Corrosion control engineering life cycle in nuclear power plants \x97 General requirements | |
| Corrosion of metals and alloys \x97 Electrochemical measurements \x97 Test method for monitoring atmospheric corrosion | |
| Corrosion of metals and alloys \x97 Guidelines for the corrosion testing of metals and alloys exposed in deep-sea water | |
| Corrosion of metals and alloys \x97 Measurement of the electrochemical critical localized corrosion temperature (E-CLCT) for Ti alloys fabricated via the additive manufacturing method | |
| Corrosion of metals and alloys \x97 Test method for measuring the stress corrosion crack growth rate of steels and alloys under static-load conditions in high-temperature water | |
| Crit\xe8res d'\xe9valuation comparative des ressources terminologiques - Concepts, principes et exigences d'ordre g\xe9n\xe9ral | |
| Criteria for Assessing Tectonic Surface Fault Rupture and Deformation at Nuclear Facilities | |
| Crochets de levage pour conteneurs de transport de marchandises, de masse maximale 30 tonnes - Sp\xe9cifications fondamentales | |
| Data dictionary and message sets for preemption and prioritization signal systems for emergency and public transport vehicles (PRESTO) | |
| Decorative physical vapor deposition (PVD) coatings on kitchen and sanitary ware fittings \x97 Specification and test methods | |
| Design Guide for Embedded Passive Device Printed Boards | |
| Design Standard for Printed Electronics on Flexible Substrates | |
| Design Standard for Printed Electronics on Rigid Substrates | |
| Determination of the resistance to jet fires of passive fire protection materials \x97 Part 1: General requirements | |
| Determination of the resistance to jet fires of passive fire protection materials \x97 Part 3: Extended test requirements | |
| Determination of the silanol group content on the surface of fumed silica \x97 Reaction gas chromatographic method | |
| Development of a New Test Method to Investigate the Scuffing Load Carrying Capacity of Hypoid Gear Oils | |
| DOCSIS 1.1 PART 1: RADIO FREQUENCY INTERFACE | |
| Document management \x97 Electronic content/document management (CDM) data interchange format | |
| Dosage du soufre total dans les engrais par combustion \xe0 haute temp\xe9rature | |
| Effect of Tooth Root Fillet Design on Tooth Root Stress in Short Fiber Reinforced Plastic Gears | |
| Elastomeric seismic-protection isolators - Part 1: Test methods | |
| Elastomeric seismic-protection isolators - Part 2: Applications for bridges - Specifications | |
| Elastomeric seismic-protection isolators - Part 3: Applications for buildings - Specifications | |
| Elastomeric seismic-protection isolators \x97 Part 1: Test methods TECHNICAL CORRIGENDUM 1 | |
| Elastomeric seismic-protection isolators \x97 Part 2: Applications for bridges \x97 Specifications TECHNICAL CORRIGENDUM 1 | |
| Elastomeric seismic-protection isolators \x97 Part 3: Applications for buildings \x97 Specifications TECHNICAL CORRIGENDUM 1 | |
| Elastomeric seismic-protection isolators \x97 Part 5: Sliding seismic-protection isolators for buildings | |
| Elastomeric seismic-protection isolators \x97 Part 6: High-durability and high-performance specifications and test methods | |
| Ellipsometry \x97 Principles | |
| Engins de manutention continue pour produits en vrac - A\xe9roglissi\xe8res | |
| Engins de manutention pneumatique pour produits en vrac - Tuyauterie | |
| Enhanced Calculation Method for Tooth Flank Fracture Risk with Consideration of Tensile Residual Stresses in Larger Material Depths | |
| Equipment for crop protection Sprayers Demonstration track for field crop sprayers | |
| Essais de r\xe9ception pour les machines de soudage par faisceau laser Nd:YAG - Machines avec transport de faisceau par fibre optique \x97 Partie 1: Ensemble laser | |
| Essais de r\xe9ception pour les machines de soudage par faisceau laser Nd:YAG - Machines avec transport de faisceau par fibre optique \x97 Partie 2: M\xe9canisme de positionnement | |
| Essais destructifs des soudures sur mat\xe9riaux m\xe9talliques - Essais de duret\xe9 sur joints \xe9troits soud\xe9s par faisceau d'\xe9lectrons et faisceau laser (Essais de duret\xe9 Vickers et Knoop) | |
| Essais non destructifs \x97 Contr\xf4le \xe0 l\x92aide de r\xe9seaux ultrasonores \x97 Vocabulaire | |
| Evaluation methods for industrial wastewater treatment reuse processes | |
| Execution of concrete structures | |
| Experimental Evaluation of Wind Turbine Gearbox Structural Models Using Fiber Optic Strain Sensors | |
| F\xe8ves de cacao - D\xe9termination de la teneur en eau (M\xe9thode pratique) | |
| Ferronickels \x97 Determination of phosphorus, manganese, chromium, copper and cobalt contents \x97 Inductively coupled plasma optical emission spectrometric method | |
| Fertilizers and soil conditioners \x97 Compound fertilizer \x97 General requirements | |
| Fibre-reinforced composites \x97 Method for accelerated moisture absorption and supersaturated conditioning by moisture using sealed pressure vessel | |
| Filetages de tuyauterie pour raccordement sans \xe9tanch\xe9it\xe9 dans le filet - Partie 1: Dimensions, tol\xe9rances et d\xe9signation | |
| Filetages de tuyauterie pour raccordement sans \xe9tanch\xe9it\xe9 dans le filet - Partie 2 V\xe9rification par calibres \xe0 limites | |
| Films \xe0 base de carbone \x97 D\xe9termination des propri\xe9t\xe9s optiques des films de carbone amorphe par ellipsom\xe9trie spectroscopique | |
| Finding the Right Task for Optical Gear Metrology | |
| Fine bubble technology \x97 Agricultural applications \x97 Part 1: Test method for evaluating the growth promotion of hydroponically grown lettuce | |
| Fine bubble technology \x97 Agricultural applications \x97 Part 2: Test method for evaluating the promotion of the germination of barley seeds | |
| Fine bubble technology \x97 Agricultural applications \x97 Part 4: Test method for evaluating the number concentration of ultrafine bubbles (UFB) achieving the promotion of barley seed germination | |
| Fine ceramics (advanced ceramics, advanced technical ceramics) \x97 Test method for determining bonding strength of ceramic coatings | |
| Fine ceramics (advanced ceramics, advanced technical ceramics) \x97 Test method for flexural strength of monolithic ceramic thin plates at room temperature by three-point or four-point bending | |
| Fireworks \x97 Test methods for determination of specific chemical substances \x97 Part 11: Phosphorus content by inductively coupled plasma optical emission spectrometry (ICP-OES) | |
| Fireworks \x97 Test methods for determination of specific chemical substances \x97 Part 12: Picrates and picric acid by high performance liquid chromatography | |
| Fireworks \x97 Test methods for determination of specific chemical substances \x97 Part 13: Qualitative detection of elemental metals in firework compositions | |
| Fireworks \x97 Test methods for determination of specific chemical substances \x97 Part 14: Qualitative identification of perchlorates | |
| Fireworks \x97 Test methods for determination of specific chemical substances \x97 Part 15: Qualitative identification of nitrates | |
| Fireworks \x97 Test methods for determination of specific chemical substances \x97 Part 16: Procedure for identification of report or burst charge | |
| Fixed, Wire-Wound, Precision Resistors | |
| Forced draught gas burners | |
| Forced draught oil burners | |
| Forestry machinery \x97 Vibration test code for portable hand-held machines with internal combustion engine \x97 Vibration at the handles TECHNICAL CORRIGENDUM 1 | |
| Forets pour avant-trous de taraudage | |
| Foundry machinery \x97 Safety requirements for high pressure die casting machines | |
| Foundry machinery \x97 Safety requirements for molding and coremaking machinery and associated equipment | |
| Fraises-scies \xe0 dentures fine et grosse - S\xe9rie m\xe9trique | |
| Fruit and vegetable products \x97 Determination of benzoic acid and sorbic acid concentrations \x97 High-performance liquid chromatography method | |
| Fuel cell road vehicles - Safety specifications - Protection against hydrogen hazards for vehicles fuelled with compressed hydrogen | |
| Fuel cell road vehicles Safety specifications Part 1: Vehicle functional safety | |
| Fuel cell road vehicles Safety specifications Part 2: Protection against hydrogen hazards for vehicles fuelled with compressed hydrogen | |
| Fuel cell road vehicles Safety specifications Part 3: Protection of persons against electric shock | |
| Gas cylinders Transportable refillable welded steel cylinders for liquefied petroleum gas (LPG) Design and construction | |
| General requirements for residual current operated protective devices | |
| Glass in building \x97 Laminated solar photovoltaic glass for use in buildings \x97 Light transmittance measurement method | |
| GLOBAL AUTOMOTIVE DECLARABLE SUBSTANCE LIST (GADSL) | |
| Grading system for rattan: Requirements and classification | |
| Graphic technology \x97 Communication of offset ink properties | |
| Groundwork for Measurement of Effective Intensity of Flashing Lights | |
| Group-averaged neutron and gamma-ray cross sections for radiation protection and shielding calculations for nuclear reactors | |
| Guide for Cloud Portability and Interoperability Profiles (CPIP) | |
| GUIDE FOR THE APPLICATION OF INTERRUPTER SWITCHES TO SWITCH CAPACITANCE LOADS | |
| Guide to Determine Motor Vehicle Collision Preventability | |
| Guidelines for softening and desalination of industrial wastewater for reuse | |
| Health informatics Guidelines on data protection to facilitate trans-border flows of personal health information | |
| Healthcare organization management \x97 Requirements for patient-centred staffing | |
| Healthcare organization management \x97 Vocabulary | |
| Horlogerie \x97 Montres \xe9tanches | |
| Huile essentielle de bois de santal, type australien [Santalum spicatum (R.Br.) A.DC.] | |
| Huiles essentielles - Analyse par chromatographie en phase gazeuse sur colonne capillaire chirale - M\xe9thode g\xe9n\xe9rale | |
| Hybrid-electric road vehicles - Exhaust emissions and fuel consumption measurements - Part 1: Non-externally chargeable vehicles | |
| Hybrid-electric road vehicles - Exhaust emissions and fuel consumption measurements - Part 2: Externally chargeable vehicles | |
| Hybrid-electric road vehicles \x97 Exhaust emissions and fuel consumption measurements \x97 Non-externally chargeable vehicles | |
| Implants for surgery \x97 Pre-clinical mechanical assessment of spinal implants and particular requirements \x97 Part 2: Spinal intervertebral body fusion devices | |
| Implants for surgery \x97 Specification and verification of synthetic anatomical bone models for testing | |
| Implementation of a Gear Health Monitoring System on a Power Recirculating Test Rig Using the Average Log Ratio (ALR) Algorithm | |
| In Process Measurement and Compensation for Manufacturing Skiving Cutters | |
| In-Place Methods to Estimate Concrete Strength | |
| Industrial automation systems and integration - Open technical dictionaries and their application to master data - Part 20: Procedures for the maintenance of an open technical dictionary | |
| Industrial automation systems and integration \x97 Numerical control systems for machine tools \x97 Part 1: Requirements for numerical control systems | |
| Industrial automation systems and integration \x97 Numerical control systems for machine tools \x97 Part 2: Requirements for numerical control system integration | |
| Industrial automation systems and integration \x97 Open technical dictionaries and their application to master data \x97 Part 11: Guidelines for the formulation of terminology | |
| Industrial automation systems and integration \x97 Open technical dictionaries and their application to master data \x97 Part 13: Identification of concepts and terminology | |
| Industrial automation systems and integration \x97 Open technical dictionaries and their application to master data \x97 Part 1: Overview and fundamental principles | |
| Industrial automation systems and integration \x97 Open technical dictionaries and their application to master data \x97 Part 2: Vocabulary | |
| Industrial trucks \x97 Verification of stability \x97 Part 25: Rough-terrain variable-reach trucks operating in the special condition of handling freely suspended loads | |
| Industries du p\xe9trole, de la p\xe9trochimie et du gaz naturel - Syst\xe8mes de d\xe9pressurisation et de protection contre les surpressions AMENDEMENT 1 | |
| Industries du p\xe9trole, de la p\xe9trochimie et du gaz naturel - Syst\xe8mes de d\xe9pressurisation et de protection contre les surpressions | |
| Information and documentation \x97 Managing metadata for records \x97 Part 2: Conceptual and implementation issues | |
| Information et documentation - Processus de gestion des enregistrements - M\xe9tadonn\xe9es pour les enregistrements - Partie 1: Principes | |
| Informe de los m\xe9todos para calcular la resistencia del concreto en el sitio | |
| Injection systems for self-administration by paediatric patients \x97 Requirements and guidelines for design | |
| Inspection Pin Measurement Tables for Involute Spur Gears | |
| Installations de machines de traite et de refroidissement \x97 Dispositif de surveillance des r\xe9servoirs de refroidissement \x97 Exigences | |
| Intelligent transport systems - Forward vehicle collision mitigation systems - Operation, performance, and verification requirements | |
| Intelligent transport systems \x97 Devices to aid reverse manoeuvres \x97 Extended-range backing aid systems (ERBA) | |
| Intercloud Interoperability and Federation (SIIF) | |
| International Electrotechnical Vocabulary Chapter 551: Power electronics | |
| Interpreting services \x97 Conference interpreting \x97 Requirements and recommendations | |
| Investigations on the Tooth Root Bending Strength of Larger-Sized Induction Hardened Gears | |
| Jewellery and precious metals \x97 Fineness of solders used with precious metal jewellery alloys | |
| LABORATORY METHODS OF TESTING AIR CIRCULATING FANS FOR RATING AND CERTIFICATION | |
| Lait et produits laitiers - Analyse sensorielle - Partie 1: Lignes directrices g\xe9n\xe9rales pour le recrutement, la s\xe9lection, l'entra\xeenement et le contr\xf4le des sujets | |
| Lait et produits laitiers - Analyse sensorielle - Partie 2: M\xe9thodes recommand\xe9es pour l'\xe9valuation sensorielle | |
| Lait et produits laitiers - Analyse sensorielle - Partie 3: Lignes directrices pour une m\xe9thode d'\xe9valuation de la conformit\xe9 aux sp\xe9cifications de produit pour les propri\xe9t\xe9s sensorielles par notation | |
| Lait et produits laitiers - Pr\xe9sures ovines et caprines - D\xe9termination de l'activit\xe9 totale de coagulation du lait | |
| Large yachts \x97 Quality assessment and acceptance criteria \x97 Dynamic positioning on large yachts | |
| Large yachts \x97 Quality assessment of life onboard \x97 Stabilization and sea keeping | |
| Limits on the Proportions of Fly Ash in Concrete | |
| M\xe9todo Est\xe1ndar de Evaluaci\xf3n Cero Neto de Energ\xeda y Cero Neto de Carbono en el Rendimiento de Edificios | |
| Machines foresti\xe8res et machines de jardin - Code d'essai acoustique pour machines portatives tenues \xe0 la main \xe0 moteur \xe0 combustion interne - M\xe9thode d'expertise (classe de pr\xe9cision 2) | |
| Machines foresti\xe8res et machines de jardin - Code d\x92essai des vibrations pour machines portatives tenues \xe0 la main \xe0 moteur \xe0 combustion interne - Vibrations au niveau des poign\xe9es | |
| Machines-outils - S\xe9curit\xe9 - Machines de tournage AMENDEMENT 1 | |
| Machines-outils - S\xe9curit\xe9 - Machines de tournage | |
| Magn\xe9sium et alliages de magn\xe9sium - Retours - Exigences, classification et acceptation | |
| Marine environment impact assessment (MEIA) \x97 Specification for marine sediments in seabed areas \x97 Survey of interstitial biota | |
| Marine environmental impact assessment (MEIA) \x97 Technical specifications for marine biotic surveys in the international seabed area \x97 General principles | |
| Marine technology \x97 General technical requirement of marine conductivity-tempera ture-depth (CTD) measuring instrument | |
| Mat\xe9riel de protection des cultures - M\xe9thodes de mesurage en laboratoire de la d\xe9rive du jet - Souffleries | |
| Mat\xe9riel de protection des cultures - Mesurage de la d\xe9rive du jet au champ | |
| Mathematical Model of a Straight Bevel Gear on the Straight Bevel Coniflex Generator and Gear Flank Correction | |
| Mati\xe8re grasse laiti\xe8re de produits laitiers enrichis - D\xe9termination de la teneur en acides gras om\xe9ga-3 et om\xe9ga-6 par chromatographie gaz-liquide | |
| Meat and Meat Products - Enumeration of Micro-Organisms - Colony Count Technique at 30 Degrees Celsius (Reference Method) | |
| Mechanical Power Loss of Spur Gears Subject to Various Surface Finish Pairings | |
| Metallic materials - Method of test for the determination of resistance to stable crack extension using specimens of low constraint | |
| Meteorology \x97 Ground-based remote sensing of wind \x97 Radar wind profiler | |
| Methods for Checking the Profile of the Path of Contact of Involute Gears | |
| Methods of Test for Rating the Performance of Positive Displacement Compressors that Operate at Supercritical Pressures of the Refrigerants | |
| Methods of Testing for Rating the Performance of Positive Displacement Refrigerant Compressors and Condensing Units that Operate at Subcritical Temperatures of the Refrigerant | |
| Microbiologie de la cha\xeene alimentaire - M\xe9thode horizontale pour la recherche de Cronobacter spp. | |
| Microbiologie de la cha\xeene alimentaire \x97 M\xe9thodes de recherche des larves L3 d'Anisakidae dans les poissons et produits de la p\xeache \x97 Partie 2: M\xe9thode de digestion artificielle | |
| Microbiologie de la cha\xeene alimentaire \x97 M\xe9thodes de recherche des larves L3 d\x92Anisakidae dans le poisson et les produits de la p\xeache \x97 Partie 1: M\xe9thode presse/UV | |
| Microfluidic devices \x97 Interoperability requirements for dimensions, connections and initial device classification | |
| Mining \x96 Vocabulary \x97 Part 3: Rock mechanics | |
| Mining \x97 Vocabulary \x97 Part 1: Planning and surveying | |
| Mining \x97 Vocabulary \x97 Part 2: Geology | |
| Mining \x97 Vocabulary \x97 Part 4: Prospecting and exploration | |
| Mining \x97 Vocabulary \x97 Part 5: Drilling and blasting | |
| Mining \x97 Vocabulary \x97 Part 7: Ventilation | |
| Mining \x97 Vocabulary \x97 Part 9: Drainage | |
| Modern Green and Hard Machining of Double Helical Gears | |
| Molecular biomarker analysis \x97 Isothermal polymerase chain reaction (isoPCR) methods \x97 Part 1: General requirements | |
| Molecular biomarker analysis \x97 Method for the statistical evaluation of analytical results obtained in testing sub-sampled groups of genetically modified seeds and grains \x97 General requirements | |
| Molecular biomarker analysis \x97 Methods of analysis for the detection and identification of animal species in food and feed products (nucleotide sequencing-based methods) \x97 Part 1: General requirements | |
| Natural gas \x97 Format for data from gas chromatograph analysers for natural gas \x97 XML file format | |
| Nickel et alliages de nickel \x97 Nickel raffin\xe9 \x97 \xc9chantillonnage | |
| Noise Analysis for e-Drive Gears and In-Process Gear Inspection | |
| Non-destructive testing \x97 Gamma ray scanning method on process columns | |
| Nondestructive Test Methods for Evaluation of Concrete in Structures | |
| Norma para Tanques de Agua para la Protecci\xf3n contra Incendios Privada | |
| On the Potential of High-Ratio Planetary Gearboxes for Next-Generation Robotics | |
| Optimizing the Operational Behavior of Double Helical Gears by Means of an FE-Based Tooth Contact Analysis | |
| P\xe2te et papier \x97 D\xe9termination de la concentration d'encre r\xe9siduelle relative (nombre ERIC) par mesurage de la r\xe9flectance infrarouge | |
| Paints and varnishes \x97 On-site test methods on quality assessment for interior wall coatings | |
| Papier - D\xe9termination de la transmittance par le mesurage de la r\xe9flectance diffuse | |
| Peintures et vernis \x97 \xc9valuation de l'adh\xe9rence des adh\xe9sifs \xe9lastiques sur les produits de peinture par examen de l'adh\xe9rence au pelage, de la r\xe9sistance au pelage et de la r\xe9sistance... | |
| Peintures et vernis \x97 D\xe9termination de la teneur en eau \x97 M\xe9thode par chromatographie en phase gazeuse | |
| Peintures et vernis \x97 D\xe9termination du facteur de r\xe9flexion solaire | |
| Personal equipment for protection against falls - Rope access systems - Part 1: Fundamental principles for a system of work | |
| Personal equipment for protection against falls - Rope access systems - Part 2: Code of practice | |
| Petroleum and natural gas industry \x97 Pipeline transportation systems \x97 Pipeline integrity assessment specification | |
| Petroleum, petrochemical and natural gas industries \x97 Pressure-relieving and depressuring systems TECHNICAL CORRIGENDUM 1 | |
| Pipeline corrosion control engineering life cycle \x97 General requirements | |
| Plastics \x97 Determination of the degree of disintegration of plastic materials in marine habitats under real field conditions | |
| Plastiques \x97 Mat\xe9riaux \xe0 base de poly\xe9ther\xe9ther c\xe9tone (PEEK) pour moulage et extrusion \x97 Partie 1: Syst\xe8me de d\xe9signation et base de sp\xe9cifications | |
| Plastiques \x97 Mat\xe9riaux \xe0 base de poly\xe9ther\xe9ther c\xe9tone (PEEK) pour moulage et extrusion \x97 Partie 2: Pr\xe9paration des \xe9prouvettes et d\xe9termination des propri\xe9t\xe9s | |
| Plugs and socket-outlets for household and similar purposes \x96 Part 3: Particular requirements for adaptors with incorporated overcurrent protection device | |
| Plugs and socket-outlets for household and similar purposes Part 2-2: Particular requirements for socket-outlets for appliances | |
| Plugs and socket-outlets for household and similar purposes Part 2-3: Particular requirements for switched socket-outlets without interlock for fixed installations | |
| Plugs and socket-outlets for household and similar purposes Part 2-6: Particular requirements for switched socket-outlets with interlock for fixed installations | |
| Plugs and socket-outlets for household and similar purposes Part 2-7: Particular requirements for cord extension sets | |
| Plugs and socket-outlets for household and similar purposes Part 3: Particular requirements for adaptors with incorporated overcurrent protection device | |
| Plugs, socket-outlets and ship couplers for high-voltage shore connection systems (HVSC-Systems) Part 1: General requirements | |
| Pressure Gauges For Fire Protection Systems | |
| Prevailing Torque Type Steel Hexagon Nuts - Mechanical and Performance Properties | |
| Probabilistic Seismic Hazards Analysis | |
| Produits p\xe9troliers \x97 D\xe9termination du point de trouble \x97 M\xe9thode automatis\xe9e par refroidissement par paliers | |
| Produits p\xe9troliers liquides \x97 D\xe9termination des groupes d'hydrocarbures et de la teneur en compos\xe9s oxyg\xe9n\xe9s de l'essence automobile pour moteurs \x97 M\xe9thode par chromatographie multidimensionnelle en phase gazeuse | |
| Qualit\xe9 du sol - Lignes directrices pour l'identification de compos\xe9s cibles par chromatographie en phase gazeuse et spectrom\xe9trie de masse | |
| Qualit\xe9 du sol \x97 Essai de d\xe9termination de l'inhibition de la reproduction chez les acariens oribates (Oppia nitens) expos\xe9s aux contaminants dans le sol | |
| Quality control for batching and mixing steel fibre-reinforced concretes | |
| R\xe9cipients cryog\xe9niques \x97 Propret\xe9 en service cryog\xe9nique AMENDEMENT 1 | |
| R\xe9cipients cryog\xe9niques \x97 Propret\xe9 en service cryog\xe9nique | |
| RACK STORAGE OF MATERIALS | |
| Railway applications \x97 Bodyside windows for rolling stock | |
| Railway applications \x97 Driving simulator for drivers' training | |
| Railway applications \x97 Suspension components \x97 Part 1: Characteristics and test methods for elastomer-mechanical parts | |
| Railway applications \x97 Suspension components \x97 Part 2: Approval procedure and quality monitoring for elastomer-mechanical parts | |
| Railway applications \x97 Track geometry quality \x97 Part 1: Characterization of track geometry and track geometry quality | |
| Rare earth \x97 Analysis by wavelength dispersive x-ray fluorescence spectrometry (WD-XRFS) \x97 Part 1: Determination of composition of rare earth magnet scrap using standardless XRF commercial packages | |
| Rare earth \x97 Packaging and labelling | |
| Refractory products \x97 Determination of reduced species in carbon containing refractories by XRD | |
| Release devices for opening of MCBs and RCDs for household and similar uses | |
| Report on Early-Age Cracking: Causes, Measurement, and Mitigation | |
| Report on High-Volume Fly Ash Concrete for Structural Applications | |
| Report on Soil Cement | |
| Requirements for aerosol filters used in nuclear facilities against specified severe conditions \x97 Part 1: General requirements | |
| Residual current devices with or without overcurrent protection for socketoutlets for household and similar uses | |
| Results of ISO/TS 6336-22 Evaluating Full Contact Zone | |
| Rev\xeatements m\xe9talliques - Rev\xeatements d'aluminium d\xe9pos\xe9s physiquement en phase vapeur - Sp\xe9cification et m\xe9thodes d'essai | |
| Rev\xeatements m\xe9talliques - Rev\xeatements de cadmium d\xe9pos\xe9s physiquement en phase vapeur sur le fer et l'acier - Sp\xe9cification et m\xe9thodes d'essai | |
| Road vehicles - Data communication between sensors and data fusion unit for automated driving functions - Logical interface | |
| Road vehicles - Determination of resistance to forced entry of security glass constructions used in vehicle glazing - Test of glazing systems | |
| Road vehicles - Modular vehicle communication interface (MVCI) - Part 1: Hardware design requirements | |
| Road vehicles - Open diagnostic data exchange (ODX) - Part 2: Emissions-related diagnostic data | |
| Road vehicles - Open diagnostic data exchange (ODX) - Part 3: Fault symptom exchange description (FXD) | |
| Road vehicles \x97 Dimethyl Ether (DME) fuel system components \x97 Part 1: General requirements and definitions | |
| Road vehicles \x97 Dimethyl Ether (DME) fuel system components \x97 Part 2: Performance and general test methods | |
| Road vehicles \x97 Dimethyl ether (DME) fuel system components \x97 Part 3: 85% stop valve | |
| Road vehicles \x97 Dimethyl ether (DME) fuel system components \x97 Part 4: Level indicator | |
| Road vehicles \x97 Dimethyl ether (DME) fuel system components \x97 Part 6: Pressure relief valve (PRV) AMENDMENT 1 | |
| Road vehicles \x97 Dimethyl ether (DME) fuel system components \x97 Part 6: Pressure relief valve (PRV) | |
| Road vehicles \x97 Dimethyl ether (DME) fuel system components \x97 Part 9: Pressure relief device (PRD) | |
| Road vehicles \x97 Extended Vehicle (ExVe) time critical applications \x97 General requirements, definitions and classification methodology of time-constrained situations related to Road and ExVe Safety (RExVeS) | |
| Road vehicles \x97 Modular vehicle communication interface (MVCI) \x97 Part 2: Diagnostic protocol data unit application programming interface (D-PDU API) | |
| Road vehicles \x97 Modular vehicle communication interface (MVCI) \x97 Part 3: Diagnostic server application programming interface (D-Server API) | |
| Road vehicles \x97 Open diagnostic data exchange (ODX) \x97 Part 1: Data model specification | |
| Road vehicles \x97 Vehicle domain service (VDS) \x97 Part 1: General information and use case definitions | |
| Road vehicles Automotive multimedia interface Part 1: General technical overview | |
| Road vehicles Automotive multimedia interface Part 2: Use cases | |
| Road vehicles Automotive multimedia interface Part 3: System requirements | |
| Road vehicles Automotive multimedia interface Part 4: Network protocol requirements for vehicle interface access | |
| Road vehicles Automotive multimedia interface Part 5: Common message set | |
| Road vehicles Automotive multimedia interface Part 6: Vehicle interface requirements | |
| Road vehicles Automotive multimedia interface Part 7: Physical specification | |
| Road vehicles Deployment and sensor bus for occupant safety systems | |
| Road vehicles M12 x 1,25 spark-plugs with flat seating and 14 mm bi-hexagon and their cylinder head housing | |
| Rolling bearings \x97 Geometrical product specifications (GPS) \x97 Vocabulary and representation of symbols | |
| Rotating electrical machines \x96 Part 18-22: Functional evaluation of insulation systems - Test procedures for wire-wound windings - Classification of changes and insulation component substitutions | |
| Roues et roulettes - Exigences pour des applications \xe0 plus de 1,1 m/s (4 km/h) et jusqu'\xe0 4,4 m/s (16 km/h) | |
| Roues et roulettes - Exigences pour des applications jusqu'\xe0 1,1 m/s (4 km/h) | |
| Roues et roulettes - Exigences pour l'utilisation en d\xe9placement manuel pour \xe9quipements de collectivit\xe9 | |
| Roues et roulettes - M\xe9thodes et appareillage d'essais | |
| Rubber bands \x97 General requirements and test methods | |
| Rubber sheets for livestock \x97 Dairy cattle \x97 Specification | |
| Rubber Threads - Methods of Test | |
| Rubber- or Plastics-Coated Fabrics - Determination of Roll Charcteristics | |
| S\xfbret\xe9-critici t\xe9 \x97 D\xe9chets solides \xe0 l'exclusion du combustible nucl\xe9aire irradi\xe9 et non irradi\xe9 | |
| S\xfbret\xe9-critici t\xe9 \x97 Formation \xe0 la s\xfbret\xe9-critici t\xe9 dans le cadre de l\x92exploitation | |
| Sawn Timber of Broadleaved Species - Defects - Classification | |
| Sawn Timber of Broadleaved Species - Defects - Terms and Definitions | |
| Security objectives of information systems of third-party payment services | |
| Self-reclosing Devices for MCBs - RCBOs - RCCBs for household and similar uses (SRD) | |
| Self-reclosing Devices for MCBs - RCBOs \x96 RCCBs for household and similar uses (SRD) | |
| Semiconductor convertors - General requirements and line commutated convertors \x96 Part 1-3: Transformers and reactors | |
| Ships and marine technology - Breathing apparatus for ships - Part 3: Self-contained breathing apparatus (safety equipment) required by the IMO IBC and IGC Codes | |
| Ships and marine technology - Breathing apparatus for ships - Part 4: Self-contained breathing apparatus for emergency escape required by the IMO IBC and IGC Codes | |
| Ships and marine technology - Verification method for portable power measurement using a strain gauge | |
| Ships and marine technology \x97 Ballast water management systems (BWMS) \x97 Computational physical modelling and calculations on scaling of UV reactors | |
| Ships and marine technology \x97 Breathing apparatus for ships \x97 Part 1: Emergency escape breathing devices (EEBD) for shipboard use | |
| Ships and marine technology \x97 Breathing apparatus for ships \x97 Part 2: Self-contained breathing apparatus for shipboard firefighters | |
| Ships and marine technology \x97 Design requirements for international ballast water transfer connection flange | |
| Ships and marine technology \x97 Flange connection for fuel and lubrication oil bunkering \x97 Basic dimensions and technical requirements | |
| Ships and marine technology \x97 Graphical symbols for computer-based incident response systems | |
| Ships and marine technology \x97 Inflatable buoyancy support systems against flooding of ships \x97 Part 1: Gas supply system | |
| Ships and marine technology \x97 Inflatable buoyancy support systems against flooding of ships \x97 Part 2: Buoyancy chamber | |
| Ships and marine technology \x97 Laboratory test method for skin friction of antifouling paints by rotating drum | |
| Ships and marine technology \x97 Ship's mooring and towing fittings \x97 Seats for closed chocks | |
| Ships and marine technology \x97 Ship's mooring and towing fittings \x97 Seats for mooring chocks | |
| Ships and marine technology \x97 Ship\x92s mooring and towing fittings \x97 Seats for Panama chocks | |
| Soil quality \x97 Determination of selected organotin compounds \x97 Gas chromatographic method | |
| Soil quality \x97 Test for estimating organic matter decomposition in contaminated soil | |
| Solar energy \x97 Collector components and materials \x97 Part 4: Glazing material durability and performance | |
| Solar energy \x97 Collector components and materials \x97 Part 5: Insulation material durability and performance | |
| Solid recovered fuels \x97 Determination of elemental composition by X-ray fluorescence | |
| Soudage par r\xe9sistance - Transformateurs-redr esseurs pour pinces de soudage \xe0 transformateur incorpor\xe9 - Transformateurs-redr esseurs aliment\xe9s sous une fr\xe9quence de 1000 Hz | |
| Space link extension \x97 Cross support transfer service \x97 Monitored data service | |
| Space link extension \x97 Cross support transfer service \x97 Specification framework | |
| Space systems \x97 Determination of test methods to characterize material or component properties required for break-up models used for Earth re-entry | |
| Space systems \x97 Paints and varnishes \x97 Processes, procedures, and requirements for coating materials and coatings | |
| Space systems \x97 Requirements of launch vehicle (LV) to electrical ground support equipment (EGSE) interfaces | |
| Space systems \x97 Software Product Assurance (SPA) | |
| Space systems \x97 Thermal control coatings for spacecraft \x97 Atomic oxygen protective coatings on polyimide film | |
| Space systems \x97 Unmanned spacecraft operational procedures \x97 Documentation | |
| Space systems \x97 Verification programme and management process | |
| Space systems Space solar cells Electron and proton irradiation test methods | |
| STANDARD FOR ESTIMATING TORNADO AND EXTREME WIND CHARACTERISTICS AT NUCLEAR POWER SITES | |
| Standard for Storage of Rubber Tires | |
| Standard for Water Tanks for Private Fire Protection | |
| Standard Method of Evaluating Zero Net Energy and Zero Net Carbon Building Performance | |
| Stationary source emissions - Determination of PM10/PM2,5 mass concentration in flue gas - Measurement at low concentrations by use of impactors | |
| STORAGE OF BALED COTTON | |
| STORAGE OF ROLLED PAPER | |
| Superabrasifs - \xc9carts limites et tol\xe9rances de battement pour les meules \xe0 base de diamant et de nitrure de bore | |
| Supports textiles rev\xeatus de caoutchouc ou de plastique - D\xe9termination des caract\xe9ristiques des rouleaux - Partie 1: M\xe9thodes de d\xe9termination de la longueur, de la largeur et de la masse... | |
| Supports textiles rev\xeatus de caoutchouc ou de plastique - D\xe9termination des caract\xe9ristiques des rouleaux - Partie 2: M\xe9thodes de d\xe9termination de la masse surfacique totale, de la masse surfacique du... | |
| Supports textiles rev\xeatus de caoutchouc ou de plastique - D\xe9termination des caract\xe9ristiques des rouleaux - Partie 3: M\xe9thode de d\xe9termination de l'\xe9paisseur | |
| Supports textiles rev\xeatus de caoutchouc ou de plastique \x97 Essai physique et m\xe9canique \x97 D\xe9termination de la force de flexion | |
| Surface chemical analysis \x97 Depth profiling \x97 Non-destructive depth profiling of nanoscale heavy metal oxide thin films on Si substrates with medium energy ion scattering | |
| Surface chemical analysis \x97 Measurement of lateral and axial resolutions of a Raman microscope | |
| Systems and software engineering - Engineering and management of websites for systems, software, and services information | |
| Tarauds \xe0 machine, \xe0 queue longue, de diam\xe8tre nominal M3 \xe0 M24 et 1/8 in \xe0 1 in - Tarauds \xe0 queue d\xe9gag\xe9e | |
| Tarauds \xe0 main pour filetages cylindrique et conique de tuyauterie - Dimensions g\xe9n\xe9rales et marquage | |
| Technologie du combustible nucl\xe9aire - Pastilles (U,Pu)O2 fritt\xe9es - Pr\xe9conisations relatives \xe0 la pr\xe9paration c\xe9ramographique pour examen de la microstructure | |
| Test code for machine tools \x97 Part 12: Accuracy of finished test pieces | |
| TEST PROCEDURES FOR THE PRODUCT CLASSES | |
| Test Rig for Crowned Spline-Joints with Optimized Surface Treatments Under Misaligned Conditions | |
| Textile floor coverings \x97 Production of changes in appearance by means of a hexapod tumbler tester | |
| Textile floor coverings \x97 Production of changes in appearance by means of Vettermann drum tester | |
| Textiles - Caract\xe8re hydrophobe - Essai avec une solution eau/alcool | |
| Textiles - Determination of dimensional change of fabrics - Accelerated machine method | |
| Textiles - R\xe9sistance \xe0 l'eau - Essai d'arrosage: exposition \xe0 une pulv\xe9risation horizontale RECTIFICATIF TECHNIQUE 1 | |
| Textiles - R\xe9sistance \xe0 l'eau - Essai d'arrosage: exposition \xe0 une pulv\xe9risation horizontale | |
| Textiles \x97 Animal welfare in the supply chain \x97 General requirements for the production, preparation and traceability of cashmere fibre, including ethical claims and supporting information | |
| Textiles \x97 D\xe9termination de paraffines chlor\xe9es \xe0 cha\xeene courte (PCCC) et de paraffines chlor\xe9es \xe0 cha\xeene moyenne (PCCM) dans des produits textiles sur diff\xe9rentes matrices par chromatographie en phase gazeuse... | |
| Textiles \x97 Determination of certain preservatives \x97 Part 2: Determination of triclosan residues method using LC-MS/MS | |
| Textiles \x97 Determination of the recovery from creasing of a folded specimen of fabric by measuring the angle of recovery \x97 Part 1: Method of the horizontally folded specimen | |
| Textiles \x97 Determination of the recovery from creasing of a folded specimen of fabric by measuring the angle of recovery \x97 Part 2: Method of the vertically folded specimen | |
| Thermoplastics pipes for the conveyance of fluids - Determination of the stress-rupture resistance of moulding materials using plain strain grooved tensile (PSGT) specimens | |
| Titanium and titanium alloys - Determination of oxygen - Infrared method after fusion under inert gas | |
| Titanium and titanium alloys \x97 Determination of iron \x97 Atomic absorption spectrometry | |
| Titanium and titanium alloys \x97 Determination of iron \x97 Inductively coupled plasma atomic emission spectrometry | |
| Titanium and titanium alloys \x97 Determination of iron \x97 Molecular absorption spectrometry using 1, 10-phenanthroline | |
| Tobacco \x97 Determination of the content of total alkaloids as nicotine \x97 Continuous-flow analysis method using KSCN/DCIC | |
| Tourism and related services \x97 Bareboat charter \x97 Supplementary charter services and experiences | |
| Traditional Chinese medicine \x97 Astragalus mongholicus root | |
| Traditional Chinese medicine \x97 Determination of aristolochic acids in natural products by high-performance liquid chromatography (HPLC) | |
| Traditional Chinese medicine \x97 Determination of selected Aconitum alkaloids by high-performance liquid chromatography (HPLC) | |
| Traditional Chinese medicine \x97 Lycium barbarum and Lycium chinense fruit | |
| Traditional Chinese medicine \x97 Pulse waveform format | |
| Transmissions hydrauliques - \xc9l\xe9ments filtrants - D\xe9termination de la r\xe9sistance \xe0 la fatigue due au d\xe9bit en utilisant un fluide \xe0 haute viscosit\xe9 | |
| Transport Packaging \x97 Temperature controlled transport packages for parcel shipping \x97 Part 2: General specifications of testing | |
| Transport packaging \x97 Temperature-controll ed transport packages for parcel shipping \x97 Part 1: General requirements | |
| Turbines \xe0 gaz - Essais de r\xe9ception | |
| UL Standard for Safety Exhibition Display Units, Fabrication and Installation | |
| UL Standard for Safety Full-Size Baby Cribs | |
| Unconventional Gear Profiles in Planetary Gearboxes | |
| Use of Fly Ash in Concrete | |
| Use of Natural Pozzolans in Concrete Reported by ACI Committee 232 | |
| Vehicle probe data for wide area communications | |
| Verre dans la construction - Vitrages et isolation aux bruits a\xe9riens - Description des produits et d\xe9termination des propri\xe9t\xe9s | |
| Vocabulary related to rattan materials and products | |
| Water quality \x97 Calculation of biological equivalence (BEQ) concentrations | |
| Water quality \x97 Detection of selected congeners of polychlorinated dibenzo-p-dioxins and polychlorinated biphenyls \x97 Method using a flow immunosensor technique | |
| Water quality \x97 Radium 226 and Radium 228 \x97 Test method using liquid scintillation counting | |
| Water reuse in urban areas \x97 Guidelines for decentralized/ onsite water reuse system \x97 Design principles of a decentralized/onsite system | |
| Water Reuse in Urban Areas \x97 Guidelines for reclaimed water treatment: Design principles of a RO treatment system of municipal wastewater | |
| Water-resistant watches - Part I : Wristwatches - Water resistance for general use |
| << Prev | Next >> |