Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 10 20 30 34 35 36 37 38 39 40 41 42 43 44 45 46 50 60 70 80 90 100 150 200 250 300 350 400 500 1000 1500 1620
Product Name Notes
BS EN ISO/IEC 15417:2007/Amd1 Information technology - Automatic identification and data capture techniques - Code 128 bar code symbology specification. Annex D corrections
Discomfort Glare in Road Lighting and Vehicle Lighting
Draft BS 10175 Investigation of potentially contaminated sites \x96 Code of practice
Draft BS 5837 Trees in relation to design, demolition and construction - Code of practice
Draft BS 8214. Fire-resisting and smoke control doors \x96 Practical considerations concerning specification, design and performance in use \x96 Code of practice
Draft BS 8642 Camping pods - Specification
Draft BS EN 1018 Chemicals used for treatment of water intended for human consumption - Calcium carbonate
Draft BS EN 12080 Railway applications - Axleboxes - Rolling bearings
Draft BS EN 12081 Railway applications - Axleboxes - Lubricating greases
Draft BS EN 12255-2 Wastewater treatment plants. Part 2: Storm water management systems
Draft BS EN 12272-1 Surface dressing - Test methods. Part 1: Rate of spread and accuracy of spread of binder and chippings
Draft BS EN 12272-3 Surface dressing - Test methods. Part 3: Determination of binder aggregate adhesivity by the Vialit plate shock test method
Draft BS EN 12326-2 Slate and stone for discontinuous roofing and external cladding. Part 2: Test methods
Draft BS EN 12469-1 Biological safety cabinets. Part 1: Classes and basic requirements
Draft BS EN 12469-2 Biological safety cabinets. Part 2: BSC class II
Draft BS EN 12469-5 Biological safety cabinets. Part 5: Installation, commissioning and routine testing
Draft BS EN 12680-1 Founding - Ultrasonic testing. Part 1: Steel castings for general purposes
Draft BS EN 12680-2 Founding Ultrasonic testing. Part 2: Steel castings for highly stressed components
Draft BS EN 12680-3 Founding - Ultrasonic testing. Part 3: Spheroidal graphite cast iron castings
Draft BS EN 12882 Conveyor belts for general purpose use - Electrical and flammability safety requirements
Draft BS EN 12953-2 Shell boilers. Part 2: Materials for pressure parts of boilers and accessories
Draft BS EN 13001-3-5 Cranes - General design Part 3-5: Limit states and proof of competence of forged and cast hooks
Draft BS EN 1303 Building hardware - Cylinders and Master-Key-Systems (MKS) for locks - Requirements and test methods
Draft BS EN 13042-3 Machines and plants for the manufacture, treatment and processing of hollow glass - Safety requirements. Part 3: IS machines
Draft BS EN 13141-7 BS :2021/A1 Ventilation for buildings - Performance testing of components/products for residential ventilation. Part 7: Performance testing of ducted mechanical supply and exhaust ventilation units (including...
Draft BS EN 13385 Transportable gas cylinders - Battery vehicles and multiple-element gas containers (MEGCs) for compressed and liquefied gases (excluding acetylene) - Inspection at time of filling
Draft BS EN 13445-14 Unfired pressure vessels. Part 14: Additional requirements for pressure equipment and pressure components fabricated with additive manufacturing methods
Draft BS EN 1366-14 Fire resistance tests for device installations. Part 14: Partial penetration seals
Draft BS EN 13911 Protective clothing for firefighters - Requirements and test methods for fire hoods for firefighters
Draft BS EN 14033-1 Railway applications - Infrastructure - Railbound construction and maintenance machines. Part 1: Technical requirements for running
Draft BS EN 14033-2 Railway applications - Infrastructure - Railbound construction and maintenance machines. Part 2: Technical requirements for travelling and working
Draft BS EN 14033-3 Railway applications - Infrastructure - Railbound construction and maintenance machines. Part 3: General safety requirements
Draft BS EN 14214 Liquid petroleum products - Fatty acid methyl esters (FAME) for use in diesel engines and heating applications - Requirements and test methods
Draft BS EN 14215 Textile floor coverings- Specification of rugs and runners
Draft BS EN 1427 Bitumens and bituminous binders - Determination of the softening point - Ring and Ball method
Draft BS EN 14336 Heating and cooling systems in buildings - Installation and commissioning of water based heating and cooling systems
Draft BS EN 14372 Child care articles - Cutlery and feeding utensils - Safety requirements and tests
Draft BS EN 14511-2 :2022/A1 Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers, with electrically driven compressors. Part 2: Test conditions
Draft BS EN 1493 Vehicle lifts
Draft BS EN 14973 Conveyor belts for use in underground installations - Electrical and flammability safety requirements
Draft BS EN 15051-1 Workplace exposure - Measurement of the dustiness of bulk materials. Part 1: Requirements and choice of test methods
Draft BS EN 15051-2 Workplace exposure - Measurement of the dustiness of bulk materials. Part 2: Rotating drum method
Draft BS EN 15051-3 Workplace exposure - Measurement of the dustiness of bulk materials. Part 3: Continuous drop method
Draft BS EN 15090 Footwear for firefighters
Draft BS EN 15269-5 Extended application of test results for fire resistance and/or smoke control for door, shutter and openable window assemblies, including their elements of building hardware. Part 5:...
Draft BS EN 15543 Draft Glass packaging - Finishes for bottles - Screw thread finishes for bottles for non-carbonated liquids
Draft BS EN 15628 Maintenance - Qualification of maintenance personnel
Draft BS EN 1570-2 Safety requirements for lifting tables. Part 2: Lifting tables serving more than 2 fixed landings of a building, for lifting goods with a vertical travel speed...
Draft BS EN 15827 Railway applications - System Engineering requirements for bogies and running gear
Draft BS EN 15978 Sustainability of construction works - Assessment of environmental performance of buildings - Requirements and guidance
Draft BS EN 16282-7 Equipment for commercial kitchens - Components for ventilation in commercial kitchens. Part 7: Installation and use of fixed fire extinguishing systems
Draft BS EN 1645-1 Leisure accommodation vehicles - Caravans. Part 1: Habitation requirements relating to health and safety
Draft BS EN 1646-1 Leisure accommodation vehicles - Motor caravans. Part 1: Habitation requirements relating to health and safety
Draft BS EN 1647 Leisure accommodation vehicles. Caravan holiday homes. Habitation requirements relating to health and safety
Draft BS EN 16583 :2022/A1 Heat exchangers - Hydronic room fan coils units - Determination of the sound power level
Draft BS EN 16659 Bitumen and bituminous binders - Multiple Stress Creep and Recovery Test (MSCRT)
Draft BS EN 16663 Durability of wood and wood-based products - Determination of emissions from preservative treated wood to the environment - Wooden commodities exposed in Use Class 3 (Not...
Draft BS EN 16781 Textile child care articles - Safety requirements and test methods for children's sleep bags for use in a cot
Draft BS EN 16853 Conservation of cultural heritage - Conservation process - Decision making, planning, implementation and documentation
Draft BS EN 17015-2 Electronic Public Procurement - Catalogue. Part 2: Transactions
Draft BS EN 17016-2 BS Electronic Public Procurement - Ordering. Part 2: Transactions
Draft BS EN 17131-1 Textiles and textile products - Determination of certain residual solvents. Part 1: Determination of aprotic solvents, method using gas chromatography
Draft BS EN 17166 Fans - Procedures and methods to determine the energy efficiency for the electrical input power range of 125 W up to 500 kW
Draft BS EN 17192 Ventilation for buildings - Ductwork - Non-metallic ductwork Requirements and test methods
Draft BS EN 17199-5 Workplace exposure - Measurement of dustiness of bulk materials that contain or release respirable NOAA or other respirable particles. Part 5: Vortex shaker method
Draft BS EN 17353 :2020/A1 Protective clothing - Enhanced visibility equipment for medium risk situations - Test methods and requirements
Draft BS EN 17422 BS Chemical disinfectants and antiseptics - Quantitative surface test for the evaluation of teat disinfectants used in the veterinary area - Test method and requirements (phase...
Draft BS EN 1761 Rubber hoses and hose assemblies for fuel truck delivery - Specification
Draft BS EN 1776 Gas infrastructure - Gas measuring systems - Functional requirements
Draft BS EN 17984-3 Assistance dogs. Part 3: Competencies for assistance dogs professionals
Draft BS EN 17998 Earth-moving machinery - Safety - Demolition machinery
Draft BS EN 18039 Mountaineering equipment - Autobelay devices for recreational use - Safety requirements and test methods
Draft BS EN 18049-1 Wells for water extraction. Part 1: Design
Draft BS EN 18050 User information requirements for electronic cigarettes
Draft BS EN 18052 Intelligent transport systems - ESafety. ECall end to end conformance testing for eCall HLAP in hybrid circuit switched/packet switched network environments.
Draft BS EN 18068 Agricultural machinery - Safety - Compact carriers
Draft BS EN 18071 Inland navigation vessels - Bunkering of methanol
Draft BS EN 18097 Hydrometry -Measurement of precipitation intensity. Metrological requirements and test methods for non-catching type rain gauges
Draft BS EN 18120-1 Packaging - Design for recycling of plastic packaging. Part 1: Definitions and principles for design-for-recycling of plastic packaging
Draft BS EN 18120-10 Packaging - Design for recycling for plastic packaging. Part 10: Recyclability evaluation process for plastic packaging - Protocols for PET bottles
Draft BS EN 18120-15 Packaging - Design for recycling for plastic packaging. Part 15: Recyclability evaluation process for plastic packaging - Protocols for EPS packaging
Draft BS EN 18120-3 Packaging - Design for recycling of plastic packaging. Part 3: Sortability evaluation process for plastic packaging
Draft BS EN 18120-7 Packaging - Design for recycling of plastic packaging. Part 7: Guideline for PE and PP flexible packaging
Draft BS EN 18120-9 Packaging - Design for recycling of plastic packaging. Part 9: Guideline for EPS packaging
Draft BS EN 18128-1 Railway applications - New materials. Part 1: Guideline and validation methodology
Draft BS EN 18140 Sustainable and smart cities and communities - Nature-based solutions (NBSs) -Vocabulary and principles
Draft BS EN 1990-2 Eurocode. Basis of structural and geotechnical design. Part 2: Assessment of existing structures
Draft BS EN 1990:2023/prA1 Eurocode. Basis of structural and geotechnical design. Part 1: New structures
Draft BS EN 1991-1-4 Eurocode 1 - Actions on structures Part 1-4: General actions - Wind actions
Draft BS EN 1991-1-6 Eurocode 1. Actions on structures. Part 1-6: Actions during execution
Draft BS EN 1991-1-8 Eurocode 1. Actions on structures. Part 1-8: Actions from waves and currents on coastal structures
Draft BS EN 1991-3 Eurocode 1. Actions on structures. Part 3: Actions induced by cranes and machines
Draft BS EN 1991-4 Eurocode 1 - Actions on structures Part 4: Silos and tanks
Draft BS EN 1993-1-11 Eurocode 3. Design of steel structures. Part 1-11: Tension components
Draft BS EN 1993-2 Eurocode 3 - Design of steel structures Part 2: Steel Bridges
Draft BS EN 1993-3 Eurocode 3. Design of steel structures. Part 3: Towers, masts and chimneys
Draft BS EN 1993-4-1 Eurocode 3. Design of steel structures. Part 4-1: Silos
Draft BS EN 1993-4-2 Eurocode 3. Design of steel structures. Part 4-2: Tanks
Draft BS EN 1993-6 Eurocode 3. Design of steel structures. Part 6: Crane supporting structures
Draft BS EN 1994-1-1 Eurocode 4. Design of composite steel and concrete structures. Part 1-1: General rules and rules for buildings
Draft BS EN 1994-1-2 Eurocode 4. Design of composite steel and concrete structures. Part 1-2: Structural fire design
Draft BS EN 1994-2 Eurocode 4 - Design of composite steel and concrete structures Part 2: Bridges
Draft BS EN 2997-014 Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures. 65 \xb0C to 175 \xb0C continuous, 200 \xb0C continuous, 260...
Draft BS EN 321 Wood-based panels - Determination of moisture resistance under cyclic test conditions
Draft BS EN 3646-001 Aerospace series. Connectors, electrical, circular, bayonet coupling, operating temperature 175 \xb0C or 200 \xb0C continuous. Part 001: Technical specification
Draft BS EN 3646-002 Aerospace series. Connectors, electrical, circular, bayonet coupling, operating temperature 175 \xb0C or 200 \xb0C continuous. Part 002: Specification of performance and contact arrangements
Draft BS EN 3745-510 Aerospace series. Fibres and cables, optical, aircraft use. Test methods. Part 510: Bending test
Draft BS EN 458 Hearing protectors - Recommendations for selection, use, care and maintenance - Guidance document
Draft BS EN 481 Workplace exposure - Size fraction definitions for measurement of airborne particles
Draft BS EN 50124-1:2017/prA1 Railway applications - Insulation coordination Part 1: Basic requirements - Clearances and creepage distances for all electrical and electronic equipment
Draft BS EN 50155 Railway applications - Rolling stock - Electronic equipment
Draft BS EN 60601-2-66 Medical electrical equipment Part 2-66: Particular requirements for the basic safety and essential performance of hearing aids and hearing aid systems
Draft BS EN 62282-3-100 Fuel cell technologies Part 3-100: Stationary fuel cell power systems - Safety
Draft BS EN 62933-4-3 Ed.1.0 Electrical energy storage(EES) systems Part 4-3: The protection requirements of BESS according to the environmental conditions and location types
Draft BS EN 63093-2 Ed2 Ferrite cores - Guidelines on dimensions and the limits of surface irregularities Part 2: Pot-cores for use in telecommunications, power supply, and filter applications
Draft BS EN 63514 Ed. 1.0 Maritime navigation and radiocommunication equipment and systems \x96 VHF Data Exchange System (VDES) \x96 Shipborne mobile station \x96 Operational and performance requirements, methods of...
Draft BS EN 71-1 Safety of toys. Part 1: Mechanical and physical properties
Draft BS EN 71-14 Safety of toys. Part 14: Trampolines for domestic use
Draft BS EN 71-8 Safety of toys. Part 8: Activity toys for domestic use
Draft BS EN 9300-100 Aerospace series - LOTAR LOng-Term Archiving and Retrieval of digital technical product documentation such as 3D, CAD and PDM data. Part 100: Common concepts for long-term...
Draft BS EN IEC 55014-1:2021/AA Electromagnetic compatibility - Requirements for household appliances, electric tools and similar apparatus. Part 1: Emission
Draft BS EN IEC 60034-18-31 Rotating electrical machines Part 18-31: Functional evaluation of insulation systems - Test procedure for form-wound windings - Thermal evaluation and classification of insulation systems used...
Draft BS EN IEC 60034-18-41 Rotating electrical machines Part 18-41: Partial discharge free electrical insulation systems (Type I) used in rotating electrical machines fed from voltage converters - Qualification and...
Draft BS EN IEC 60079-10-1 Explosive atmospheres. Part 10-1: Classification of areas - Explosive gas atmospheres
Draft BS EN IEC 60079-25/AMD1 Amendment 1 - Explosive atmospheres Part 25: Intrinsically safe electrical systems
Draft BS EN IEC 60079-7 Explosive atmospheres. Part 7: Equipment protection by increased safety "e"
Draft BS EN IEC 60216-1 Electrical insulating materials - Thermal endurance properties Part 1: Ageing procedures and evaluation of test results
Draft BS EN IEC 60287-3-2 Electric cables - Calculation of the current rating Part 3-2: Sections on operating conditions - Economic optimization of power cable size
Draft BS EN IEC 60287-3-3 Electric cables - Calculation of the current rating Part 3-3: Sections on operating conditions - Cables crossing external heat sources
Draft BS EN IEC 60315-4/AMD1 Amendment 1 - Methods of measurement on radio receivers for various classes of emission Part 4: Receivers for frequency-modulated sound broadcasting emissions
Draft BS EN IEC 60598-2-1 Luminaires Part 2-1: Particular requirements - Fixed general purpose luminaires
Draft BS EN IEC 60721-3-5 Classification of environmental conditions Part 3: Classification of groups of environmental parameters and their severities - Section 5: Ground vehicle
Draft BS EN IEC 60721-3-7 Classification of environmental conditions Part 3: Classification of groups of environmental parameters and their severities - Section 7: Portable and non-stationary use
Draft BS EN IEC 60793-2-60 Optical fibres Part 2-60: Product specifications - Sectional specification for category C single-mode interconnection fibres
Draft BS EN IEC 60794-1-129 Optical fibre cables Part 1-129: Generic specification - Basic optical cable test procedure Mechanical tests methods - Straight midspan access to optical elements, Method E29...
Draft BS EN IEC 60880 Nuclear power plants - Instrumentation and control systems important to safety - Software aspects for computer-based systems performing category A function
Draft BS EN IEC 60940 Guidance information on the application of capacitors; resistors; inductors and complete filter units for electromagnetic interference suppression
Draft BS EN IEC 60947-5-5 Low-voltage switchgear and controlgear Part 5-5: Control circuit devices and switching elements - Electrical emergency stop device with mechanical latching function
Draft BS EN IEC 60966-2-8 Radio frequency and coaxial cable assemblies Part 2-8: Detail specification for cable assemblies for radio and TV receivers - Frequency range up to 3000 MHz,...
Draft BS EN IEC 61010-1 Amendment 2 - Safety requirements for electrical equipment for measurement, control, and laboratory use Part 1: General requirements
Draft BS EN IEC 61097-7 Global maritime distress and safety system (GMDSS) Part 7: Shipborne VHF radiotelephone transmitter and receiver - Operational and performance requirements, methods of testing and required...
Draft BS EN IEC 61116 Electromechanical equipment guide for small hydroelectric installations
Draft BS EN IEC 61169-64 Radio frequency connectors Part 64: Sectional specification - RF coaxial connectors with 0,8 mm inner diameter of outer conductor - Characteristic impedance 50 \xa9 (type...
Draft BS EN IEC 61174 Maritime navigation and radiocommunication equipment and systems - Electronic chart display and information system (ECDIS) - Operational and performance requirements, methods of testing and required...
Draft BS EN IEC 61300-2-37 Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-37: Tests - Cable bending for fibre optic protective housings and...
Draft BS EN IEC 61300-2-50 Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-50: Tests - Fibre optic connector proof test with static load...
Draft BS EN IEC 61300-3-14 Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 3-14: Examinations and measurements - Error and repeatability of the attenuation...
Draft BS EN IEC 61300-3-7/AMD1 Amendment 1 - Fibre optic interconnecting devices and passive components- Basic test and measurement procedures Part 3-7: Examinations and measurements - Wavelength dependence of attenuation...
Draft BS EN IEC 61375-1 Electronic railway equipment - Train communication network (TCN) Part 1: General architecture
Draft BS EN IEC 61512-1 Batch control Part 1: Models and terminology
Draft BS EN IEC 61513 Nuclear power plants - Instrumentation and control important to safety -General requirements for systems
Draft BS EN IEC 61557-18 Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC - equipment for testing, measuring or monitoring...
Draft BS EN IEC 61757 Fibre optic sensors - Generic specification
Draft BS EN IEC 61850-7-410 Communication networks and systems for power utility automation. Part 7-410: Basic communication structure - Hydroelectric power plants - Communication for monitoring and control
Draft BS EN IEC 61851-21-1 Electric vehicle conductive charging system Part 21-1 Electric vehicle on-board charger EMC requirements for conductive connection to AC/DC supply
Draft BS EN IEC 62047-49 Semiconductor devices - Micro-electromechani cal devices Part 49: Reliability test methods of electro-mechanical conversion characteristics of piezoelectric MEMS cantilever
Draft BS EN IEC 62109-1 Safety of power converters for use in photovoltaic power systems Part 1: General requirements
Draft BS EN IEC 62109-2 Safety of power converters for use in photovoltaic power systems Part 2: Particular requirements for inverters
Draft BS EN IEC 62116 Utility-interconnect ed photovoltaic inverters - Test procedure of islanding prevention measures
Draft BS EN IEC 62541-1 OPC Unified Architecture Part 1: Overview and Concepts
Draft BS EN IEC 62541-10 OPC Unified Architecture Part 10: Programs
Draft BS EN IEC 62541-100 OPC Unified Architecture Part 100: Device Interface
Draft BS EN IEC 62541-11 OPC Unified Architecture Part 11: Historical access
Draft BS EN IEC 62541-12 OPC Unified Architecture Part 12: Discovery and global services
Draft BS EN IEC 62541-13 OPC Unified Architecture Part 13: Aggregates
Draft BS EN IEC 62541-14 OPC Unified Architecture Part 14: Pubsub
Draft BS EN IEC 62541-17 OPC Unified Architecture Part 17: Alias Names
Draft BS EN IEC 62541-19 OPC Unified Architecture Part 19: Dictionary Reference
Draft BS EN IEC 62541-20 OPC Unified Architecture Part 20: File Transfer
Draft BS EN IEC 62541-21 OPC Unified Architecture Part 21: Device Onboarding
Draft BS EN IEC 62541-23 OPC Unified Architecture Part 23: Common ReferenceTypes
Draft BS EN IEC 62541-3 OPC unified architecture Part 3: Address space model
Draft BS EN IEC 62541-4 OPC Unified Architecture Part 4: Services
Draft BS EN IEC 62541-5 OPC unified architecture Part 5: Information Model
Draft BS EN IEC 62541-6 OPC unified architecture Part 6: Mappings
Draft BS EN IEC 62541-7 OPC Unified Architecture Part 7: Profiles
Draft BS EN IEC 62541-8 OPC Unified Architecture Part 8: Data Access
Draft BS EN IEC 62541-9 OPC Unified Architecture Part 9: Alarms and Conditions
Draft BS EN IEC 62590-2-1 Railway applications - Fixed installations - Electronic power converters Part 2-1: DC Traction Applications - Diode rectifiers
Draft BS EN IEC 62625-3 Electronic railway equipment - On board driving data recording system Part 3: Audio and video recording
Draft BS EN IEC 62676-4 Video surveillance systems for use in security applications Part 4: Application guidelines
Draft BS EN IEC 62820-1-2 Building intercom systems Part 1-2: System requirements - Building intercom systems using the internet protocol (IP)
Draft BS EN IEC 62828-1 Reference conditions and procedures for testing industrial and process measurement transmitters Part 1: General procedures for all types of transmitters
Draft BS EN IEC 62841-2-10:2017/Amen dment 1 - Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery - Safety Part 2-10: Particular requirements for hand-held mixers
Draft BS EN IEC 62841-2-14:2015/Amen dment 1 - Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery - Safety Part 2-14: Particular requirements for hand-held planers
Draft BS EN IEC 62841-2-17:2017/Amen dment 1 - Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery - Safety Part 2-17: Particular requirements for hand-held routers
Draft BS EN IEC 62841-2-21:2019/Amen dment 1 - Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery - Safety Part 2-21: Particular requirements for hand-held drain
Draft BS EN IEC 62841-2-4:2014/Amend ment 1 - Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery - Safety Part 2-4: Particular requirements for hand-held sanders and polishers...
Draft BS EN IEC 62841-2-5:2014/Amend ment 1 - Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery - Safety Part 2-5: Particular requirements for hand-held circular saws
Draft BS EN IEC 62841-2-8:2016/Amend ment 1 - Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery - Safety Part 2-8: Particular requirements for hand-held shears and nibblers...
Draft BS EN IEC 62841-2-9:2015/Amend ment 1- Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery - Safety Part 2-9: Particular requirements for hand-held tappers and threaders
Draft BS EN IEC 62841-4-3 /Amendment 1 - Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery - Safety Part 4-3: Particular requirements for pedestrian controlled walk-behind lawnmowers...
Draft BS EN IEC 62841-4-4 :2020/AB Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery - Safety. Part 4-4: Particular requirements for lawn trimmers, lawn edge trimmers, grass...
Draft BS EN IEC 62911 Audio; video and information technology equipment - Routine electrical safety testing in production
Draft BS EN IEC 62920-1 Photovoltaic power generating systems - EMC requirements and test methods for power conversion equipment Part 1: EMC requirements and test methods for power conversion equipment...
Draft BS EN IEC 63086-2-5 Household and similar electrical air cleaning appliances - Methods for measuring the performance Part 2-5: Test method to determine performance change with system loading
Draft BS EN IEC 63093-10 Ferrite cores - Guidelines on dimensions and the limits of surface irregularities Part 10: PM-cores and associated parts
Draft BS EN IEC 63093-4 Ferrite cores - Guidelines on dimensions and the limits of surface irregularities Part 4: RM-cores
Draft BS EN IEC 63093-5 Ferrite cores - Guidelines on dimensions and the limits of surface irregularities Part 5: EP-cores and associated parts for use in inductors and transformers
Draft BS EN IEC 63138-4 Multi-channel radio frequency connectors Part 4: Sectional specification for type L32-4 and L32-5 circular connectors
Draft BS EN IEC 63232-2 Live working - Hand protective devices against the thermal hazards of an electric arc Part 2: Requirements
Draft BS EN IEC 63321 Medical Electrical Equipment - Functional Performance Characteristics for X-ray-based image-guided radiotherapy equipment
Draft BS EN IEC 63341-1 Railway applications - Rolling stock - Fuel cell systems for propulsion Part 1: Fuel Cell System
Draft BS EN IEC 63409-1 Photovoltaic power generating systems connection with grid - Conformity assessment for power conversion equipment Part 1: Overall description of conformity assessment for grid connection
Draft BS EN IEC 63413 Nuclear Power Plants - Instrumentation and control systems important to safety - Platform qualification
Draft BS EN IEC 63418 Fixed accessories intended for household and similar purposes that supply power through an interface
Draft BS EN IEC 63437 Ed.1.0 Test standard for refrigerated appliances for use with distributed renewable energy sources (off grid) or weak grid
Draft BS EN IEC 63448 Low and Ultra-low Latency Communication and Control Systems
Draft BS EN IEC 63450 Testing of Artificial Intelligence / Machine Learning-enabled Medical Devices
Draft BS EN IEC 63477 Railway Applications - Fixed Installations - Coordination Requirements and Energy-Saving Potential Evaluation for Energy Feedback Systems in DC Traction Power Systems
Draft BS EN IEC 63523 High-Voltage DC Fuses
Draft BS EN IEC 81346-2 Industrial systems, installations and equipment and industrial products - Structuring principles and reference designations Part 2: Classification of objects and codes for classes
Draft BS EN ISO 10012 Quality management - Requirements for measurement management systems
Draft BS EN ISO 10256-5 Protective equipment for use in ice hockey. Part 5: Neck laceration protectors for use in ice hockey
Draft BS EN ISO 10451 Dentistry - Contents of technical file for dental implant systems
Draft BS EN ISO 105-X11 Textiles. Tests for colour fastness. Part X11: Colour fastness to hot pressing
Draft BS EN ISO 10896-2 Rough-terrain trucks - Safety requirements and verification. Part 2: Slewing trucks
Draft BS EN ISO 10903 Pipeline geohazards monitoring technologies, processes and systems \x97 Pipeline geohazard monitoring processes, systems and technologies
Draft BS EN ISO 10993-1 Biological evaluation of medical devices. Part 1: Evaluation and testing within a risk management process
Draft BS EN ISO 10993-17 :2023/Amd 1 Biological evaluation of medical devices. Part 17: Toxicological risk assessment of medical device constituents - Amendment
Draft BS EN ISO 10993-2 Biological evaluation of medical devices. Part 2: Animal welfare requirements
Draft BS EN ISO 10993-6 Biological evaluation of medical devices. Part 6: Tests for local effects after implantation
Draft BS EN ISO 10993-7 Biological evaluation of medical devices. Part 7: Ethylene oxide sterilization residuals
Draft BS EN ISO 11135 Sterilization of health care products - Ethylene oxide -Requirements for the development, validation and routine control of a sterilization process for medical devices
Draft BS EN ISO 11197 Medical supply units
Draft BS EN ISO 11609 Dentistry - Dentifrices - Requirements, test methods and marking
Draft BS EN ISO 11970 Specification and qualification of welding procedures for production welding of steel castings
Draft BS EN ISO 11979-1 Ophthalmic implants - Intraocular lenses. Part 1: Vocabulary
Draft BS EN ISO 11979-4 Ophthalmic implants - Intraocular lenses. Part 4: Labelling and information
Draft BS EN ISO 12006-2 Building construction - Organization of information about construction works. Part 2: Framework for classification and breakdown structures
Draft BS EN ISO 12215-9 Small craft - Hull construction and scantlings. Part 9: Sailing craft appendages
Draft BS EN ISO 12236 Geosynthetics - Static puncture test (CBR test)
Draft BS EN ISO 12747 Oil and gas industries including lower carbon energy - Pipeline transportation systems -Recommended practice for pipeline life extension
Draft BS EN ISO 13136-1 Microbiology of the food chain -Detection, isolation and characterization of Shiga toxin-producing Escherichia coli (STEC). Part 1: Horizontal method for the detection and isolation of...
Draft BS EN ISO 13136-2 Microbiology of the food chain \x97 Detection, isolation and characterization of Shiga toxin - producing Escherichia coli (STEC). Part 2: Horizontal method for the characterization...
Draft BS EN ISO 13482 Robotics \x97 Safety requirements for service robots
Draft BS EN ISO 13503-8 Oil and gas industries including lower carbon energy - Completion fluids and materials. Part 8: Measurement of properties of coated proppants used in hydraulic fracturing...
Draft BS EN ISO 13940 # Health informatics. System of concepts to support continuity of care
Draft BS EN ISO 14064-1:2018/Amd 1 Greenhouse gases Part 1: Specification with guidance at the organization level for quantification and reporting of greenhouse gas emissions and removals - Amendment 1...
Draft BS EN ISO 14419 Textiles - Oil repellency - Hydrocarbon resistance test
Draft BS EN ISO 14577-1 Metallic materials - Instrumented indentation test for hardness and materials parameters. Part 1: Test method
Draft BS EN ISO 14577-2 Metallic materials - Instrumented indentation test for hardness and materials parameters. Part 2: Verification and calibration of testing machines
Draft BS EN ISO 14577-3 Metallic materials -Instrumented indentation test for hardness and materials parameters. Part 3: Calibration of reference blocks
Draft BS EN ISO 15193 In vitro diagnostic medical devices - Requirements for reference measurement procedures
Draft BS EN ISO 15194 In vitro diagnostic medical devices - Requirements for certified reference materials and the content of supporting documentation
Draft BS EN ISO 15223-1 :2021/Amd 1 Medical devices - Symbols to be used with information to be supplied by the manufacturer. Part 1: General requirements. Amendment 1: Addition of...
Draft BS EN ISO 15589-1 Oil and gas industries including lower carbon energy - Cathodic protection of pipeline systems. Part 1: On-land pipelines
Draft BS EN ISO 15614-9 Specification and qualification of welding procedures for metallic materials - Welding procedure test. Part 9: Underwater hyperbaric wet welding
Draft BS EN ISO 15875-2 Plastics piping systems for hot and cold water installations -Crosslinked polyethylene (PE-X). Part 2: Pipes
Draft BS EN ISO 15875-3 Plastics piping systems for hot and cold water installations -Crosslinked polyethylene (PE-X). Part 3: Fittings
Draft BS EN ISO 15875-5 Plastics piping systems for hot and cold water installations -Crosslinked polyethylene (PE-X). Part 5: Fitness for purpose of the system
Draft BS EN ISO 15957 Test dusts for evaluating air cleaning equipment
Draft BS EN ISO 16094-3 Water quality - Analysis of microplastic in water. Part 3: Thermo-analytical methods for waters with low content of suspended solids including drinking water
Draft BS EN ISO 16703 Environmental Solid Matrices. Determination of hydrocarbon content in the range of C10 to C40 by gas chromatography
Draft BS EN ISO 16757-5 Data structures for electronic product catalogues for building services. Part 5: Product catalogue exchange format
Draft BS EN ISO 16924 Natural gas fuelling stations. LNG stations for fuelling vehicles
Draft BS EN ISO 17117-1 Health informatics - Terminological resources. Part 1: Characteristics
Draft BS EN ISO 17249 Safety footwear for users of handheld chain saws
Draft BS EN ISO 17507-1 Natural gas - Calculation of methane number of gaseous fuels for reciprocating internal combustion engines. Part 1: MNc method
Draft BS EN ISO 17510 Medical devices - Sleep apnoea breathing therapy - Masks and application accessories.
Draft BS EN ISO 17601 Soil quality - Estimation of abundance of selected microbial gene sequences by quantitative PCR from DNA directly extracted from soil
Draft BS EN ISO 17651-3 Simultaneous interpreting - Interpreters\x92 working environment. Part 3: Requirements and recommendations for interpreting hubs
Draft BS EN ISO 17966 Assistive products for toileting, bathing and showering. Requirements and test methods
Draft BS EN ISO 18127 Water quality - Determination of adsorbable organically bound fluorine, chlorine, bromine and iodine (AOF, AOCl, AOBr, AOI) - Method using combustion and subsequent ion chromatographic...
Draft BS EN ISO 18243 Electrically propelled mopeds and motorcycles. Test specifications and safety requirements for lithium-ion battery systems
Draft BS EN ISO 18704 Molecular in vitro diagnostic examinations. Specifications for pre-examination processes for urine and other body fluids - Isolated cell free DNA
Draft BS EN ISO 18708 Solid recovered fuels - Determination of bulk density
Draft BS EN ISO 18777-1 Transportable liquid oxygen systems for medical use. Part 1: Common requirements and particular requirements for base units
Draft BS EN ISO 18777-2 Transportable liquid oxygen systems for medical use. Part 2: Portable unit
Draft BS EN ISO 19014-1 Earth-moving machinery - Functional safety. Part 1: Methodology to determine safety-related parts of the control system and performance requirements
Draft BS EN ISO 19014-2 Earth-moving machinery - Functional safety. Part 2: Design and evaluation of hardware and architecture requirements for safety-related parts of the control system
Draft BS EN ISO 19135 Geographic information - Registration and register governance
Draft BS EN ISO 19177-1 Geographic information - Geospatial API for tiles. Part 1: Core
Draft BS EN ISO 19659-4 Railway applications - Heating, ventilation and air conditioning systems for rolling stock. Part 4: Design parameters, test and inspection items for the HVAC unit
Draft BS EN ISO 19901-1 Oil and gas industries including lower carbon energy - Specific requirements for offshore structures. Part 1: Metocean design and operating considerations
Draft BS EN ISO 19901-2 Oil and gas industries including lower carbon energy - Specific requirements for offshore structures. Part 2: Seismic design procedures and criteria
Draft BS EN ISO 19901-7 Oil and gas industries including lower carbon energy - Specific requirements for offshore structures. Part 7: Station-keeping systems for floating offshore structures and mobile offshore...
Draft BS EN ISO 2081 Metallic and other inorganic coatings - Electroplated coatings on iron and steel using zinc treated with solutions containing chromium (VI)
Draft BS EN ISO 21009-1 Cryogenic vessels. Static vacuum-insulated vessels. Part 1: Design, fabrication, inspection and tests
Draft BS EN ISO 21028-1 Cryogenic vessels - Toughness requirements for materials at cryogenic temperature. Part 1: Temperatures below -80 degrees C.
Draft BS EN ISO 21036 Plastics piping systems for industrial applications -Unplasticized Polyamide (PA-U) - Metric series for specifications for components and system
Draft BS EN ISO 21180. Light conveyor belts. Determination of the maximum tensile strength
Draft BS EN ISO 21181 Light conveyor belts. Determination of the relaxed elastic modulus
Draft BS EN ISO 21182. Light conveyor belts. Determination of the coefficient of friction
Draft BS EN ISO 21362 Nanotechnologies - Analysis of nano-objects using asymmetrical flow and centrifugal field-flow fractionation
Draft BS EN ISO 21809-2 Oil and gas industries including lower carbon energy \x97 External coatings for buried or submerged pipelines used in pipeline transportation systems. Part 2: Single layer...
Draft BS EN ISO 22043 Ice-cream freezers \x97 Classification, requirements and test conditions
Draft BS EN ISO 22044 Commercial beverage coolers - Classification, requirements and test conditions
Draft BS EN ISO 22568-1 :2019/Amd 1 Foot and leg protectors - Requirements and test methods for footwear components. Part 1: Metallic toecaps. AMENDMENT 1
Draft BS EN ISO 24490 Cryogenic vessels - Centrifugal pumps for cryogenic service
Draft BS EN ISO 26203-1 Metallic materials - Tensile testing at high strain rates. Part 1: Elastic-bar-type systems
Draft BS EN ISO 27186 Active implantable medical devices. Four-pole connector system for implantable cardiac rhythm management devices. Dimensional and test requirements
Draft BS EN ISO 2738 Sintered metal materials, excluding hardmetals. Permeable sintered metal materials. Determination of density, oil content and open porosity
Draft BS EN ISO 28079 Hardmetals - Palmqvist toughness test
Draft BS EN ISO 294-5 Plastics - Injection moulding of test specimens of thermoplastic materials. Part 5: Preparation of standard specimens for investigating anisotropy
Draft BS EN ISO 3325 Sintered metal materials, excluding hardmetals - Determination of transverse rupture strength
Draft BS EN ISO 4074 Natural rubber latex male condoms. Requirements and test methods
Draft BS EN ISO 5659 Plastics - Smoke generation - Determination of optical density by a single-chamber test
Draft BS EN ISO 6876 Dentistry - Endodontic sealing materials
Draft BS EN ISO 7214 Cellular plastics - Polyethylene - Methods of test
Draft BS EN ISO 80000-7 :2019/Amd 1 Quantities and units. Part 7: Light and radiation. Amendment 1
Draft BS EN ISO 80601-2-67 Medical electrical equipment Part 2-67: Particular requirements for basic safety and essential performance of oxygen-conserving equipment
Draft BS EN ISO 80601-2-69 Medical electrical equipment Part 2-69: Particular requirements for the basic safety and essential performance of oxygen concentrator equipment
Draft BS EN ISO 80601-2-70 Medical electrical equipment Part 2-70: Particular requirements for the basic safety and essential performance of sleep apnoea breathing therapy equipment
Draft BS EN ISO 8528-13 Reciprocating internal combustion engine driven alternating current generating sets. Part 13: Safety
Draft BS EN ISO 8846 Small craft - Electrical devices - Protection against ignition of surrounding flammable gases
Draft BS EN ISO 9241-161 Ergonomics of human-system interaction. Part 161: Guidance on visual user-interface elements
Draft BS EN ISO 9606 Qualification testing of welders - Fusion welding
Draft BS EN ISO 9809-4 Gas cylinders - Design, construction and testing of refillable seamless steel gas cylinders and tubes. Part 4: Stainless steel cylinders with an R m value...
Draft BS EN ISO/IEC 11404 Information technology - General-Purpose Datatypes (GPD)
Draft BS EN ISO/IEC 11770-3 :2021/Amd 1 Information security - Key management. Part 3: Mechanisms using asymmetric techniques. Amendment 1: TFNS identity-based key agreement
Draft BS EN ISO/IEC 12087-5 Information technology - Image Processing and Interchange (IPI) Functional specification. Part 5: Basic Image Interchange Format (BIIF)
Draft BS EN ISO/IEC 14496-12.2/Amd 1 Information technology \x97 Coding of audio-visual objects. Part 12: ISO base media file format. Amendment 1: Support for T.35, original sample duration and other...
Draft BS EN ISO/IEC 15408-1 Information security, cybersecurity and privacy protection - Evaluation criteria for IT security. Part 1: Introduction and general model
Draft BS EN ISO/IEC 15408-2 Information security, cybersecurity and privacy protection - Evaluation criteria for IT security. Part 2: Security functional components
Draft BS EN ISO/IEC 15408-3 Information security, cybersecurity and privacy protection - Evaluation criteria for IT security. Part 3: Security assurance components
Draft BS EN ISO/IEC 15408-4 Information security, cybersecurity and privacy protection - Evaluation criteria for IT security. Part 4: Framework for the specification of evaluation methods and activities
Draft BS EN ISO/IEC 15408-5 Information security, cybersecurity and privacy protection. Evaluation criteria for IT security. Pre-defined packages of security requirements
Draft BS EN ISO/IEC 15416 Automatic identification and data capture techniques. Bar code print quality test specification. Linear symbols
Draft BS EN ISO/IEC 15420 Information technology -Automatic identification and data capture techniques \x97 EAN/UPC bar code symbology specification
Draft BS EN ISO/IEC 15944-8 Information technology - Business operational view. Part 8: Identification of privacy protection requirements as external constraints on business transactions
Draft BS EN ISO/IEC 17629 Information technology - Office equipment - Method for measuring first print out time for digital printing devices
Draft BS EN ISO/IEC 18014-1/Amd 1 Information technology \x97 Security techniques \x97 Time-stamping services. Part 1: Framework. Amendment 1
Draft BS EN ISO/IEC 18045 BS EN ISO/IEC 18045 Information security, cybersecurity and privacy protection - Evaluation criteria for IT security - Methodology for IT security evaluation
Draft BS EN ISO/IEC 18584-2 Information technology \x97 Identification cards conformance test requirements for on-card biometric comparison applications. Part 2: Work-sharing mechanism
Draft BS EN ISO/IEC 19770-5 Information technology \x97 IT asset management. Part 5: Overview and vocabulary
Draft BS EN ISO/IEC 19785-3 Information technology - Common Biometric Exchange Formats Framework. Part 3: Patron format specifications
Draft BS EN ISO/IEC 19896-1 Information security, cybersecurity and privacy protection - Requirements for the competence of IT security conformance assessment body personnel. Part 1: Overview and concepts
Draft BS EN ISO/IEC 19896-2 Information security, cybersecurity and privacy protection - Requirements for the competence of IT security conformance assessment body personnel. Part 2: Knowledge and skills requirements for...
Draft BS EN ISO/IEC 20059 Information technology - Methodologies to evaluate the resistance of biometric recognition systems to morphing attacks
Draft BS EN ISO/IEC 20071-20 Information technology - User interface component accessibility. Part 20: Developing audiovisual content
Draft BS EN ISO/IEC 21794-6 Information technology - Plenoptic image coding system (JPEG Pleno) Part 6: Learning-based point cloud coding
Draft BS EN ISO/IEC 23001-11:2023/Amd 2 Information technology - MPEG systems technologies. Part 11: Energy-efficient media consumption (green metadata). Amendment 2: Energy-efficient media consumption for new display power reduction metadata...
Draft BS EN ISO/IEC 23008-12 Amd 2 Information technology - High efficiency coding and media delivery in heterogeneous environments. Part 12: Image File Format
Draft BS EN ISO/IEC 23090-10:2022/DAmd 2 Information technology \x97 Coded representation of immersive media. Part 10: Carriage of visual volumetric video-based coding data. Amendment 2: Clarification on brands and other...
Draft BS EN ISO/IEC 23090-32 Information technology. Coded representation of immersive media. Part 32: Carriage of haptics data
Draft BS EN ISO/IEC 23093-6 Information technology \x97 Internet of media things. Part 6: IoMT Media data formats and API for distributed AI processing
Draft BS EN ISO/IEC 23955 Information technology - 3D Printing and Scanning - Technical requirements for product data protection of Additive Manufacturing Service Platform (AMSP)
Draft BS EN ISO/IEC 27018 Information technology \x97 Security techniques \x97 Code of practice for protection of personally identifiable information (PII) in public clouds acting as PII processors
Draft BS EN ISO/IEC 27553-2 Information security, cybersecurity and privacy protection - Security and privacy requirements for authentication using biometrics on mobile devices. Part 2: Remote modes
Draft BS EN ISO/IEC 29110-5-2-1 Systems and software engineering - Life cycle profiles for very small entities (VSEs). Part 5-2-1: Organizational management guidelines
Draft BS EN ISO/IEC 29151 . Information security, cybersecurity and privacy protection. Controls and guidance for personally identifiable information protection
Draft BS EN ISO/IEC 29192-1:2012/Amd 1 Information technology - Security techniques - Lightweight cryptography. Part 1: General. Amendment 1
Draft BS EN ISO/IEC 30108-1 Biometrics \x96 Identity attributes verification services. Part 1: IAVS services
Draft BS EN ISO/IEC 30134-4:2017/Amd 1 Information technology - Data centres -key performance indicators. Part 4: IT Equipment Energy Efficiency for servers (ITEEsv). Amendment 1
Draft BS EN ISO/IEC 30134-5:2017/Amd 1 Information technology - Data centres - Key performance indicators. Part 5: IT Equipment Utilization for servers (ITEUsv). Amendment 1
Draft BS EN ISO/IEC 8808 Information technology for learning, education and training - Online course information model
Draft BS EN ISO/IEC 9594-2 :2020/Amd 2 Information technology - Open systems interconnection. Part 2: The Directory: Models. Amendment 2
Draft BS EN ISO/IEC 9594-5:2020/DAmd 1 Information technology. Open systems interconnection. Part 5: The Directory: Protocol specifications. Amendment 1
Draft BS EN ISO/IEC 9594-7 :2020/Amd 1 Information technology - Open systems interconnection. Part 7: The Directory: Selected object classes - Amendment 1
Draft BS EN ISO/IEC 9945 Information technology - Portable Operating System Interface (POSIX\xae) base specifications - Issue 8
Draft BS EN ISO/IEC/IEEE 20582 Software and systems engineering - Capabilities of build and deployment tools
Draft BS IEC 60050-395 Ed2 International Electrotechnical Vocabulary (IEV). Part 395: Nuclear instrumentation - Physical phenomena, basic concepts, instruments, systems, equipment and detectors
Draft BS IEC 60050-693 International Electrotechnical Vocabulary (IEV) Part 693: Management of network assets in power systems - Terminology
Draft BS IEC 60092-305 Electrical installations in ships Part 305: Equipment - Batteries
Draft BS IEC 60310 Railway applications - Traction transformers and inductors on board rolling stock
Draft BS IEC 61000-4-23/AMD1 Electromagnetic compatibility (EMC) Part 4-23: Testing and measurement techniques - Test methods for protective devices for HEMP and other radiated disturbances
Draft BS IEC 62278-1 Railway applications - Specification and demonstration of reliability; availability; maintainability and safety (RAMS) Part 1: Generic RAMS process
Draft BS IEC 62278-2 Railway applications - Specification and demonstration of Reliability, Availability, Maintainability and Safety (RAMS) Part 2: Systems approach to safety
Draft BS IEC 62885-2 Surface cleaning appliances Part 2: Dry vacuum cleaners for household or similar use - Methods for measuring the performance
Draft BS IEC/IEEE 80005-3 Utility connections in port Part 3: Low Voltage Shore Connection (LVSC) Systems - General requirements
Draft BS ISO 10516 Railway application - Vehicle reference masses
Draft BS ISO 115 Unalloyed aluminium ingots for remelting - Classification and composition
Draft BS ISO 11999-10 PPE for firefighters - Test methods and requirements for PPE used by firefighters who are at risk of exposure to high levels of heat and/or flame...
Draft BS ISO 11999-2 PPE for firefighters - Test methods and requirements for PPE used by firefighters who are at risk of exposure to high levels of heat and/or flame...
Draft BS ISO 12439 Mixing water for concrete
Draft BS ISO 12940-1 Petroleum products and lubricants - Determination of roll stability of lubricating grease. Part 1: Dry condition test
Draft BS ISO 12940-2 Petroleum products and lubricants - Determination of roll stability of lubricating grease. Part 2: Wet condition test
Draft BS ISO 13171:2016/Amd 1 Essential oil of oregano Origanum vulgare L. subsp. hirtum (Link) letsw - Amendment 1
Draft BS ISO 13332 Reciprocating internal combustion engines - Test code for the measurement of structure-borne noise emitted from high-speed and medium-speed reciprocating internal combustion engines measured at the engine...
Draft BS ISO 13347-2 Fans - Determination of fan sound power levels under standardized laboratory conditions. Part 2: Reverberant room method
Draft BS ISO 14019-1 Sustainability information. Part 1: General principles and requirements for validation and verification
Draft BS ISO 15099 Thermal performance of windows, doors and shading devices - Detailed calculations
Draft BS ISO 15222 Truck and bus tyres - Method for measuring relative wet grip performance - Loaded new tyres
Draft BS ISO 15270-5 Plastics - Guidelines for the recovery and recycling of plastics waste. Part 5: Organic/biological recycling
Draft BS ISO 15513 Cranes \x97 Competency requirements for crane drivers (operators), slingers, signallers and assessors
Draft BS ISO 15801 Document management - Electronically stored information - Requirements for trustworthiness and reliability
Draft BS ISO 16313-2 Laboratory test of dust collection systems utilizing porous filter media online cleaned using pulses of compressed gas. Part 1: Systems utilizing integrated fans
Draft BS ISO 16436-1 Implants for surgery \x97 Wear of total shoulder-joint prostheses. Part 1: Force and displacement parameters for wear-testing machines and corresponding environmental conditions for test of anatomic...
Draft BS ISO 16611 Plastics piping systems for drainage and sewerage without pressure. Non-circular pipes and joints made of glass-reinforced thermosetting plastics (GRP) based on unsaturated polyester resins (UP). Dimensions,...
Draft BS ISO 16843-1 Health informatics - Categorial structures for representation of acupuncture. Part 1: Acupuncture points
Draft BS ISO 16921-1 Biotechnology - Gene delivery systems. Part 1: Vocabulary
Draft BS ISO 17805 Water quality - Sampling, capture and preservation of environmental DNA from water
Draft BS ISO 17880 Cellular plastics - Self-supporting metal faced sandwich panels
Draft BS ISO 18106 Passenger car, commercial vehicle, truck and bus tyres - Methods for measuring snow grip performance - Loaded new tyres
Draft BS ISO 18107 Variable refrigerant flow air-to-air conditioners and air-to-air heat pumps - Testing and calculating methods for seasonal performance factors
Draft BS ISO 18270 Classification and performance guidelines for leather upholstered products
Draft BS ISO 18400-105 Soil quality - Sampling. Part 105: Packaging, transport, storage and preservation of samples
Draft BS ISO 18418-1 Gasoline engines - High pressure liquid fuel supply connections -. Part 1: 60\xb0 concave cone connectors
Draft BS ISO 18511-1 Tyre abrasion rate measurement methods. Part 1: Outdoor test method by using vehicles on road
Draft BS ISO 18511-2 Tyre abrasion rate measurement methods. Part 2: Indoor test method by using an abrasion tester on external drum
Draft BS ISO 18518 Magnetic fusion facilities - Requirements for the safety systems raised by the application of the superconducting technology
Draft BS ISO 18794 Coffee - Sensory analysis - Vocabulary
Draft BS ISO 18976 Testing of refrigerant compressors
Draft BS ISO 18989 Plastics - Strain rate dependent tensile tests for thermoplastics at ambient temperature
Draft BS ISO 19005-4 Document management. Electronic document file format for long-term preservation. Part 4: Use of ISO 32000-2 (PDF/A-4)
Draft BS ISO 19015 Traditional Chinese Medicine - Glycyrrhiza uralensis and Glycyrrhiza glabra seeds and seedlings
Draft BS ISO 19078 Gas cylinders - Inspection of the cylinder installation, and requalification of high pressure cylinders for the on-board storage of natural gas as a fuel for automotive...
Draft BS ISO 1999 Acoustics - Estimation of noise-induced hearing loss
Draft BS ISO 20070 Biotechnology - Biobanking - Requirements for sample containers for storing biological materials in biobanks
Draft BS ISO 20138-1 Railway applications - Calculation of braking performance (stopping, slowing and stationary braking). Part 1: General algorithms utilizing mean value calculation
Draft BS ISO 20138-2 Railway applications - Calculation of braking performance (stopping, slowing and stationary braking). Part 2: General algorithms utilizing step by step calculation
Draft BS ISO 20309 Biotechnology - Biobanking - Requirements for deep-sea biological materials
Draft BS ISO 20760-1 Water reuse in urban areas - Guidelines for centralized water reuse system. Part 1: Design principle of a centralized water reuse system
Draft BS ISO 20760-2 Water reuse in urban areas - Guidelines for centralized water reuse system Part 2: Management of a centralized water reuse system
Draft BS ISO 20812 Thermal insulation products for buildings - Cellular glass products - Specification
Draft BS ISO 21261-3 Jewellery and precious metals - Responsible precious metals. Part 3: Requirements for recycled gold
Draft BS ISO 21438-3 Workplace atmospheres - Determination of inorganic acids by ion chromatography. Part 3: Hydrofluoric acid and particulate fluorides
Draft BS ISO 21501-1 Determination of particle size distribution - Single particle light interaction methods Part 1: Light scattering aerosol spectrometer
Draft BS ISO 21771-2 Cylindrical involute gears and gear pairs. Part 2: Calculation and measurement of tooth thickness and backlash
Draft BS ISO 21809-4 Oil and gas industries including lower carbon energy - External coatings for buried or submerged pipelines used in pipeline transportation systems. Part 4: Polyethylene coatings (2-layer...
Draft BS ISO 22262-2 Air quality - Bulk materials. Part 2: Quantitative determination of asbestos by gravimetric and microscopical methods
Draft BS ISO 22373 Security and resilience - Authenticity, integrity and trust for products and documents - Framework for establishing trustworthy supply and value chains
Draft BS ISO 22575 Railway applications - General terms and definitions
Draft BS ISO 23231 Textiles - Determination of dimensional change of fabrics -Accelerated machine method
Draft BS ISO 24609 Essential oil of carrot seed (Daucus carota L.)
Draft BS ISO 24611-1 Language resource management - Morphosyntactic annotation framework (MAF). Part 1: Core model
Draft BS ISO 26622-3 Modular taper interface with ball track system. Part 3: Dimensions of shanks, four locking elements
Draft BS ISO 26622-4 Modular taper interface with ball track system. Part 4: Dimensions of receivers, four locking elements
Draft BS ISO 27928 Carbon dioxide capture - Performance evaluation methods for CO2 capture connected to a CO2 intensive plant
Draft BS ISO 28037 Determination and use of straight-line calibration functions
Draft BS ISO 2859-1 Sampling procedures for inspection by attributes. Part 1: Sampling schemes indexed by acceptance quality limit (AQL) for lot-by-lot inspection
Draft BS ISO 29997 Internships - Quality guidelines for host organizations
Draft BS ISO 3536 Road vehicles - Safety glazing materials - Vocabular
Draft BS ISO 3739-1 Industrial tyres and rims - Pneumatic tyres (metric series) on 5 degrees tapered or flat base rims with rim diameter code not exceeding 15. Part 1:...
Draft BS ISO 3739-2 Industrial tyres and rims - Pneumatic tyres (metric series) on 5 degrees tapered or flat base rims with rim diameter codes not exceeding 15. Part 2:...
Draft BS ISO 3739-3 Industrial tyres and rims - Pneumatic tyres (metric series) on 5 degrees tapered or flat base rims with rim diameter codes not exceeding 15. Part 3:...
Draft BS ISO 4306-1 Cranes - Vocabulary. Part 1: General
Draft BS ISO 4383 Plain bearings \x97 Multilayer materials for thin-walled plain bearings
Draft BS ISO 4407 Hydraulic fluid power - Fluid contamination - Determination of particulate contamination by the counting method using an optical microscope
Draft BS ISO 501 Draft Hard coal - Determination of the crucible swelling number
Draft BS ISO 5101 Road vehicles - Field load specification for brake actuation and modulation systems
Draft BS ISO 5106 Traditional Chinese Medicine - Polygala tenuifolia and Polygala sibirica root
Draft BS ISO 5149-2 Refrigerating systems and heat pumps - Safety and environmental requirements. Part 2: Design, construction, testing, marking and documentation
Draft BS ISO 5149-3 Refrigerating systems and heat pumps - Safety and environmental requirements. Part 3: Installation site
Draft BS ISO 5222-3 Heat recovery ventilators and energy recovery ventilators -Testing and calculating methods for seasonal performance factor. Part 3: Annual sensible heating and cooling recovery performance factor of...
Draft BS ISO 5371 Containment high efficiency filtration unit (CHEFU) in ventilation system of biosafety facilities
Draft BS ISO 5474-4 Electrically propelled road vehicles - Functional requirements and safety requirements for power transfer. Part 4: Magnetic field wireless power transfer - Safety and interoperability requirements
Draft BS ISO 5929 Corrosion of Metals and Alloys - Test and evaluation method for the corrosion of steel bar embedded in concrete structure exposed to total corrosion zones in...
Draft BS ISO 6529 Protective clothing \x97 Protection against chemicals \x97 Determination of resistance of protective clothing materials to permeation by liquids and gases
Draft BS ISO 6578 Refrigerated hydrocarbon liquids \x97 Static measurement \x97 Calculation procedure
Draft BS ISO 6631 Tissue-engineered medical products. Quantification of bovine type I collagen marker peptide with liquid chromatography. Tandem mass spectrometry
Draft BS ISO 6673 Green coffee - Determination of loss in mass at 105 \xb0C
Draft BS ISO 6934-2 Steel for the prestressing of concrete. Part 2: Cold-drawn wire
Draft BS ISO 6956 Textiles - Water resistant clothing - Determination of protection characteristic against rainfall using a motion-manikin
Draft BS ISO 7148-1 Plain bearings - Testing of the tribological behaviour of bearing materials. Part 1: Testing of bearing metals
Draft BS ISO 7148-2 Plain bearings - Testing of the tribological behaviour of bearing materials. Part 2: Testing of polymer-based bearing materials
Draft BS ISO 7206-12 Implants for surgery - Partial and total hip joint prostheses. Part 12: Deformation test method for press-fit acetabular components
Draft BS ISO 7240-27 Fire detection and alarm systems Part 27: Point type fire detectors using a smoke sensor in combination with a carbon monoxide sensor and, optionally, one or...
Draft BS ISO 7673-3 Agricultural Field Operations Data. Part 3: Irrigation Operations
Draft BS ISO 7752-2 Cranes - Control layout and characteristics. Part 2: Basic arrangement and requirements for mobile cranes
Draft BS ISO 7819 Lithium-Vocabulary
Draft BS ISO 8124-1 :2022/Amd 1 Safety of toys. Part 1: Safety aspects related to mechanical and physical properties. Amendment 1
Draft BS ISO 8347 Measurement procedures associated with the chain of custody in native tropical forest management areas
Draft BS ISO 8426-2 Hydraulic fluid power - Determination of derived displacement of positive displacement pumps and motors. Part 2: Zero-pressure intercept method
Draft BS ISO 8549-4 Prosthetics and orthotics - Vocabulary. Part 4: Terms relating to limb amputation
Draft BS ISO 8700 Plant-based foods and food ingredients - Definitions and technical criteria for labelling and claims
Draft BS ISO 8873-1 Rigid cellular plastics - Spray-applied polyurethane foam for thermal insulation. Part 1: Material specification
Draft BS ISO 9324 Railway applications \x96 General guidelines for rolling stock gauges in international railway service
Draft BS ISO 965-1 ISO general purpose metric screw threads - Tolerances. Part 1: Principles and basic data
Draft BS ISO 9828-1 Railway applications \x97 Fire protection on railway vehicles. Part 1: General
Draft BS ISO/IEC 14496-15:2022/AMD 3 Information technology. Coding of audio-visual objects. Part 15: Carriage of network abstraction layer (NAL) unit structured video in the ISO base media file format. Amendment...
Draft BS ISO/IEC 15444-16 Information technology - JPEG 2000 image coding system. Part 16: Encapsulation of JPEG 2000 images into ISO/IEC 23008-12
Draft BS ISO/IEC 19566-10 Information technologies - JPEG systems. Part 10: Reference Software
Draft BS ISO/IEC 19566-5 :2023/Amd 1 Information technologies - JPEG systems. Part 5: JPEG universal metadata box format (JUMBF). Amendment 1: JUMBF box compression and standalone JUMBF files
Draft BS ISO/IEC 19752 Information technology - Office equipment - Method for the determination of toner cartridge yield for monochromatic electrophotographic printers and multi-function devices that contain printer components
Draft BS ISO/IEC 19798 Information technology - Office equipment - Method for the determination of toner cartridge yield for colour printers and multi-function devices that contain printer components
Draft BS ISO/IEC 20016-1 Information technology for learning, education and training - Language accessibility and human interface equivalencies (HIEs) in e-learning applications. Part 1: Framework and reference model for semantic...
Draft BS ISO/IEC 22121-1 Information technology - Virtual keyboards user interfaces. Part 1: General guidelines and recommendations
Draft BS ISO/IEC 23090-12 Information technology - Coded representation of immersive media. Part 12: MPEG immersive video
Draft BS ISO/IEC 23090-28 Information technology \x97 Coded representation of immersive media. Part 28: Efficient 3D graphics media representation for render-based systems and applications
Draft BS ISO/IEC 23090-33 Information technology - Coded representation of immersive media. Part 33: Conformance and reference software for haptics coding
Draft BS ISO/IEC 23090-6:2021/Amd 2 Information technology. Coded representation of immersive media. Part 6: Immersive media metrics. Amendment 2: Additional latencies and other improvements
Draft BS ISO/IEC 23092-3 Information technology \x97 Genomic information representation \x97 Part 3: Metadata and application programming interfaces (APIs)
Draft BS ISO/IEC 23092-5 :2020 Amd 1 Information technology - Genomic information representation. Part 5: Conformance. Amendment 1: Version 2 and Part 6 support
Draft BS ISO/IEC 23093-1 Information technology - Internet of media things. Part 1: Architecture
Draft BS ISO/IEC 23093-2 Information technology. Internet of media things. Part 2: Discovery and communication API
Draft BS ISO/IEC 23093-3 Information technology. Internet of media things. Part 3: Media data formats and APIs
Draft BS ISO/IEC 23093-5 Information technology - Internet of media things. Part 5: IoMT autonomous collaboration
Draft BS ISO/IEC 24383 Information technology - Physical network security for the accommodation of customer premises cabling infrastructure and information technology equipment
Draft BS ISO/IEC 29110-7-1 Systems and software engineering - Life cycle profiles for very small entities (VSEs). Part 7-1: Space software engineering guidelines
Draft BS ISO/IEC 29187-1 Information technology - Identification of privacy protection requirements pertaining to learning, education and training (LET). Part 1: Framework and reference model
Draft BS ISO/IEC 30177 Internet of Things (IoT) - Underwater network management system (U-NMS) interworking
Draft BS ISO/IEC 30187 Internet of Things (IoT) - Evaluation indicator for IoT systems
Draft BS ISO/IEC 6048-1 Information technology - JPEG AI learning-based image coding system. Part 1: Core coding system
Draft BS ISO/IEC 9234 Information technology \x97 Information modelling for VR/AR/MR based education and training systems
Draft BS ISO/IEC 9594-3 :2020/Amd 1 Information technology - Open systems interconnection. Part 3: The Directory: Abstract service definition - Amendment 1
Draft BS ISO/IEC 9594-6 :2020/Amd 1 Information technology - Open systems interconnection. Part 6: The Directory: Selected attribute types - Amendment 1
Draft BS ISO/IEC 9594-8:2020/Amd 1 Information technology - Open systems interconnection. Part 8: The Directory: Public-key and attribute certificate frameworks - Amendment 1
Draft BS ISO/IEC 9837 Systems and Software Engineering \x97 Systems resilience concepts
Draft BS ISO/IEC 9995-1 Information technology - Keyboard layouts for text and office systems. Part 1: General principles governing keyboard layouts
Draft BS ISO/IEC 9995-10 Information technology \x97 Keyboard layouts for text and office systems. Part 10: Conventional symbols and methods to represent graphic characters not uniquely recognizable by their glyph...
Draft BS ISO/IEC 9995-11 Information technology - Keyboard layouts for office systems. Part 11: Functionality of dead keys and repertoires of characters entered by dead keys
Draft BS ISO/IEC 9995-2 Information technology - Keyboard layouts for text and office systems. Part 2: Alphanumeric section
Draft BS ISO/IEC 9995-3 Information technology - Keyboard layouts for text and office systems. Part 3: Latin International keyboard layout
Draft BS ISO/IEC 9995-4 Information technology - Keyboard layouts for text and office systems. Part 4: Numeric section
Draft NA to BS EN 1999-1-2 Eurocode 9: Design of aluminium structures - Structural fire design
IPCABLECOM 1.0 PART 3: NETWORK CALL SIGNALING PROTOCOL FOR THE DELIVERY OF TIME-CRITICAL SERVICES OVER CABLE TELEVISION USING DATA MODEMS
ISO 5149-1 Syst\xe8mes frigorifiques et pompes \xe0 chaleur. Exigences de s\xe9curit\xe9 et d'environnement. Partie 1: D\xe9finitions, classification et crit\xe8res de choix
Trial-Use Standard for Software Non-Functional Sizing Measurements

<< Prev Next >>