Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
10
20
30
32
33
34
35
36
37
38
39
40
41
42
43
44
50
60
70
80
90
100
150
200
250
300
350
400
500
1000
1500
1620
| Product Name | Notes |
|---|---|
| A Guide to Urban Lighting Masterplanning | |
| Acoustic quality criteria for music rehearsal rooms and spaces | |
| Acoustique \x97 Mesure de la r\xe9duction du niveau de la parole par les ensembles de meubles et les enceintes \x97 Partie 1: M\xe9thode de laboratoire | |
| Agricultural machinery, tractors, and earth-moving machinery \x97 Safety of electrical and electronic components and systems operating at 32 V to 75 V DC and 21 V to 50 V AC... | |
| Air quality \x97 Test methods for snow depth sensors | |
| Al\xe9soirs - Partie 2: Al\xe9soirs \xe0 machine, \xe0 goujures longues, \xe0 queue c\xf4ne Morse | |
| Al\xe9soirs \xe0 main | |
| Alliages de magn\xe9sium - Dosage du zirconium insoluble - M\xe9thode photom\xe9trique \xe0 l'alizarine sulfonate | |
| Aluminium Fluoride for Industrial Use - Determination of Fluorine Content - Modified Willard-Winter Method | |
| Aluminium Fluoride for Industrial Use - Determination of Silica Content - Spectrophotometric Method Using the Reduced Silicomolybdic Complex | |
| Ammonium Nitrate for Industrial Use - Determination of Free Acidity - Volumetric Method | |
| Ammonium Nitrate for Industrial Use - Measurement of pH Value - Potentiometric Method | |
| Anaesthetic and respiratory equipment \x97 Air entrainment devices | |
| Anaesthetic and respiratory equipment \x97 Cuff pressure indication, control and regulation devices | |
| Anaesthetic and respiratory equipment \x97 Low-flow nasal cannulae for oxygen therapy | |
| Analyse chimique du magn\xe9sium et de ses alliages - Dosage des terres rares - M\xe9thode gravim\xe9trique | |
| Animal and vegetable fats and oils \x97 Determination of sterols and stanols in foods and dietary supplements containing added phytosterols | |
| ARCHIVES AND RECORD CENTERS | |
| Assemblage m\xe9canique de t\xf4les \x97 Essais destructifs des assemblages \x97 Dimensions des \xe9chantillons et proc\xe9dure pour l'essai de pelage m\xe9canis\xe9 des assemblages simples | |
| Assembly Tools for Screws and Nuts - Machine-Operated Screwdriver Bits - Part 1: Screwdriver Bits for Slotted Head Screws | |
| Assembly Tools for Screws and Nuts - Machine-Operated Screwdriver Bits - Part 2: Screwdriver Bits for Cross-Recessed Head Screws | |
| Assembly Tools for Screws and Nuts - Machine-Operated Screwdriver Bits - Part 3: Screwdriver Bits for Hexagon Socket Screws | |
| Assembly Tools for Screws and Nuts - Spiral Ratchet Scrwedriver Ends - Dimensions | |
| Assistive products for blind and visionimpaired persons - Tactile walking surface indicators | |
| Assistive products for persons with vision impairments and persons with vision and hearing impairments \x97 Acoustic and tactile signals for pedestrian traffic lights | |
| Axes d\x92articulation avec t\xeate | |
| Axes d\x92articulation sans t\xeate | |
| B\xe2timents et ouvrages de g\xe9nie civil \x97 Mastics \x97 D\xe9termination des propri\xe9t\xe9s d\x92adh\xe9rence par un essai de pelage manuel | |
| Bamboo structures \x97 Engineered bamboo products \x97 Test methods for determination of physical and mechanical properties | |
| Bases for design of structures \x97 General principles on seismically isolated structures | |
| Bases for design of structures Seismic actions for designing geotechnical works | |
| Bevel and hypoid gear geometry \x97 Part 1: Basic methods | |
| Bevel and Hypoid Gear Geometry | |
| Biocombustibles solides \x97 D\xe9termination de la sorption d'eau et de son influence sur la durabilit\xe9 des combustibles de biomasse trait\xe9s thermiquement \x97 Partie 1: Granul\xe9s | |
| Business requirements for end-to-end visibility of logistics flow | |
| Calibrage des six pans creux | |
| Calibration, Characterization and Use of Array Spectroradiometers | |
| Caoutchouc - Proc\xe9dures g\xe9n\xe9rales pour la pr\xe9paration et le conditionnement des \xe9prouvettes pour les m\xe9thodes d'essais physiques | |
| Caoutchouc vulcanis\xe9 ou thermoplastique - D\xe9termination de la r\xe9sistance \xe0 l'abrasion \xe0 l'aide d'une machine de Lambourn perfectionn\xe9e | |
| Cereals \x97 Determination of cadmium content by graphite furnace atomic absorption spectrometry with diluted nitric acid extraction | |
| Chariots \xe9l\xe9vateurs \xe0 fourche - Bras de fourche \xe0 tenons et tabliers portefourches - Dimensions de montage | |
| Chariots \xe9l\xe9vateurs \xe0 fourches - Bras de fourche - Caract\xe9ristiques techniques et essais | |
| Cheese and processed cheese products, caseins and caseinates \x97 Determination of fat content \x97 Gravimetric method | |
| Chemicals for the leather tanning industry \x97 Determination of cyclosiloxanes | |
| Child care articles \x97 Baby walking frames \x97 Safety requirements and test methods | |
| Cleaning, inspection and repair of firefighters' personal protective equipment (PPE) | |
| Coal - Determination of bulk density | |
| Color Codes for Microwave Devices with Wire Leads Including Traveling Wave Tubes, Klystrons, Crossed Field Devices, Electromagnetic Leads | |
| Contr\xf4le non destructif des assemblages soud\xe9s - Contr\xf4le par magn\xe9toscopie des soudures - Niveaux d'acceptation | |
| Contr\xf4le non destructif des assemblages soud\xe9s - Contr\xf4le par ressuage des soudures - Niveaux d'acceptation | |
| Contr\xf4le non destructif des assemblages soud\xe9s - Contr\xf4le par ultrasons - Caract\xe9risation des indications dans les assemblages soud\xe9s | |
| Conveyor belts \x97 Indentation rolling resistance related to belt width \x97 Requirements and testing | |
| Corps gras d'origines animale et v\xe9g\xe9tale - \xc9quivalents au beurre de cacao dans le beurre de cacao et dans le chocolat de m\xe9nage - Partie 2: Quantification des \xe9quivalents au... | |
| Corrosion of metals and alloys \x97 Multielectrode arrays for corrosion measurement | |
| Corrosion of metals and alloys \x97 Requirements for localised corrosion and environmentally assisted cracking testing of additively manufactured metals and alloys | |
| Cosmetics \x97 Analytical methods \x97 Direct determination of traces of mercury in cosmetics by thermal decomposition and atomic absorption spectrometry (mercury analyser) | |
| Cosmetics \x97 Sun protection test methods \x97 In vitro determination of sun protection factor (SPF) | |
| Cryolithe (naturelle et artificielle) - Dosage de l\x92aluminium - M\xe9thode gravim\xe9trique \xe0 I\x92hydroxy-8 quinol\xe9ine | |
| Cryolithe naturelle et artificielle - Dosage du sodium - M\xe9thodes par spectrophotom\xe9tri e de flamme (\xe9mission) et par absorption atomique | |
| D\xe9finitions et crit\xe8res techniques pour denr\xe9es alimentaires et ingr\xe9dients de denr\xe9es alimentaires adapt\xe9s \xe0 l'alimentation des v\xe9g\xe9tariens ou des v\xe9g\xe9taliens, ainsi que pour l'\xe9tiquetage et les all\xe9gations | |
| D\xe9termination de la temp\xe9rature de d\xe9solubilisation (cristallisation) des engrais liquides | |
| Dentistry \x97 Chairside denture base relining materials \x97 Part 1: Hard type materials | |
| Dentistry \x97 Portable dental equipment for use in non-permanent healthcare environment \x97 Part 3: Portable suction equipment | |
| Dentistry \x97 Test methods for machining accuracy of computer-aided milling machine | |
| Dentistry \x97 Tissue punches | |
| Design criteria for the thermal insulation of reactor coolant system main equipments and piping of PWR nuclear power plants | |
| Determination of particle concentration by small-angle X-ray scattering (SAXS) | |
| Determination of pH value - Reference buffer solutions for the calibration of pH measuring equipment | |
| Determination of pH value \x97 Technical buffer solutions for the calibration of technical measuring installations | |
| Directives concernant la pr\xe9paration et le management de la qualit\xe9 des fluides d\x92h\xe9modialyse et de th\xe9rapies annexes | |
| Discomfort Caused by Glare from Luminaires with a Non-Uniform Source Luminance | |
| Dispositifs de commande et de s\xe9curit\xe9 pour br\xfbleurs \xe0 fioul et pour appareils \xe0 fioul - Exigences particuli\xe8res Partie -1: Dispositifs de coupure pour br\xfbleurs \xe0 fioul | |
| Dispositifs de commande et de s\xe9curit\xe9 pour br\xfbleurs \xe0 gaz et appareils \xe0 gaz - Exigences g\xe9n\xe9rales | |
| Dispositifs de commande et de s\xe9curit\xe9 pour br\xfbleurs \xe0 gaz et appareils \xe0 gaz - Exigences particuli\xe8res - Partie 3: Dispositifs de r\xe9gulation du rapport air/gaz, type pneumatique | |
| Dispositifs m\xe9dicaux de diagnostic in vitro - \xc9valuation de la stabilit\xe9 des r\xe9actifs de diagnostic in vitro | |
| DOCSIS 1.1 PART 3: OPERATIONS SUPPORT SYSTEM INTERFACE | |
| Document management applications \x97 Raster image transport and storage \x97 Part 1: Use of ISO 32000 (PDF/R-1) | |
| Draft BS EN 1009-1:2020/A1 Machines for mechanical processing of minerals and similar solid materials - Safety Part 1: Common requirements for machinery and processing plants | |
| Draft BS EN 1009-2:2020/A1 Machines for mechanical processing of minerals and similar solid materials - Safety Part 2: Specific requirements for feeding machinery and continuous handling equipment | |
| Draft BS EN 1009-3:2020/A1 Machines for mechanical processing of minerals and similar solid materials - Safety Part 3: Specific requirements for crushing and milling machinery | |
| Draft BS EN 1009-4:2020/A1 Machines for mechanical processing of minerals and similar solid materials - Safety Part 4: Specific requirements for screening machinery | |
| Draft BS EN 10138-3 Prestressing steels - Part 3: Bars | |
| Draft BS EN 10242 Threaded pipe fittings in malleable cast iron | |
| Draft BS EN 10284 Draft. Malleable cast iron fittings with compression ends for polyethylene (PE) piping systems | |
| Draft BS EN 1078 Helmets for cyclists | |
| Draft BS EN 1080 Impact protection helmets for young children | |
| Draft BS EN 1170 Precast concrete products - Test methods for Glass fibre Reinforced Concrete | |
| Draft BS EN 1175 Safety of industrial trucks - Electrical/electroni c requirements | |
| Draft BS EN 12082-1 Railway applications - Axleboxes - Test procedures | |
| Draft BS EN 12082-2 Railway applications - Axleboxes - Deployment Procedure | |
| Draft BS EN 12110-1 Tunnel boring machines - Air locks. Part 1: requirements for air locks utilising compressed air as the pressurising or breathing medium along with requirements for oxygen... | |
| Draft BS EN 12110-2 Tunnel boring machines - Air locks. Part 2: Safety requirements for the use of non-air breathing mixtures and saturation techniques in personnel locks and for pressurised... | |
| Draft BS EN 12255-7 Wastewater treatment plants. Part 7: Biological fixed-film reactors | |
| Draft BS EN 12309-2 Gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW Part 2: Safety | |
| Draft BS EN 12348 Core drilling machines on stand. Safety | |
| Draft BS EN 12480 Gas meters. Rotary displacement gas meters | |
| Draft BS EN 12504-5 Testing concrete in structures. Part 5: Determination of concrete cover using electromagnetic covermeters | |
| Draft BS EN 12622-2 Liquid petroleum products - Determination of total contamination Part 2: Fatty acid methyl esters | |
| Draft BS EN 12693 Refrigerating systems and heat pumps. Safety and environmental requirements - Positive displacement refrigerant compressors | |
| Draft BS EN 12790-1 Child care articles - Reclined cradles and infant swings Part 1: Reclined cradles and infant swings for children up to when they start to try to... | |
| Draft BS EN 13123-2 Windows, doors, shutters and curtain walling. Explosion resistance. Requirements and classification. Part 2. Arena test | |
| Draft BS EN 13124-2. Windows, doors, shutters and curtain walling. Explosion resistance. Test method. Part 2. Arena test | |
| Draft BS EN 13200-10 Spectator facilities. Part 10: Calculating of safe capacity in case of emergency | |
| Draft BS EN 13260 Railway applications - Wheelsets and bogies - Wheelsets - Product requirements | |
| Draft BS EN 13262 Railway applications - Wheelsets and bogies - Wheels - Product requirements | |
| Draft BS EN 13381-7 Test methods for determining the contribution to the fire resistance of structural members Part 7: Applied protection to timber members | |
| Draft BS EN 13452-1 Railway applications - Braking - Urban rail brake systems Part 1: Requirements and definitions | |
| Draft BS EN 13452-2 Railway applications - Braking - Urban rail brake systems. Part 2: Test methods | |
| Draft BS EN 1366-15 prEN 1366-15 'Fire resistance tests for service installations. Part 15: 1-, 2-, 3- sided ducts\x92 | |
| Draft BS EN 13674-1 Railway applications - Rail Part 1: Vignole railway rails 46 kg/m and above | |
| Draft BS EN 14198 Railway applications - Braking - Requirements for the brake system of trains hauled by locomotives | |
| Draft BS EN 14528 Bidets - Functional requirements and test methods | |
| Draft BS EN 14682 Safety of children's clothing - Cords and drawstrings on children's clothing - Specifications | |
| Draft BS EN 14825:2022/A1 Air conditioners, liquid chilling packages and heat pumps, with electrically driven compressors, for space heating and cooling, commercial and process cooling - Testing and rating at... | |
| Draft BS EN 15027 Transportable wall saw and wire saw equipment for job site - Safety | |
| Draft BS EN 15129-1 Anti-seismic devices Part 1: General Design Rules | |
| Draft BS EN 15221-8 Facility Management. Part 8: Principles and processes | |
| Draft BS EN 16191 Tunnel boring machines - Safety requirements | |
| Draft BS EN 16485 Round and sawn timber - Environmental Product Declarations - Product category rules for wood and wood-based products for use in construction | |
| Draft BS EN 166471 Alcohol powered flueless fireplaces - Safety requirements and test methods. Part 1: Manually operated decorative fireplaces for domestic use | |
| Draft BS EN 16662-2 Road vehicles - Supplementary grip devices for tyres of passenger cars and light duty vehicles. Part 2: Specific test procedures | |
| Draft BS EN 16662-3 Road vehicles - Supplementary grip devices for tyres of passenger cars and light duty vehicles. Part 3: Production control (self monitoring) and third-party surveillance | |
| Draft BS EN 16683 Railway applications - Call for aid and communication device - Requirements for heavy rail vehicles | |
| Draft BS EN 1717 Protection against pollution of water intended for human consumption in potable water installations and general requirements for devices to prevent pollution by backflow | |
| Draft BS EN 17180 Sterilizers for medical purposes - Low temperature vapourized hydrogen peroxide sterilizers - Requirements and testing | |
| Draft BS EN 17216 Construction products: Assessment of release of dangerous substances - Determination of radium-226, thorium-232 and potassium-40 activity using gamma-ray spectrometry | |
| Draft BS EN 17272 :2020/prA1 Chemical disinfectants and antiseptics - Methods of airborne room disinfection by automated process - Determination of bactericidal, mycobactericidal, sporicidal, fungicidal, yeasticidal, virucidal and phagocidal activities... | |
| Draft BS EN 17710 Plant biostimulants - Detection of Listeria monocytogenes | |
| Draft BS EN 17711 Plant biostimulants - Detection of Vibrio spp | |
| Draft BS EN 17718 - Plant biostimulants - Determination of Rhizobium spp | |
| Draft BS EN 17719 Plant biostimulants - Determination of the anaerobic plate count | |
| Draft BS EN 17720 Plant biostimulants - Determination of Enterococcaceae | |
| Draft BS EN 17723 Plant biostimulants - Determination of chloride | |
| Draft BS EN 17826 Child care articles - Chemical hazards - Requirements and test methods | |
| Draft BS EN 1793-1 Road traffic noise reducing devices - Test method for determining the acoustic performance. Part 1: Intrinsic characteristics of sound absorption under diffuse sound field conditions | |
| Draft BS EN 1793-2 Road traffic noise reducing devices - Test method for determining the acoustic performance. Part 2: Intrinsic characteristics of airborne sound insulation under diffuse sound field conditions... | |
| Draft BS EN 1793-3 Road traffic noise reducing devices - Test method for determining the acoustic performance Part 3: Normalized traffic noise spectrum | |
| Draft BS EN 1793-4 Road traffic noise reducing devices - Test method for determining the acoustic performance. Part 4: Intrinsic characteristics. In situ values of sound diffraction | |
| Draft BS EN 1793-5 Road traffic noise reducing devices - Test method for determining the acoustic performance. Part 5: Intrinsic characteristics. In situ values of sound reflection under direct sound... | |
| Draft BS EN 17930 Hyperloop Systems Aspects. Reference Architecture | |
| Draft BS EN 17931 Gas welding equipment. Manual gas equipment for welding, heating and cutting. Periodic Inspection | |
| Draft BS EN 17937 Regulated chemicals in products. Determination of the content of polycyclic aromatic hydrocarbons (PAHs) by gas chromatography coupled to mass-spectrometry in plastic and rubber in articles supplied... | |
| Draft BS EN 17964 Low height mobile working platform. Materials, dimensions, design loads, safety and performance requirements | |
| Draft BS EN 17969 Earth-moving machinery - Safety - Contamination protective systems | |
| Draft BS EN 17979 Reactivity of Cement Constituents - Heat of Hydration and Bound Water methods | |
| Draft BS EN 17997-1 Railway applications. Braking. Definition of ETCS brake curve parameters for Gamma trains. Part 1: Emergency brake curve parameters | |
| Draft BS EN 18000-1 Animal health diagnostic analyses - Control of in vitro diagnostic reagents. Part 1: Application file for the initial and the batch-to-batch control | |
| Draft BS EN 18000-2 Animal health diagnostic analyses - Control of in-vitro diagnostic reagents. Part 2: Reagents for immunological techniques | |
| Draft BS EN 18035. Prestressing steels. Waxed and sheathed strands for construction applications | |
| Draft BS EN 1930 Child care articles - Safety barriers - Safety requirements and test methods | |
| Draft BS EN 1993-1-10 Eurocode 3: Design of steel structures Part 1-10: Material toughness and through-thickness properties | |
| Draft BS EN 1993-1-9 Eurocode 3 - Design of steel structures. Part 1-9: Fatigue | |
| Draft BS EN 1995-1-1 Eurocode 5 - Design of timber structures. Part 1-1: General rules and rules for buildings | |
| Draft BS EN 1995-2 Eurocode 5 - Design of timber structures. Part 2: Bridges | |
| Draft BS EN 1998-1-2 Eurocode 8 - Design of structures for earthquake resistance. Part 1-2. Buildings | |
| Draft BS EN 303-2 Heating boilers. Part 2: Heating boilers with forced draught burners. Special requirements for boilers with atomizing oil burners | |
| Draft BS EN 304 Heating boilers - Test code for heating boilers for atomizing oil burners | |
| Draft BS EN 3043 Aerospace series - Fasteners, externally threaded, in heat resisting steel FE PA92HT (A286) - Classification: 900 MPa/650 \xb0C, manufacturing method optional - Technical specification. | |
| Draft BS EN 3155-017 Aerospace series - Electrical contacts used in elements of connection. Part 017: Contacts, electrical, relay base, female, type A, crimp, class P -Product standard | |
| Draft BS EN 3155-044 Aerospace series - Electrical contacts used in elements of connection. Part 044: Contacts, electrical, male 044, type A, double crimping, class T - Product standard | |
| Draft BS EN 3155-045 Aerospace series - Electrical contacts used in elements of connection. Part 045: Contacts, electrical, female, type A, double crimping, class T - Product standard | |
| Draft BS EN 3155-070 Aerospace series - Electrical contacts used in elements of connection. Part 070: Contacts, electrical, male, type A, crimp, class S - Product standard | |
| Draft BS EN 3155-071 Aerospace series. Electrical contacts used in elements of connection Part 071: Contacts, electrical, female, type A, crimp, class S. Product standard | |
| Draft BS EN 3155-075 Aerospace series - Electrical contacts used in elements of connection. Part 075: Contacts, electrical, quadrax, size 8, female, type E, crimp, class R - Product standard... | |
| Draft BS EN 3197 Aerospace series - Design and installation of aircraft electrical and optical interconnection systems | |
| Draft BS EN 3381 Aerospace series - Screws, 100\xb0 countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, MOS2 lubricated - Classification: 1... | |
| Draft BS EN 3475-408 Aerospace series - Cables, electrical, aircraft use - Test methods. Part 408: Fire resistance | |
| Draft BS EN 3475-606 Aerospace series - Cables, electrical, aircraft use - Test methods. Part 606: Wicking Test on Textile Braid Insulation | |
| Draft BS EN 3475-805 Aerospace series - Cables, electrical, aircraft use - Test methods. Part 805: Characteristic impedance | |
| Draft BS EN 3475-806 Aerospace series - Cables, electrical, aircraft use - Test methods. Part 806: Attenuation | |
| Draft BS EN 3475-807 Aerospace series. Cables, electrical, aircraft use - Test methods. Part 807: Transfer impedance | |
| Draft BS EN 3475-810 Aerospace series - Cables, electrical, aircraft use - Test methods. Part 810: Structural return loss | |
| Draft BS EN 3475-811 Aerospace series. Cables, electrical, aircraft use. Test methods. Part 811: Unbalance attenuation | |
| Draft BS EN 3841-101 Aerospace series - Circuit breakers - Test methods. Part 101: Management of the retention of qualification | |
| Draft BS EN 4012 Aerospace series - Nuts, bihexagonal, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), MoS2 coated - Classification: 1 550 MPa (at ambient temperature) /... | |
| Draft BS EN 4128 Aerospace series - Bolts, normal hexagonal head, coarse tolerance shank, short thread, in heat resisting nickel base alloy, aluminium IVD coated - Classification: 1 250 Mpa... | |
| Draft BS EN 4165-015 Aerospace series - Connectors, electrical, rectangular, modular - Operating temperature 175 °C continuous. Part 015: Round chimney for accessory (1 per module cavity), 2 and 4... | |
| Draft BS EN 4165-025. Aerospace series. Connectors, electrical, rectangular, modular. Operating temperature 175 \xb0C continuous. Part 025. Single module receptacle. Product standard | |
| Draft BS EN 4165-027 Aerospace series. Connector, electrical, rectangular, modular. Operating temperature 175 \xb0C continuous. Part 027: Rack and panel rear mounted plug for 2 and 4 modules, series 3. | |
| Draft BS EN 4641-001 Aerospace series - Cables, optical. Part 001: Technical specification | |
| Draft BS EN 4709-005 Aerospace series - Unmanned Aircraft Systems Part 005: Verification method for the Geocaging function | |
| Draft BS EN 4709-006 Aerospace series - Unmanned Aircraft Systems Part 006: Means to terminate flight, requirements, and verification | |
| Draft BS EN 4733-001 Aerospace series. Rectangular optical connector, modular - Operating temperature 125 \xb0C, for EN 4734 10X: MT contacts. Part 001: Technical specification | |
| Draft BS EN 4733-002 Aerospace series. Rectangular optical connector, modular -Operating temperature 125 \xb0C, for EN 4734 10X: MT contacts. Part 002: Performance specification | |
| Draft BS EN 4734-101 Aerospace series - Mechanical transfer contact, fibre optic contact Multi connectors. Part 101: MT male contact 12 ways - Technical specification | |
| Draft BS EN 4734-102 Aerospace series - Mechanical transfer contact, fibre optic contact Multi connectors. Part 102: MT female contact 12 ways - Technical specification | |
| Draft BS EN 50275 Specification for portable electrical apparatus designed to measure draught and gas pressure of heating appliances and systems | |
| Draft BS EN 50583-1 Draft Photovoltaics in buildings. Part 1: BIPV modules | |
| Draft BS EN 50708-1-1 Power transformers - Additional European requirements Part 1-1: Common part - General requirements | |
| Draft BS EN 6049-004 Draft Aerospace series - Electrical cables, installation - Protection sleeve in meta-aramid fibres. Part 004: Braided, tubular, high expandable - Product standard | |
| Draft BS EN 6050 Aerospace series - Pin, close tolerance, swage locking, 100\xb0 countersunk reduced head, shear type, in aluminium alloy 7050, conversion coating - Inch series | |
| Draft BS EN 6051 Aerospace series - Collar, swage locking, shear type, in aluminium alloy 3003, conversion coating - Inch series | |
| Draft BS EN 6054 Aerospace series - Collar, swage locking, shear type, in aluminium alloy 6061, conversion coating - Inch series | |
| Draft BS EN 6059-502 Aerospace series - Electrical cables, installation Protection sleeves - Test methods Part 502: Resistance to electrical arcs | |
| Draft BS EN 60906-2/A1 IEC system of plugs and socket-outlets for household and similar purposes Part 2: Plugs and socket-outlets 15 A 125 V a.c. and 20 A 125 V... | |
| Draft BS EN 61800-5-2:2016/A1 Amendment 1 - Adjustable speed electrical power drive systems Part 5-2: Safety requirements - Functional | |
| Draft BS EN 61995-1:2023/prAA:20 23 Devices for the connection of luminaires for household and similar purposes Part 1: General requirements | |
| Draft BS EN 81-82 Safety rules for the construction and installation of lifts - Existing lifts. Part 82: Rules for the improvement of the accessibility of existing lifts for persons... | |
| Draft BS EN 81-83 Safety rules for the construction and installation of lifts - Existing lifts. Part 83: Rules for the improvement of the resistance against vandalism | |
| Draft BS EN IEC 60034-1 Rotating electrical machines Part 1: Rating and performance | |
| Draft BS EN IEC 60068-2-75/AMD1 Amendment 1 - Environmental testing Part 2-75: Tests - Test Eh: Hammer tests | |
| Draft BS EN IEC 60068-3-6 Environmental testing Part 3-6: Supporting documentation and guidance - Confirmation of the performance of temperature/ humidity chambers | |
| Draft BS EN IEC 60076-6 Power transformers Part 6: Reactors | |
| Draft BS EN IEC 60079-10-2 Explosive atmospheres Part 10-2: Classification of areas - Explosive dust atmospheres | |
| Draft BS EN IEC 60127-4 Miniature fuses Part 4: Universal modular fuse-links (UMF) - Through-hole and surface mount types | |
| Draft BS EN IEC 60127-7 Miniature fuses Part 7: Miniature fuse-links for special applications | |
| Draft BS EN IEC 60358-1 Coupling capacitors and capacitor dividers Part 1: General rules | |
| Draft BS EN IEC 60898-3 Electrical accessories - Circuit-breakers for overcurrent protection forhousehold and similar installations Part 3: Circuit-breakers for DC operation | |
| Draft BS EN IEC 60903 Live working - Electrical insulating gloves | |
| Draft BS EN IEC 60974-10:2020/A1 Amendment 1 - Arc welding equipment Part 10: Electromagnetic compatibility (EMC) requirements | |
| Draft BS EN IEC 61000-4-4 ED4 Electromagnetic compatibility (EMC) Part 4-4: Testing and measurement techniques - Electrical fast transient/burst immunity test | |
| Draft BS EN IEC 61076-2-111 Connectors for electrical and electronic equipment - Product requirements Part 2-111: Circular connectors - Detail specification for power connectors with M12 screw-locking | |
| Draft BS EN IEC 61076-2-118 Circular connectors - Detail specification for shielded and unshielded, free and fixed connectors with bayonet-locking size B12, B17, B23 and B40, for power, signal and... | |
| Draft BS EN IEC 61326-1:2021/AA Electrical equipment for measurement, control and laboratory use - EMC requirements Part 1: General requirements | |
| Draft BS EN IEC 61332 Soft ferrite material classification | |
| Draft BS EN IEC 61373 Railway applications - Rolling stock equipment - Shock and vibration tests | |
| Draft BS EN IEC 61439-2:2021/prAA Low-voltage switchgear and controlgear assemblies Part 2: Power switchgear and controlgear assemblies | |
| Draft BS EN IEC 61643-11:2023/AA Low-voltage surge protective devices Part 11: Surge protective devices connected to AC low-voltage power systems - Requirements and test methods | |
| Draft BS EN IEC 61810-7-29 Electrical relays - Tests and Measurements Part 7-29: Capacitance | |
| Draft BS EN IEC 62047-4 Semiconductor devices - Micro-electromechani cal devices Part 4: Generic specification for MEMS | |
| Draft BS EN IEC 62561-2 Lightning protection system components (LPSC) Part 2: Requirements for conductors and earth electrodes | |
| Draft BS EN IEC 62906-5-8 Laser Displays Part 5-8: Measurement of scanning characteristics for raster-scanning laser display | |
| Draft BS EN IEC 63230 Standardized technical specifications governing fatigue of hydraulic turbine runners: from design to quality assurance | |
| Draft BS EN ISO 11148-13 Hand-held non-electric power tools. Safety requirements. Part 13: Fastener driving tools | |
| Draft BS EN ISO 1135-4 Transfusion equipment for medical use. Part 4: Transfusion sets for single use, gravity feed | |
| Draft BS EN ISO 1135-5 Transfusion equipment for medical use. Part 5: Transfusion sets for single use with pressure infusion apparatus | |
| Draft BS EN ISO 13143-1 Draft BS ISO 13143-1 Electronic fee collection. Evaluation of on-board and roadside equipment for conformity to ISO 12813. Part 1: Test suite structure and test... | |
| Draft BS EN ISO 16179 Footwear \x97 Critical substances potentially present in footwear and footwear components \x97 Determination of organotin compounds in footwear materials | |
| Draft BS EN ISO 16315 Small craft \x97 Electrical systems used for electrical propulsion | |
| Draft BS EN ISO 23908 Sharps injury protection. Requirements and test methods - Sharps protection mechanisms for single-use needles, introducers for catheters and needles used for blood testing, monitoring, sampling... | |
| Draft BS EN ISO 6506-2 Metallic materials \x97 Brinell hardness test. Part 2: Verification and calibration of testing machines | |
| Draft BS EN ISO 6909 Machine tools Safety - Press brakes | |
| Draft BS EN ISO 7102 Infant formula - Determination of #-galactooligosaccha rides. Ultra high performance liquid chromatography (UHPLC) with fluorescence detection after pre-column derivatization | |
| Draft BS EN ISO 8742 Fasteners - Grooved pins - One-third-length center grooves | |
| Draft BS EN ISO 8743 Fasteners - Grooved pins - Half-length center grooves | |
| Draft BS IEC 60364-6 Low-voltage electrical installations Part 6: Verification | |
| Draft BS IEC 60364-7-717 Low-voltage electrical installations Part 7-717: Requirements for special installations or locations - Mobile or transportable units | |
| Draft BS IEC 60479-2 Effects of current on human beings and livestock Part 2: Special aspects | |
| Draft BS IEC 63145-20-10 Eyewear display Part 20-10: Fundamental measurement methods - Optical properties Eyewear display | |
| Draft BS IEC 63536 Railway applications - Signalling and control systems for non UGTMS Urban Rail systems | |
| Draft BS ISO 11999-3 PPE for firefighters - Test methods and requirements for PPE used by firefighters who are at risk of exposure to high levels of heat and/or flame... | |
| Draft BS ISO 13964 :1998/Amd 1 Air quality - Determination of ozone in ambient air - Ultraviolet photometric method | |
| Draft BS ISO 22400-2 Automation systems and integration - Key performance indicators (KPIs) for manufacturing operations management -. Part 2: Definitions and descriptions | |
| Draft BS ISO 7001 :2023/Amd 101 Graphical symbols - Registered public information symbols - Amendment 101: PI AC 023 Universal changing place | |
| Draft BS ISO 8100-2 Lifts for the transport of persons and goods. Part 2: Design rules, calculations, examinations and tests of lift components | |
| Draft BS ISO 82079-2 Preparation of instructions for use - Structuring, content and presentation Part 2: Additional guidance for instructions for assembly of self-assembly products | |
| Draft BS ISO 8417 Risk management of particulate contamination for devices with intravascular access | |
| Draft BS ISO/IEC 11801-1 /AMD1 Information technology - Generic cabling for customer premises. Part 1: General requirements | |
| Draft BS ISO/IEC 19785-4 .2 Information technology \x97 Common biometric exchange formats framework. Part 4: Security block format specifications | |
| Draft BS ISO/IEC 80079-38 Explosive atmospheres Part 38: Equipment and components in explosive atmospheres in underground mines | |
| Dried oleaster Specification and test methods | |
| Dried rosehips Specification and test methods | |
| Dynamic signs in physical environments \x97 Part 1: General requirements | |
| Electrically propelled mopeds and motorcycles \x97 Test method for evaluation of energy performance using motor dynamometer | |
| Electrodeposited coatings and related finishes \x97 Electroless Ni-P-ceramic composite coatings | |
| Emballages \x97 Emballages de transport pour marchandises dangereuses \x97 Grands r\xe9cipients pour vrac en plastique rigide et en plastique composite \x97 Essais de compatibilit\xe9 | |
| Enclosures for accessories for household and similar fixed electrical installations - Part 2: Particular requirements for enclosures for protection devices and accessories dissipating a considerable power in normal use | |
| Enclosures for accessories for household and similar fixed electrical installations Part 2: Particular requirements for enclosures for protection devices and accessories dissipating a considerable power in normal use | |
| Enclosures for accessories for household and similar fixed electrical intallations Part 2: Particular requirements for enclosures for protection devices and accessories dissipating a considerable power in normal use | |
| Energy efficiency of industrial trucks \x97 Test methods \x97 Part 1: General | |
| Energy efficiency of industrial trucks \x97 Test methods \x97 Part 2: Operator controlled self propelled trucks, towing and burden carrier trucks | |
| Energy efficiency of industrial trucks \x97 Test methods \x97 Part 3: Container handling lift trucks | |
| Energy efficiency of industrial trucks \x97 Test methods \x97 Part 6: Container straddle carrier | |
| Excellence de service \x97 Principes et mod\xe8le | |
| Exigences pour les sacs de couchage - Partie 1: Exigences thermiques et dimensionnelles AMENDEMENT 1 | |
| Exigences pour les sacs de couchage - Partie 1: Exigences thermiques et dimensionnelles | |
| Exigences pour les sacs de couchage - Partie 2: Propri\xe9t\xe9s de l\x92\xe9toffe et des mati\xe8res | |
| Exigences relatives aux syst\xe8mes de biogaz domestiques: conception, installation, utilisation, maintenance et s\xe9curit\xe9 | |
| Filtres pour mat\xe9riel d'anesth\xe9sie et de r\xe9animation respiratoire - Partie 1: M\xe9thode d'essai \xe0 l'aide d'une solution saline pour l'\xe9valuation de l'efficacit\xe9 de filtration | |
| Filtres pour mat\xe9riel d'anesth\xe9sie et de r\xe9animation respiratoire - Partie 2: Aspects autres que la filtration | |
| Fine ceramics (advanced ceramics, advanced technical ceramics) \x97 Test method for determining thermal expansion coefficient and residual stress of CVD ceramic coatings | |
| Fine ceramics (advanced ceramics, advanced technical ceramics) \x97 Test method for total electrical conductivity of conductive fine ceramics | |
| Flexible cellular polymeric materials \x97 Determination of antibacterial effectiveness | |
| Fork Lift Trucks - Hook-On Type Fork Arms - Vocabulary | |
| Fortified milk powders, infant formula and adult nutritionals \x97 Determination of total biotin by liquid chromatography coupled with immunoaffinity column clean-up extraction | |
| Foundry machinery \x97 Vocabulary \x97 Part 1: General | |
| Foundry machinery \x97 Vocabulary \x97 Part 2: Molding and coremaking machines and other equipment related to non-permanent mold casting process | |
| Foundry machinery \x97 Vocabulary \x97 Part 3: Die casting machines and other equipment related to permanent mold casting process | |
| Foundry machinery \x97 Vocabulary \x97 Part 4: Abrasive blasting machines and other equipment related to cleaning and finishing for casting | |
| Foundry machinery \x97 Vocabulary \x97 Part 5: Cupola furnaces and pouring devices and ladles | |
| Fours industriels et \xe9quipements associ\xe9s \x97 Prescriptions de s\xe9curit\xe9 pour les convertisseurs et \xe9quipements associ\xe9s | |
| Fresh and quick-frozen maize and peas Determination of alcohol-insoluble solids content | |
| G\xe9om\xe9trie des engrenages coniques et hypo\xefdes | |
| Gants de protection contre les risques m\xe9caniques | |
| Gas pressure safety and control devices for use in gas transmission, distribution and installations for inlet pressures up to and including 10 MPa \x97 Part 1: General requirements | |
| Gas pressure safety and control devices for use in gas transmission, distribution and installations for inlet pressures up to and including 10 MPa \x97 Part 2: Gas pressure regulator | |
| Gas pressure safety and control devices for use in gas transmission, distribution and installations for inlet pressures up to and including 10 MPa \x97 Part 3: Safety shut-off devices | |
| General requirements for enclosures for accessories for household and similar fixed electrical installations | |
| General specifications and testing methods for temperature-sensitiv e medicinal packages in good distribution practice principles | |
| Goupilles cylindriques en acier non tremp\xe9 et en acier inoxydable aust\xe9nitique | |
| Goupilles de position coniques non tremp\xe9es | |
| Graphic technology \x97 Visual opacity of printed white ink | |
| Ground Granulated Blast-Furnace Slag as a Cementitious Constituent in Concrete | |
| Guide for the Use of Silica Fume in Concrete | |
| Guidelines for the determination of organic carbon and nitrogen stocks and their variations in mineral soils at field scale | |
| Hand and Machine Hacksaw Blades - Dimensions for Lengths up to 450 mm and Pitches up to 6,3 mm | |
| Healthcare organization management \x97 Hand hygiene performance | |
| Heavy commercial vehicles and buses \x97 Definitions of properties for the determination of suspension kinematic and compliance characteristics | |
| Heavy commercial vehicles and buses \x97 Vehicle dynamics simulation and validation \x97 Tyre model for lateral estimation of heavy vehicle combinations operated at dry paved road surface | |
| Human resource management \x97 Employee engagement \x97 Guidelines | |
| Hydrometry \x97 Catching-type liquid precipitation measuring gauges | |
| Hygrothermal performance of building materials and products \x97 Determination of moisture adsorption/desorptio n properties in response to periodic temperature variation | |
| Ice plug isolation of piping in nuclear power plant | |
| Identification de s\xe9curit\xe9 - Plans d'\xe9vacuation et de secours | |
| Implants for surgery - In vitro evaluation for apatite-forming ability of implant materials | |
| Industrial automation systems and integration Distributed installation in industrial applications Part 1: Sensors and actuators | |
| Industrial automation systems and integration Distributed installation in industrial applications Part 2: Hybrid communication bus | |
| Industrial automation systems and integration Distributed installation in industrial applications Part 3: Power distribution bus | |
| Industrial trucks \x97 Sustainability \x97 Part 1: Vocabulary | |
| Industrial trucks \x97 Sustainability \x97 Part 2: Factors and reporting | |
| Industrial valves \x97 Design validationtesting of valves | |
| Infant formula and adult nutritionals \x97 Determination of \xdf-carotene, lycopene and lutein by reversed-phase ultra-high performance liquid chromatography (RP-UHPLC) | |
| Information and Documentation - Transliteration of Arabic Characters into Latin Characters - Part 3: Persian Language - Simplified Transliteration | |
| Information and documentation \x97 Papers and boards used for conservation \x97 Measurement of impact of volatiles on cellulose in paper | |
| Information and documentation \x97 Research activity identifier (RAiD) | |
| Information et documentation - Translitt\xe9ration des caract\xe8res arabes en caract\xe8res latins - Partie 2: Langue arabe - Translitt\xe9ration simplifi\xe9e | |
| Information Sheet for Master Gears | |
| INSPECTION OF COARSE-PITCH CYLINDRICAL WORMS AND WORMGEARS | |
| Inspection of Fine - PitCh Gears | |
| Inspection of Fine-Pitch Gears | |
| Intelligent transport systems \x97 Automated valet parking systems (AVPS) \x97 Part 1: System framework, requirements for automated driving and for communications interface | |
| Intelligent transport systems \x97 Collision evasive lateral manoeuvre systems (CELM) \x97 Requirements and test procedures | |
| Intelligent transport systems \x97 Vehicle-to-vehicle intersection collision warning systems (VVICW) \x97 Performance requirements and test procedures | |
| Involucri per apparecchi per installazioni elettriche fisse per usi domestici e similari - Parte 1: Prescrizioni generali - VEDERE SOMMARIO | |
| Joaillerie, bijouterie et m\xe9taux pr\xe9cieux \x97 Confirmation du titre de m\xe9tal pr\xe9cieux par analyse non destructive ED-XRF | |
| Lames de scies droites \xe0 m\xe9taux - Partie 1: Dimensions des lames \xe0 main | |
| Lames de scies droites \xe0 m\xe9taux - Partie 2: Dimensions des lames \xe0 machine | |
| Lighting for Pedestrians: A Summary of Empirical Data | |
| Limes et r\xe2pes - Partie 1 : Dimensions | |
| Limes et r\xe2pes - Partie 2 : Caract\xe9ristiques de taille | |
| M\xe9decine bucco-dentaire \x97 Cam\xe9ra intrabuccale | |
| M\xe9decine bucco-dentaire \x97 Mat\xe9riel dentaire portatif utilisable dans des environnements de soins de sant\xe9 non permanents \x97 Partie 1: Exigences g\xe9n\xe9rales | |
| M\xe9decine bucco-dentaire \x97 R\xe9sistance \xe0 la corrosion des amalgames dentaires | |
| M\xe9thode normalis\xe9e d'\xe9valuation de la qualit\xe9 spectrale des simulateurs de lumi\xe8re du jour pour le jugement visuel et la mesure des couleurs | |
| Magn\xe9sium et ses alliages - Dosage du mangan\xe8se dans les alliages de magn\xe9sium contenant zirconium, terres rares, thorium et argent - M\xe9thode photom\xe9trique au periodate | |
| Male condoms \x97 Requirements and test methods for condoms made from synthetic materials | |
| Marine technology \x97 Product water quality of seawater reverse osmosis (RO) desalination \x97 Guidelines for municipal water supply | |
| Measurement of radioactivity \x97 Alpha emitting radionuclides \x97 Generic test method using alpha spectrometry | |
| Measurement of radioactivity \x97 Gamma emitting radionuclides \x97 Reference measurement standard specifications for the calibration of gamma-ray spectrometers | |
| Mesurage de la qualit\xe9 de l'air d'un tunnel routier | |
| Metallic and other inorganic coatings \x97 Measurement of Young\x92s modulus of thermal barrier coatings at elevated temperature by flexural resonance method | |
| Metallic materials \x96 Fatigue testing \x96 Force controlled thermo-mechanical fatigue testing method | |
| Method of determining specific surface area of coal | |
| Microbeam analysis \x97 Analytical electron microscopy \x97 Method for the determination of energy resolution for electron energy loss spectrum analysis | |
| Microbiology of the food chain \x97 Whole genome sequencing for typing and genomic characterization of bacteria \x97 General requirements and guidance | |
| Milk and milk products \x97 Guidelines for the application of in-line and on-line infrared spectrometry | |
| Milk, dried milk products and cream \x97 Determination of fat content \x97 Gravimetric method | |
| Milk-based infant formula powders \x97 Quantification of whey protein content by sodium dodecyl sulfate-capillary gel electrophoresis (SDS-CGE) | |
| Mod\xe9lisation des informations de la construction (BIM) \x97 Mod\xe8les de donn\xe9es pour les objets de construction utilis\xe9s durant le cycle de vie des biens construits \x97 Concepts et principes | |
| Mod\xe9lisation des informations de la construction et autres processus num\xe9riques utilis\xe9s en construction \x97 M\xe9thodologie de description, de cr\xe9ation et de gestion des propri\xe9t\xe9s dans les dictionnaires de donn\xe9es interconnect\xe9s... | |
| Natural gas \x97 Upstream area \x97 Requirements and testing of slick water | |
| Nitrile cleanroom gloves \x97 Specification | |
| Optical Measurement of LED Modules and Light Engines | |
| Optics and Photonics \x97 Bulk absorption optical filters | |
| Optics and photonics \x97 Specification of reference dictionary \x97 Part 1: General overview on organization and structure | |
| Optique et photonique - Sp\xe9cification d\x92un dictionnaire de r\xe9f\xe9rence - Partie 2: D\xe9finitions des classes et des propri\xe9t\xe9s | |
| Outillage de presse - Plaques de retenue | |
| Outillage de presse \x97 Plaques d'entra\xeenement de came | |
| Paints and varnishes \x97 Determination of solvents in coating materials containing organic solvents only \x97 Gas-chromatographic method | |
| Petits navires \x97 Barres \xe0 roues | |
| Petroleum and liquid petroleum products \x97 Calibration of spherical tanks \x97 External electro-optical distance-ranging method | |
| Petroleum products \x97 Determination of knock characteristics of motor and aviation fuels \x97 Motor method | |
| Petroleum products \x97 Lubricating greases \x97 Sampling of greases | |
| Petroleum products and related products \x97 Determination of kinematic viscosity \x97 Method by Stabinger type viscometer | |
| Photometry - The CIE system of physical photometry | |
| Plastics \x97 Determination of fracture toughness of films and thin sheets \x97 Essential work of fracture (EWF) method | |
| Plastics \x97 Elasticity index \x97 Determination of elastic property of melts | |
| Plastics \x97 Film and sheeting \x97 Guidance on the testing of thermoplastic films | |
| Plastics \x97 Joining of thermoplastic moulded components \x97 Specification of variables for thermal joining processes | |
| Plastics \x97 Soil biodegradable materials for mulch films for use in agriculture and horticulture \x97 Requirements and test methods regarding biodegradation, ecotoxicity and control of constituents | |
| Plastics and rubber machines \x97 Clamping systems \x97 Part 1: Safety requirements for magnetic clamping systems | |
| Plugs and socket-outlets for household and similar purpose Part 1: General requirements | |
| Plugs and socket-outlets for household and similar purposes - General requirements | |
| Plugs and socket-outlets for household and similar purposes - Part 1: General requirements | |
|
Plugs and socket-outlets for household and similar purposes Part 1: General requirements -- 23-50;V2
|
Plugs and socket-outlets for household and similar purposes Part 1: General requirements |
| Plugs and socket-outlets for household and similar purposes Part 2: Particular requirements for adaptors | |
| Pneumatiques pour voitures particuli\xe8res - M\xe9thode de mesure de l'adh\xe9rence relative sur rev\xeatement mouill\xe9 - Pneumatiques neufs en charge | |
| Pomegranate fruit Specification and test methods | |
| Pr\xe9paration et management de la qualit\xe9 des liquides d'h\xe9modialyse et de th\xe9rapies annexes - Partie 1: Exigences g\xe9n\xe9rales | |
| Pr\xe9paration et management de la qualit\xe9 des liquides d'h\xe9modialyse et de th\xe9rapies annexes - Partie 2: \xc9quipement de traitement de l'eau pour des applications en h\xe9modialyse et aux th\xe9rapies apparent\xe9es... | |
| Pr\xe9paration et management de la qualit\xe9 des liquides d'h\xe9modialyse et de th\xe9rapies annexes - Partie 3: Eau pour h\xe9modialyse et th\xe9rapies apparent\xe9es | |
| Pr\xe9paration et management de la qualit\xe9 des liquides d'h\xe9modialyse et de th\xe9rapies annexes - Partie 4: Concentr\xe9s pour h\xe9modialyse et th\xe9rapies apparent\xe9es | |
| Pr\xe9paration et management de la qualit\xe9 des liquides d'h\xe9modialyse et de th\xe9rapies annexes - Partie 5: Qualit\xe9 des liquides de dialyse pour h\xe9modialyse et th\xe9rapies apparent\xe9es | |
| Protective gloves against thermal risks (heat and/or fire) | |
| Qualit\xe9 de l'eau - Dosage du dalapon, de l'acide trichloroac\xe9tique et d'acides haloac\xe9tiques s\xe9lectionn\xe9s - M\xe9thode par chromatographie en phase gazeuse (d\xe9tection CG-DCE et/ou CG-SM) apr\xe8s extraction liquide-liquide et d\xe9rivatisation... | |
| Qualit\xe9 du sol - D\xe9termination de la capacit\xe9 d'\xe9change cationique (CEC) effective et des cations \xe9changeables \xe0 l'aide d'une solution de trichlorure de cobaltihexammine | |
| Qualit\xe9 du sol - Pr\xe9l\xe8vement des invert\xe9br\xe9s du sol - Partie 1: Tri manuel et extraction au formol des vers de terre | |
| Qualit\xe9 du sol - Pr\xe9l\xe8vement des invert\xe9br\xe9s du sol - Partie 2: Pr\xe9l\xe8vement et extraction des micro-arthropodes (Collembola et Acarina) | |
| Qualit\xe9 du sol - Pr\xe9l\xe8vement des invert\xe9br\xe9s du sol - Partie 3: Pr\xe9l\xe8vement et extraction des enchytr\xe9ides | |
| Qualit\xe9 du sol - Pr\xe9l\xe8vement des invert\xe9br\xe9s du sol - Partie 4: Pr\xe9l\xe8vement, extraction et identification des n\xe9matodes du sol | |
| Qualit\xe9 du sol - Pr\xe9l\xe8vement des invert\xe9br\xe9s du sol - Partie 5: Pr\xe9l\xe8vement et extraction des macroinvert\xe9br\xe 9s du sol | |
| Qualit\xe9 du sol - Pr\xe9l\xe8vement des invert\xe9br\xe9s du sol - Partie 6: Lignes directrices pour la conception de programmes d\x92\xe9chantillonn age des invert\xe9br\xe9s du sol | |
| Radio-controlled clocks \x97 Signal receiving measurement method | |
| Radiological protection \x97 General requirements for proficiency tests for in vivo radiobioassay | |
| Railway infrastructure \x97 Rail welding \x97 Part 1: General requirements and test methods for rail welding | |
| Railway infrastructure \x97 Rail welding \x97 Part 2: Aluminothermic welding | |
| Rare earth \x97 Determination of rare earth content in individual rare earth metals and their compounds \x97 Gravimetric method | |
| Rare earth \x97 Determination of rare earth content in individual rare earth metals and their oxides \x97 Titration method | |
| Reactor technology \x97 Power reactor analyses and measurements \x97 Determination of heavy water isotopic purity by Fourier transform infrared spectroscopy | |
| Requirements for the execution, check and tests on switchboards for household and similar fixed electrical installations | |
| Rev\xeatements \xe9lectrolytiques de nickel sur m\xe9tal de base magn\xe9tique et non magn\xe9tique - Mesurage de I'\xe9paisseur - M\xe9thode magn\xe9tique | |
| Rev\xeatements non conducteurs sur mat\xe9riaux de base non magn\xe9tiques conducteurs de l'\xe9lectricit\xe9 \x97 Mesurage de l'\xe9paisseur de rev\xeatement \x97 M\xe9thode par courants de Foucault sensible aux variations d'amplitude | |
| Road Vehicles - M14 x 1, 25 Compact Spark-Plugs with Flat Seating and Their Cylinder Head Housing | |
| Road Vehicles - M14 X 1,25 Compact Spark-Plugs with Conical Seating and Their Cylinder Head Housing | |
| Road Vehicles - M18 X 1,5 Spark-Plugs with Conical Seating and Their Cylinder Head Housing | |
| Road vehicles \x97 Technical personnel dealing with natural gas vehicles (NGVs) \x97 Training and qualification | |
| Rough-terrain trucks \x97 Operator training \x97 Content and methods | |
| Rubber and plastics hoses and hose assemblies, wire or textile reinforced types with working pressure equal or above 70 MPa (700 bar) \x97 Specification | |
| Safety and control devices for gas and/or oil burners and gas and/or oil appliances \x97 Particular requirements \x97 Part 1: Fuel/air ratio controls, electronic type AMENDMENT 1: Addition to the... | |
| Safety and control devices for gas and/or oil burners and gas and/or oil appliances \x97 Particular requirements \x97 Part 1: Fuel/air ratio controls, electronic type | |
| Safety and control devices for gas burners and gas-burning appliances - General requirements AMENDMENT 1 | |
| Safety and control devices for gas burners and gas-burning appliances - Particular requirements - Part 10: Vent valves | |
| Safety and control devices for gas burners and gas-burning appliances - Particular requirements - Part 5: Manual gas valves | |
| Safety and control devices for gas burners and gas-burning appliances - Particular requirements - Part 6: Thermoelectric flame supervision controls | |
| Safety and control devices for gas burners and gas-burning appliances - Particular requirements - Part 8: Multifunctional controls | |
| Safety and control devices for gas burners and gas-burning appliances - Particular requirements - Part 9: Mechanical gas thermostats | |
| Safety and control devices for gas burners and gas-burning appliances \x97 Particular requirements \x97 Part 11: Automatic and semi-automatic shut-off valves for operating pressure of above 500 kPa up to... | |
| Safety and control devices for gas burners and gas-burning appliances \x97 Particular requirements \x97 Part 12: Multifunctional controls with integral overpressure protection safety function (OPSF) for use with butane gas... | |
| Safety and control devices for gas burners and gas-burning appliances \x97 Particular requirements \x97 Part 4: Valve-proving systems for automatic shut-off valves AMENDMENT 1: Application guidance for the valve-proving system... | |
| Safety and control devices for gas burners and gas-burning appliances \x97 Particular requirements \x97 Part 8: Multifunctional controls AMENDMENT 1 | |
| Safety and control devices for gas burners and gas-burning appliances Particular requirements Part 1: Automatic valves | |
| Safety and control devices for gas burners and gas-burning appliances Particular requirements Part 2: Pressure regulators | |
| Safety and control devices for gas burners and gas-burning appliances Particular requirements Part 4: Valve-proving systems for automatic shut-off valves | |
| Safety and control devices for oil burners and oil-burning appliances \x97 Particular requirements \x97 Part 1: Shut-off devices for oil burners TECHNICAL CORRIGENDUM 1 | |
| Selection of methods for the determination of trace elements in coal | |
| Services de livraison frigorifiques indirects sous temp\xe9rature dirig\xe9e \x97 Transport terrestre de colis comprenant un transbordement | |
| Ships and marine technology \x97 Ballast water management systems (BWMS) \x97 Part 2: Risk assessment and risk reduction of BWMS using electrolytic methods | |
| Ships and marine technology \x97 Cargo securing systems on ships \x97 Vocabulary | |
| Ships and marine technology \x97 Guidelines for the design and manufacture of the hub cap with fins for a fixed-pitch marine propeller | |
| Ships and marine technology \x97 Marine environment protection \x97 Continuous on-board pH monitoring method | |
| Ships and marine technology \x97 Marine securing devices for ro-ro cargoes | |
| Ships and marine technology \x97 Service personnel for the maintenance, thorough examination, operational testing, overhaul and repair of lifeboats and rescue boats, launching appliances and release gear \x97 Part 1:... | |
| Ships and marine technology \x97 Service personnel for the maintenance, thorough examination, operational testing, overhaul and repair of lifeboats and rescue boats, launching appliances and release gear \x97 Part 2:... | |
| Ships and marine technology \x97 Service personnel for the maintenance, thorough examination, operational testing, overhaul and repair of lifeboats and rescue boats, launching appliances and release gear \x97 Part 3:... | |
| Ships and marine technology \x97 Service personnel for the maintenance, thorough examination, operational testing, overhaul and repair of lifeboats and rescue boats, launching appliances and release gear \x97 Part 4:... | |
| Ships and marine technology \x97 Specification for software-based planned maintenance systems | |
| Ships and marine technology \x97 Specification of high manganese austenitic steel thin strips used for LNG tanks on board ships | |
| Sintered metal materials, excluding hardmetals \x97 Measurement of surface roughness | |
| Small craft \x97 Lithium-ion batteries | |
| Soil quality \x97 Determination of organochlorine pesticides by gas chromatography with mass selective detection (GC-MS) and gas chromatography with electroncapture detection (GC-ECD) | |
| Solution-polymerized SBR \x97 Evaluation methods of viscoelastic properties | |
| Solvants pour peintures et vernis \x97 Eau d\xe9min\xe9ralis\xe 9e pour applications industrielles \x97 Sp\xe9cification et m\xe9thodes d'essai | |
| Soudage et techniques connexes - Descriptif du proc\xe9d\xe9 pour le soudage hybride laser-arc des mat\xe9riaux m\xe9talliques | |
| Sp\xe9cification du gaz naturel liqu\xe9fi\xe9 comme carburant pour les applications maritimes | |
| Space data and information transfer systems \x97 Information preparation to enable long term use | |
| Space projects \x97 Programme management \x97 Dependability assurance requirements | |
| Space systems - Guidelines to define the management framework for a space project | |
| Space systems - Programme management - Non-conformance control system | |
| Space systems - Unmanned spacecraft - Estimating the mass of remaining usable propellant | |
| Space systems \x97 Detailed space debris mitigation requirements for spacecraft | |
| Space systems \x97 Spacecraft system level radio frequency (RF) performance test in compact range | |
| Space systems \x97 Vibration testing | |
| Sports and recreational facilities \x97 Trampoline parks \x97 Safety requirements | |
| Sulphuric Acid and Oleums for Industrial Use - Determination of Oxides of Nitrogen - 2,4-Xylenol Spectrophotometric Method | |
| Surface active agents \x97 Fabric conditioners \x97 Determination of antistatic performance | |
| Test methods for discrete polymer fibre for fibre-reinforced cementitious composites | |
| Testing method for steel tyre cord \x97 Part 1: General requirements | |
| Testing method for steel tyre cord \x97 Part 2: Adhesion test | |
| Textiles - \xc9toffes tricot\xe9es - Repr\xe9sentation et mise en carte | |
| Thermoplastics hoses and hose assemblies \x97 Wire or synthetic yarn reinforced single-pressure types for hydraulic applications \x97 Specification | |
| Titanium and titanium alloys \x97 Designation system AMENDMENT 1 | |
| Titanium and titanium alloys \x97 Designation system | |
| Tourism and related services \x97 Sustainable tourism \x97 Principles, vocabulary and model | |
| Traceability of rare earths in the supply chain from mine to separated products | |
| Tracteurs et mat\xe9riels agricoles - Liaisons des instruments par l'attelage trois points - Zone de d\xe9gagement autour de l'instrument | |
| Tractors and machinery for agriculture and forestry \x97 Electrical high-power interface 700 V DC / 480 V AC \x97 Part 1: General | |
| Tractors and machinery for agriculture and forestry \x97 Electrical high-power interface 700 V DC / 480 V AC \x97 Part 2: Physical interface | |
| Tractors and machinery for agriculture and forestry \x97 Electrical high-power interface 700 V DC / 480 V AC \x97 Part 3: Safety requirements | |
| Tractors and machinery for agriculture and forestry \x97 Electrical high-power interface 700 V DC / 480 V AC \x97 Part 4: AC operation mode | |
| Tractors and machinery for agriculture and forestry \x97 Electrical high-power interface 700 V DC / 480 V AC \x97 Part 5: DC operation mode | |
| Tractors and machinery for agriculture and forestry \x97 Electrical high-power interface 700 V DC / 480 V AC \x97 Part 6: Communication signals | |
| Tractors and machinery for agriculture and forestry \x97 Electrical high-power interface 700 V DC / 480 V AC \x97 Part 7: Mechanical integration | |
| Traditional Chinese medicine \x97 General requirements for manufacturing procedures and quality assurance of granules | |
| Transmissions hydrauliques - Syst\xe8mes assembl\xe9s - M\xe9thodes de nettoyage des canalisations par curage | |
| Transmissions hydrauliques \x97 \xc9valuation des performances d\x92un \xe9l\xe9ment filtrant par la m\xe9thode de filtration multi-passe sous d\xe9bit cyclique | |
| UAS traffic management (UTM) \x97 Part 12: Requirements for UTM service providers | |
| UAS traffic management (UTM) \x97 Part 5: UTM functional structure | |
| UAS traffic management (UTM) \x97 Part 7: Data model for spatial data | |
| UAS traffic management (UTM) \x97 Part 8: Remote identification | |
| UAS traffic management (UTM) \x97 Part 9: Interface between UTM service providers and users | |
| UL Standard for Safety Fire Exposure Testing of Intermediate Bulk Containers for Flammable and Combustible Liquids | |
| UL Standard for Safety Fire Tests of Storage Pallets | |
| UL Standard for Safety Infrared Thermometers | |
| UL Standard for Safety Material Lifts | |
| UL Standard for Safety Spray Nozzles for Fire-Protection Service | |
| Unmanned aircraft systems \x97 Training for personnel involved in UAS operations | |
| Vis sans t\xeate fendues, \xe0 f\xfbt | |
| Visibility data interchange among logistics information service providers | |
| Water quality \x97 Nickel-59 and nickel-63 \x97 Part 1: Test method using liquid scintillation counting | |
| Water quality \x97 Nickel-59 and nickel-63 \x97 Part 2: Test method using ICP-MS | |
| Workplace air \x97 Analysis of airborne water immiscible mineral oil droplets and vapor with Fourier \x97 Transform infrared spectroscopy | |
| Workplace air \x97 Gases and vapours \x97 Requirements for evaluation of measuring procedures using diffusive samplers | |
| Woven polypropylene sacks for bulk packaging of foodstuffs |
| << Prev | Next >> |