Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 1000 1150 1200 1250 1300 1350 1400 1450 1460 1470 1480 1490 1500 1510 1511 1512 1513 1514 1515 1516 1517 1518 1519 1520 1521 1522 1530 1540 1550 1560 1570 1580 1600 1620
Product Name Notes
\xc9nergie solaire - Syst\xe8me de production d'eau chaude - Guide pour le choix de mat\xe9riaux vis-\xe0-vis de la corrosion interne
\xc9valuation biologique des dispositifs m\xe9dicaux - Partie 22: Lignes directrices sur les nanomat\xe9riaux
A Guide to the Organization of Underground Corrosion-Control Coordinating Committees
A Shaped Noise File Representative of Speech
Acoustics - Recommended Practice for the Design of Low-Noise Workplaces Containing Machinery - Part 3: Sound Propagation and Noise Prediction in Workrooms
Acoustique - Pratique recommand\xe9e pour la conception de locaux de travail \xe0 bruit r\xe9duit contenant des machines - Partie 3: Propagation du son et pr\xe9vision du bruit dans les locaux...
Acoustique - Pratique recommand\xe9e pour la conception de machines et \xe9quipements \xe0 bruit r\xe9duit - Partie 2: Introduction \xe0 la physique de la conception \xe0 bruit r\xe9duit
Administrative Procedures and their Application to Dentistry
Aerospace - Rivets, Solid - Materials
Aerospace - Standards for Electronic Instruments and Systems Third Edition
Agricultural Tractors and Machinery - Electrical Power Transmission Connector
Aides \xe0 la communication pour personnes aveugles - Identificateurs, noms et attribution aux jeux de caract\xe8res cod\xe9s pour caract\xe8res Braille \xe0 8 points - Partie 1: Lignes directrices g\xe9n\xe9rales pour...
Aides \xe0 la communication pour personnes aveugles - Identificateurs, noms et attribution aux jeux de caract\xe8res cod\xe9s pour caract\xe8res Braille \xe0 8 points - Partie 2: Jeux de caract\xe8res bas\xe9s...
Alloy Steel Chain and Alloy Steel Chain Slings for Overhead Lifting
Aluminium Structures - Material and Design - Ultimate Limit State under Static Loading
An alternate background noise correction sensitive to the steadiness of background noise
Annotated & Construction Details for CM Design
Annotated Design & Construction Details for CM
Annotated Design and Construction Details for CM
Anodized Aluminium and Aluminium Alloys - Accelerated Test of Weather Fastness of Coloured Anodic Oxide Coatings Using Cyclic Artificial Light and Pollution Gas First Edition
Applicability of Hard Cutting Materials for Machining by Chip Removal - Information Additional to ISO 513 Designation
Automotive fuel ? Measurement of fatty acid methyl ester and triglyceride contents in diesel fuel ? High performance liquid chromatograph method
Automotive fuel ? Measurement of formic acid, acetic acid and propionic acid contents in diesel fuel ? Water extraction ion chromatograph method
Automotive fuel ?Measurement of methanol content in diesel fuel ? Method using gas chromatograph with head space flame ionization detector
Automotive fuel ?Measurement of methanol content in diesel fuel ? Method using gas chromatograph with oxygen detector
Backhaul Architecture Model: Secured Connectivity over Untrusted or Trusted Networks
Bar Coding on Microfiche for Production and Dynamic Distribution Control
BASEMENT MANUAL
Basic Design Rules for Gliders
Basic Glider Stability
Basic Rocket Flight Calculations
Batteries for Watches - Dimensions, Requirements and Marking First Edition
Batteries for Watches - Leakage Tests
Best practices for the creation/evaluation of fingerprint analysis in accordance with the ISO 28199 series
Best quality practices for biomedical research in drug development
Bi-Wing and Tri-Wing Gliders
Biological evaluation of medical devices - Part 33: Guidance on tests to evaluate genotoxicity - Supplement to ISO 10993-3
Biological Evaluation of Medical Devices - Part 9: Degradation of Materials Related to Biological Testing
Biological evaluation of medical devices \x97 Part 55: Interlaboratory study on cytotoxicity
Boron Treated Engineering Steels for Quenching and Tempering
Bouteilles \xe0 gaz - Rechargeables en acier sans soudure - Essais de performance - Partie 1: Philosophie, historique et conclusions
Building Code Requirements and Specification
Building Radon Resistant Foundations
Business Trunking - NGCN-NGN Interfaces Implementation Guide
Calculation of load capacity of bevel gears - Part 30: ISO rating system for bevel and hypoid gears - Sample calculations
Calculation of load capacity of bevel gears \x97 Part 32: ISO rating system for bevel and hypoid gears \x97 Sample calculation for scuffing load capacity
Caoutchouc et produits en caoutchouc - Flexibles hydrauliques - Classification des fuites externes des installations hydrauliques
Capability of detection \x97 Part 8: Guidance for the implementation of the ISO 11843 series
Carbon Blacks Used in Rubber Products - Classification System
Cast irons - Part 1: Materials and properties for design
Cast irons - Part 2: Welding
Cement Sheath Evaluation
Circuit Board Ionic Cleanliness Measurement: What Does It Tell Us?
Class specifications for embedded hardware components
Classification of the electromagnetic environment conditions for equipment in telecommunication networks
Cloud Computing: Implications and Recommendations for Dental Practice
Coal Tar Epoxy Coatings \x96 A State-of-the-Art Review
Coatings and Linings for Immersion Service
Code pratique de r\xe9ception - Partie 6: M\xe9thodes de mesure des engrenages coniques
Commercial Vehicles - Obstacle Detection Device During Reversing - Requirements and Tests
Common Network Management: Concepts and Terminology
Comparison of Worldwide Lift Safety Standards - Part 1: Electric Lifts (Elevators)
Comparison of Worldwide Lift Safety Standards - Part 2: Hydraulic Lifts (Elevators)
Computer-Aided Design (CAD) Technique - Use of Computers for the Preparation of Construction Drawings
Concrete Lintels for Concrete Masonry Structures
Content of Electronic Laboratory Prescriptions
Convergence Pressure and Vapor-Liquid Equilibrium Ratios
Conveyor Belts - Formula for Transition Distance on Three Equal Length Idler Rollers (New Method)
Corrosion Control in Petroleum Production
Corrosion Failures in Boilers-Annotated Bibliography
Crack ILI Response: Maximum Depth and Failure Pressure Ratio
Cylindrical Gears - Calculation of Service life Under Variable Load - Conditions for Cylindrical Gears in Accordance with ISO 6336
Cylindrical gears - Code of inspection practice - Part 2: Inspection related to radial composite deviations, runout, tooth thickness and backlash TECHNICAL CORRIGENDUM 1
Data Integrity, Redundancy, Storage and Accessibility
DC Mill Motors
Dental Implants - State of the Art - Survey of Materials
Dental Materials - Guidance on Testing of Adhesion to Tooth Structure
Dentistry - Determination of Tarnish and Corrosion of Metals and Alloys First Edition
Design Calculations for Sucker Rod Pumping Systems (Conventional Units)
Determination of the Thermal Stability of Polyethylene (PE) for Use in Gas Pipes and Fittings First Edition
Determination of Volume of Water and Water Level in Lakes and Reservoirs
Digital Enhanced Cordless Telecommunications (DECT); New Generation DECT; Overview and Requirements
Digital Video Broadcasting (DVB); DVB-H Implementation Guidelines
Digital Video Broadcasting (DVB); Implementation Guidelines for the Use of MPEG-2 Systems, Video and Audio in Satellite, Cable and Terrestrial Broadcasting Applications
Digital Video Broadcasting (DVB); Interaction Channel for Satellite Distribution Systems; Guideline for the Use of EN 301 790
Digital Video Broadcasting (DVB); IP Datacast over DVB-H: Architecture
Digital Video Broadcasting (DVB); Measurement Guidelines for DVB Systems
Digital Video Broadcasting (DVB); Professional Interfaces: Guidelines for the implementation and Usage of the DVB Asynchronous Serial Interface (ASI)
Document management \x97 Electronic imaging \x97 Guidance for the selection of document image compression methods
Document management applications \x97 Optical disk storage technology, management and standards
Doorsets - Assessment of Burglar-Proofness First Edition
ECMA-262 Test Suite
EDDL: Meeting the requirements for integrating fieldbus devices in engineering tools for field devices
Effect of Ammonia on LP-Gas Odorant
Effect of Shroud Line Lengths
Electrical Equipment in a Class I, Division 2/Zone 2 Hazardous Location
Electromagnetic compatibility and Radio spectrum Matters (ERM); Operation methods and principles for spectrum access systems for PMSE technologies and the guarantee of a high sound production quality on selected frequencies...
Electromagnetic Compatibility and Radio Spectrum Matters (ERM); Radio Equipment to Be Used in the 24 GHz Band; System Reference Document for Automotive Collision Warning Short Range Radar
Electromagnetic compatibility and Radio spectrum Matters (ERM); Road Transport and Traffic Telematics (RTTT); Radio equipment to be used in the 77 GHz to 81 GHz band; System Reference Document for...
Electromagnetic compatibility and Radio spectrum Matters (ERM); Technical characteristics for Professional Wireless Microphone Systems (PWMS); System Reference Document
Electromagnetic compatibility and Radio spectrum Matters (ERM); Ultra Low Power Active Medical Implants (ULP-AMI) operating in the 401 MHz to 402 MHz and 405 MHz to 406 MHz bands; System...
Electromagnetic Compatibility and Radio Spectrum Matters (ERM); Uncertainties in the Measurement of Mobile Radio Equipment Characteristics Part 2
Electromagnetic Compatibility and Radio Spectrum Matters (ERM); Uncertainties in the Measurement of Mobile Radio Equipment Characteristics; Part 1
Electronic Imaging - Recommendations for the Expungement of Information Recorded on Write-Once Optical Media
Electronic Orthodontic Dental Laboratory Prescriptions
Emballages m\xe9talliques l\xe9gers - Bo\xeetes rondes serties - Classification par type de construction
Emballages m\xe9talliques l\xe9gers - Bo\xeetes rondes serties pour produits liquides avec addition de gaz - Classification par type de construction
Energy Functions for Gaseous CO2-H2O Mixtures
Engrenages \xe0 vis cylindriques - G\xe9om\xe9trie des profils de vis RECTIFICATIF TECHNIQUE 1
Engrenages \xe0 vis cylindriques - G\xe9om\xe9trie des profils de vis
Engrenages cylindriques - Code pratique de r\xe9ception - Partie 1: Contr\xf4le relatif aux flancs homologues de la denture RECTIFICATIF TECHNIQUE 1
Engrenages cylindriques - Code pratique de r\xe9ception - Partie 2: Contr\xf4le relatif aux \xe9carts compos\xe9s radiaux, au faux-rond, \xe0 l'\xe9paisseur de dent et au jeu entre dents RECTIFICATIF TECHNIQUE 2...
Engrenages cylindriques - Code pratique de r\xe9ception - Partie 2: Contr\xf4le relatif aux \xe9carts compos\xe9s radiaux, au faux-rond, \xe0 l'\xe9paisseur de dent et au jeu entre dents
Engrenages cylindriques - Code pratique de r\xe9ception - Partie 3: Recommandations relatives au corps de roues, \xe0 l'entraxe et au parall\xe9lisme des axes RECTIFICATIF TECHNIQUE 1
Engrenages cylindriques - Code pratique de r\xe9ception - Partie 3: Recommandations relatives au corps de roues, \xe0 l'entraxe et au parall\xe9lisme des axes
Engrenages cylindriques - Code pratique de r\xe9ception - Partie 4: Recommandations relatives \xe0 la rugosit\xe9 de surface et au contr\xf4le de la marque de port\xe9e RECTIFICATIF TECHNIQUE 1
Engrenages cylindriques - Code pratique de r\xe9ception - Partie 4: Recommandations relatives \xe0 la rugosit\xe9 de surface et au contr\xf4le de la marque de port\xe9e
Engrenages cylindriques - Code pratique de r\xe9ception - Partie 5: Recommandations relatives \xe0 l'\xe9valuation des instruments de mesure des engrenages RECTIFICATIF TECHNIQUE 1
Engrenages cylindriques - Code pratique de r\xe9ception - Partie 5: Recommandations relatives \xe0 l'\xe9valuation des instruments de mesure des engrenages
Engrenages cylindriques \x96 Code pratique de r\xe9ception \x96 Partie 1: Contr\xf4le relatif aux flancs homologues de la denture
Environmental Guidelines for the Storage of Paper Records
Ergonomic design of control centres \x97 Part 10: Introduction to the control room design series of standards
Ergonomics - Application document for International Standards on manual handling (ISO 11228-1, ISO 11228-2 and ISO 11228-3) and evaluation of static working postures (ISO 11226)
Ergonomie - Manutention manuelle des personnes dans le secteur de la sant\xe9
Essential Characteristics of Digital Oral Health Risk Assessment Resources
Estimation of sediment deposition in reservoir using one dimensional simulation models
Evaluation and Testing of Mechanical Cement Wiper Plugs
Evaluation of Cold Environments - Determination of Required Clothing Insulation (IREQ) First Edition
Excavation Monitoring and Observation for Damage Prevention
Excess Enthalpy Experimental Data Binary Systems: Water + Hydrogen Water + Methane Water + Nitrogen Water + Argon
Experimental Orifice Meter Studies
Experimentally Based Thermodynamic Properties of Propane
Explanatory notes on ISO 76
Fiberglass Airframe Fabrication
Fire tests for building elements and components - Fire testing of service installations - Part 3: Single component penetration seals - Guidance on the construction and use of test configurations...
Flammability Characteristics of Combustible Gases and Vapors
Flow of Fluids Through Valves, Pipes, Pumps, and Fittings
FOAMING IN GLYCOL AND AMINE SYSTEMS
Footwear for Professional Use - Determination of Slip Resistance
Forage Harvesters - Method of Determining by Screening and Expressing Particle Size of Chopped Forage Materials
Fuel cell road vehicles - Maximum speed measurement
Fusion Compatibility of Polyethylene (PE) Pipes and Fittings First Edition
Gas cylinders - Compilation of national and international valve stem/ gas cylinder neck threads and their identification and marking system
Gears \x97 Wear and damage to gear teeth \x97 Part 2: Supplementary information
General-Purpose Flat Pallets for Through Transit of Goods - Design Rating and Maximum Working Load
General-Purpose Flat Pallets for Through Transit of Goods - Performance Requirements First Edition
General-Purpose Flat Pallets for Through Transit of Goods - Phytosanitary (Plant Health) Requirement for Wooden Pallets
Geotextiles and Geotextile-Related Products - Procedure for Simulating Damage During Installation - Part 1: Installation in Granular Materials
Global distribution of reference materials
GPA 2261 and GPA 2177 Methods Precision Statements Calculation
GPA Experimental Enthalpy Values Referred to Two Base Levels from Excess Enthalpy Data
Grading Polished Diamonds - Terminology and Classification
Graphical Symbols Incorporating Arrows - Synopsis
Guidance and Comparison between 60950-1 and 62368-1
Guidance on Airway Management During Laser Surgery of Upper Airway First Edition
Guidance on Statistical Techniques for ISO 9001:1994
Guide for Combustible Gas Detection as a Method of Protection
Guidelines for Alphabetical Arrangement of Letters and Sorting of Numerals and Other Symbols
Guidelines for Digital Imaging Systems and Interoperability in Today\x92s Dental Practice
Guidelines for implementation of statistical process control (SPC) \x97 Part 3: Reference data sets for SPC software validation
Guidelines for implementation of statistical process control (SPC) \x97 Part 4: Reference data sets for measurement process analysis software validation
Guidelines for implementation of statistical process control (SPC) \x97 Part 5: Quality data exchange format for SPC software
Guidelines for Indexes and Related Information Retrieval Devices
Guidelines for Managing the Economics of Quality
Guidelines for the Application of the DICOM Standard to Radiographic Cephalometric Data
Health informatics - Clinical stakeholder participation in the work of ISO TC 215
Health Informatics - Dynamic on-demand virtual private network for health information infrastructure
Health informatics - Information security management for remote maintenance of medical devices and medical information systems - Part 1: Requirements and risk analysis
Health informatics - Information security management for remote maintenance of medical devices and medical information systems - Part 2: Implementation of an information security management system (ISMS)
Health informatics - Principles and guidelines for the measurement of conformance in the implementation of terminological systems
Health informatics - Principles of mapping between terminological systems
Health informatics \x97 Guidelines for terminology development organizations
Health informatics \x97 Personalized digital health \x97 Digital therapeutics health software systems
History of the NACE Technical Practices Committee and the Technical Committees
HMI Philosophy
HMI Usability and Performance
Huiles essentielles - Directives g\xe9n\xe9rales pour la d\xe9termination du point d\x92\xe9clair
Human Identification by Comparative Dental Analysis
Hybrid-electric road vehicles \x97 Guidelines for charge balance measurement
Hydraulic fluid power - Fatigue pressure testing of metal pressure-containing envelopes - Part 2: Rating methods
Hydrocarbon/Water and Hydrocarbon/Aqueous Amines Mutual Solubilities
Hydrometric Determinations - Unstable Channels and Ephemeral Streams
Hydrostatic Testing as an Integrity Management Tool
Implants dentaires - Guide pour le d\xe9veloppement d\x92un implant dentaire
Implementation Requirements for DICOM in Dentistry
Indication of Accuracy of Quartz Watches
Industrial Automation - Shop Floor Production - Part 1: Reference Model for Standardization and a Methodology for Identification of Requirements
Industrial Automation - Shop Floor Production - Part 2: Application of the Reference Model for Standardization and Methodology
Industrial Automation - Time-Critical Communications Architectures - User Requirements
Industrial Automation Glossary First Edition
Industrial Automation Systems and Integration - Operating Conditions for Discrete Part Manufacturing - Equipment in Industrial Environments
Industrial Automation Systems and Integration - Product Data Representation and Exchange - Part 12: Description Methods: The EXPRESS-I Language Reference Manual
Industrial Automation Systems and Integration - Product Data Representation and Exchange - Part 307: Abstract Test Suite: Sheet Metal Die Planning and Design
Infection Control for Dental Information Systems
Information and documentation - Qualitative conditions and basic statistics for library buildings - Space, function and design
Information and Documentation - Transliteration of Korean Script into Latin Characters
Insulated Conductors for Crane and Mill Auxiliary Motors
Intelligent Device Management Part 1: Concepts and Terminology
Intelligent Transport Systems (ITS); Cooperative ITS (C-ITS)
Intelligent Transport Systems (ITS); Vehicular Communications; Basic Set of Applications; Analysis of the Collective Perception Service (CPS); Release 2
Intelligent transport systems - Communications access for land mobiles (CALM) - Security considerations for lawful interception
Intelligent transport systems - Use of nomadic and portable devices to support ITS service and multimedia provision in vehicles - Part 2: Definition and use cases for mobile service convergence...
Intelligent transport systems - Use of nomadic and portable devices to support ITS service and multimedia provision in vehicles
Intelligent transport systems \x97 Communications access for land mobiles (CALM) \x97 Data retention for law enforcement
Internal Corrosion in Pipeline Facilities
Intrinsically Safe System Assessment Using the Entity Concept
Investigation of Fire and Explosion Accidents in the Fuel-Related Industries - A Manual by Kuchta
IOTA Working Group Summary of Activities and Outcomes
Iron Ores - Currently Traded International Ores
Iron Ores - Recommended Procedures for Iron Ore Dissolution Using Either Acid Digestion or Alkali Fusion
Issues in Vocabulary Management
Lasers and Laser-Related Equipment - Laser Materials-Processing Machines - Performance Specifications and Benchmarks for Cutting of Metals
Lasers and laser-related equipment - Test methods for laser beam widths, divergence angles and beam propagation ratios - Part 3: Intrinsic and geometrical laser beam classification, propagation and details of...
Layman\xb4s Guide to Qualifying New Fluxes for MIL-STD-2000A or MT-0002
Laymans\xb4s Guide to Qualifying a Process to J-STD-001B
Legal Admissibility of Microforms First Edition
Light Gauge Metal Containers - Non-Round Open-Top Cans - Cans Defined by Their Nominal Capacities
Lignes directrices pour la documentation des syst\xe8mes de management de la qualit\xe9
Liquid Densities of Ethane - Propane Mixtures
Liquid Densities of High-Ethane Raw Make Streams
Low Temperature Data from Rice University for Vapor-Liquid and P-V-T Behavior
Lubricants, Industrial Oils and Related Products - Class L - Specifications of Categories L-AN, L-FC L-FD and L-G Used for Machine Tools
Making Body Tubes
Manipulating Industrial Robots - Application Oriented Test - Spot Welding First Edition
Manipulating Industrial Robots - EMC Test Methods and Performance Evaluation Criteria - Guidelines First Edition
Manipulating Industrial Robots - Intermediate Code for Robots (ICR)
Manual of Petroleum Measurement Standards Chapter 11 - Physical Properties Data - Section 2, Part 5 - Simplified Vapor Pressure Correlation for Commercial NGL\xb4s
Manufacturing Automation Programming Language Environment Overview (MAPLE)
Measurement and ESD Control Issues for Automated Equipment Handling of ESD Sensitive Devises Below 100 Volts
Measurement of Liquid Flow in Open Channels - Computing Stream Flow Using an Unsteady Flow Model
Measurement of Liquid Flow in Open Channels - Electromagnetic Current Meters
Measurement of Liquid Flow in Open Channels - Mixing Length of a Tracer
Measurement of wet gas flow by means of pressure differential devices inserted in circular cross-section conduits
Mechanical Behavior of Cement
Mesure de d\xe9bit des liquides dans les canaux d\xe9couverts - Equipement pour le mesurage du d\xe9bit en pr\xe9sence de glace
Metallic materials - Principles and designs for multiaxial fatigue testing
METHODS FOR TESTING OF SOLID AND RIGID CENTRALIZERS
Methods of testing cement \x97 Report of a test programme \x97 Chemical analysis by x-ray fluorescence
Microbiologically Influenced Corrosion and Biofouling in Oilfield Equipment
Microfilm Jacket Formatting and Loading Techniques Now
Micrographics - Expungement, Deletion, Correction or Amendment of Records on Microforms
Micrographics - Inspection of Silver-Gelatin Microforms for Evidence of Deterioration
Micrographie - Utilisation des jaquettes de microfilm
Model for the Precise Calculation of Liquefied Natural Gas Densities
Mutual Solubility in Water/Methanol Hydrocarbon Solutions
Nanotechnologies - Caract\xe9risation des \xe9chantillons de nanotubes en carbone multifeuillets (MWCNTs)
Nanotechnologies - Guidance on methods for nano- and microtribology measurements
Nanotechnologies - Methodology for the classification and categorization of nanomaterials
National Design Standard for Metal Plate Connected Wood Truss Construction
Natural gas - Hydrocarbon dew point and hydrocarbon content
Natural gas \x97 Calibration of chilled mirror type instruments for hydrocarbon dewpoint (liquid formation)
Networked Reference Services: Question/Answer Transaction Protocol
Next Generation Corporate Networks (NGCN) - Emergency Calls
Next Generation Corporate Networks (NGCN) - Security of Session-based Communications
Nickel Alloys - Determination of Niobium and Tantalum - Ion Exchange Method
Non-Round General Use Light Gauge Metal Containers - Nominal Filling Volumes and Nominal Cross-Sections First Edition
Number Portability for Pan-European Services
Nut Cap Torque Test Procedure
Ophthalmic optics \x96 Spectacle lenses \x96 Power and prism measurements
Ophthalmic optics \x97 Spectacle lenses \x97 Aspects of three-dimensional properties and reference markings
Overview of Universal Archive Disk Format (UADF)
Paints for buildings
Papiers, cartons et p\xe2tes - \xc9quations et termes de base pour propri\xe9t\xe9s optiques
Personal Networks \x96 Overview and Standardization Needs
Petits navires \x97 Dispositifs \xe9lectriques \x97 Pratiques \xe9tablies pour la conception, la construction et l'installation des dispositifs de protection contre la foudre
Petroleum and natural gas industries \x97 Equations and calculations for the properties of casing, tubing, drill pipe and line pipe used as casing or tubing
Photography \x97 Electronic still picture imaging terminology \x97 Part 2: Other defined terms
Physical Safeguards and Applications to Dentistry
Pipeline Variable Uncertainties and Their Effects on Leak Detectability
Plain Bearings - Testing of Bearing Metals - Resistance to Corrosion by Lubricants Under Static Conditions First Edition
Plastics - Burning Behaviour - Guidance for Development and Use of Fire Tests; (Corrigendum 1-1995)
Plastics - Fire tests - Standard ignition sources
Plastics - Survey of Ignition Sources Used for National and International Fire Tests First Edition; (Withdrawn)
Plastics Pipes and Fittings - Combined Chemical-Resistance Classification Table
Prevention and Control Water Caused Problems in Building Potable Water Systems
Principles and Rationale Underlying Calculation Methods in Relation to Fire Resistance of Structural Elements First Edition
Procedure Automation for Continuous Process Operations \x96 Models and Terminology
Procedure Automation for Continuous Process Operations \x96 Work Processes
Proposal of new parameters, T-TNR and T-PR for total evaluation of multiple tones
Proposed Standard Test Method for Determining the Dynamic Modulus of Asphalt Mixtures Using the Indirect Tension Test
Protective clothing Vocabulary
Provisional Standard Method of Test for Passing Ability of Self-Consolidating Concrete (SCC) by J-Ring
Provisional Standard Method of Test for Slump Flow of Self-Consolidating Concrete (SCC)
Provisional Standard Test Method for Air-Void Characteristics of Freshly Mixed Concrete by Buoyancy Change
Pulps - Basic guidelines for laboratory refining
Quality Assurance for Digital Intra-Oral Radiographic Systems
Quality of Sawn Wood Used for the Construction of Pallets
Reaction to Fire Tests - Ignitability of Building Products Subjected to Direct Impingement of Flame - Part 1: Guidance on Ignitability
Recommendations and best practices for scripts on connected sensing devices
Recommended Practice for Classification of Locations for Electrical Installations Classified as Class I, Zone 0, Zone 1, or Zone 2
Reconfigurable Radio Systems (RRS); Cognitive Radio System Concept
Reference materials - Guidance on, and keywords used for, RM categorization
Relation of Liquid-Liquid Equilibrium Behavior at Low Temperatures to Vapor-Liquid Equilibria Behavior at High Temperatures and Elevated Pressures
Resistance of Thermoplastic Piping Materials to Micro- and Macro- Biological Attack
Road Vehicles - Air Filters for Passenger Compartments - Part 1: Test for Particle Filtration First Edition
Road Vehicles - Comparison of Statutory Photometric Requirements in Various Countries for Lighting Devices
Road Vehicles - Electrical Disturbances from Electrostatic Discharges First Edition
Road vehicles - Ergonomic aspects of transport information and control systems - Introduction to integrating safety critical and time critical warning signals
Road Vehicles - Generation of Standard EM Fields for Calibration of Power Density Meters from 20 kHz to 1 000 MHz First Edition
Road Vehicles - Symbols for Electrotechnical Diagrams
Road Vehicles - Test Procedures for Evaluating Out-Of-Position Vehicle Occupant Interactions with Deploying Air Bags
Road vehicles - Traffic accident analysis - Part 3: Guidelines for the interpretation of recorded crash pulse data to determine impact severity
Road vehicles \x97 Traffic accident analysis \x97 Part 4: Compilation of methodologies for assessment of vehicle safety system effectiveness
Road vehicles Dummies for restraint system testing Part 2: Child dummies
Road vehicles Injury risk curves for evaluation of occupant protection in side impact
Rocket Stability Methods
ROPE, COTTON, OR COTTON AND POLYESTER
Round General Use Light Gauge Metal Containers - Nominal Filling Volumes and Nominal Diameters
Rubber - Estimation of uncertainty for test methods - Non-functional parameters
Rubber and Rubber Products - Confidence Intervals for Repeatability and Reproducibility Values Determined by Inter-Laboratory Tests
Sacrificial Cathodic Protection of Reinforced Concrete Elements\x97A State-of-the-Art Report
Safety of Machinery - Basic Concepts, General Principles for Design - Part 1: Basic Terminology, Methodology
Safety of Machinery - Basic Concepts, General Principles for Design - Part 2: Technical Principles and Specifications
SCDI Standard Terms, Definitions and Acronyms
Security Algorithms Group of Experts (SAGE); Rules for the Management of the TETRA Standard Authentication and Key Management Algorithm set TAA1
Selection and Implementation Strategy for a Low-Residue No-Clean Process
SELECTION OF CENTRALIZERS FOR PRIMARY CEMENTING OPERATIONS
Ships and Marine Technology - Automatic Pilots
SHRINKAGE AND EXPANSION IN OILWELL CEMENTS
Small Craft - Interchangeability Dimensions of Navigation Lights First Edition
Soil Quality - Determination of Mineral Oil Content - Method by Infrared Spectrometry and Gas Chromatographic Method
Solubility and Vapor-Liquid Equilibrium Data for Systems Containing Diamondoids, Gas Mixtures, Feed Stock Oil and Triethylene Glycol
Solubility of Carbon Dioxide in Propylene Carbonate at Elevated Pressures & Higher Than Ambient Temperatures
Space environment (natural and artificial) - Guide to reference and standard atmosphere models
Space systems - Orbit determination and estimation - Process for describing techniques
Specifications for Ladle Hooks
Standard for the Labeling of Distribution Transformer Efficiency
Standard Method for Preparing and Determining the Density of Hot Mix Asphalt (HMA) Specimens by Means of the Superpave Gyratory Compactor
Standard Method of Test for Accelerated Aging of Bituminous Sealants and Fillers with a Vacuum Oven
Standard Method of Test for Analysis of Structural Steel Coatings for Hindered Amine Light Stabilizer (HALS)
Standard Method of Test for Analysis of Structural Steel Coatings for Isocyanate Content
Standard Method of Test for Apparent Viscosity of Hot-Poured Bituminous Crack Sealant Using Brookfield Rotational Viscometer RV Series Instrument
Standard Method of Test for Box Test in Slip Form Paving of Fresh Portland Cement Concrete
Standard Method of Test for Bulk Specific Gravity of Compacted Bituminous Mixtures Using Water Displacement Measured by Pressure Sensor
Standard Method of Test for Characterization of the Air-Void System of Freshly Mixed Concrete by the Sequential Pressure Method
Standard Method of Test for Coefficient of Thermal Expansion of Hydraulic Cement Concrete
Standard Method of Test for Continuous Measurement of Sideway-Force Friction Number for Highway Pavements
Standard Method of Test for Density of In-Place Hot-Mix Asphalt (HMA) Pavement by Electronic Surface Contact Devices
Standard Method of Test for Determination of Asphalt Binder Resistance to Ductile Failure Using Double-Edge-Notched Tension (DENT) Test
Standard Method of Test for Determination of Performance Grade of Physically Aged Asphalt Binder Using Extended Bending Beam Rheometer (BBR) Method
Standard Method of Test for Determination of the Voids of Dry Compacted Filler
Standard Method of Test for Determining Aggregate Shape Properties by Means of Digital image Analysis
Standard Method of Test for Determining Air Content of Hardened Portland Cement Concrete by High-Pressure Air Meter
Standard Method of Test for Determining Asphalt Binder Bond Strength by Means of the Asphalt Bond Strength (ABS) Test
Standard Method of Test for Determining Dynamic Modulus of Hot-Mix Asphalt (HMA)
Standard Method of Test for Determining Formwork Pressure of Fresh Self-Consolidating Concrete Using Pressure Transducers
Standard Method of Test for Determining In-Place Density and Moisture Content of Soil and Soil- Aggregate Using Complex Impedance Methodology
Standard Method of Test for Determining Rutting Susceptibility of Hot-Mix Asphalt (HMA) Using the Asphalt Pavement Analyzer (APA)
Standard Method of Test for Determining the Cracking Temperature of Asphalt Binder Using the Asphalt Binder Cracking Device (ABCD)
Standard Method of Test for Determining the Damage Characteristic Curve and Failure Criterion Using Small Specimens in the Asphalt Mixture Performance Tester (AMPT) Cyclic Fatigue Test
Standard Method of Test for Determining the Degree of Saturation of Hydraulic-Cement Concrete
Standard Method of Test for Determining the Dynamic Modulus and Flow Number for Hot Mix Asphalt (HMA) Using the Asphalt Mixture Performance Tester (AMPT)
Standard Method of Test for Determining the Dynamic Modulus for Asphalt Mixtures Using Small Specimens in the Asphalt Mixture Performance Tester (AMPT)
Standard Method of Test for Determining the Flexural Creep Stiffness of Asphalt Mixtures Using the Bending Beam Rheometer (BBR)
Standard Method of Test for Determining the Fracture Energy Density of Asphalt Binder Using the Binder Fracture Energy (BFE) Test
Standard Method of Test for Determining the Fracture Potential of Asphalt Mixtures Using Semicircular Bend Geometry (SCB) at Intermediate Temperature
Standard Method of Test for Determining the Indirect Tensile Nflex Factor to Assess the Cracking Resistance of Asphalt Mixtures
Standard Method of Test for Determining the Influence of Road Surfaces on Traffic Noise Using the Continuous-Flow Traffic Time-Integrated Method (CTIM)
Standard Method of Test for Determining the Influence of Road Surfaces on Vehicle Noise Using the Statistical Isolated Pass-By Method (SIP)
Standard Method of Test for Determining the Interlayer Shear Strength (ISS) of Asphalt Pavement Layers
Standard Method of Test for Determining the Percentage of Fracture in Coarse Aggregate
Standard Method of Test for Determining the Potential Alkali\x96Silica Reactivity of Aggregates (TFHRC-TFAST)
Standard Method of Test for Determining the Potential Alkali\x96Silica Reactivity of Coarse Aggregates (TFHRC-TFAST)
Standard Method of Test for Determining the Quality of Tack Coat Adhesion to the Surface of an Asphalt Pavement in the Field or Laboratory
Standard Method of Test for Determining the Relative Density (Specific Gravity) and Absorption of Lightweight Aggregate for Internally Cured Concrete Mixtures
Standard Method of Test for Determining the Total Pore Volume in Hardened Concrete Using Vacuum Saturation
Standard Method of Test for Determining the Viscosity of Emulsified Asphalt by a Rotational Paddle Viscometer
Standard Method of Test for Dowel Bars for Concrete Street and Highway Pavement
Standard Method of Test for Electrical Resistivity of a Concrete Cylinder Tested in a Uniaxial Resistance Test
Standard Method of Test for Evaluating Raveling in Asphalt-Treated Recycled Pavement Applications Using a Short-Pin Fixture
Standard Method of Test for Evaluating Shear Resistance of Asphalt-Treated Recycled Pavements Applications Using a Long-Pin Fixture
Standard Method of Test for Evaluation of Adhesive Anchors in Concrete Under Sustained Loading Conditions
Standard Method of Test for Evaluation of Oxidation Level of Asphalt Mixtures by a Portable Infrared Spectrometer
Standard Method of Test for Evaluation of Superpave Gyratory Compactor (SGC) Internal Angle of Gyration Using Simulated Loading
Standard Method of Test for Evaluation of the Low-Temperature Tensile Property of Bituminous Sealants by Direct Tension Test
Standard Method of Test for Evaluation of the Tracking Resistance of Hot-Poured Asphalt Crack Sealant by Dynamic Shear Rheometer (DSR)
Standard Method of Test for Filling Capacity of Self-Consolidating Concrete Using the Caisson Test
Standard Method of Test for Glass Beads Used in Pavement Markings
Standard Method of Test for Measure Low Temperature Flexural Creep Stiffness of Bituminous Sealants and Fillers by Bending Beam Rheometer (BBR)
Standard Method of Test for Measurement of Tire/Pavement Noise Using the On-Board Sound Intensity (OBSI) Method
Standard Method of Test for Measuring Adhesion of Hot-Poured Crack Sealant Using Direct Adhesion Tester
Standard Method of Test for Measuring Asphalt Binder Yield Energy and Elastic Recovery Using the Dynamic Shear Rheometer
Standard Method of Test for Measuring Interfacial Fracture Energy of Hot-Poured Crack Sealant Using a Blister Test
Standard Method of Test for Measuring Retroreflectivity of Pavement Marking Materials Using a Mobile Retroreflectivity Unit
Standard Method of Test for Mechanical Rocker Ice Melting Capacity (IMC)
Standard Method of Test for Moisture Sensitivity Using Hydrostatic Pore Pressure to Determine Cohesion and Adhesion Strength of Compacted Asphalt Mixture Specimens
Standard Method of Test for Multiple Stress Creep Recovery (MSCR) Test of Asphalt Binder Using a Dynamic Shear Rheometer (DSR)
Standard Method of Test for Non-Instrumental Determination of Metallic Zinc in Zinc-Rich Primers
Standard Method of Test for Nonlinear Impact Resonance Acoustic Spectroscopy (NIRAS) for Concrete Specimens with Damage from the Alkali-Silica Reaction (ASR)
Standard Method of Test for Poker Chip Test of Asphalt Binder
Standard Method of Test for Pore Index for Carbonate Coarse Aggregate
Standard Method of Test for Potential Alkali Reactivity of Aggregates and Effectiveness of ASR Mitigation Measures (Miniature Concrete Prism Test, MCPT)
Standard Method of Test for Predicting Chloride Penetration of Hydraulic Cement Concrete by the Rapid Migration Procedure
Standard Method of Test for Producing Draw Down Panels and Measuring the Coefficient of Retroreflected Luminance (RL) of Pavement Markings in a Laboratory Panel
Standard Method of Test for Protective Sealers for Portland Cement Concrete
Standard Method of Test for Quantitative Determination of the Percentage of Lime in Hot Mix Asphalt (HMA)
Standard Method of Test for Rutting Resistance of Asphalt Mixtures Using Incremental Repeated Load Permanent Deformation (iRLPD)
Standard Method of Test for Sampling and Fabrication of 50-mm (2-in.) Cube Specimens Using Grout (Non-Shrink) or Mortar
Standard Method of Test for Specific Gravity and Absorption of Aggregate by Volumetric Immersion Method
Standard Method of Test for Stress Sweep Rutting (SSR) Test Using Asphalt Mixture Performance Tester (AMPT)
Standard Method of Test for Surface Resistivity Indication of Concrete\x92s Ability to Resist Chloride Ion Penetration
Standard Method of Test for The Qualitative Detection of Harmful Clays of the Smectite Group in Aggregates Using Methylene Blue
Standard Method of Test for Uncompacted Void Content of Coarse Aggregate (As Influenced by Particle Shape, Surface Texture, and Grading)
Standard Method of Test for Vibrating Kelly Ball (VKelly) Penetration in Fresh Portland Cement Concrete
Standard Method of Test for Visual Stability Index (VSI) of Self-Consolidating Concrete (SCC)
Standard Method of Test for Weight and Diameter for Carbon-Steel for Steel Wire and Welded Wire Reinforcement for Concrete
Standard Sizing Systems for Clothes First Edition
Standard Specification for Accelerated Determination of Potentially Deleterious Expansion of Concrete Cylinder Due to Alkali\x96Silica Reaction (Accelerated Concrete Cylinder Test, ACCT)
Standard Specification for Detecting the Presence of Phosphorous in Asphalt Binder
Standard Test Method for Determining the Relative Effectiveness of Penetrating Concrete Sealers by Electrical Resistance
Standard Test Method for Determining the Relative Effectiveness of Penetrating Concrete Sealers by Water Absorption
Standard Test Method for Determining the Resilient Modulus of Bituminous Mixtures by Indirect Tension
Standard Test Method for Determining the Rheological Properties of Asphalt Binder Using a Dynamic Shear Rheometer (DSR)
Standard Test Method for Evaluating Rutting and Moisture Resistance of Paving Materials via Loaded Wheel Tracking with a Rubber Tire
Standard Test Method for Measuring the Energy Consumption of Distribution Transformers
Standard Test Method for Resistance of Coarse Aggregate to Degradation by Abrasion in the Micro-Deval Apparatus
Standard Test Method for Viscosity Determination of Asphalt Binder Using Rotational Viscometer
Steel - Conversion of Hardness Values to Tensile Strength Values First Edition
Steel and Iron - Determination of Non-Combined Carbon Content - Infrared Absorption Method After Combustion in an Induction Furnace First Edition
Streamer Duration Optimization
Survey of Constant (Continuous) Monitors for Wrist Straps
Table of Physical Properties of Hydrocarbons for Extended Analysis of Natural Gases
Technical Product Documentation - Requirements for Computer-Aided Design and Draughting - Vocabulary
Technical Report on Electric Motor Prime Mover for Beam Pumping Unit Service
Technical Report on Temperatures for API Cement Operating Thickening Time Tests; 1993 Report from the API Task Group on Cementing Temperature Schedules
Technical Report on Temperatures for API Cement Operating Thickening Time Tests
Technical Security Mechanisms and Their Application to Dentistry
Technical Security Services
Techniques for Rehabilitation of Pipeline Systems by the Use of Plastics Pipes and Fittings
Telecommunications Project Management MANUAL
Telecommunications Project Management Reference Manual
Television Systems; Code of Practice for Allocation of Services in the Vertical Blanking Interval (VBI)
Television Systems; Register of Country and Network Identification (CNI) and of Video Programming System (VPS) Codes
Temperature Correction for the Volume of Light Hydrocarbons Tables 24E and 23E
Temperature Correction for the Volume of NGL and LPG Tables 23E, 24E, 53E, 54E, 59E & 60E
Terrestrial Trunked Radio (TETRA); Functional requirements for the TETRA ISI derived from Three-Country Pilot Scenarios
Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Designers' guide; Part 3: Direct Mode Operation (DMO)
Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 17: TETRA V+D and DMO specifications; Sub-part 4: Release 2.0
Textile Floor Coverings - Production of Changes in Appearance by Means of Vettermann Drum and Hexapod Tumbler Testers First Edition
Textiles \x97 Essai de composition \x97 Identification des fibres
Textiles \x97 Methods of simulating colour change during actual wear by means of laboratory colour-fastness tests
The Automation Engineer\x92s Guide to Wireless Technology Part 1 \x96 The Physics of Radio, a Tutorial
The Automation Engineer\x92s Guide to Wireless Technology: Part 2 \x96 A Review of Technologies for Industrial Asset Tracking
Trace Contaminants in Natural Gas Liquids
Track and Trace for Human Cells, Tissues, and Cellular and Tissue-Based Products (HCT/Ps)
Tracteurs et mat\xe9riels agricoles - Connecteur de transmission de puissance \xe9lectrique AMENDEMENT 1
Trade Practice Manuals Series Volumes 1-4
Transition Guide - 2005 to the 2008 MSJC
Transmission and Multiplexing (TM); Access networks; Spectral management on metallic access networks; Part 1: Definitions and signal library
Transmission and Multiplexing (TM); Access networks; Spectral management on metallic access networks; Part 2: Technical methods for performance evaluations
Transmission Plant Specifications - Provision of Information and Controls to National Grid Control Points and Other Users
Transmission Plant Specifications - Standard Solutions for Protection, Control and Information Systems
Transmissions hydrauliques - M\xe9thode de relation entre propret\xe9 d\x92un syst\xe8me hydraulique et propret\xe9 des composants et du fluide hydraulique qui composent le syst\xe8me
Transmissions hydrauliques - Propret\xe9 des composants - Lignes directrices pour l'obtention et le maintien de la propret\xe9 des composants de leur fabrication jusqu'\xe0 leur installation
Transmissions hydrauliques \x97 Accumulateurs hydropneumatiques avec s\xe9parateur \x97 S\xe9lection des orifices hydrauliques pr\xe9f\xe9rentiels
Trustworthiness in Wireless Industrial Automation: Part I \x96 Information for End Users and Regulators
Tubes en mati\xe8res thermoplastiques pour le transport de liquides sous pression - Calcul des pertes de charge
Underground Installation of Flexible Glass- Reinforced Thermosetting Resin (GRP) Pipes - Part 1: Installation Procedures First Edition
Underground Installation of Flexible Glass-Reinforced Thermosetting Resin (GRP) Pipes - Part 2: Comparison of Static Calculation Methods
Underground Installation of Flexible Glass-Reinforced Thermosetting Resin (GRP) Pipes - Part 3: Installation Parameters and Application Limits
Universal Disk Format (UDF) specification \x96 Part 1 (General)
Universal Disk Format (UDF) specification \x96 Part 2 (Revision 2.60)
Universal Disk Format (UDF) specification \x96 Part 3 (Revision 2.50)
Universal Disk Format (UDF) specification \x96 Part 4 (Revision 2.01)
Universal Disk Format (UDF) specification \x96 Part 5 (Revision 2.00)
Universal Disk Format (UDF) specification \x96 Part 6 (Revision 1.50)
Universal Disk Format (UDF) specification \x96 Part 7 (Revision 1.02)
Universal Disk Format (UDF) specification \x96 Part 8 (Secure UDF)
Universal Mobile Telecommunications System (UMTS); Selection Procedures for the Choice of Radio Transmission Technologies of the UMTS
Use of Electronic Resources to Access Oral Healthcare Information
Use of Fiber Optic Systems in Class I Hazardous (Classified) Locations
User\x92s Guide to Hot Dip Galvanizing for Corrosion Protection in Atmospheric Service
Uses of Reaction to Fire Test Results - Part 1: Application of Test Results to Predict Fire Performance of Internal Linings and Other Building Products
Uses of Reaction to Fire Test Results - Part 2: Fire Hazard Assessment of Construction Products
V\xe9hicules routiers - \xc9talonnage des appareils de mesure de l'intensit\xe9 d'un champ \xe9lectromagn\xe9ti que - Partie 1: Appareils pour le mesurage des champs \xe9lectromagn\xe9ti ques de fr\xe9quence sup\xe9rieure \xe0 0...
V\xe9hicules routiers - \xc9talonnage des appareils de mesure de l'intensit\xe9 d'un champ \xe9lectromagn\xe9ti que - Partie 2: M\xe9thode normalis\xe9e de l'IEEE pour l'\xe9talonnage des capteurs et des sondes de champ...
V\xe9hicules routiers - D\xe9termination du moment et de la dur\xe9e du contact t\xeate dans les essais de choc
V\xe9hicules routiers - Mannequins pour essais de syst\xe8mes de retenue - Partie 1: Mannequins adultes
V\xe9hicules routiers - Situation l\xe9gale concernant les dispositifs d\x92\xe9clairage et de signalisation lumineuse
Vapor-Liquid-Equilib ria Study of Light Gases in Hydrogen-Coal Liquid Model Compound Systems
Vapor-Solid Equilibrium Ratios for Structure I and II Natural Gas Hydrates
Vibrations m\xe9caniques - Description et d\xe9termination des postures assises en r\xe9f\xe9rence \xe0 des vibrations transmises \xe0 l'ensemble du corps
Water Content and the Solubility of CO2 in Equilibrium with DEG-Water and TEG-Water Solutions at Feasible Absorption Conditions
Water Content of the CO2-rich Phase of Gaseous Mixtures Containing 10 and 20 Mole Percent CH4 in CO2 in Equilibrium with Water and/or Hydrate
Water Quality - Determination of Nitrogen - Part 2: Determination of Bound Nitrogen, After Combustion and Oxidation to Nitrogen Dioxide, Using Chemiluminescence Detection
Water quality - Scientific and technical aspects of batch algae growth inhibition tests
Wireless User Requirements for Factory Automation

<< Prev Next >>