ASTM International Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19 20 21 22 30 40 50 60 70 80 100 150 182
Product Name Notes
1.1 These practices cover sampling methods used to collect a small quantity of metal powder that is as representative of the entire starting material as possible, and detail the procedures...
1.1 These practices cover sampling methods used to collect a small quantity of metal powder that is as representative of the entire starting material as possible, and details the procedures...
1.1 These practices cover two procedures for selecting representative samples of metal powders for subsequent testing: 1.1.1 Practice A -For powders in the process of being packaged from blenders or...
1.1 These practices describe two procedures for obtaining samples of metal powders for subsequent testing: 1.1.1 Practice A-For powders being transferred from blenders or storage tanks. 1.1.2 Practice B-For powders...
1.1 These practices describe two procedures for obtaining samples of metal powders for subsequent testing: 1.1.1 Practice AFor powders being transferred from blenders or storage tanks. 1.1.2 Practice BFor powders...
1.1 This guide covers cleaning and conditioning treatments used before metal deposition (Section ), and immersion deposit/strike procedures (Section ) that enhance the adhesion of metals that are subsequently applied...
1.1 This guide covers cleaning and conditioning treatments used before metal deposition (Section 5), and immersion deposit/strike procedures (Section 6) that enhance the adhesion of metals that are subsequently applied...
1.1 This guide is intended as an aid in establishing and maintaining a procedure for preparing zinc alloy die castings for electroplating and conversion coatings. It is primarily intended for...
1.1 This is a classification of the various types of copper currently available in refinery shapes and wrought products in commercial quantities. It is not a specification for the various...
1.1 This practice covers a procedure for evaluating the protective value of chemical and electrochemical conversion coatings produced by chromate treatments of zinc and cadmium surfaces. 1.2 The protective value...
1.1 This practice covers a procedure for evaluating the protective value of chemical and electrochemical conversion coatings produced by chromate treatments of zinc and cadmium surfaces. 1.2 The protective value...
1.1 This practice establishes procedures for preparing test coupons and specimens (machined and unmachined) for tension tests of copper alloys for sand, permanent mold, centrifugal and continuous castings. 1.2 The...
1.1 This practice establishes procedures for preparing test coupons and specimens (machined and unmachined) for tension tests of copper alloys for sand, permanent mold, centrifugal and continuous castings. 1.2 The...
1.1 This practice is intended as an aid in establishing and maintaining a preparatory cycle for electroplating on high-carbon steel (Note 1) producing a minimum of hydrogen embrittlement and maximum...
1.1 This specification covers a group of general requirements common to several wrought product specifications. Unless otherwise specified in the purchase order or in an individual specification, these general requirements...
1.1 This specification covers a group of general requirements common to several wrought product specifications. Unless otherwise specified in the purchase order, or in an individual specification, these general requirements...
1.1 This specification covers Aluminum 1350 bar for electric conductors in the tempers shown in Table 1. 1.2 Aluminum and temper designations are in accordance with ANSI H35.1. The equivalent...
1.1 This specification covers Aluminum 1350 bar for electric conductors in the tempers shown in Table 1. 1.2 Aluminum and temper designations are in accordance with ANSI H35.1M. The equivalent...
1.1 This specification covers aluminum 1350 drawing stock 0.375 in. (9.52 mm) to 1.000 in. (25.40 mm) in diameter, in the tempers shown in Table 1, for drawing into wire...
1.1 This specification covers aluminum 1350-H19 (extra hard) round wire for electrical purposes. 1.2 The values stated in inch-pound or SI units are to be regarded separately as standard. The...
1.1 This specification covers aluminum 1350-H19 (extra hard) round wire for electrical purposes. Note 1-Prior to 1975 aluminum 1350 was designated EC aluminum. Note 2-The aluminum and temper designations conform...
1.1 This specification covers aluminum 1350-H19 (extra hard), 1350-H16 or -H26 ( 3/4 hard), 1350-H14 or -H24 (1/2 hard), and 1350-H142 or -H242 (1/2 hard), bare concentric-lay-stran ded conductors constructed...
1.1 This specification covers aluminum 1350-H19 (extra hard), 1350-H16 or -H26 (3/4 hard), 1350-H14 or -H24 (1/2 hard), and 1350-H142 or -H242 (1/2 hard), bare concentric-lay-stran ded conductors made with...
1.1 This specification covers aluminum and aluminum alloy flat sheet, coiled sheet, and plate in the alloys (Note 1) and tempers shown in Tables 2 and 3, and in the...
1.1 This specification covers aluminum and aluminum alloy flat sheet, coiled sheet, and plate in the alloys (Note 1) and tempers shown in Tables 2 and 4, and in the...
1.1 This specification covers aluminum and aluminum alloy flat sheet, coiled sheet, and plate, in the alloys (Note 1) and tempers shown in Table 2 and 3, and in the...
1.1 This specification covers aluminum and aluminum alloy flat sheet, coiled sheet, and plate, in the alloys (Note 1) and tempers shown in Tables 2 and 3, and in the...
1.1 This specification covers aluminum and aluminum alloy flat sheet, coiled sheet, and plate, in the alloys (Note 1) and tempers shown in, Tables 2 and 3 in the following...
1.1 This specification covers aluminum and aluminum-alloy drawn seamless tubes in straight lengths and coils for general purpose and pressure applications in alloys (Note 2), tempers, and thicknesses shown in...
1.1 This specification covers aluminum and aluminum-alloy extruded bar, rod, wire, profile, and tube in the aluminum alloys (Note 0) and tempers shown in . Note 0 Throughout this specification,...
1.1 This specification covers aluminum and aluminum-alloy extruded bar, rod, wire, profile, and tube in the aluminum alloys (Note 0) and tempers shown in Tabld 2. Note 1-Throughout this specification,...
1.1 This specification covers aluminum and aluminum-alloy extruded bar, rod, wire, profile, and tube in the aluminum alloys (Note 1) and tempers shown in Table 2. Throughout this specification the...
1.1 This specification covers aluminum and aluminum-alloy extruded bar, rod, wire, profile, and tube in the aluminum alloys (Note 1) and tempers shown in Table 2. -Throughout this specification the...
1.1 This specification covers aluminum and aluminum-alloy extruded bar, rod, wire, profile, and tube in the aluminum alloys (Note 1) and tempers shown in Table 2. Note 1-Throughout this specification,...
1.1 This specification covers aluminum and aluminum-alloy extruded bar, rod, wire, profile, and tube in the aluminum alloys (Note 1) and tempers shown in Table 2. Note 1-Throughout this specification...
1.1 This specification covers aluminum and aluminum-alloy extruded bars, rods, wires, profiles, and tubes in the aluminum alloys (Note 1) and tempers shown in Table 2. Note 1-Throughout this specification...
1.1 This specification covers aluminum and aluminum-alloy extruded bars, rods, wires, profiles, and tubes in the aluminum alloys (Note 1) and tempers shown in Table 2. TABLE 1 Chemical Composition...
1.1 This specification covers aluminum and aluminum-alloy flat sheet, coiled sheet, and plate in the alloys (Note 1) and tempers shown in Table 2 and 3, and in the following...
1.1 This specification covers aluminum and aluminum-alloy flat sheet, coiled sheet, and plate in the alloys (Note 1) and tempers shown in Tables 2and 3, and in the following finishes:...
1.1 This specification covers aluminum and aluminum-alloy flat sheet, coiled sheet, and plate, in the alloys (Note 1) and tempers shown in Tables 2 and 3, and in the following...
1.1 This specification covers aluminum and aluminum-alloy seamless pipe in the alloys (Note 1) and tempers shown in Table 2 [Table 2M] and extruded round seamless tube in the alloys...
1.1 This specification covers aluminum-alloy (Note 1) die forgings, hand forgings, and rolled ring forgings as shown in Table 2, Table 3 and Table 4 and in Section 10 for...
1.1 This specification covers aluminum-alloy (Note 1) die forgings, hand forgings, and rolled ring forgings as shown in Table 2, Table 3 and Table 4 in Section 10 for heat-treatable...
1.1 This specification covers aluminum-alloy (Note 1) die forgings, hand forgings, and rolled ring forgings as shown in Tables 2, 3, and 4 and in Section 10 for heat-treatable alloy...
1.1 This specification covers aluminum-alloy (Note 1) drawn seamless round tube in straight lengths designated as shown in Table 1, for use in surface condensers, evaporators, and heat exchangers. Note...
1.1 This specification covers aluminum-alloy (Note 1) drawn seamless round tube in straight lengths designated as shown in Table 2, for use in surface condensers, evaporators, and heat exchangers. Note...
1.1 This specification covers aluminum-alloy (Note 1) drawn seamless round tube in straight lengths designated as shown in the Table 1, for use in surface condensers, evaporators, and heat exchangers.
1.1 This specification covers aluminum-alloy (Note 1) drawn seamless round tube in straight lengths designated as shown in the Table 2, for use in surface condensers, evaporators, and heat exchangers.
1.1 This specification covers aluminum-alloy sand castings designated as shown in Table 1. 1.2 Alloy and temper designations are in accordance with ANSI H35.1 and H35.1M. Unified Numbering System alloy...
1.1 This specification covers aluminum-alloy sand castings designated as shown in Table 1. 1.2 This specification is not intended for aluminum-alloy sand castings used in aerospace applications. 1.3 Alloy and...
1.1 This specification covers annealed titanium and titanium alloy strip, sheet, and plate as follows: 1.1.1 Grade 1 - Unalloyed titanium, 1.1.2 Grade 2 - Unalloyed titanium, Grade 2H Unalloyed...
1.1 This specification covers annealed titanium and titanium alloy strip, sheet, and plate as follows: 1.1.1 Grade 1 -Unalloyed titanium, 1.1.2 Grade 2 -Unalloyed titanium, 1.1.3 Grade 3 -Unalloyed titanium,...
1.1 This specification covers annealed titanium and titanium alloy strip, sheet, and plate as follows: 1.1.1 Grade 1-Unalloyed titanium, 1.1.2 Grade 2-Unalloyed titanium, 1.1.2.1 Grade 2H-Unalloyed titanium (Grade 2 with...
1.1 This specification covers annealed titanium and titanium alloy strip, sheet, and plate as follows: 1.1.1 Grade 1-Unalloyed titanium, 1.1.2 Grade 2-Unalloyed titanium, 1.1.3 Grade 3-Unalloyed titanium, 1.1.4 Grade 4-Unalloyed...
1.1 This specification covers annealed titanium and titanium alloy strip, sheet, and plate as follows: 1.1.1 Grade 1-Unalloyed titanium, 1.1.2 Grade 2-Unalloyed titanium, Grade 2H-Unalloyed titanium (Grade 2 with 58...
1.1 This specification covers annealed titanium and titanium alloy strip, sheet, and plate as follows: 1.1.1 Grade 1Unalloyed titanium, 1.1.2 Grade 2Unalloyed titanium, 1.1.3 Grade 3Unalloyed titanium, 1.1.4 Grade 4Unalloyed...
1.1 This specification covers bare concentric-lay-stran ded conductors made from bare round copper-clad steel wires for general use for electrical purposes. 1.2 For the purpose of this specification, conductors are...
1.1 This specification covers bare hard-drawn round copper-clad steel wire for electrical purposes (Note 1). Note 1-Wire ordered to this specification is not intended for redrawing. If wire is desired...
1.1 This specification covers commercial zinc and zinc-aluminum (ZA) alloys in ingot form for remelting for the manufacture of pressure die castings and foundry castings as designated and specified in...
1.1 This specification covers commercial zinc and zinc-aluminum (ZA) alloys in ingot form for remelting for the manufacture of pressure die castings, foundry castings and continuous cast bar stock as...
1.1 This specification covers concentric-lay-stran ded conductors made from round aluminum 1350-H19 (extra hard) wires and round, coated steel core wire(s) for use as overhead electrical conductors (Explanatory Note 1...
1.1 This specification covers concentric-lay-stran ded conductors made from uncoated hard-drawn round copper wires in combination with hard-drawn round copper-clad steel wires, for general use as overhead electrical conductors. 1.2...
1.1 This specification covers cored, annular, concentric-lay-stran ded conductors made from round soft copper wires, either uncoated or coated with tin, lead, or lead alloy for use as electrical conductors...
1.1 This specification covers eight typical white metal bearing alloys, in bar or ingot form, known commercially as "babbitt metal." The alloys are specified, covering the range commercially used, and...
1.1 This specification covers medium-hard-drawn round copper wire for electrical purposes (Explanatory Note 1). 1.2 The SI values of density and resistivity are to be regarded as standard. For all...
1.1 This specification covers medium-hard-drawn round copper wire for electrical purposes (see Explanatory Note 0). 1.2 The SI values of density and resistivity are to be regarded as standard. For...
1.1 This specification covers rolled or cold-finished bar, rod, and wire in alloys (Note 1) and tempers as shown in . Note -Throughout this specification use of the term alloy...
1.1 This specification covers rolled or cold-finished bar, rod, and wire in alloys (Note 1) and tempers as shown in Table 2. Note 1-Throughout this specification use of the term...
1.1 This specification covers round wire and ribbon with controlled electrical properties for use in wire-wound resistance units and similar applications, but not for use as electrical heating elements.
1.1 This specification covers sintered metal powder structural parts made from one copper-tin composition of two types depending on density. 1.2 The values stated in inch-pound units are to be...
1.1 This specification covers the requirements for electrodeposited coatings of lead and lead-tin alloys on steel and ferrous alloys. The coatings of lead-tin alloys are those that range in tin...
1.1 This specification covers tinned hard-drawn and medium-hard-drawn round copper wire for electrical purposes. 1.2 The SI values of resistance and density are to be regarded as standard. For all...
1.1 This specification establishes a group of general requirements common to wrought copper and copper alloy rod, bar, shapes and forgings which shall apply to Specifications B16M, B21M, B98M, B124M,...
1.1 This specification establishes requirements common to wrought copper alloy wire and shall apply to Specifications B 16/B 16M, B 99/B 99M, B 134/B 134M, B 159/B 159M, B 197/B...
1.1 This specification establishes requirements for bronze castings for turntables, movable bridges and bridge parts, and bronze castings suitable for use in bridges and other structures for fixed and expansion...
1.1 This specification establishes the general requirements common to several wrought product specifications. Unless otherwise specified in the purchase order or in an individual specification, these general requirements shall apply...
1.1 This specification establishes the general requirements common to wrought copper and copper alloy rod, bar, shapes, and forgings which shall apply to Specifications B 16/B 16M, B 21/B 21M,...
1.1 This specification establishes the requirements for naval brass rod, bar, and shapes produced from Copper Alloys UNS No. C46200, C46400, C47940, C48200, or C48500. 1.1.1 For piston-finish rod or...
1.1 This specification establishes the requirements for naval brass rod, bar, and shapes produced from Copper Alloys UNS Nos. C46200, C46400, C47940, C48200, or C48500. 1.1.1 For piston-finish rod or...
1.1 This specification establishes the requirements for tough-pitch fire-refined copper wire bars, cakes, slabs, and billets for fabricating into wrought products and ingot and ingot bars for use in the...
1.1 This specification establishes the requirements for wire in round, hexagonal, octagonal, rectangular, and square form of UNS Alloy Nos. C71000, C74500, C75200, C75700, C76400, C77000, and C79200. 1.2 It...
1.1 This specification establishes the requirements for wire in round, hexagonal, octagonal, rectangular, and square form of UNS Alloy Nos. C71000, C74500, C75200, C75700, C76400, C77000, and C79200. 1.2 This...
1.1 This specification prescribes standard nominal diameters and cross-sectional areas of American Wire Gage (AWG) sizes of solid round wires, used as electrical conductors, and gives equations and rules for...
1.1 This specification2 covers aluminum and aluminum-alloy flat sheet, coiled sheet, and plate in the alloys (Note 1) and tempers shown in Tables 2 and 3, and in the following...
1.1 This specification2 covers aluminum and aluminum-alloy flat sheet, coiled sheet, and plate in the alloys (Note 1) and tempers shown in Tables 2, 3, 4, and 5, and in...
1.1 This standard covers refined antimony in ingot, pig, or cake form. 1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in...
1.1 This terminology includes definitions of terms that are specific to the powder metallurgy industry. These definitions are helpful in the interpretation and application of powder metallurgy terms.
1.1 This terminology includes definitions of terms that are useful to the powder metallurgy industry. These definitions are helpful in the interpretation and application of powder metallurgy terms.
1.1 This terminology standard includes definitions that are helpful in the interpretation and application of powder metallurgy terms. 1.2 This international standard was developed in accordance with internationally recognized principles...
1.1 This test method covers the determination of a flow rate, by the use of the Hall Flowmeter funnel of metal powders and powder mixtures. It is suitable only for...
1.1 This test method covers the determination of the dry sieve analysis of granular metal powders. 1.2 This standard does not purport to address all of the safety problems, if...
1.1 This test method covers the determination of the flow rate of metal powders and is suitable only for those powders that will flow unaided through the specified apparatus. 1.2...
1.1 This test method covers the determination of the flow rate of metal powders and is suitable only for those powders which will flow unaided through the specified apparatus. 1.2...
1.1 This test method covers the determination of the modulus of elasticity of thermostat metals at any temperature between - 300 and + 1000°F (- 185 and 540°C) by mounting...
1.1 This test method covers the determination of the modulus of elasticity of thermostat metals at any temperature between -300 and +1000°F (-185 and 540°C) by mounting the specimen as...
1.1 This test method covers the dry sieve analysis of metal powders or mixed powders, using sieves with openings ranging from 45 to 1000 micrometers. 1.2 This test method is...
1.1 This test method covers the dry sieve analysis of metal powders, using sieves with openings ranging from 45 to 1000 micrometres. 1.2 This test method is based on a...
1.1 This test method covers the dry sieve analysis of metal powders, using sieves with openings ranging from 45 to 850 micrometres. 1.2 This test method is based on a...
1.1 This test method covers the procedure for determining the cross-sectional area of stranded conductors by the mass method. 1.2 The values stated in inch-pound or SI units are to...
1.1 This test method covers the procedure for determining the cross-sectional area of stranded conductors by the mass method. 1.2 The values stated in inch-pound units are to be regarded...
1.1 This test method covers the use of eddy-current instruments for the nondestructive measurement of the thickness of a nonconductive coating on a nonmagnetic basis metal. It is intended to...
1.1 This test method covers the use of eddy-current instruments for the nondestructive measurement of the thickness of a nonconductive coating on a nonmagnetic basis metal. 1.2 This test method...
1.1 This test method describes a procedure for determining the apparent density of free-flowing metal powders and is suitable for only those powders that will flow unaided through the specified...
1.1 This test method describes a procedure for determining the apparent density of free-flowing metal powders, and mixed powders; and is suitable for only those powders that will flow unaided...
1.1 Various metals are electrodeposited on stainless steel for color matching, lubrication during cold heading, spring-coiling and wire-drawing operations, reduction of scaling at high temperatures, improvement of wettability (as in...
Specification for Aluminum Alloy Extruded Tubes (Withdrawn 1962)
Specification for Aluminum Ingots for Remelting (Withdrawn 1955)
Specification for Aluminum-Alloy Seamless Pipe and Seamless Extruded Tube (Metric) (Withdrawn 1986)
Specification for Brazing Filler Metal (Withdrawn 1968)
Specification for Copper and Copper-Alloy Arc-Welding Electrodes (Withdrawn 1969)
Specification for Copper and Copper-Alloy Welding Rods (Withdrawn 1969)
Specification for Magnesium-Base Alloy Extruded Tubes (Withdrawn 1964)
Specification for Metal Powder Sintered Bearings (Oil Impregnated) (Withdrawn 1965)
Specification for Sintered Iron-Copper Structural Parts (Withdrawn 1988)
Standard Classification of COPPERS
Standard Specification for Aluminum and Aluminum- Alloy Sheet and Plate
Standard Specification for Aluminum and Aluminum-Alloy Drawn Seamless Tubes for Condensers and Heat Exchangers
Standard Specification for Aluminum and Aluminum-Alloy Drawn Seamless Tubes
Standard Specification for Aluminum and Aluminum-Alloy Seamless Pipe and Seamless Extruded Tube
Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate
Standard Specification for Aluminum-Alloy Extruded Bars, Rods, Wire, Shapes, and Tubes
Standard Specification for Copper-Nickel-Zinc Alloy (Nickel Silver) Wire and Copper-Nickel Alloy Wire [Metric] (Withdrawn 1997)
Standard Specification for General Requirements for Wrought Seamless Copper and Copper-Alloy Tube
Standard Specification for Hard-Drawn Copper-Clad Steel Wire
Standard Specification for Naval Brass Rod, Bar, and Shapes
Standard Specifications For Aluminum-Alloy Drawn Seamless Tubes
Standard Specifications For Aluminum-Alloy Seamless Pipe And Seamless Extruded Tube
Standard Terminology of Powder Metallurgy
This guide outlines the standard procedure for establishing and maintaining a preparatory cycle for electroplating on high carbon steel producing minimal hydrogen embrittlement and maximal adhesion of the electrodeposited metal.
This practice covers the preparation and electroplating of metals on stainless steel. The preparation of stainless steel for electroplating involves three basic steps in the following order: removal of scale,...
This specification covers a group of general requirements for wrought seamless copper and copper alloy tube. The material shall be produced by either hot or cold working operations, or both,...
This specification covers a group of general requirements for wrought seamless copper and copper-alloy tube. The material shall be produced by either hot or cold working operations, or both. It...
This specification covers aluminium 1350 drawing stock for electrical purposes. The stock shall conform to the chemical composition requirements. The stock shall be uniform in quality and temper and shall...
This specification covers aluminum 1350 bar for electric conductors in the tempers. The products covered by this specification shall be produced by extruding or rolling, at the option of the...
This specification covers Aluminum 1350 bar for electric conductors in the tempers. The tempers are designated as H12, H112, and H111. The products covered by this specification shall be produced...
This specification covers aluminum 1350-H19, 1350-H16 or -H26, 1350-H14 or -H24, and 1350-H142 or -H242, bare concentric-lay-stran ded conductors constructed with a straight round central wire surrounded by one or...
This specification covers aluminum alloy sand castings except those that are for aerospace applications. The chemical compositions are determined in accordance with the specified suitable chemical and spectrochemical test methods.
This specification covers aluminum and aluminum alloy flat sheet, coiled sheet, and plate in the alloys and tempers in the following finishes: Plate in all alloys and sheet in heat-treatable...
This specification covers aluminum and aluminum-alloy die forgings, hand forgings, and rolled ring forgings and includes the following UNS alloy designations: A91100, A92014, A92018, A92025, A92219, A92618, A93003, A94032, A95083,...
This specification covers aluminum and aluminum-alloy drawn seamless tubes in straight lengths and coils for general purpose and pressure applications. The tube shall be produced by drawing an extruded tube...
This specification covers aluminum and aluminum-alloy drawn seamless tubes in straight lengths and coils for general purpose. The tube shall be produced by drawing an extruded tube made from hollow...
This specification covers aluminum and aluminum-alloy flat sheet, coiled sheet, and plate in particular alloys and tempers described. Plate in all alloys and sheet in heat-treatable alloys shall have a...
This specification covers aluminum and aluminum-alloy seamless pipe and seamless extruded tube. The pipe and tube shall be produced from hollow extrusion ingot (cast in hollow form, or drilled, or...
This specification covers aluminum-alloy die forgings, hand forgings, and rolled ring forgings. The forgings may be manufactured by pressing, hammering, or rolling. The forgings shall conform to the chemical composition...
This specification covers annealed titanium and titanium alloy strip, sheet, and plate. The grades of titanium and titanium alloy metal covered by this specification shall have the chemical composition requirements...
This specification covers bare concentric-lay-stran ded conductors made from bare round copper-clad steel wires for general use for electrical purposes. Conductors are classified as follows: Grade 40 HS, Grade 30...
This specification covers bare hard-drawn round copper-clad steel wire. The surface of the wire shall be smooth and free from imperfections not consistent with good commercial practice. The wire shall...
This specification covers commercial zinc and zinc-aluminum alloys in ingot form for remelting for the manufacture of pressure die castings, foundry castings and continuous cast bar stock. Seven alloy compositions...
This specification covers concentric-lay-stran ded aluminum conductors, coated-steel reinforced (ACSR), made from round aluminum 1350-H19 wires and round, coated steel core wire for use as overhead electrical conductors. ACSR covered...
This specification covers concentric-lay-stran ded conductors made from uncoated hard-drawn round copper wires in combination with hard-drawn round copper-clad steel wires for general use as overhead electrical conductors. The conductors...
This specification covers cored, annular, concentric-lay-stran ded conductors made from round soft copper wires either uncoated or coated with tin for use as electrical conductors. The core may be of...
This specification covers drawn seamless aluminum-alloy tube of specified tensile properties for use in surface condensers, evaporators, and heat exchangers. The tube shall be produced by drawing an extruded tube...
This specification covers extruded bars, rods, wires, profiles, and tubes made from aluminum and aluminum alloys. All the products should be produced by hot extrusion or similar methods. The chemical...
This specification covers medium-hard-drawn round copper wire for electrical purposes. The material shall be copper of such quality and purity that the finished product shall have the properties and characteristics...
This specification covers refined antimony in ingot, pig, or cake form. Refined antimony shall be supplied in commercial standard forms in Grade A and Grade B. The grades of refined...
This specification covers rolled or cold-finished aluminum and aluminum-alloy bar, rod, and wire and includes the following UNS alloy designations: A91060, A91100, A92011, A92014, A92017, A92024, A92219, A93003, A95052, A95056,...
This specification covers rolled or cold-finished bar, rod, and wire in alloys and tempers. The products shall be produced either by hot extruding and cold finishing or by hot rolling...
This specification covers round wires and ribbons with controlled electrical properties made from magnetic and nonmagnetic class 1a-11 alloys. The wires and ribbons, which may have insulated coverings or enamel...
This specification covers the requirements for UNS C86300, C90500, C91100, C91300, or C93700 bronze alloy castings for turntables, movable bridges, and bridge parts. This specification also includes bronze castings made...
This specification covers the standard for aluminum-alloy drawn seamless round tube in straight lengths proposed for use in surface condensers, evaporators, and heat exchangers. The tubes shall be manufactured by...
This specification covers the standard requirements for aluminum 1350-H19, extra hard, round wire for electrical purposes. The aluminum wire shall be made from drawing stock and shall be free of...
This specification covers tinned hard-drawn and medium-hard-drawn round copper wire for electrical properties. The tinned wire shall be made by coating hard-drawn and medium-hard-drawn copper wire with commercially pure tin.
This specification deals with eight typical white metal bearing alloys, in bar or ingot form, known commercially as "Babbitt metal." Covered in this specification are tin-based alloys, namely, UNS-L13910 (alloy...
This specification establishes the general requirements common to several wrought products including copper and copper-alloy plates, sheets, strips, and rolled bars. The numerical values in this specification are not presented...
This specification establishes the general requirements common to wrought copper and copper alloy rods, bars, shapes, and forgings. Products shall be manufactured by hot working, cold working, or both, and...
This specification establishes the general requirements common to wrought copper and copper alloy wires. The materials for manufacture shall be a cast bar, billet, rod, or other form of such...
This specification establishes the requirements for electrodeposited lead and lead-tin alloy coatings on steel and ferrous alloys. Sheets, strips, or wires in the unfabricated form are not covered here. Coatings...
This specification establishes the requirements for rods, bars, and shapes of naval brass with Copper Alloy UNS Nos. C46200, C46400, C47940, C48200, and C48500. Tempers available under this specification are...
This specification establishes the requirements for tough-pitch fire-refined copper wire bars, cakes, slabs, and billets for fabricating into wrought products and ingot and ingot bars for use in the manufacture...
This specification establishes the requirements for wire in round, hexagonal, octagonal, rectangular, and square form of UNS Alloy Nos. C71000, C74500, C75200, C75700, C76400, C77000, and C79200. The chemical composition,...
This specification prescribes the standard nominal diameters and cross-sectional areas of American Wire Gage (AWG) sizes of solid round wires, used as electrical conductors, and gives equations and rules for...
This test method covers the determination of the modulus of elasticity of thermostat metals within a particular temperature range. The test is done by mounting the specimen as a cantilever...
This test method covers the standard procedure for determining the cross-sectional area of stranded conductors by the mass method. The apparatus shall consist of a balance for mass measurement, a...

<< Prev Next >>