ASTM International Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| 1.1 This document provides definitions used by Committee B08 in the writing of standard guides, test methods, specifications, and practices relating to metallic coatings and processes for depositing these metals. | |
| 1.1 This method prescribes the conditions required in copper-accelerated acetic acid-salt spray (CASS) testing for specification purposes. The standard does not specify the type of test specimen or exposure periods... | |
| 1.1 This practice for the visual comparison and classification of the apparent grain size and distribution of cemented tungsten carbides is limited to cemented tungsten carbides that contain approximately 6,... | |
| 1.1 This procedure for the visual comparison and classification of the apparent grain size and distribution of cemented tungsten carbides is limited to cemented tungsten carbides that contain approximately 6,... | |
| 1.1 This specification covers 20 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1 -Unalloyed titanium, 1.1.2 Grade F-2 -Unalloyed titanium, 1.1.3 Grade F-3 -Unalloyed titanium,... | |
| 1.1 This specification covers 32 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1-Unalloyed titanium, 1.1.2 Grade F-2-Unalloyed titanium, 1.1.3 Grade F-3-Unalloyed titanium, 1.1.4 Grade F-4-Unalloyed... | |
| 1.1 This specification covers 34 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1Unalloyed titanium, 1.1.2 Grade F-2Unalloyed titanium, 1.1.3 Grade F-3Unalloyed titanium, 1.1.4 Grade F-4Unalloyed... | |
| 1.1 This specification covers 35 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1Unalloyed titanium, 1.1.2 Grade F-2Unalloyed titanium, 1.1.3 Grade F-3Unalloyed titanium, 1.1.4 Grade F-4Unalloyed... | |
| 1.1 This specification covers 39 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1 Unalloyed titanium, 1.1.2 Grade F-2 Unalloyed titanium, Grade F-2H Unalloyed titanium (Grade... | |
| 1.1 This specification covers 39 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1-Unalloyed titanium, 1.1.2 Grade F-2-Unalloyed titanium, 1.1.2.1 Grade F-2H-Unalloyed titanium (Grade 2 with... | |
| 1.1 This specification covers alloys UNS N06002, UNS N06230, UNS N12160, and UNS R30556* in the form of rolled plate, sheet, and strip for heat-resisting and general corrosive service. 1.2... | |
| 1.1 This specification covers aluminum 1350-H19 (extra hard), 1350-H16 or -H26 ([n ]hard), 1350-H14 or -H24 (½ hard) and 1350-H142 or -H242 (½ hard) bare compact-round concentric-lay-stran ded conductors made... | |
| 1.1 This specification covers aluminum 1350-H19 (extra hard), 1350-H16 or -H26 ([n ]hard), 1350-H14 or -H24 (1/2 hard) and 1350-H142 or -H242 (1/2 hard)... | |
| 1.1 This specification covers aluminum alloy 5005-H19 (extra hard) round wire for electrical purposes. 1.2 The values stated in inch-pound units are to be regarded as the standard. The values... | |
| 1.1 This specification covers aluminum and aluminum alloys in the form of ingots, bars, rods, cones, nuggets or shot, designated as shown in Table 1, for use in the manufacture... | |
| 1.1 This specification covers aluminum and aluminum alloys in the form of ingots, rods, or shot, designated as shown in Table 1, for use in the manufacture of iron and... | |
| 1.1 This specification covers aluminum-alloy 6201-T81 (hard: solution heat-treated, cold worked, and artificially aged) round wire for electrical purposes. 1.2 The values stated in inch-pound units are to be regarded... | |
| 1.1 This specification covers aluminum-alloy 6201-T81 (hard: solution heat-treated, cold worked, and artificially aged) round wire for electrical purposes. Note 1-The alloy and temper designations conform to ANSI H35.1 and... | |
| 1.1 This specification covers aluminum-alloy pipe and extruded tube in selected alloys and tempers and in standard sizes as shown in the tables in Appendix X1. This pipe and tube... | |
| 1.1 This specification covers bare concentric-lay-stran ded conductors made from bare, hard-drawn, round, aluminum-clad steel wires of 20.3 % conductivity for general use of electrical purposes. This specification does not... | |
| 1.1 This specification covers bare concentric-lay-stran ded conductors made from bare, hard-drawn, round, aluminum-clad steel wires of 20.3% conductivity for general use of electrical purposes. This specification does not apply... | |
| 1.1 This specification covers bare round copper-clad steel wire for electronic application. 1.2 Four classes of copper-clad steel wire are covered as follows: 1.2.1 Class 30HS-Nominal 30 % conductivity hard-drawn,... | |
| 1.1 This specification covers base metal plate of carbon steel or low-alloy steel to which a thickness of copper or copper alloy is continuously and integrally bonded on one or... | |
| 1.1 This specification covers cast and wrought galvanic zinc anodes for the cathodic protection of more noble metals and alloys in sea water, brackish water, or other saline electrolytes. Type... | |
| 1.1 This specification covers compact round concentric-lay-stran ded conductors made from aluminum 1350-H19 (extra hard) wires and round zinc-coated, aluminum-coated, or aluminum-clad steel core wires usually used in overhead lines. | |
| 1.1 This specification covers concentric-lay-stran ded conductors, made from round aluminum-alloy 6201-T81 (hard: solution heat-treated, cold worked, and then artificially aged) wires, for use for electrical purposes. These conductors shall... | |
| 1.1 This specification covers concentric-lay-stran ded conductors, made of round aluminum-alloy 5005-H19 (extra-hard) wires, for general use for electrical purposes. These conductors shall be constructed with a central core wire... | |
| 1.1 This specification covers Copper Alloy UNS Nos. C63800, C70250, C70260 and C72400 (Note 1) Sheet and Strip. Note 1-This document contains some patented alloys. Alternatives such as beryllium coppers... | |
| 1.1 This specification covers drawn and annealed or soft round bare copper wire for electrical purposes (see Explanatory Note 1). 1.2 The values stated in inch-pound or SI units are... | |
| 1.1 This specification covers externally helical, integrally finned aluminum and aluminum-alloy seamless tubes with finned or unfinned ends, with continuous fins, or with unfinned sections, in outside diameters (diameter over... | |
| 1.1 This specification covers externally helical, integrally finned aluminum-alloy seamless tubes with finned or unfinned ends, with continuous fins, or with unfinned sections, in outside diameters (diameter over fins) up... | |
| 1.1 This specification covers four conductivities of bare, hard-drawn, round, aluminum-clad steel wire for general use for electrical purposes in sizes 0.2043 to 0.0808 in. incl (4 to 12 AWG)... | |
| 1.1 This specification covers four grades of wrought niobium and niobium alloy bar, rod, and wire as follows: Note-Committee B-10 has adopted "niobium" as the designation for Element No. 41,... | |
| 1.1 This specification covers four grades of wrought niobium and niobium alloy strip, sheet, and plate as follows: Note 1-Committee B10 has adopted "niobium" as the designation for Element No. | |
| 1.1 This specification covers four grades of wrought niobium and niobium alloy strip, sheet, and plate as follows: Note-Committee B-10 has adopted "niobium" as the designation for Element No. 41,... | |
| 1.1 This specification covers magnesium-alloy investment castings designated as shown in Table 1. 1.2 Alloy designations are in accordance with Practices B 275 and E 527; temper designations are in... | |
| 1.1 This specification covers nickel-chromium-moly bdenum-columbium (UNS N06625), nickel-chromium-moly bdenum-silicon alloy (UNS N06219), and Nickel-Chromium-Moly bdenum-Tungsten Alloy (UNS N06650)* in the form of hot-worked rod and bar and cold-worked rod... | |
| 1.1 This specification covers nickel-chromium-moly bdenum-columbium alloy (UNS N06625) and nickel-chromium-moly bdenum-silicon alloy (UNS N06219) in the form of cold-worked seamless pipe and tube. The general requirements for pipe and... | |
| 1.1 This specification covers nickel-chromium-moly bdenum-columbium alloy (UNS N06625) and nickel-chromium-moly bdenum-silicon alloy (UNS N06219)* in the form of cold-worked seamless pipe and tube. The general requirements for pipe and... | |
| 1.1 This specification covers nickel-chromium-moly bdenum-columbium alloys (UNS N06625 and UNS N06852) and nickel-chromium-moly bdenum-silicon alloy (UNS N06219)* in the form of cold-worked seamless pipe and tube. The general requirements... | |
| 1.1 This specification covers nickel-iron-chromium -molybdenum-copper alloy (UNS N08825 and UNS N08221)* in the form of hot-finished and cold-drawn rounds, squares, hexagons, and rectangles. 1.2 The values stated in inch-pound... | |
| 1.1 This specification covers nickel-iron-chromium -molybdenum-copper alloys (UNS N08825 and N08221)* in the form of cold-worked and hot-finished seamless pipe and tube intended for general corrosive service. The general requirements... | |
| 1.1 This specification covers nickel-molybdenum-ch romium-iron alloy (UNS N10003)* plate, sheet, and strip for use in general corrosive service. 1.2 The following products are covered under this specification: 1.2.1 Sheet... | |
| 1.1 This specification covers nine thicknesses (0.00017 to 0.00050 in. (0.0043 to 0.0127 mm)) of annealed aluminum foil used in the manufacture of capacitors. 1.2 Foil to be used as... | |
| 1.1 This specification covers porous metallic sleeve, flange, thrust, and spherical iron-base bearings that are produced from mixed metal powder utilizing powder metallurgy (PM) technology and then impregnated with oil... | |
| 1.1 This specification covers refined cadmium metal in slab, ball or stick form. 1.2 The values stated in inch-pound units are to be regarded as the standard. | |
| 1.1 This specification covers refined nickel primarily produced from ore or matte or similar raw material. The principal commercial forms are cathodes, briquettes, and pellets. 1.2 The values stated in... | |
| 1.1 This specification covers refined silver cast bar form in three grades as follows: 1.1.1 Grade 99.90 (UNS P07020)-Silver having a minimum fineness of 999.0 commonly referred to as "commercial... | |
| 1.1 This specification covers refined silver in cast bar form in three grades as follows: 1.1.1 Grade 99.90 (UNS P07020)-Silver having a minimum fineness of 999.0 commonly referred to as... | |
| 1.1 This specification covers requirements for copper-nickel alloy castings whose nominal compositions are shown in Table 1. These are as follows: 1.2 Castings of these alloys are used primarily for... | |
| 1.1 This specification covers requirements for copper-nickel alloy castings whose nominal compositions are shown in Table 1. These are as follows: Copper Alloy UNS No. 2 Previous Designation C96200 Alloy... | |
| 1.1 This specification covers rolled copper sheet and strip in flat lengths or in coils in ounce-weight thicknesses for roofing, flashing, gutters, downspouts, and for other general sheet metal work... | |
| 1.1 This specification covers rolled nickel-chromium-moly bdenum-columbium alloy (UNS N06625) and nickel-chromium-moly bdenum-silicon alloy (UNS N06219)* plate, sheet, and strip. 1.1.1 Alloy UNS N06625 products are furnished in two grades... | |
| 1.1 This specification covers rolled nickel-iron-chro- mium-molybdenum-copp er alloy (UNS N08825 and UNS N08221)* plate, sheet, and strip. 1.2 The values stated in inch-pound units are to be regarded as... | |
| 1.1 This specification covers seamless copper and copper-alloy rectangular tube intended for use as transmission lines in electronic equipment. Four types of material are specified having the following nominal compositions:... | |
| 1.1 This specification covers seamless copper pipe in all nominal or standard pipe sizes, both regular and extra-strong, suitable for use in plumbing, boiler feed lines, and for similar purposes. | |
| 1.1 This specification covers seamless red brass (Copper Alloy UNS No. C23000) pipe in all nominal pipe sizes, both regular and extra-strong. In the annealed temper (O61), the pipe is... | |
| 1.1 This specification covers sintered bronze, oil-impregnated bearings made primarily from elemental copper, tin, and graphite powders. The manufacturer may, at his discretion, use prealloyed bronze powder in the blend. | |
| 1.1 This specification covers sintered bronze, oil-impregnated bearings made primarily from elemental copper, tin, lead, and graphite powders. The manufacturer may, at his discretion, use prealloyed bronze powder in the... | |
| 1.1 This specification covers sintered metal powder, oil-impregnated, bearings of four iron-base compositional grades: Grades 1 and 2-iron-carbon Grades 3 and 4-iron-copper 1.2 The values stated in inch-pound units are... | |
| 1.1 This specification covers sintered metal powder, oil-impregnated, bearings of four iron-base compositional grades: Grades 1 and 2--iron-carbon Grades 3 and 4--iron-copper 1.2 The values stated in inch-pound units are... | |
| 1.1 This specification covers the requirements for copper-cobalt-beryll ium Alloy UNS C17500 , and copper-nickel-beryll ium Alloy UNS C17510, rod and bar in straight lengths. 1.2 The intent is to... | |
| 1.1 This specification covers the requirements relating to rinsed and nonrinsed chromate conversion coatings on aluminum and aluminum alloys intended to give protection against corrosion and as a base for... | |
| 1.1 This specification covers thermostat metals in the form of sheet or strip that are used for the temperature-sensitiv e elements of devices for controlling, compensating, or indicating temperature and... | |
| 1.1 This specification covers titanium and titanium alloy castings intended for general corrosion resistant and industrial applications. 1.2 This specification is intended for use of purchasers and/or producers of reactive... | |
| 1.1 This specification covers U-bend seamless condenser, evaporator, and heat exchanger tubes of copper and copper alloys up to 2 in., inclusive, in diameter. Tubes for this application are normally... | |
| 1.1 This specification covers U-bend seamless condenser, evaporator, and heat exchanger tubes of copper and copper alloys up to 50 mm, inclusive, in diameter. Tubes for this application are normally... | |
| 1.1 This specification covers unalloyed and alloyed niobium ingots prepared by vacuum- or plasma-arc melting or electron-beam melting to produce consolidated metal for processing to various mill shapes. Note-Committee B-10... | |
| 1.1 This specification covers unalloyed molybdenum and molybdenum alloy bar, rod, and wire as follows: 1.1.1 Molybdenum 360-Unalloyed vacuum arc-cast molybdenum. 1.1.2 Molybdenum 361-Unalloyed powder metallurgy molybdenum. 1.1.3 Molybdenum Alloy... | |
| 1.1 This specification covers unalloyed molybdenum and molybdenum alloy plate, sheet, strip, and foil as follows: 1.1.1 Molybdenum 360 -Unalloyed vacuum arc-cast molybdenum. 1.1.2 Molybdenum 361 -Unalloyed powder metallurgy molybdenum. | |
| 1.1 This specification covers UNS N08120, UNS N08800, UNS N08801, UNS N08810, UNS N08811, and UNS N08890 in the form of cold-worked and hot-finished annealed seamless pipe and tube. Alloy... | |
| 1.1 This specification covers UNS N08120, UNS N08800, UNS N08801, UNS N08810, UNS N08811, UNS N08890, and UNS N06811 in the form of cold-worked and hot-finished annealed seamless pipe and... | |
| 1.1 This specification covers UNS N08120, UNS N08800, UNS N08810, UNS N08811*, and UNS N08890 in the form of hot-worked and cold-worked rod and bar. Alloy UNS N08800 is normally... | |
| 1.1 This specification covers UNS N08120, UNS N08890, UNS N08800, UNS N08810, and UNS N08811* in the form of rolled plate, sheet, and strip. Alloy UNS N08800 is normally employed... | |
| 1.1 This specification covers wrought niobium and niobium alloy seamless and welded tubes as follows: Note-Committee B-10 has adopted "niobium" as the designation for Element No. 41, formerly named "columbium."... | |
| 1.1 This specification covers wrought welding fittings for pressure piping, factory-made from nickel and nickel alloys. Threaded fittings as covered in ASME B16.11 are also covered by this specification. The... | |
| 1.1 This specification covers zinc master alloys which are used in hot dip galvanizing for the purpose of adjusting the concentration of certain alloying elements in the molten zinc bath. | |
| 1.1 This specification establishes requirements for alloys whose copper alloy numbers and nominal compositions are shown in Table 1. The castings may be furnished as one of three types: static... | |
| 1.1 This specification establishes the requirements for brass plate, sheet, strip, and rolled bar of the following alloys: 1.2 The values stated in either inch-pound units or SI units are... | |
| 1.1 This specification establishes the requirements for condenser, evaporator, and heat exchanger U-bends that are manufactured from seamless copper and copper alloy tube. 1.2 UnitsThe values stated in either inch-pound... | |
| 1.1 This specification establishes the requirements for Copper Alloy UNS Nos. C19010, C19020, C19025, C63800, C64725, C70250, C70260, and C70265 sheet and strip. 1.2 The values stated in inch-pound units... | |
| 1.1 This specification establishes the requirements for Copper Alloy UNS Nos. C19010, C19020, C19025, C63800, C70250, and C70260 (Note 0) Sheet and Strip. Note 0 This document contains some patented... | |
| 1.1 This specification establishes the requirements for Copper Alloy UNS Nos. C19010, C19020, C19025, C63800, C70250, C70260 and C70265 Sheet and Strip. 1.2 The values stated in inch-pound units are... | |
| 1.1 This specification establishes the requirements for Copper Alloy UNS Nos. C19010, C19025, C63800, C70250, and C70260 (Note 1) Sheet and Strip. Note 1-This document contains some patented alloys. Alternatives... | |
| 1.1 This specification establishes the requirements for copper-cobalt-beryll ium alloy (UNS No. C17500), and copper-nickel-beryll ium alloy (UNS No. C17510) rod and bar in straight lengths. 1.2 The intent is... | |
| 1.1 This specification establishes the requirements for copper-nickel alloy castings with nominal compositions shown in Table 1. These are as follows: 1.2 Castings of these alloys are used primarily for... | |
| 1.1 This specification establishes the requirements for copper-nickel-silico n alloy rod and bar produced from Copper Alloy UNS No. C64700 in straight lengths. 1.2 Units-The values stated in either inch-pound... | |
| 1.1 This specification establishes the requirements for copper-nickel-silico n alloy rod and bar produced from Copper Alloy UNS No. C64700 in straight lengths. 1.2 Units-The values stated in either SI... | |
| 1.1 This specification establishes the requirements for copper-zinc-lead alloy (leaded-brass) rod, bar, wire, and shapes produced from Copper Alloys UNS Nos. C33500, C34000, C34500, C35000, C35300, and C35600. These alloys... | |
| 1.1 This specification establishes the requirements for copper-zinc-silicon alloy rod produced in Copper Alloy UNS Nos. C69300, C69400, C69430, C69700, and C69710. 1.1.1 If the purchaser does not specify the... | |
| 1.1 This specification establishes the requirements for copper-zinc-silicon alloy rod produced in Copper Alloy UNS Nos. C69400, C69430, C69700, and C69710. 1.1.1 If the purchaser does not specify the alloy... | |
| 1.1 This specification establishes the requirements for extruded leaded-brass angles, channels, and other architectural shapes of solid cross section produced in Copper Alloy UNS Nos. C38000 and C38500. 1.1.1 Pipe,... | |
| 1.1 This specification establishes the requirements for phosphorized copper wire bars, billets, and cakes. Note 1-Wire bars furnished under this specification do not conform in dimensions with that furnished under... | |
| 1.1 This specification establishes the requirements for round, hexagonal, octagonal, rectangular, and square wire of copper alloy C64700. 1.2 The values stated in inch-pound units are the standard. Values given... | |
| 1.1 This specification establishes the requirements for welded copper tube with a longitudinal seam free of filler metal produced from sheet or strip of the following coppers: 1.2 Unless otherwise... | |
| 1.1 This specification establishes the requirements for2 Copper Alloy UNS Nos. C19002, C19010, C19015, ,C19020, C19025, C63800, C64725, C70250, C70260, C70265, and C70310 sheet and strip. 1.2 The values... | |
| 1.1 This specification2 covers UNS N08120, UNS N08890, UNS N08800, UNS N08810, and UNS N088113 in the form of rolled plate, sheet, and strip. Alloy UNS N08800 is normally employed... | |
| 1.1 This standard describes the Corrodkote method of evaluating the corrosion performance of copper/nickel/chromi um and nickel/chromium coatings electrodeposited on steel, zinc alloys, aluminum alloys, plastics and other substrates. Note... | |
| 1.1 This test method covers a procedure for determining the apparent density of non-free-flowing metal powders and powder mixtures. It is designed for those metal powders that do not freely... | |
| 1.1 This test method covers a procedure for determining the apparent density of non-free-flowing metal powders. It is designed for those metal powders that do not freely flow through the... | |
| 1.1 This test method covers the Corrodkote method of evaluating the corrosion performance of copper/nickel/chromi um and nickel/chromium coatings electrodeposited on steel, zinc alloys, aluminum alloys, plastics and other substrates. | |
| 1.1 This test method covers the Corrodkote2 method of evaluating the corrosion performance of copper/nickel/chromi um and nickel/chromium coatings electrodeposited on steel, zinc alloys, aluminum alloys, plastics and other substrates. | |
| 1.1 This test method covers the Corrodkote2 method of evaluating the corrosion performance of copper/nickel/chromi um and nickel/chromium coatings electrodeposited on steel, zinc alloys, aluminum alloys, plastics and other... | |
| 1.1 This test method covers the determination of particle size distribution of refractory metal powders with a turbidimeter (). Experience has shown that this test method is satisfactory for the... | |
| 1.1 This test method covers the determination of particle size distribution of refractory metal powders with a turbidimeter (1). Experience has shown that this test method is satisfactory for the... | |
| 1.1 This test method covers the determination of the thermal deflection rate of spiral and helical coils of thermostat metal. 1.2 The values stated in inch-pound units are to be... | |
| 1.1 This test method covers the determination of the thermal deflection rate of spiral and helical coils of thermostat metal. 1.2 The values stated in inch-pound units are to be... | |
| 1.1 This test method covers the determination of the transverse rupture strength of cemented carbides. 1.2 The values stated in inch-pound units are to be regarded as the standard. The... | |
| 1.1 This test method covers the requirements for the determination of the angle of twist in rectangular and square copper and copper alloy tube. 1.2 The values stated in inch-pound... | |
| 1.1 This test method describes the Corrodkote method of evaluating the corrosion performance of copper/nickel/chromi um and nickel/chromium coatings electrodeposited on steel, zinc alloys, aluminum alloys, plastics and other substrates. | |
| 1.1 This test method establishes the requirements for the determination of the angle of twist in rectangular and square copper and copper alloy tube. 1.2 The values stated in inch-pound... | |
| 1.1 This test method establishes the requirements for the determination of the angle of twist in rectangular and square copper and copper alloy tube. 1.2 The values stated in inch-pound... | |
| 1.1 This test method establishes the requirements for the determination of the angle of twist in rectangular and square copper and copper alloy tube. 1.2 This standard does not purport... | |
| 1.1 This test method establishes the requirements for the determination of the angle of twist in rectangular and square copper and copper alloy tube. This standard does not purport to... | |
| 1.1 This test method prescribes the conditions required in copper-accelerated acetic acid-salt spray (CASS) testing for specification purposes. The standard does not specify the type of test specimen or exposure... | |
| 1.1 This test method2 covers the determination of the transverse rupture strength of cemented carbides. 1.2 The values stated in inch-pound units are to be regarded as the standard. The... | |
| Method for Chemical Analysis of Nickel (Withdrawn 1941) | |
| Method for Tension Testing of Cemented Carbides (Withdrawn 1980) | |
| Practice for Engineering Design of Electroformed Articles (Withdrawn 1993) | |
| Practice for Processing of Mandrels for Electroforming (Withdrawn 1993) | |
| Specification for Aluminum and Aluminum-Alloy Seamless Condenser and Heat-Exchanger Tubes with Integral Fins (Metric) (Withdrawn 1999) | |
| Specification for Copper Foil, Strip, and Sheet for Printed Circuits and Carrier Tapes (Withdrawn 1998) | |
| Specification for Copper-Nickel Alloy Plate and Sheet for Pressure Vessels (Metric) (Withdrawn 1986) | |
| Specification for Copper-Nickel Alloy Plate and Sheet for Pressure Vessels (Withdrawn 1986) | |
| Specification for Magnesium-Alloy Welding Rods and Bare Electrodes (Withdrawn 1968) | |
| Specification for Mechanically Deposited Coatings of Cadmium and Zinc on Ferrous Metals (Withdrawn 1981) | |
| Specification for Molybdenum and Molybdenum Alloy Billets for Reforging (Withdrawn 1985) | |
| Specification for Molybdenum and Molybdenum Alloy Forgings (Withdrawn 1984) | |
| Specification for Nickel-Chromium-Iron -Columbium-Molybdenu m-Tungsten Alloy (UNS N06102) Seamless Pipe and Tube (Withdrawn 1995) | |
| Specification for Nickel-Chromium-Moly bdenum-Iron-Columbiu m Alloy (UNS NO6001) Sheet and Plate (Withdrawn 1979) | |
| Specification for Primary Hafnium Metal Sponge and Other Forms (Withdrawn 1974) | |
| Specification for Primary Niobium (Withdrawn 1979) | |
| Specification for Primary Niobium | |
| Specification for Sintered Copper-Steel Structural Parts (Withdrawn 1989) | |
| Specification for Steel Backed Metal Powder Bearing and Bushing Alloys (Withdrawn 1971) | |
| Specification for Titanium and Titanium Alloy Bare Welding Rods and Electrodes (Withdrawn 1968) | |
| Specification for Tough-Pitch Chemically Refined Copper Refinery Shapes (Withdrawn 1993) | |
| Specification for Unalloyed Sintered Tungsten Billets, Bars, Rods, and Performs for Forging (Withdrawn 1979) | |
| Specification for Unalloyed Uranium Castings (Withdrawn 1971) | |
| Specification for Unalloyed Uranium Melting Stock (Withdrawn 1971) | |
| Standard Specification for Aluminum-Alloy Extruded Structural Pipe and Tube (Withdrawn 2019) | |
| Standard Specification for Copper Sheet And Strip For Building Construction | |
| Standard Specification for Copper-Zinc-Silicon Alloy Rod | |
| Standard Specification for Gear Bronze Alloy Castings | |
| Standard Specification for Seamless Copper Pipe, Standard Sizes | |
| Standard Specification for Seamless Red Brass Pipe, Standard Sizes | |
| Standard Specification for Soft or Annealed Copper Wire | |
| Standard Terminology Relating to Electroplating | |
| Test Method for Density of Sintered Metal Friction Materials | |
| Test Method for Electrical Resistivity of Cemented Tungsten Carbides | |
| Test Method for Transverse Rupture Strength of Sintered Metal Friction Materials (Withdrawn 1990) | |
| This specification covers 39 grades of annealed titanium and titanium alloy forgings as Grade F-1, Grade F-2, Grade F-2H, Grade F-3, Grade F-4, Grade F-5, Grade F-6, Grade F-7, Grade... | |
| This specification covers alloys UNS N06002, UNS N06230, UNS N12160, and UNS R30556 in the form of rolled plate, sheet, and strip for heat-resisting and general corrosive service. The material... | |
| This specification covers aluminum-alloy 6201-T81 round wire which are solution heat-treated, cold worked, and artificially aged for electrical purposes. The material shall conform to the chemical composition requirements. Tensile properties... | |
| This specification covers aluminum1350-H19, 1350-H16 or -H26, 1350-H14 or -H24, and 1350-H142 or -H242 bare compact-round concentric-lay-stran ded conductors made from round or shaped wires for use as uninsulated electric... | |
| This specification covers bare concentric-lay-stran ded conductors made from bare, hard-drawn, round, aluminum-clad steel wires for generail use of electrical purposes. This specification does not apply to stranded conductors for... | |
| This specification covers bare round copper-clad steel wire for electronic application. Four classes of copper-clad steel wire are covered as Class 30HS, 30A, 40HS, and 40A. The wire shall consist... | |
| This specification covers cast and wrought galvanic zin anodes used for the cathodic protection of more noble metals and alloys in sea water, brackish water, other saline electrolytes, or other... | |
| This specification covers compact round concentric-lay stranded conductors made from aluminum 1350-H19 (extra hard) wires and round zinc-coated, aluminum-coated, or aluminum-clad steel core wires usually used in overhead lines. Compact... | |
| This specification covers concentric-lay-stran ded conductors, made from round aluminum-alloy 6201-T81 (hard: solution heat-treated, cold worked, and then artificially aged) wires, for use for electrical purposes. These conductors shall be... | |
| This specification covers five grades of wrought niobium and niobium alloy strip, sheet, and plate. These are reactor grade unalloyed niobium (R04200-Type 1), commercial grade unalloyed niobium (R04210-Type 2), reactor... | |
| This specification covers four conductivities of bare, hard-drawn, round, aluminum-clad steel wire for general use for electrical purposes. The wire shall be composed of a steel core with a substantially... | |
| This specification covers four grades of wrought niobium and niobium alloy bar, rod, and wire as R04200-Type 1, reactor grade unalloyed niobium; R04210-Type 2, commercial grade unalloyed niobium; R04251-Type 3,... | |
| This specification covers magnesium-alloy investment castings designated as AM100A, AZ81A, AZ91C, AZ91E, AZ92A, EQ21A, EZ33A, K1A, QE22A, ZE41A, and ZK61A. Sufficient stock shall be allowed for shrinkage and, where required,... | |
| This specification covers nickel-chromium-moly bdenum-columbium (UNS N06625), nickel-chromium-moly bdenum-silicon alloy (UNS N06219), and nickel-chromium-moly bdenum-tungsten alloy (UNS N06650) in the form of hot-worked rod and bar and cold-worked rod. The... | |
| This specification covers nickel-iron-chromium alloys UNS N08120, UNS N08800, UNS N08810, UNS N08811, and UNS N08890 in the form of hot-worked and cold-worked rod and bar. The material shall be... | |
| This specification covers nickel-iron-chromium -molybdenum-copper alloys (UNS N08825 and UNS N08221) in the form of cold-worked and hot-finished seamless pipe and tube intended for general corrosive service. Material furnished under... | |
| This specification covers nickel-iron-chromium molybdenum-copper alloy (UNS N08825 and UNS N08221) in the form of hot-finished and cold-drawn rounds, squares, hexagons, and rectangles. The material shall conform to the composition... | |
| This specification covers nickel-molybdenumchr omium-iron alloys (UNS N10003 and UNSN10242) plate, sheet, and strip for use in general corrosive service. Alloys in the form of sheet, strips, and plates may... | |
| This specification covers nine thicknesses of annealed aluminum foil for use in manufacture of capacitors and includes UNS alloy designations A91145 and A91235. Foil to be used as anodes in... | |
| This specification covers plates made of carbon steel or low-alloy steel base, to which a layer of copper or copper-base alloy cladding is integrally and continuously bonded on one or... | |
| This specification covers refined cadmium metal in slab, ball or stick form. The cadmium shall be furnished in commercial standard forms or shapes. The cadmium supplied shall conform to the... | |
| This specification covers refined nickel primarily produced from ore or matte or similar raw material. Chemical analysis shall be performed on the metal and shall conform to the chemical composition... | |
| This specification covers rolled nickel-chromium-moly bdenum-columbium alloy (UNS No. N06625) and nickel-chromium-moly bdenum-silicon alloy (UNS No. N06219) plates, sheets, and strips. N06625 alloys shall be furnished in two grades of... | |
| This specification covers rolled nickel-iron-chromium -molybdenum-copper alloy (UNS N08825 and UNS N08221) plate, sheet, and strip. The material shall conform to the chemical composition requirements specified by the reference material. | |
| This specification covers seamless copper and copper-alloy rectangular waveguide tube intended for use as transmission lines in electronic equipment. Four types of material are specified having the following nominal compositions:... | |
| This specification covers seamless copper pipe in all nominal standard pipe sizes, both regular and extra-strong, suitable for use in plumbing, boiler feed lines, and for similar purposes. The material... | |
| This specification covers seamless red brass pipe in all nominal pipe sizes, both regular and extra-strong. The pipe in the annealed temper shall be suitable for use in plumbing, boiler... | |
| This specification covers sintered bronze, oil-impregnated bearings made primarily from elemental copper, tin, lead, and graphite powders. This specification covers the following variables: Grades (available in three bronze base compositions... | |
| This specification covers the requirements for extruded leaded-brass angles, channels, and other architectural shapes of solid cross section produced in Copper Alloy UNS Nos. C38000 and C38500. The material shall... | |
| This specification covers the requirements relating to rinsed and non rinsed chromate conversion coatings on aluminum and aluminum alloys intended to give protection against corrosion and as a base for... | |
| This specification covers the standard for ingot, bar, rod, cone, nugget or shot aluminum and aluminum alloys proposed for use in manufacturing iron and steel. Each sample shall conform to... | |
| This specification covers the standard for thermostat metals in the form of sheet or strip proposed for use as temperature-sensitiv e elements of devices for controlling, compensating, or indicating temperature. | |
| This specification covers the standard requirements for nickel-iron-chromium alloy which include UNS N08120, UNS N08800, UNS N08801, UNS N08810, UNS N08811, UNS N08890, and UNS N06811 in the form of... | |
| This specification covers the standard requirements for porous metallic sleeve, flange, thrust, and spherical iron-base bearings that are produced from mixed metal powder metallurgy technology and then impregnated with oil... | |
| This specification covers the standard requirements for titanium and titanium alloy castings intended for general corrosion resistant and industrial applications. Materials for this specification shall be melted by conventional processes... | |
| This specification covers unalloyed and alloyed niobium ingots prepared by vacuum- or plasma-arc melting or electron-beam melting to produce consolidated metal for processing to various mill shapes. The materials covered... | |
| This specification covers unalloyed molybdenum and molybdenum alloy bar, rod, and wire. The following materials are covered: molybdenum 360, molybdenum 361, molybdenum 363, molybdenum 364, molybdenum 365, and molybdenum 366. | |
| This specification covers unalloyed molybdenum and molybdenum alloy plate, sheet, strip, and foil as follows: Molybdenum 360; Molybdenum 361; Molybdenum Alloy 363; Molybdenum Alloy 364; Molybdenum 365; and Molybdenum Alloy... | |
| This specification covers UNS A96061 or A96063 aluminum alloy extruded pipes and tubes intended for use in structural applications. The structural pipes and tubes that may be produced through a... | |
| This specification covers UNS N06625 and UNS N06852 nickel-chromium-moly bdenum-columbium alloys and UNS N06219 nickel-chromium-moly bdenum-silicon alloy in the form of cold-worked seamless pipe and tube. UNS N06625 products are... | |
| This specification covers wrought niobium and niobium alloy seamless and welded tubes. Material covered by this specification shall be made from ingots that are produced by vacuum or plasma arc... | |
| This specification covers wrought welding fittings, including threaded fittings, for pressure piping, factory-made from nickel and nickel alloys. The term welding applies to butt-welding or socket-welding parts such as elbows,... | |
| This specification deals with refined silver cast bar form in three different grades as indicated by the degree of fineness of silver: Grade 99.90 (UNS P07020) which is also commonly... | |
| This specification establishes requirements for gear bronze alloy castings with Copper Alloy No. C90800, C91700, C90700, C91600, and C92900. The castings may be furnished as one of three types: static... | |
| This specification establishes the requirements brass plates, sheets, strips, and rolled bars made from UNS C21000, C22000, C22600, C23000, C24000, C26000, C26800, C27200, or C28000. Plates are generally available only... | |
| This specification establishes the requirements for condenser, evaporator, and heat exchanger U-bends that are manufactured from seamless copper and copper alloy tube. The material of manufacture shall be of such... | |
| This specification establishes the requirements for copper-cobalt-beryll ium alloy (UNS No. C17500), copper-nickel-beryll ium alloy (UNS No. C17510), and copper-nickel-lead-b eryllium alloy (UNS No. C17465) rods and bars in straight... | |
| This specification establishes the requirements for copper-nickel-silico n alloy rods and bars in straight lengths produced from Copper Alloy UNS No. C64700. The materials for manufacture shall be cast billets... | |
| This specification establishes the requirements for phosphorized copper in refinery shapes such as wire bars, billets, and cakes. The product furnished shall be produced from one of the following copper... | |
| This specification establishes the requirements for rods of copper-zinc-silicon alloy with Copper Alloy UNS Nos. C69300, C69400, C69430, C69700, and C69710. The materials for manufacture shall be cast billets, logs,... | |
| This specification establishes the requirements for rods, bars, wires, and shapes of copper-zinc-lead alloys (leaded-brass) with Copper Alloy UNS Nos. C33500, C34000, C34500, C35000, C35300, and C35600. The products to... | |
| This specification establishes the requirements for rolled copper sheets and strips in flat lengths or coils of ounce-weight thicknesses for roofing, flashing, gutters, downspouts, and general sheet metal work in... | |
| This specification establishes the requirements for several types and grades of electrodeposited copper plus nickel plus chromium and nickel plus chromium coatings on steel, copper, copper alloys, Type 300 and... | |
| This specification establishes the requirements for sheets and strips of copper-aluminum-sili con-cobalt, copper-nickel-silico n-magnesium, copper-nickel-silico n, copper-nickel-alumin um-magnesium, and copper-nickel-tin alloys with Copper Alloy UNS Nos. C19010, C19020, C19025, C63800,... | |
| This specification establishes the requirements for threadless, seamless, and deoxidized copper pipes in straight lengths, in all nominal or standard pipe sizes, for piping systems that are assembled with brazed-joint... | |
| This specification establishes the requirements for welded copper tube with a longitudinal seam free of filler metal produced from sheet or strip of one of the Copper UNS Nos. C10100,... |
| << Prev | Next >> |