ASTM International Standard Specification for Concentric-Lay-Stranded Copper and Copper-Clad Steel Composite Conductors ASTM B229-12(2017)

Description
This specification covers concentric-lay-stran ded conductors made from uncoated hard-drawn round copper wires in combination with hard-drawn round copper-clad steel wires for general use as overhead electrical conductors. The conductors are classified under the following type designations: Type A, Type C, Type D, Type E, Type EK, Type F, Type G, Type J, Type K, Type N, Type P, and Type V. Welds and brazes may be made in copper rods or in copper wires prior to final drawing. Joints may not be made in the finished copper wires composing concentric-lay-stran ded composite conductors containing a total of seven wires or less. In other conductors, welds and brazes may be made in the finished individual copper wires composing the conductor. Also, the joints or splices may be made in the finished individual copper-clad steel wires composing concentric-lay-stran ded conductors, provided that such joints or splices have a protection equivalent to that of the wire itself and that they do not decrease the strength of the finished stranded conductor below the minimum breaking strength. The density, mass, and resistance of the wires shall be determined.
Request a Quote
Description
This specification covers concentric-lay-stran ded conductors made from uncoated hard-drawn round copper wires in combination with hard-drawn round copper-clad steel wires for general use as overhead electrical conductors. The conductors are classified under the following type designations: Type A, Type C, Type D, Type E, Type EK, Type F, Type G, Type J, Type K, Type N, Type P, and Type V. Welds and brazes may be made in copper rods or in copper wires prior to final drawing. Joints may not be made in the finished copper wires composing concentric-lay-stran ded composite conductors containing a total of seven wires or less. In other conductors, welds and brazes may be made in the finished individual copper wires composing the conductor. Also, the joints or splices may be made in the finished individual copper-clad steel wires composing concentric-lay-stran ded conductors, provided that such joints or splices have a protection equivalent to that of the wire itself and that they do not decrease the strength of the finished stranded conductor below the minimum breaking strength. The density, mass, and resistance of the wires shall be determined.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Specification for Concentric-Lay-Stranded Copper and Copper-Clad Steel Composite Conductors - ASTM B229-12(2017) - ASTM International
West Conshohocken, PA, United States
Standard Specification for Concentric-Lay-Stranded Copper and Copper-Clad Steel Composite Conductors
ASTM B229-12(2017)
Standard Specification for Concentric-Lay-Stranded Copper and Copper-Clad Steel Composite Conductors ASTM B229-12(2017)
This specification covers concentric-lay-stran ded conductors made from uncoated hard-drawn round copper wires in combination with hard-drawn round copper-clad steel wires for general use as overhead electrical conductors. The conductors are classified under the following type designations: Type A, Type C, Type D, Type E, Type EK, Type F, Type G, Type J, Type K, Type N, Type P, and Type V. Welds and brazes may be made in copper rods or in copper wires prior to final drawing. Joints may not be made in the finished copper wires composing concentric-lay-stran ded composite conductors containing a total of seven wires or less. In other conductors, welds and brazes may be made in the finished individual copper wires composing the conductor. Also, the joints or splices may be made in the finished individual copper-clad steel wires composing concentric-lay-stran ded conductors, provided that such joints or splices have a protection equivalent to that of the wire itself and that they do not decrease the strength of the finished stranded conductor below the minimum breaking strength. The density, mass, and resistance of the wires shall be determined.

This specification covers concentric-lay-stranded conductors made from uncoated hard-drawn round copper wires in combination with hard-drawn round copper-clad steel wires for general use as overhead electrical conductors. The conductors are classified under the following type designations: Type A, Type C, Type D, Type E, Type EK, Type F, Type G, Type J, Type K, Type N, Type P, and Type V. Welds and brazes may be made in copper rods or in copper wires prior to final drawing. Joints may not be made in the finished copper wires composing concentric-lay-stranded composite conductors containing a total of seven wires or less. In other conductors, welds and brazes may be made in the finished individual copper wires composing the conductor. Also, the joints or splices may be made in the finished individual copper-clad steel wires composing concentric-lay-stranded conductors, provided that such joints or splices have a protection equivalent to that of the wire itself and that they do not decrease the strength of the finished stranded conductor below the minimum breaking strength. The density, mass, and resistance of the wires shall be determined.

Supplier's Site

Technical Specifications

  ASTM International
Product Category Standards and Technical Documents
Product Number ASTM B229-12(2017)
Product Name Standard Specification for Concentric-Lay-Stranded Copper and Copper-Clad Steel Composite Conductors
Unlock Full Specs
to access all available technical data

Similar Products