This specification covers the requirements for UNS C86300, C90500, C91100, C91300, or C93700 bronze alloy castings for turntables, movable bridges, and bridge parts. This specification also includes bronze castings made from the same copper alloys that are suitable for use in bridges and other structures for fixed and expansion bearings in which motion is slow and intermittent. Each product should be manufactured by casting to produce a uniform finished product. Castings made from the UNS C86300 copper alloy should be subjected to Brinell hardness, tension, and compression tests while those made from UNS C91100 and C91300 should be subjected to compression tests. UNS C90500 copper alloy castings should undergo tension tests. All mechanical properties like deformation limit in compression, hardness, and yield strength are determined from separately cast test bars and should conform to the specified requirements.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B22-09 |
| Product Name | Standard Specification for Bronze Castings for Bridges and Turntables |