This specification covers aluminum and aluminum-alloy die forgings, hand forgings, and rolled ring forgings and includes the following UNS alloy designations: A91100, A92014, A92018, A92025, A92219, A92618, A93003, A94032, A95083, A96061, A96066, A96151, A97049, A97050, A97075, A97076, and A97175. Tempers covered by this specification includes: H112, T4, T6, T61, T73, T74, T7352, T7452, T7454, T652, T852, and H111 as well as F and 01 types. The forgings may be manufactured by pressing, hammering, or rolling, at the option of the producer. Requirements for quality assurance, chemical analysis, tension and hardness tests, heat treatment, heat-treat response, and stress corrosion resistance and stress-corrosion cracking test are detailed. The forgings shall conform to the chemical composition requirements prescribed for aluminum, silicon, iron, copper, manganese, magnesium, chromium, nickel, zinc, zirconium, and titanium. Forgings having the specified thickness shall meet the requirements specified for the mechanical properties such as tensile strength, yield strength, elongation, and Brinell hardness.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B247M-02a |
| Product Name | Standard Specification for Aluminum and Aluminum-Alloy Die Forgings, Hand Forgings, and Rolled Ring Forgings [Metric] |