1.1 This specification covers commercial zinc and zinc-aluminum (ZA) alloys in ingot form for remelting for the manufacture of pressure die castings, foundry castings and continuous cast bar stock as designated and specified in Table 1. Seven alloy compositions are specified, designated as follows:
1.2 Zinc alloys Z33521, Z33522, Z35530, and Z35540 are used primarily for remelting in the manufacture of pressure die castings. Zinc-aluminum alloys Z35635, Z35630, and Z35840 are used for remelting in the manufacture of both foundry and pressure die castings. Castings made from these ingots are specified in Specification B 86, Standard Specification for Zinc and Zinc-Aluminum Alloys for Foundry and Die Castings.
1.3 The values stated in inch-pound units are to be regarded as standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Data Sheet for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B240-04e1 |
| Product Name | Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloys in Ingot Form for Foundry and Die Castings |