1.1 This specification covers aluminum and aluminum-alloy drawn seamless tubes in straight lengths and coils for general purpose and pressure applications in alloys (Note 2), tempers, and thicknesses shown in Table 1. Coiled tubes are generally available only as round tubes with a wall thickness not exceeding 0.083 in. and only in nonheat-treatable alloys.
1.2 Alloy and temper designations are in accordance with ANSI H35.1. The equivalent Unified Numbering System alloy designations are those of preceded by A9, for example, A91100 for aluminum designation 1100 in accordance with Practice E 527.
Note 1&38212;2See Specification B 483 for aluminum-alloy drawn tubes for general purpose applications; Specification B 234 for aluminum-alloy drawn seamless tubes for condensers and heat exchangers; and Specification B 241/B 241M for aluminum-alloy seamless pipe and seamless extruded tube.
Note 2-Throughout this specification, use of the term alloyin the general sense includes aluminum as well as aluminum alloy.
1.3 A complete metric companion to Specification B 210 has been developed-Specificat
1.4 For acceptance criteria for inclusion of new aluminum and aluminum alloys in this specification, see Annex A2.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B210-02 |
| Product Name | Standard Specification for Aluminum and Aluminum-Alloy Drawn Seamless Tubes |