This specification establishes the general requirements common to several wrought products including copper and copper-alloy plates, sheets, strips, and rolled bars. The numerical values in this specification are not presented in inch-pound units, but rather, in metric or SI units only. The material for manufacture shall be a cast bar, cake, or slab of such purity and soundness as to be suitable for processing by hot- or cold-working, and annealing to produce a uniform wrought structure in the finished product. The edges shall be slit, sheared, sawed, or rolled, as specified. When rolled edges are required, they may be produced by either rolling or drawing to one of the following specified edge contours: square edges (square corners), rounded corners, rounded edges, and full-rounded edges. Products shall be sampled and prepared, then tested accordingly to examine their conformance to dimensional (thickness, length, width, weight, and straightness), mechanical (tensile and yield strength, Rockwell hardness, and elongation), electrical (resistivity and conductivity), chemical composition, and grain size requirements.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B248M-07 |
| Product Name | Standard Specification for General Requirements for Wrought Copper and Copper-Alloy Plate, Sheet, Strip, and Rolled Bar [Metric] |