1.1 This specification covers aluminum and aluminum-alloy flat sheet, coiled sheet, and plate in the alloys (Note 1) and tempers shown in Tables 2and 3, and in the following finishes:
1.1.1 Plate in all alloys and sheet in heat-treatable alloys: mill finish.
1.1.2 Sheet in nonheat-treatable alloys: mill finish, one-side bright mill finish, standard one-side bright finish, and standard two-sides bright finish.
Note 1-Throughout this specification, use of the term alloyin the general sense includes aluminum as well as aluminum alloy.
Note 2-See Specification B 632/B 632M for tread plate.
Note 3-See Specification B 928/B 928M for marine sheet and plate. Due to additional corrosion testing required, it is not intended that Specification B 209 be used for marine sheet and plate.
1.2 Alloy and temper designations are in accordance with ANSI H35.1. The equivalent Unified Numbering System alloy designations are those of preceded by A9, for example, A91100 for aluminum 1100 in accordance with Practice E 527.
1.3 A complete metric companion to Specification B 209 has been developed-Specificat
1.4 For acceptance criteria for inclusion of new aluminum and aluminum alloys in this specification, see .
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM B209-04 |
| Product Name | Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate |