AENOR Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
50
60
70
80
90
100
110
116
117
118
119
120
121
122
123
124
125
126
127
128
130
140
150
160
170
180
| Product Name | Notes |
|---|---|
| A.C. MOTOR CAPACITORS. | |
| AC motor capacitors - Part 1: General - Performance, testing and rating - Safety requirements - Guidance for installation and operation | |
| AC motor capacitors - Part 2: Motor start capacitors | |
| AC motor capacitors -- Part 1: General - Performance, testing and rating - Safety requirements - Guidance for installation and operation | |
| AC motor capacitors -- Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation. | |
| AC motor capacitors -- Part 2: Motor start capacitors | |
| AECOMMENDED METHODS OF MEASUREMENT ON RECEIVERS FOR TELEVISION BROADCAST TRANSMISSIONS. PART 5: ELECTRICAL MEASUREMENTS ON MULTICHANNEL SOUND TELEVISION RECEIVERS USING THE NICAM TWO-CHANNEL DIGITAL SOUND-SYSTEM. (Endorsed by AENOR in May... | |
| Aerospace series - Plates - Aluminium alloy 2024 - Close tolerances flatness - Thickness - 6 mm < a = 55 mm - Dimensions | |
| Aerospace series - Screw, 100° countersunk reduced head, offset cruciform recess, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315... | |
| Aerospace series - Test methods for metallic materials - Determination of density according to displacement method (Endorsed by Asociación Española de Normalización in December of 2017.) | |
| ALL-OR-NOTHING ELECTRICAL RELAYS. | |
| ALTERNATING CURRENT DISCONNECTORS AND EARTHING SWITCHES. | |
| Aluminium and aluminium alloys - Wrought products - Chemical composition of semi-finished products used for the fabrication of articles for use in contact with foodstuff | |
| ALUMINIUM AND ALUMINIUM ALLOYS. CASTINGS. CHEMICAL COMPOSITION OF CASTINGS FOR USE IN CONTACT WITH FOOD. | |
| Aluminium and aluminium alloys. Castings. Chemical composition of castings for use in contact with foodstuff. | |
| ALUMINIUM AND ALUMINIUM ALLOYS. WROUGHT PRODUCTS. CHEMICAL COMPOSITION OF SEMI PRODUCTS USED FOR THE FABRICATION OF ARTICLES FOR USE IN CONTACT WITH FOOD. | |
| BASE MATERIAL FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS. SPECIFICATION Nº 4: EPOXIDE WOVEN GLASS FABRIC COPPER-CLAD LAMINATED SHEET, GENERAL PURPOSE GRADE. | |
| BASE MATERIAL FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS. SPECIFICATION Nº 7: PHENOLIC CELLULOSE PAPER COPPER-CLAD LAMINATED SHEET OF DEFINED FLAMMABILITY (VERTICAL BURNING TEST). | |
| Base materials for printed circuits -- Part 2-12: Specifications: thin epoxide woven glass fabric copper-clad laminated sheet of defined flammability, for use in the fabrication of multilayer printed boards. | |
| Base materials for printed circuits -- Part 2: Specifications -- Specification No. 10: Epoxide non-woven/woven glass reinforced copper-clad laminated sheet of defined flammability (vertical burning test). | |
| Base materials for printed circuits -- Part 2: Specifications -- Specification No. 11: Thin epoxide woven glass fabric copper-clad laminated sheet, general purpose grade, for use in the fabrication of... | |
| Base materials for printed circuits -- Part 2: Specifications -- Specification No. 14: Phenolic cellulose paper copper-clad laminated sheet of defined flammability (vertical burning test), economic quality | |
| Base materials for printed circuits -- Part 2: Specifications -- Specification No. 16: Polyimide woven glass fabric copper-clad laminated sheet of defined flammability (vertical burning test). | |
| Base materials for printed circuits -- Part 2: Specifications -- Specification No. 17: Thin polyimide woven glass fabric copper-clad laminated sheet of defined flammability for use in the fabrication of... | |
| Base materials for printed circuits -- Part 2: Specifications -- Specification No. 18: Bismaleimide/triazin e modified epoxide woven glass fabric copper-clad laminated sheet of defined flammability (vertical burning test). | |
| Base materials for printed circuits -- Part 2: Specifications -- Specification No. 1: Phenolic cellulose paper copper-clad laminated sheet, high electrical quality. | |
| Base materials for printed circuits -- Part 2: Specifications -- Specification No. 3: Epoxide cellulose paper copper-clad laminated sheet of defined flammability (vertical burning test). | |
| Base materials for printed circuits -- Part 2: Specifications -- Specification No. 4: Epoxide woven glass fabric copper-clad laminated sheet, general purpose grade. | |
| Base materials for printed circuits -- Part 2: Specifications -- Specification No. 5: Epoxide woven glass fabric copper-clad laminated sheet of defined flammability (vertical burning test). | |
| Base materials for printed circuits -- Part 2: Specifications -- Specification No. 6: Phenolic cellulose paper copper-clad laminated sheet of defined flammability (horizontal burning test). | |
| Base materials for printed circuits -- Part 2: Specifications -- Specification No. 7: Phenolic cellulose paper copper-clad laminated sheet of defined flammability (vertical burning test). | |
| Base materials for printed circuits -- Part 2: Specifications -- Specification No. 9: Epoxide cellulose paper core, epoxide glass cloth surfaces copper-clad laminated sheet of defined flammability (vertical burning test). | |
| BASE MATERIALS FOR PRINTED CIRCUITS. PART 1: TEST METHODS. | |
| BASE MATERIALS FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS Nº 16: POLYIMIDE WOVEN GLASS FABRIC COPPER-CLAD LAMINATED SHEET OF DEFINED FLAMMABILITY (VERTICAL BURNING TEST). | |
| BASE MATERIALS FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS. SPECIFICAION Nº1: PHENOLIC CELLULOSE PAPER COPPER-CLAD LAMINATED SHEET, HIGH ELECTRICAL QUALITY. | |
| BASE MATERIALS FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS. SPECIFICATION Nº 10: EPOXIDE NON-WOVEN/WOVEN GLASS REINFORCED COPPER-CLAD LAMINATED SHEET OF DEFINED FLAMMABILITY (VERTICAL BURNING TEST). | |
| BASE MATERIALS FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS. SPECIFICATION Nº 10: EPOXIDE NON-WOVEN/WOVEN GLASS REINFORCED COPPER-CLAD LAMINATED SHEET OF DEFINED FLAMMABILIY (VERTICAL BURNING TEST). | |
| BASE MATERIALS FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS. SPECIFICATION Nº 11: THIN EPOXIDE WOVEN GLASS FABRIC COPPER-CLAD LAMINATED SHEET, GENERAL PURPOSE GRADE, FOR USE IN THE FABRICATION OF MULTILAYER PRINTED... | |
| BASE MATERIALS FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS. SPECIFICATION Nº 11:THIN EPOXIDE WOVEN GLASS FABRIC COPPER-CLAD LAMINATED SHEET, GENERAL PURPOSE GRADE, FOR USE IN THE FABRICATION OF MULTILAYER PRINTED BOARDS. | |
| BASE MATERIALS FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS. SPECIFICATION Nº 12: THIN EPOXIDE WOVEN GLASS FABRIC COPPER-CLAD LAMINATED SHEET OF DEFINED FLAMMABILITY, FOR USE IN THE FABRICATION OF MULTILAYER PRINTED... | |
| BASE MATERIALS FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS. SPECIFICATION Nº 13: FLEXIBLE COPPER-CLAD POLYIMIDE FILM, GENERAL PURPOSE GRADE. | |
| BASE MATERIALS FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS. SPECIFICATION Nº 14: PHENOLIC CELLULOSE PAPER COPPER-CLAD LAMINATED SHEET OF DEFINED FLAMMABILITY (VERTICAL BURNING TEST), ECONOMIC QUALITY. | |
| BASE MATERIALS FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS. SPECIFICATION Nº 15: FLEXIBLE COPPER-CLAD POLYIMIDE FILM, OF DEFINED FLAMMABILITY. | |
| BASE MATERIALS FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS. SPECIFICATION Nº 16: POLYIMIDE WOVEN GLASS FABRIC COPPER-CLAD LAMINATED SHEET OF DEFINED FLAMMABILITY (VERTICAL BURNING TEST). | |
| BASE MATERIALS FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS. SPECIFICATION Nº 16: POLYMIDE WOVEN GLASS FABRIC COPPER-CLAD LAMINATED SHEET OF DEFINED FLAMMABILITY (VERTICAL BURNING TEST). | |
| BASE MATERIALS FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS. SPECIFICATION Nº 17: THIN POLYIMIDE WOVEN GLASS FABRIC COPPER-CLAD LAMINATED SHEET OF DEFINED FLAMMABILITY FOR USE IN THE FABRICATION OF MULTILAYER PRINTED... | |
| BASE MATERIALS FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS. SPECIFICATION Nº 19: THIN BISMALEIMIDE/TRIAZIN E MODIFIED EPOXIDE WOVEN GLASS FABRIC COPPER-CLAD LAMINATED SHEET OF DEFINED FLAMMABILITY FOR USE IN THE FABRICATION... | |
| BASE MATERIALS FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS. SPECIFICATION Nº 1: PHENOLIC CELLULOSE PAPER COPPER-CLAD LAMINATED SHEET, HIGH ELECTRICAL QUALITY. | |
| BASE MATERIALS FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS. SPECIFICATION Nº 2: PHENOLIC CELLULOSE PAPER COPPER-CLAD LAMINATED SHEET, ECONOMIC QUALITY. | |
| Base materials for printed circuits. Part 2: Specifications. Specification Nº 2: Phenolic cellulose paper copper-clad laminated sheet, econominc quality. | |
| BASE MATERIALS FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS. SPECIFICATION Nº 3: EPOXIDE CELLULOSE PAPER COPPER-CLAD LAMINATED SHEET OF DEFINED FLAMMABILITY (VERTICAL BURNING TEST). | |
| BASE MATERIALS FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS. SPECIFICATION Nº 5: EPOXIDE WOVEN GLASS FABRIC COPPER-CLAD LAMINATED SHEET OF DEFINED FLAMMABILITY (VERTICAL BURNING TEST). | |
| BASE MATERIALS FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS. SPECIFICATION Nº 6: PHENOLIC CELLULOSE PAPER COPPER-CLAD LAMINATED SHEET OF DEFINED FLAMMABILITY (HORIZONTAL BURNING TEST). | |
| BASE MATERIALS FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS. SPECIFICATION Nº 7: PHENOLIC CELLULOSE PAPER COPPER-CLAD LAMINATED SHEET OF DEFINED FLAMMABILITY (VERTICAL BURNING TEST). | |
| BASE MATERIALS FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS. SPECIFICATION Nº 8: FLEXIBLE COPPER-CLAD POLYESTER (PETP) FILM. | |
| BASE MATERIALS FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS. SPECIFICATION Nº 9: EPOXIDE CELLULOSE PAPER CORE, EPOXIDE GLASS CLOTH SURFACE COPPER-CLAD LAMINATED SHEET OF DEFINED FLAMMABILITY (VERTICAL BURNING TEST). | |
| BASE MATERIALS FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS. SPECIFICATION Nº 9: EPOXIDE CELLULOSE PAPER CORE, EPOXIDE GLASS CLOTH SURFACES COPPER-CLAD LAMINATED SHEET OF DEFINED FLAMMABILITY (VERTICAL BURNING TEST). | |
| BASE MATERIALS FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS. SPECIFICATION Nº4: EPOXIDE WOVEN GLASS FABRIC COPPER-CLAD LAMINATED SHEET, GENERAL PURPOSE GRADE. | |
| BASE MATERIALS FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS. SPECIFICATION Nº5: EPOXIDE WOVEN GLASS FABRIC COPPER-CLAD LAMINATED SHEET OF DEFINED FLAMMABILITY (VERTICAL BURNING TEST). | |
| BASE MATERIALS FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS. SPECIFICATION Nº6: PHENOLIC CELLULOSE PAPER COPPER-CLAD LAMINATED SHEET OF DEFINED FLAMMABILITY (HORIZONTAL BURNING TEST). | |
| BASE MATERIALS FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS. SPECIFICATION Nº7: PHENOLIC CELLULOSE PAPER COPPER-CLAD LAMINATED SHEET OF DEFINED FLAMMABILITY (VERTICAL BURNING TEST). | |
| BASE MATERIALS FOR PRINTED CIRCUITS. PART 2: SPECIFICATIONS. SPECIFICTION Nº 18: BISMALEIMIDE/TRIAZIN E MODIFIED EPOXIDE WOVEN GLASS FABRIC COPPER-CLAD LAMINATED SHEET OF DEFINED FLAMMABILITY (VERTICAL BURNING TEST). | |
| Calculation of the effective parameters of magnetic piece parts (Endorsed by AENOR in May of 2009.) | |
| Calculation of the effective parameters of magnetic piece parts (Endorsed by Asociación Española de Normalización in April of 2017.) | |
| Calculation of the effective parameters of magnetic piece parts (Endorsed by Asociación Española de Normalización in October of 2018.) | |
| Calculation of the effective parameters of magnetic piece parts. (Endorsed by AENOR in October of 2001.) | |
| Calculation of the effective parameters of magnetic piece parts | |
| CHARACTERISTICS OF ELECTRIC INFRA-RED EMITTERS FOR INDUSTRIAL HEATING. PART 1: SHORT WAVE INFRA-RED EMITTERS. (Endorsed by AENOR in April of 1996.) | |
| Conductors of insulated cables | |
| Connectors for frequencies below 3 MHz - Part 9: Circular connectors for radio and associated sound equipment (Endorsed by AENOR in August of 2011.) | |
| Connectors for frequencies below 3 MHz -- Part 17: Detail specification for interconnection devices which permit multi-directional mating, for use with rechargeable batteries (Endorsed by AENOR in November of 2001.)... | |
| Connectors for frequencies below 3 MHz -- Part 9: Circular connectors for radio and associated sound equipment. | |
| Connectors for frequencies below 3 MHz -- Part 9:Circular connectors for radio and associated sound equipment. | |
| CONNECTORS FOR FREQUENCIES BELOW 3 MHZ. PART 9: CIRCULAR CONNECTORS FOR RADIO AND ASSOCIATED SOUND EQUIPMENT. | |
| CONNECTORS FOR FREQUENCIES BELOW 3 MHZ. PART 9: CIRCULAR CONNECTORS FOR RADIO AND ASSOCIATED SOUND EQUIPMENT | |
| Dimensions of pot-cores made of magnetic oxides and associated parts (Endorsed by AENOR in July of 2001.) | |
| Double-capped fluorescent lamps - Performance specifications (Endorsed by Asociación Española de Normalización in December of 2017.) | |
| Double-capped fluorescent lamps - Performance specifications (IEC 60081:1997/A3:2005). | |
| Double-capped fluorescent lamps - Performance specifications | |
| DOUBLE-CAPPED FLUORESCENT LAMPS. PERFORMANCE SPECIFICATIONS. | |
| EDISON SCREW LAMPHOLDERS. | |
| Edison screw lampholders | |
| Electric cables - Tests on extruded oversheaths with a special protective function | |
| Electric strength of insulating materials - Test methods - Part 1: Tests at power frequencies (Endorsed by AENOR in October of 2013.) | |
| Electric strength of insulating materials - Test methods - Part 2: Additional requirements for tests using direct voltage (Endorsed by AENOR in October of 2014.) | |
| Electric strength of insulating materials - Test methods - Part 2: Additional requirements for tests using direct voltage | |
| Electric strength of insulating materials - Test methods - Part 3: Additional requirements for 1,2/50 µs impulse tests (Endorsed by AENOR in October of 2014.) | |
| Electrical apparatus for explosive gas atmospheres -- Part 25: Intrinsically safe systems | |
| Electrical apparatus for explosive gas atmospheres -- Part 26: Construction, test and marking of Group II Category 1 G electrical apparatus | |
| Electrical apparatus for explosive gas atmospheres -- Part 27: Fieldbus intrinsically safe concept (FISCO) and Fieldbus non-incendive concept (FNICO) (IEC 60079-27:2005). | |
| Electrical apparatus for explosive gas atmospheres -- Part 2: Pressurized enclosures "p" | |
| Electrical apparatus for explosive gas atmospheres -- Part 7: Increased safety "e" | |
| Electrical installations in ships - Part 507 - Small vessels (Endorsed by AENOR in February of 2015.) | |
| Electrical installations in ships - Part 507 - Small vessels (Endorsed by AENOR in October of 2015.) | |
| Electrical installations in ships - Part 507: Pleasure craft | |
| Electrical insulating materials - Properties of thermal endurance - Part 1: Ageing procedures and evaluation of test results | |
| Electrical insulating materials - Thermal endurance properties - Part 1: Ageing procedures and evaluation of test results (Endorsed by AENOR in October of 2013.) | |
| Electrical insulating materials - Thermal endurance properties - Part 2: Determination of thermal endurance properties of electrical insulating materials - Choice of test criteria (Endorsed by Asociación Española de Normalización... | |
| Electrical insulating materials - Thermal endurance properties - Part 3: Instructions for calculating thermal endurance characteristics | |
| Electrical insulating materials - Thermal endurance properties - Part 6: Determination of thermal endurance indices (TI and RTE) of an insulating material using the fixed time frame method | |
| Electrical insulating materials - Thermal endurance properties - Part 8: Instructions for calculating thermal endurance characteristics using simplified procedures (Endorsed by AENOR in October of 2013.) | |
| Electrical insulating materials - Thermal endurance properties -- Part 2: Determination of thermal endurance properties of electrical insulating materials - Choice of test criteria (Endorsed by AENOR in December of... | |
| Electrical insulating materials - Thermal endurance properties -- Part 3: Instructions for calculating thermal endurance characteristics (Endorsed by AENOR in August of 2002.) | |
| Electrical insulating materials - Thermal endurance properties -- Part 4-1: Ageing ovens - Single-chamber ovens (IEC 60216-4-1:2006). (Endorsed by AENOR in August of 2006.) | |
| Electrical insulating materials - Thermal endurance properties -- Part 4-2: Ageing ovens - Precision ovens for use up to 300 °C. | |
| Electrical insulating materials - Thermal endurance properties -- Part 5: Determination of relative thermal endurance index (RTE) of an insulating material (Endorsed by AENOR in June of 2003.) | |
| Electrical insulating materials - Thermal endurance properties -- Part 5: Determination of relative thermal endurance index (RTE) of an insulating material (Endorsed by AENOR in September of 2008.) | |
| Electrical insulating materials - Thermal endurance properties -- Part 6: Determination of thermal endurance indices (TI and RTE) of an insulating material using the fixed time frame method (Endorsed by... | |
| Electrical insulating materials - Thermal endurance properties. Part 4-3: Ageing ovens - Multi-chamber ovens. | |
| Electrical insulation - Thermal classification (Endorsed by AENOR in June of 2006.) | |
| Electrical insulation - Thermal evaluation and designation | |
| Electrical relays -- Part 22-1: Electrical disturbance tests for measuring relays and protection equipment - 1 MHz burst immunity tests | |
| ELECTRICAL RELAYS. PART 21: VIBRATION, SHOCK, BUMP AND SEISMIC TEST ON MEASURING RELAYS AND PROTECTION EQUIPMENT. SECTION 3: SEISMIC TESTS. | |
| ELECTRICAL RELAYS. PART 21: VIBRATION, SHOCK, BUMP AND SEISMIC TESTS ON MEASURING RELAYS AND PROTECTION EQUIPMENT. SECTION 1: VIBRATION TESTS (SINUSOIDAL). | |
| ELECTRICAL RELAYS. PART 21: VIBRATION, SHOCK, BUMP AND SEISMIC TESTS ON MEASURING RELAYS AND PROTECTION EQUIPMENT. SECTION 2: SHOCK AND BUMP TESTS. | |
| ELECTRICAL RELAYS. PART 22: ELECTRICAL DISTURBANCE TESTS FOR MEASURING RELAYS AND PROTECTION EQUIPMENT. SECTION 2: ELECTROSTATIC DISCHARGE TESTS. | |
| Electrical strength of insulating materials - Test methods - Part 1: Tests at power frequencies | |
| Electrical strength of insulating materials - Test methods - Part 3: Additional requirements for 1,2/50 µs impulse tests | |
| Electroacoustics - Hearing aids - Part 0: Measurement of the performance characteristics of hearing aids | |
| Electroacoustics - Hearing aids - Part 13: Electromagnetic compatibility (EMC) | |
| Electroacoustics - Hearing aids - Part 15: Methods for characterising signal processing in hearing aids with a speech-like signal | |
| Electroacoustics - Hearing aids - Part 4: Induction loop systems for hearing aid purposes - Magnetic field strength | |
| Electroacoustics - Hearing aids - Part 4: Induction-loop systems for hearing aid purposes - System performance requirements | |
| Electroacoustics - Hearing aids -- Part 13: Electromagnetic compatibility (EMC) | |
| Electroacoustics - Hearing aids -- Part 7: Measurement of the performance characteristics of hearing aids for production, supply and delivery quality assurance purposes | |
| Electroacoustics - Hearing aids -- Part 8: Methods of measurement of performance characteristics of hearing aids under simulated in situ working conditions | |
| Explosive atmospheres - Part 25: Intrinsically safe electrical systems (Endorsed by AENOR in November of 2013.) | |
| Explosive atmospheres - Part 26: Equipment with equipment protection level (EPL) Ga | |
| Explosive atmospheres - Part 27: Fieldbus intrinsically safe concept (FISCO) | |
| Explosive atmospheres - Part 28: Protection of equipment and transmission systems using optical radiation | |
| Explosive atmospheres - Part 29-1: Gas detectors - Performance requirements of detectors for flammable gases | |
| Explosive atmospheres - Part 29-2: Gas detectors - Selection, installation, use and maintenance of detectors for flammable gases and oxygen | |
| Explosive atmospheres - Part 29-3: Gas detectors - Guidance on functional safety of fixed gas detection systems | |
| Explosive atmospheres - Part 2: Equipment protection by pressurized enclosure "p" | |
| Explosive atmospheres - Part 30-1: Electrical resistance trace heating - General and testing requirements | |
| Explosive atmospheres - Part 30-2: Electrical resistance trace heating - Application guide for design, installation and maintenance | |
| Explosive atmospheres - Part 31: Equipment dust ignition protection by enclosure "t" | |
| Explosive atmospheres - Part 32-2: Electrostatics hazards - Tests | |
| Explosive atmospheres - Part 35-1: Caplights for use in mines susceptible to firedamp - General requirements - Construction and testing in relation to the risk of explosion | |
| Explosive atmospheres - Part 35-2: Caplights for use in mines susceptible to firedamp - Performance and other safety-related matters | |
| Explosive atmospheres - Part 5: Equipment protection by powder filling "q" | |
| Explosive atmospheres - Part 6: Equipment protection by liquid immersion "o" | |
| Explosive atmospheres - Part 6: Equipment protection by oil immersion "o" | |
| Explosive atmospheres - Part 7: Equipment protection by increased safety "e" | |
| Explosive atmospheres -- Part 25: Intrinsically safe electrical systems (Endorsed by AENOR in May of 2011.) | |
| Explosive atmospheres -- Part 25: Intrinsically safe electrical systems | |
| Explosive atmospheres -- Part 26: Equipment with equipment protection level (EPL) Ga . | |
| Explosive atmospheres -- Part 29-4: Gas detectors - Performance requirements of open path detectors for flammable gases | |
| Fixed resistors for use in electronic equipment - Part 1: Generic specification (Endorsed by AENOR in February of 2012.) | |
| Fixed resistors for use in electronic equipment - Part 1: Generic specification (Endorsed by AENOR in June of 2015.) | |
| Fixed resistors for use in electronic equipment - Part 1: Generic specification (Endorsed by Asociación Española de Normalización in April of 2023.) | |
| Fixed resistors for use in electronic equipment - Part 2: Sectional specification: Leaded fixed low power film resistors (Endorsed by AENOR in March of 2015.) | |
| Fixed resistors for use in electronic equipment - Part 8-1: Blank detail specification: Fixed surface mount (SMD) low power film resistors for general electronic equipment, classification level G (Endorsed by... | |
| Fixed resistors for use in electronic equipment - Part 8: Sectional specification - Fixed surface mount resistors (Endorsed by AENOR in November of 2012.) | |
| Fixed resistors for use in electronic equipment -- Part 1: Generic specification. (Endorsed by AENOR in February of 2002.) | |
| Fixed resistors for use in electronic equipment -- Part 9-1: Blank detail specification - Fixed surface mount resistor networks with individually measurable resistors - Assessment level EZ (Endorsed by AENOR... | |
| Fixed resistors for use in electronic equipment -- Part 9: Sectional specification - Fixed surface mount resistor networks with individually measurable resistors (Endorsed by AENOR in May of 2004.) | |
| Fixed resistors for use in electronic equipment- Part 1: Generic specification (Endorsed by AENOR in March of 2008.) | |
| Flanges for waveguides - Part 1: General requirements (Endorsed by AENOR in October of 2016.) | |
| Flanges for waveguides - Part 1: General requirements | |
| Flanges for waveguides - Part 2: Relevant specifications for flanges for ordinary rectangular waveguides (Endorsed by Asociación Española de Normalización in January of 2017.) | |
| Flanges for waveguides - Part 2: Relevant specifications for flanges for ordinary rectangular waveguides | |
| Flanges for waveguides - Part 4: Relevant specifications for flanges for circular waveguides (Endorsed by Asociación Española de Normalización in September of 2017.) | |
| Glow-starters for fluorescent lamps (IEC 60155:1993/A2:2006). | |
| GLOW-STARTERS FOR FLUORESCENT LAMPS. | |
| Graphite electrodes for electric arc furnaces - Dimensions and designation | |
| Grid systems for printed circuits | |
| GUIDE FOR THE DETERMINATION OF THERMAL ENDURANCE PROPERTIES OF ELECTRICAL INSULATING MATERIALS. PART 3: INSTRUCTION FOR CALCULATING THERMAL ENDURANTE CHARACTERISTICS. SECTION 2: CALCULATIONS FOR INCOMPLETE DATA: PROOF TEST RESULTS UP... | |
| Hearing aids - Part 0: Measurement of electroacoustical characteristics | |
| Hearing aids - Part 1: Hearing aids with induction pick-up coil input | |
| Hearing aids - Part 2: Hearing aids with automatic gain control circuits | |
| Hearing aids - Part 6: Characteristics of electrical input circuits for hearing aids | |
| Hearing aids -- Part 14: Specification of a digital interface. | |
| Hearing aids -- Part 4: Magnetic field strength in audio-frequency induction loops for hearing aid purposes. | |
| HEARING AIDS. PART 12: DIMENSIONS OF ELECTRICAL CONNECTOR SYSTEMS. | |
| HEARING AIDS. PART 13: ELECTROMAGNETIC COMPATIBILITY (EMC). | |
| Hearing aids. Part 4: Magnetic field strength in audio-frequency induction loops for hearing aid purposes. | |
| HEARING AIDS. PART 7: MEASUREMENT OF PERFORMANCE CHARACTERISTICS OF HEARING AIDS FOR QUALITY INSPECTION FOR DELIVERY PURPOSES. | |
| HEARING AIDS.PART 6: CHARACTERISTICS OF ELECTRICAL INPUT CIRCUITS FORHEARING AIDS. | |
| High-pressure mercury vapour lamps - Performance specifications. | |
| High-pressure mercury vapour lamps - Performance specifications | |
| Hollow metallic waveguides - Part 1: General requirements and measuring methods (Endorsed by AENOR in October of 2016.) | |
| Hollow metallic waveguides - Part 1: General requirements and measuring methods (Endorsed by Asociación Española de Normalización in March of 2017.) | |
| Hollow metallic waveguides - Part 2: Relevant specifications for ordinary rectangular waveguides (Endorsed by AENOR in October of 2016.) | |
| Hollow metallic waveguides - Part 2: Relevant specifications for ordinary rectangular waveguides (Endorsed by Asociación Española de Normalización in March of 2017.) | |
| Hollow metallic waveguides - Part 4: Relevant specifications for circular waveguides (Endorsed by Asociación Española de Normalización in January of 2018.) | |
| Hydraulic turbines, storage pumps and pump-turbines - Model acceptance tests. | |
| IEC standard frequencies | |
| Impulse tests on cables and their accessories. | |
| INSULATED BUSHING FOR ALTERNATING VOLTAGES ABOVE 1 KV. | |
| Insulated bushings for alternating voltages above 1 000 V | |
| Insulating liquids - Measurement of relative permittivity, dielectric dissipation factor (tan d) and d.c. resistivity | |
| INSULATING LIQUIDS. DETERMINATION OF THE BREAKDOWN VOLTAGE AT POWER FRequency. Test method. | |
| Lead acid traction batteries -- Part 1: General requirements and methods of tests | |
| LEAD-ACID STARTER BATTERIES. PART 1: GENERAL REQUIREMENTS AND METHODS OF TEST. | |
| LEAD-ACID STARTER BATTERIES. PART 1: GENERAL REQUIREMENTS AND METHODS OF TEST | |
| LEAD-ACID STARTER BATTERIES. PART 2: DIMENSIONS OF BATTERIES AND DIMENSIONS AND MARKING OF TERMINALS. | |
| LEAD-ACID STARTER BATTERIES. PART 4: DIMENSIONS OF BATTERIES FOR HEAVY COMMERCIAL VEHICLES. | |
| Lead-acid traction batteries -- Part 2: Dimensions of cells and terminals and marking of polarity on cells. | |
| Lead-acid traction batteries- Part 2: Dimensions of cells and terminals and marking of polarity on cells | |
| LEAD-ACID TRACTION BATTERIES. PART 1: GENERAL REQUIREMENTS AND METHODS OF TEST. | |
| LEAD-ACID TRACTION BATTERIES. PART 2: DIMENSIONS OF CELLS AND TERMINALS, AND MARKING OF POLARITY ON CELLS. | |
| Low pressure sodium vapour lamps - Performance specifications | |
| LOW PRESSURE SODIUM VAPOUR LAMPS. | |
| MAGNETIC TAPE SOUND RECORDING AND REPRODUCING SYSTEMS. PART 1: GENERAL CONDITIONS AND REQUIREMENTS. | |
| MAGNETIC TAPE SOUND RECORDING AND REPRODUCING SYSTEMS. PART 2: CALIBRATION TAPES. | |
| MAGNETIC TAPE SOUND RECORDING AND REPRODUCING SYSTEMS. PART 3: METHODS OF MEASURING THE CHARACTERISTICS OF RECORDING AND REPRODUCING EQUIPMENT FOR SOUND ON MAGNETIC TAPE. | |
| MAGNETIC TAPE SOUND RECORDING AND REPRODUCING SYSTEMS. PART 4: MECHANICAL MAGNETIC TAPE PROPERTIES. | |
| MAGNETIC TAPE SOUND RECORDING AND REPRODUCING SYSTEMS. PART 5: ELECTRICAL MAGNETIC TAPE PROPERTIES. | |
| MAGNETIC TAPE SOUND RECORDING AND REPRODUCING SYSTEMS. PART 7: CASSETTE FOR COMMERCIAL TAPE RECORDS AND DOMESTIC USE. | |
| Measuring relays and protection equipment - Part 11: Voltage dips, short interruptions, variations and ripple on auxiliary power supply port | |
| Measuring relays and protection equipment - Part 121: Functional requirements for distance protection (Endorsed by AENOR in October of 2014.) | |
| Measuring relays and protection equipment - Part 127: Functional requirements for over/under voltage protection (Endorsed by AENOR in October of 2014.) | |
| Measuring relays and protection equipment - Part 149: Functional requirements for thermal electrical relays (Endorsed by AENOR in November of 2013.) | |
| Measuring relays and protection equipment - Part 22-1: Electrical disturbance tests - 1 MHz burst immunity tests | |
| Measuring relays and protection equipment -- Part 151: Functional requirements for over/under current protection (Endorsed by AENOR in April of 2011.) | |
| Measuring relays and protection equipment -- Part 1: Common requirements | |
| Mechanical standardization of semiconductor devices - Part 1: General rules for the preparation of outline drawings of discrete devices | |
| Mechanical standardization of semiconductor devices - Part 4: Coding system and classification into forms of package outlines for semiconductor device packages (Endorsed by AENOR in May of 2014.) | |
| Mechanical standardization of semiconductor devices - Part 4: Coding system and classification into forms of package outlines for semiconductor device packages (Endorsed by Asociación Española de Normalización in June of... | |
| Mechanical standardization of semiconductor devices - Part 4: Coding system and classification into forms of package outlines for semiconductor device packages | |
| Mechanical standardization of semiconductor devices - Part 6-12: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guidelines for fine-pitch land grid array... | |
| Mechanical standardization of semiconductor devices - Part 6-13: Design guideline of open-top-type sockets for Fine-pitch Ball Grid Array (FBGA) and Fine-pitch Land Grid Array (FLGA) (Endorsed by Asociación Española de... | |
| Mechanical standardization of semiconductor devices - Part 6-13: Design guideline of open-top-type sockets for Fine-pitch Ball Grid Array and Fine-pitch Land Grid Array (FBGA/FLGA) | |
| Mechanical standardization of semiconductor devices - Part 6-17: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for stacked packages - Fine-pitch... | |
| Mechanical standardization of semiconductor devices - Part 6-22: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for semiconductor packages Silicon Fine-pitch... | |
| Mechanical standardization of semiconductor devices -- Part 3: General rules for the preparation of outline drawings of integrated circuits. | |
| Mechanical standardization of semiconductor devices -- Part 4: Coding system and classification into forms of package outlines for semiconductor device packages. | |
| Mechanical standardization of semiconductor devices -- Part 6-10: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Dimensions of P-VSON | |
| Mechanical standardization of semiconductor devices -- Part 6-12: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for fine-pitch land grid array... | |
| Mechanical standardization of semiconductor devices -- Part 6-16: Glossary of semiconductor tests and burn-in sockets for BGA, LGA, FBGA and FLGA (IEC 60191-6-16:2007). (Endorsed by AENOR in October of 2007.)... | |
| Mechanical standardization of semiconductor devices -- Part 6-18: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for ball grid array (BGA)... | |
| Mechanical standardization of semiconductor devices -- Part 6-19: Measurement methods of the package warpage at elevated temperature and the maximum permissible warpage (Endorsed by AENOR in September of 2010.) | |
| Mechanical standardization of semiconductor devices -- Part 6-1: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for gull-wing lead terminals. | |
| Mechanical standardization of semiconductor devices -- Part 6-20: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Measuring methods for package dimensions of small... | |
| Mechanical standardization of semiconductor devices -- Part 6-21: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Measuring methods for package dimensions of small... | |
| Mechanical standardization of semiconductor devices -- Part 6-2: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for 1,50 mm, 1,27 mm... | |
| Mechanical standardization of semiconductor devices -- Part 6-3: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Measuring methods for package dimensions of quad... | |
| Mechanical standardization of semiconductor devices -- Part 6-4: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Measuring methods for package dimensions of ball... | |
| Mechanical standardization of semiconductor devices -- Part 6-5: General rules for the preparation of outline drawings of surface mounted semiconductor device package - Design guide for fine -pitch ball grid... | |
| Mechanical standardization of semiconductor devices -- Part 6-6: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for fine pitch land grid... | |
| Mechanical standardization of semiconductor devices -- Part 6-8: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for glass sealed ceramic quad... | |
| Mechanical standardization of semiconductor devices -- Part 6: General rules for the preparation of outline drawings of surface mounted semiconductor device packages (Endorsed by AENOR in April of 2010.) | |
| Mechanical standardization of semiconductor devices -- Part 6: General rules for the preparation of outline drawings of surface mounted semiconductor device packages (Endorsed by AENOR in March of 2005.) | |
| Method for the determination of the proof and the comparative tracking indices of solid insulating materials | |
| Method of measurement of current noise generated in fixed resistors (Endorsed by AENOR in August of 2016.) | |
| Methods of measurement for radio transmitters - Part 10: Methods of measurement for television transmitters and transposers employing insertion test signals | |
| Methods of measurement for radio transmitters - Part 11: Transposers for FM sound broadcasting | |
| Methods of measurement for radio transmitters - Part 12: Guideline for drawing up descriptive leaflets for transmitters and transposers for sound and television broadcasting - Characteristics to be specified | |
| Methods of measurement for radio transmitters - Part 12: Guideline for drawing up descriptive leaflets for transmitters and transposers for sound and television broadcasting - Specification sheets | |
| Methods of measurement for radio transmitters - Part 13: Performance characteristics for FM sound broadcasting | |
| Methods of measurement for radio transmitters - Part 14: External intermodulation products caused by two or more transmitters using the same or adjacent antennas | |
| Methods of measurement for radio transmitters - Part 15: Amplitude-modulated transmitters for sound broadcasting | |
| Methods of measurement for radio transmitters - Part 1: General characteristics for broadcast transmitters | |
| Methods of measurement for radio transmitters - Part 5: Performance characteristics for television transmitters | |
| Methods of measurement for radio transmitters - Part 8: Performance characteristics of vestigial-sideband demodulators used for testing television transmitters and transposers | |
| Methods of measurement for radio transmitters - Part 9: Performance characteristics for television transposers | |
| METHODS OF MEASUREMENT ON RECEIVERS FOR TELEVISION BROADCAST TRANSMISSIONS. PART 2: AUDIO CHANNELS. GENERAL METHODS AND METHODS FOR MONOPHONIC CHANNELS. (Endorsed by AENOR in June of 1999.) | |
| METHODS OF MEASUREMENT ON RECEIVERS FOR TELEVISION BROADCAST TRANSMMISION. PART 1: GENERAL CONSIDERATIONS. MEASUREMENTS ON DISPLAYS AT RADIO AND VIDEO FREQUENCIES. (Endorsed by AENOR in June of 1998.) | |
| METHODS OF MEASUREMENT ON RECEIVERS FOR TELEVISION. PART 7: HDTV DISPLAYS (Endorsed by AENOR in June of 1998.) | |
| METHODS OF MEASUREMENTS ON RECEIVERS FOR TELEVISION BROADCAST TRANSMISSIONS. PART 2:AUDIO CHANNELS. GENERAL METHODS AND METHODS FOR MONOPHONIC CHANNELS (Endorsed by AENOR in June of 1998.) | |
| METHODS OF TEST FOR ELECTRIC STRENGTH OF SOLID INSULATING MATERIALS. PART 3: ADDITIONAL REQUIREMENTS FOR IMPULSE TEST. (Endorsed by AENOR in November of 1995.) | |
| Miniature fuses - Part 1: Definitions for miniature fuses and general requirements for miniature fuse-links | |
| Miniature fuses - Part 2: Cartridge fuse-links (Endorsed by AENOR in January of 2015.) | |
| Miniature fuses - Part 2: Cartridge fuse-links (Endorsed by Asociación Española de Normalización in October of 2023.) | |
| Miniature fuses - Part 2: Cartridge fuse-links | |
| Miniature fuses - Part 3: Sub-miniature fuse-links (Endorsed by AENOR in June of 2015.) | |
| Miniature fuses - Part 3: Sub-miniature fuse-links (Endorsed by Asociación Española de Normalización in October of 2020.) | |
| Miniature fuses - Part 3: Sub-miniature fuse-links | |
| Miniature fuses - Part 4: Universal modular fuse-links (UMF) - Through-hole and surface mount types | |
| Miniature fuses - Part 5: Guidelines for quality assessment of miniature fuse-links (Endorsed by Asociación Española de Normalización in March of 2017.) | |
| Miniature fuses - Part 5: Guidelines for quality assessment of miniature fuse-links | |
| Miniature fuses - Part 6: Fuse-holders for miniature fuse-links (Endorsed by AENOR in January of 2015.) | |
| Miniature fuses - Part 6: Fuse-holders for miniature fuse-links | |
| Miniature fuses - Part 7: Miniature fuse-links for special applications (Endorsed by AENOR in August of 2013.) | |
| Miniature fuses - Part 7: Miniature fuse-links for special applications (Endorsed by AENOR in March of 2016.) | |
| Miniature fuses -- Part 10: User guide for miniature fuses. | |
| Miniature fuses -- Part 1: Definitions for miniature fuses and general requirements for miniature fuse-links (IEC 60127-1:2006) | |
| MINIATURE FUSES -- PART 1: DEFINITIONS FOR MINIATURE FUSES AND GENERAL REQUIREMENTS FOR MINIATURE FUSE-LINKS | |
| Miniature fuses -- Part 2: Cartridge fuse-links. | |
| Miniature fuses -- Part 4: Universal modular fuse-links (UMF) - Through-hole and surface mount types | |
| Miniature fuses -- Part 4: Universal Modular Fuse-links (UMF) | |
| MINIATURE FUSES. PART 1: DEFINITIONS FOR MINIATURE FUSES AND GENERAL REQUIREMENTS FOR MINIATURE FUSE-LINKS. | |
| MINIATURE FUSES. PART 2: CARTRIDGE FUSE-LINKS. | |
| MINIATURE FUSES. PART 3: SUB-MINIATURE FUSE-LINKS. | |
| MINIATURE FUSES. PART 4: UNIVERSAL MODULAR FUSE-LINKS (UMF). | |
| MINIATURE FUSES. PART 6: FUSE-HOLDERS FOR MINIATURE FUSE-LINKS. | |
| NOMINAL DIMENSIONS OF CYLINDRICAL MACHINED GRAPHITE ELECTRODES WITH THREADED SOCKETS AND NIPPLES FOR USE IN ELECTRIC ARC FURNACES. | |
| ON-LOAD TAP-CHANGERS. | |
| POWER CAPACITORS FOR INDUCTION HEATING INSTALLATIONS. PART 1: GENERAL | |
| Preparation of outline drawings for cathode-ray tubes, their components, connections and gauges (Endorsed by AENOR in July of 2001.) | |
| Primary batteries - Part 1: General (Endorsed by AENOR in November of 2015.) | |
| Primary batteries - Part 1: General | |
| Primary batteries - Part 2: Physical and electrical specifications (Endorsed by AENOR in April of 2016.) | |
| Primary batteries - Part 2: Physical and electrical specifications | |
| Primary batteries - Part 3: Watch batteries (Endorsed by AENOR in November of 2016.) | |
| Primary batteries - Part 3: Watch batteries | |
| Primary batteries - Part 4: Safety of lithium batteries (Endorsed by AENOR in February of 2015.) | |
| Primary batteries - Part 4: Safety of lithium batteries | |
| Primary batteries - Part 5: Safety of batteries with aqueous electrolyte (Endorsed by Asociación Española de Normalización in January of 2017.) | |
| Primary batteries - Part 5: Safety of batteries with aqueous electrolyte | |
| Primary batteries -- Part 1: General (IEC 60086-1:2006) | |
| Primary batteries -- Part 1: General. | |
| Primary batteries -- Part 2: Physical and electrical specifications (IEC 60086-2:2006). | |
| Primary batteries -- Part 2: Physical and electrical specifications. | |
| Primary batteries -- Part 2: Physical and electrical specifications | |
| Primary batteries -- Part 2: Specification sheets | |
| Primary batteries -- Part 3: Watch batteries | |
| Primary batteries -- Part 4: Safety standard for lithium batteries. | |
| Primary batteries -- Part 5: Safety of batteries with aqueous electrolyte. | |
| Primary batteries -- Part 5: Safety of batteries with aqueous electrolyte | |
| PRIMARY BATTERIES. PART 1: GENERAL. | |
| PRIMARY BATTERIES. PART 1: GENERAL | |
| PRIMARY BATTERIES. PART 2: SPECIFICATION SHEETS. | |
| PRIMARY BATTERIES. PART 2: SPECIFICATION SHEETS | |
| PRIMARY BATTERIES. PART 3: WATCH BATTERIES. | |
| PRIMARY BATTERIES. PART 4: SAFETY STANDARD FOR LITHIUM BATTERIES. | |
| Printed board design, manufacture and assembly - Terms and definitions (IEC 60194:2006). (Endorsed by AENOR in September of 2006.) | |
| Quartz crystal units of assessed quality - Part 1: Generic specification (Endorsed by Asociación Española de Normalización in May of 2018.) | |
| Quartz crystal units of assessed quality -- Part 1: Generic specification (Endorsed by AENOR in March of 2003.) | |
| Quartz crystal units of assessed quality -- Part 3: Standard outlines and lead connections (Endorsed by AENOR in April of 2011.) | |
| Quartz crystal units of assessed quality -- Part 3: Standard outlines and lead connections (Endorsed by AENOR in March of 2002.) | |
| RADIO-FREQUENCY CONNECTOR. PART 21: TWO TYPES OF RADIO-FREQUENCY CONNECTORS WITH INNER DIAMETER OF OUTER CONDUCTOR 9,5 MM (0,374 IN) WITH DIFFERENT VERSIONS OF SCREW COUPLING. CHARACTERISTIC IMPENDANCE 50 OHMS (TYPES... | |
| Radio-frequency connectors - Part 24: Radio-frequency coaxial connectors with screw coupling, typically for use in 75 ohm cable distribution systems (Type F) | |
| RADIO-FREQUENCY CONNECTORS. PART 23: PIN AND SOCKET CONNECTOR FOR USE WITH 3,5 MM RIGID PRECISION COAXIAL LINES WITH INNER DIAMETER OF OUTER CONDUCTOR 3,5 MM (0,1378 IN). (Endorsed by AENOR... | |
| RADIO-FREQUENCY CONNECTORS. PART 25: TWO-POLO SCREW (3/4-20 UNEF) COUPLED CONNECTORS FOR USE WITH SHIELDED BALANCED CABLES HAVING TWIN INNER CONDUCTORS WITH INNER DIAMETER OF OUTER CONDUCTOR 13,56 MM (0,534 IN)... | |
| Recommended methods of measurement on receivers for television broadcast transmissions - Part 8: Measurement on D2-MAC/packet equipment | |
| RECOMMENDED METHODS OF MEASUREMENT ON RECEIVERS FOR TELEVISION BROADCAST TRANSMISSIONS. PART 5: ELECTRICAL MEASUREMENTS ON MULTICHANNEL SOUND TELEVISION RECEIVERS USING THE NICAM TWO-CHANNEL DIGITAL SOUND-SYSTEM (Endorsed by AENOR in June... | |
| Safety of machinery - Electrical equipment of machines - Part 11: Requirements for HV equipment for voltages above 1 000 V a.c. or 1 500 V d.c. and not exceeding... | |
| Safety of machinery - Electrical equipment of machines - Part 1: General requirements | |
| Safety of machinery - Electrical equipment of machines - Part 31: Particular safety and EMC requirements for sewing machines, units and systems | |
| Safety of machinery - Electrical equipment of machines -- Part 31: Particular safety and EMC requirements for sewing machines, units and systems. | |
| Safety of machinery - Electrical equipment of machines -- Part 32: Requirements for hoisting machines | |
| Safety of machinery - Electrical equipment of machines -- Part 33: Requirements for semiconductor fabrication equipment (Endorsed by AENOR in December of 2011.) | |
| SAFETY OF MACHINERY. ELECTRICAL EQUIPMENT OF MACHINES. PART 1: GENERAL REQUIREMENTS. | |
| Safety of machinery. Electrical equipment of machines. Part 31: Particular requirements for sewing machines, units and systems. | |
| SAFETY OF MACHINERY. ELECTRICAL EQUIPMENT OF MACHINES. PART 32: REQUIREMENTS FOR HOISTING MACHINES. | |
| Safety requirements for radio transmitting equipment | |
| Semiconductor converters - General requirements and line commutated converters -- Part 1-1: Specification of basic requirements (Endorsed by AENOR in October of 2010.) | |
| Semiconductor converters -- Part 2: Self-commutated semiconductor converters including direct d.c. converters (Endorsed by AENOR in December of 2001.) | |
| Semiconductor convertors - General requirements and line commutated convertors - Part 1-3: Transformers and reactors | |
| SEMICONDUCTOR CONVERTORS. GENERAL REQUIREMENTS AND LINE COMMUTATED CONVERTORS. PART 1-1: SPECIFICATIONS OF BASIC REQUIREMENTS. | |
| Series capacitors for power systems - Part 1: General (Endorsed by AENOR in November of 2015.) | |
| Series capacitors for power systems - Part 1: General (Endorsed by Asociación Española de Normalización in January of 2024.) | |
| Series capacitors for power systems - Part 1: General (Endorsed by Asociación Española de Normalización in June of 2017.) | |
| Series capacitors for power systems - Part 1: General | |
| Series capacitors for power systems - Part 2: Protective equipment for series capacitor banks (Endorsed by AENOR in April of 1996.) | |
| Series capacitors for power systems - Part 2: Protective equipment for series capacitor banks (Endorsed by AENOR in August of 2013.) | |
| Series capacitors for power systems - Part 2: Protective equipment for series capacitor banks (Endorsed by Asociación Española de Normalización in January of 2025.) | |
| Series capacitors for power systems - Part 2: Protective equipment for series capacitor banks | |
| Series capacitors for power systems - Part 3: Internal fuses (Endorsed by AENOR in November of 2015.) | |
| Series capacitors for power systems - Part 3: Internal fuses | |
| Series capacitors for power systems -- Part 4: Thyristor controlled series capacitors (Endorsed by AENOR in April of 2011.) | |
| SERIES CAPACITORS FOR POWER SYSTEMS. PART 1: GENERAL. PERFORMANCE, TESTING AND RATING. SAFETY REQUIREMENTS. GUIDE FOR INSTALLATION. (Endorsed by AENOR in April of 1996.) | |
| SERIES CAPACITORS FOR POWER SYSTEMS. PART 1: GENERAL. PERFORMANCE, TESTING AND RATING. SAFETY REQUIREMENTS. GUIDE FOR INSTALLATION. | |
| SERIES CAPATICITORS FOR POWER SYSTEMS. PART 1: GENERAL. PERFORMANCE, TESTING AND RATING. SAFETY REQUIREMENTS. GUIDE FOR INSTALLATION. (Endorsed by AENOR in April of 1996.) | |
| Standard conditions for use prior to and during the testing of solid electrical insulating materials (Endorsed by AENOR in October of 2011.) | |
| STARTERS FOR TUBULAR FLUORESCENT LAMPS. | |
| Surge arresters - Part 4: Metal-oxide surge arresters without gaps for a.c. systems (Endorsed by AENOR in January of 2015.) | |
| Surge arresters - Part 4: Metal-oxide surge arresters without gaps for a.c. systems | |
| Surge arresters - Part 5: Selection and application recommendations (Endorsed by AENOR in November of 2013.) | |
| Surge arresters - Part 5: Selection and application recommendations | |
| Surge arresters - Part 8: Metal-oxide surge arresters with external series gap (EGLA) for overhead transmission and distribution lines of a.c. systems above 1 kV (Endorsed by AENOR in September... | |
| Surge arresters - Part 9: Metal-oxide surge arresters without gaps for HVDC converter stations (Endorsed by AENOR in January of 2015.) | |
| Surge arresters -- Part 1: Non-linear resistor type gapped surge arresters for a.c. systems. | |
| Surge arresters -- Part 4: Metal-oxide surge arresters without gaps for a.c. systems | |
| SURGE ARRESTERS. PART 1: NON-LINEAR RESISTOR TYPE GAPPED SURGE ARRESTERS FOR A.C. SYSTEMS. | |
| SURGE ARRESTERS. PART 4: METAL-OXIDE SURGE ARRESTERS WITHOUT GAPS FOR A.C. SYSTEMS. | |
| Tap-changers - Part 1: Performance requirements and test methods | |
| Test procedure for the determination of the temperature index of enamelled and tape wrapped winding wires | |
| Test procedure for the determination of the temperature index of enamelled winding wires | |
| TESTS ON INDOOR AND OUTDOOR POST INSULATORS OF CERAMIC MATERIAL OR GLASS FOR SYSTEMS WITH NOMINAL VOLTAGES GREATER THAN 1 000 V. | |
| TESTS ON INDOOR AND OUTDOOR POST INSULATORS OF CERAMIC MATERIAL OR GLASS FOR SYSTEMS WITH NOMINAL VOLTAGES GREATER THAN 1 KV. | |
| TUBULAR FLUORESCENT LAMPS FOR GENERAL LIGHTING SERVICE. |
| << Prev | Next >> |