DEWALT Industrial Tool Co. Datasheets for Chisels
Chisels are cutting tools designed with a sharp cutting edge at one end for cutting or shaping metal, wood or stone.
Chisels: Learn more
| Product Name | Notes |
|---|---|
| Chisels & Demolition Steel: 1-1/8" Hex Steel Product Features Fully hardened steel body delivers increased life and durability. Ring and notch retentions allow for use in electric and pneumatic hammers. | |
| Chisels & Demolition Steel: 3/4" Hex Steel Product Features Fully hardened steel body delivers increased life and durability. Bulk packs of 10 or 15 available for the most common products. | |
| Chisels & Demolition Steel: SDS Max Steel Product Features Fully hardened steel body delivers increased life and durability. Bulk packs of 10 or 15 available for the most common products. | |
| Chisels & Demolition Steel: SDS Plus Steel Product Features Fully hardened steel body delivers increased life and durability. | |
| Chisels & Demolition Steel: Spline (3/4" Hex X 21/32 Round) Steel Product Features Fully hardened steel body delivers increased life and durability. Bulk packs of 10 or 15 available for... | |
| High Impact 3/4" HEX Steel: Cold Chisels Product Features Dual Steel Design is high impact and shock resistant. High durability, wear resistant tip increase durability and reduces down time. High... | |
| High Impact SDS Max Steel: Cold Chisels Product Features Dual Steel Design is high impact and shock resistant. High durability, wear resistant tip increase durability and reduces down time. High... | |
| High Impact SDS Max Steel: Scaling Chisels Product Features Dual Steel Design is high impact and shock resistant. High durability, wear resistant tip increase durability and reduces down time. High... | |
| High Impact SDS Plus Steel: Cold Chisels Product Features Dual Steel Design is high impact and shock resistant. High durability, wear resistant tip increase durability and reduces down time. High... | |
| High Impact SDS Plus Steel: Scaling Chisels Product Features Dual Steel Design is high impact and shock resistant. High durability, wear resistant tip increase durability and reduces down time. High... | |
| Product Features Compatiable with all DEWALT SDS MAX/Hex combi hammers and breakers Fits DEWALT Spline Drive Hammers: D25553K, D25651K, D25831K 3 different dust boots allows the user to match the... | |
| Product Features Cutting edge on side of blade for demolition work, also allows the chisel to double as a scraper Hardened strike cap and patented large side strike surface for... | |
| Product Features Hardened, tempered chrome carbon-steel blade for edge retention Hardened strike cap for durability Blade lacquered for corrosion protection Ergonomically designed bi-material handle for comfort and protection |