Comus International Datasheets for Electrical Power Sensors

Electrical power sensors are used to measure electric power.
Electrical Power Sensors: Learn more

Product Name Notes
2 Wires AC Power Switch Voltage Range: 110 to 220 VAC Power Capacity: 3A at 110VAC Break Angle: 19° – 25° Vibration Resistant
2 Wires AC Power Switch Voltage Range: 110 to 220 VAC Power Capacity: 3A at 110VAC Break Angle: 40° ± 5° Vibration Resistant
2 Wires DC Proximity Switch Voltage Range: 6-30 VDC Max Current: 1A
3 Wires 220V AC Tip-Over Sensing ON/OFF When Vertical NC Break Angle: 15° – 20° (±5°) Differential Angle: 2° ± 1° Operating Voltage: 220-240V AC Max Current: 15A Electrical Connection...
Contact Capacity: 1.0 A, 120 VAC Operation: 90º Tilt w/ arrow toward the front, contact is open Break Angle: 45º Against Horizontal ABS Plastic Housing
Contact Form: Normally Closed when Vertical Operation Angle: 75° ± 15° MAX Voltage Supply DC: 30 V MAX Current: 1.2 A Load: Active or Inductive
DC Encapsulated Tilt Switch Voltage Supply: 6 – 40 VDC Max Load Current: 20 A Min Load Current: 1.5 A Max Differential Angle: 10°
Electronic Float Assembly Voltage Power Supply: 6.0 VDC Min, 32 VDC Max Current: 40 A Max Break Angle: 24° – 32° Load: DC Pump
Encapsulated Tilt Switch High Commutation Triac 0.1 to 2.5 Load Voltage Range: 110 – 240 VAC Operation Angle: 45° ± 10° RoHS Compliant
Encapsulated Tilt Switch Operating Voltage range: 1.0 – 58.0 VDC Current range: 0.05 – 2.0 A Differential Angle : 30° ± 5° Black ABS Plastic Housing Load: Resistive, Inductive, Capacitive,...
Encapsulated Tilt Switch Voltage range: 120 – 240 VAC Load Current range: 1.5 – 0.75 A Differential Angle : 10deg. Max. Black ABS housing Size: Diameter: 21.5 mm (.845in) Length:...
Engine Cut-Off Switch DC Voltage Range: 6 – 40 VDC Load Current Range: 0.1 A Min – 20.0 A Max Make / Break Angle: 10° Max Differential Angle: 15° Max...
Load Voltage range: 24 – 280 VAC Load current range : 0.1 – 2.5 A at 23° C Differential Angle : 15° max. Size: Diameter: 13.46 mm (.53in) Length: 47.6...
Load Voltage range: 24 – 280 VAC Load current range : 0.1 – 2.5 A at 23°C Peak-Off state voltage : 600 Vdrm Differential Angle : 15° max. Size: Diameter:...
Output: High Commutation Triac Load Voltage Range: 24 – 280 VAC Load Current Range: 0.1 – 2.5 A Differential Angle: 15º Max
Output: High Commutation Triac Switching Current: 0.1 A Min, 2.0 A Max Load Voltage Range: 6 – 280 VAC Differential Tilt Angle: 15º Max
Output: High Commutation Triac Switching Current: 0.1 A Min, 2.5 A Max Load Voltage Range: 24 – 280 VAC Break Angle: 45º ± 10º from vertical
Output: High Commutation Triac Switching Current: 0.1 A Min, 2.5 A Max Load Voltage Range: 24 – 280 VAC Differential Tilt Angle: 15º Max
Power Capacity: 6.8 A at 110 VAC / 3.4 A at 220 VAC Make / Break Angle: -10° / +10° Max Tilt from Horizontal Differential Angle: 15° Max
Power Level Sensor – RoHS Compliant For 12V DC Application Only Tip-Over Sensing: ON/OFF and OFF/ON When Vertical: One contact is NC, second is NO Vertical Sensitivity: Omnidirectional Break Angle:...
Power Tilt Switch DC Voltage Range: 5 – 30 VDC Load Current Range: 0.001 A Min – 1.5 A Max Make / Break Angle: 10° Max Differential Angle: 15° Max...
Switching Voltage: 1.5 VAC Min, 480 VAC Max Switching Current: 15 mA Min, 1.0 A Max Load Capacity: 0.075 VA Min, 480 VA Max Differential Angle: 15º Max
Switching Voltage: 1.5 VDC Min, 60 VDC Max Switching Current: 0.1 A Min, 2.0 A Max Load Capacity: 12 VA Max Tungsten Load, 14 VA Max Resistive Load Differential Tilt...
Wide Angle Power Tilt Switch Operating Voltage: 10 – 18 VDC Current: 0.2 – 10 A MAX Power: 50 Watts Load: Resistive, Inductive, Capacitive, Tungsten Reverse Polarity and Transient Protected...