PD5012 -- SMART SENSORS / CUSTOM PRODUCTS, AC VOLTAGE POWER SENSORS
Comus InternationalSmart Sensors / Custom Products, AC Voltage Power SensorsPD5012
Description
Switching Voltage: 1.5 VAC Min, 480 VAC Max
Switching Current: 15 mA Min, 1.0 A Max
Load Capacity: 0.075 VA Min, 480 VA Max
Differential Angle: 15º Max
Comus International
Done
Datasheet
Description
Switching Voltage: 1.5 VAC Min, 480 VAC Max
Switching Current: 15 mA Min, 1.0 A Max
Load Capacity: 0.075 VA Min, 480 VA Max
Differential Angle: 15º Max
Smart Sensors / Custom Products, AC Voltage Power Sensors
PD5012
Smart Sensors / Custom Products, AC Voltage Power Sensors
PD5012
Switching Voltage: 1.5 VAC Min, 480 VAC Max
Switching Current: 15 mA Min, 1.0 A Max
Load Capacity: 0.075 VA Min, 480 VA Max
Differential Angle: 15º Max
Switching Voltage: 1.5 VAC Min, 480 VAC Max
Switching Current: 15 mA Min, 1.0 A Max
Load Capacity: 0.075 VA Min, 480 VA Max
Differential Angle: 15º Max
Supplier's Site
Datasheet
Technical Specifications
Comus International
Product Category
Electrical Power Sensors
Product Number
PD5012
Product Name
Smart Sensors / Custom Products, AC Voltage Power Sensors