PD6016 -- SMART SENSORS / CUSTOM PRODUCTS, DC VOLTAGE POWER SENSORS
Comus International
Smart Sensors / Custom Products, DC Voltage Power Sensors
PD6016
Description
Contact Form: Normally Closed when Vertical
Operation Angle: 75° ± 15°
MAX Voltage Supply DC: 30 V
MAX Current: 1.2 A
Load: Active or Inductive
Description
Contact Form: Normally Closed when Vertical
Operation Angle: 75° ± 15°
MAX Voltage Supply DC: 30 V
MAX Current: 1.2 A
Load: Active or Inductive
Datasheet
Suppliers
Smart Sensors / Custom Products, DC Voltage Power Sensors
PD6016
Contact Form: Normally Closed when Vertical
Operation Angle: 75° ± 15°
MAX Voltage Supply DC: 30 V
MAX Current: 1.2 A
Load: Active or Inductive
- Contact Form: Normally Closed when Vertical
- Operation Angle: 75° ± 15°
- MAX Voltage Supply DC: 30 V
- MAX Current: 1.2 A
- Load: Active or Inductive
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Power Sensors |
|
Product Number
|
PD6016 |
|
Product Name
|
Smart Sensors / Custom Products, DC Voltage Power Sensors |
Unlock Full Specs
to access all available technical data