PD6011 -- SMART SENSORS / CUSTOM PRODUCTS, AC VOLTAGE POWER SENSORS
Comus International
Smart Sensors / Custom Products, AC Voltage Power Sensors
PD6011
Description
3 Wires 220V AC
Tip-Over Sensing ON/OFF
When Vertical NC
Break Angle: 15° – 20° (±5°)
Differential Angle: 2° ± 1°
Operating Voltage: 220-240V AC
Max Current: 15A
Electrical Connection 3 wires
Description
3 Wires 220V AC
Tip-Over Sensing ON/OFF
When Vertical NC
Break Angle: 15° – 20° (±5°)
Differential Angle: 2° ± 1°
Operating Voltage: 220-240V AC
Max Current: 15A
Electrical Connection 3 wires
Datasheet
Suppliers
Smart Sensors / Custom Products, AC Voltage Power Sensors
PD6011
3 Wires 220V AC
Tip-Over Sensing ON/OFF
When Vertical NC
Break Angle: 15° – 20° (±5°)
Differential Angle: 2° ± 1°
Operating Voltage: 220-240V AC
Max Current: 15A
Electrical Connection 3 wires
- 3 Wires 220V AC
- Tip-Over Sensing ON/OFF
- When Vertical NC
- Break Angle: 15° – 20° (±5°)
- Differential Angle: 2° ± 1°
- Operating Voltage: 220-240V AC
- Max Current: 15A
- Electrical Connection 3 wires
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Power Sensors |
|
Product Number
|
PD6011 |
|
Product Name
|
Smart Sensors / Custom Products, AC Voltage Power Sensors |
Unlock Full Specs
to access all available technical data