DEWALT Industrial Tool Co. Datasheets for Hand Saws
Hand saws are hand-held tools, either powered or manually-driven, that are designed to cut through softer materials. They accomplish cutting using a hard, serrated blade, or by using a wire with an abrasive edge.
Hand Saws: Learn more
| Product Name | Notes |
|---|---|
| Product Features 45° or 90° Blade angle used for standard and flush cuts High tension securely holds the blade up to 330lbs Low profile for cutting in tight spaces Long... | |
| Product Features Three cutting surfaces to cut up to 50% faster than traditional handsaws Induction-hardened teeth stay sharp for long life ToughCoat™ long-lasting, low-friction coating for less drag | |
| Product Features Three sided tooth cuts up to 50% faster than traditional hand saws Induction-hardened teeth stay sharp for long life ToughCoat™ long-lasting, low-friction coating for less drag |