Proto® Industrial Tools Datasheets for Bearing Pullers
Bearing pullers are devices for assembling and disassembling bearings. They are often hand-held and manually-powered devices, but this area also includes mountable and powered devices like bearing heaters used before assembly.
Bearing Pullers: Learn more
| Product Name | Notes |
|---|---|
| 0.64 LB WEIGHT BLACKHAWK[T], PROTO[R] BRAND USED FOR GENERATOR BEARING AND MAGNETO GEAR PULLER | |
| 11.75 LB WEIGHT PROTO-EASE[T] BRAND CONTENTS (4) 3/4 INCH-16 TPI UNF HEX NUT, (2) #3 SEPARATOR PLATE, (2) 3/4 INCH-16 TPI UNF X 10 INCH L THREADED ROD | |
| 13 INCH SCREW LENGTH PINION SHAFT APPLICATION MANUAL POWER SOURCE PROTO-EASE[T] BRAND | |
| 15.37 POUND WEIGHT 10 TON CAPACITY (2) SPRING CLIP, (1) STANDARD TIP, (2) DUAL REACH JAW, (2) LONG NARROW JAW, (2) CAP SCREW JAW, (1) FORCING SCREW, (1) 11 INCH... | |
| 2-WAY TYPE CRANKSHAFT GEAR APPLICATION 1.93 LB WEIGHT 6 TON LOAD RATING PROTO-EASE[R] BRAND APPLICABLE STANDARD FEDERAL GGG-P-781D SPAN 1 1/4 TO 6 1/4 INCH BOLT SIZE 3/8 INCH-16 TPI... | |
| 2-WAY TYPE PILOT BEARING, BUSHING APPLICATION 5.18 LB WEIGHT 3 TON LOAD RATING 2 JAW(S) 2 JAW MATERIAL 50.8 JAW REACH IN MM 2 INCH JAW REACH 2 JAW REACH... | |
| 2-WAY, ADJUSTABLE JAW TYPE GEAR, BEARING APPLICATION 7.81 LB WEIGHT 10 TON LOAD RATING 2 JAW(S) 2 JAW MATERIAL 127 JAW REACH IN MM 5 INCH JAW REACH 5 JAW... | |
| 2-WAY, STRAIGHT JAW TYPE 6.75 LB WEIGHT 10 TON LOAD RATING 2 JAW(S) 2 JAW MATERIAL 180.97 JAW REACH IN MM 7 1/8 INCH JAW REACH 7.125 JAW REACH -... | |
| 2.25 LB WEIGHT BLACKHAWK[T], PROTO[R] BRAND INCLUDES ADAPTER | |
| 2.43 LB WEIGHT 6 TON CAPACITY (1) STANDARD DETACHABLE TIP, (2) 4 INCH REACH REVERSIBLE JAW, (2) PIVOT PIN, (1) FORCING SCREW, (1) 2 JAW YOKE, (1) REVERSIBLE ADJUSTING NUT... | |
| 3-WAY TYPE CONE APPLICATION 2.5 LB WEIGHT 6 TON LOAD RATING 3 JAW(S) 3 JAW MATERIAL 152.4 JAW REACH IN MM 6 INCH JAW REACH 6 JAW REACH - DECIMAL... | |
| 3-WAY, ADJUSTABLE JAW TYPE CAM, BEARING RETAINER ASSEMBLY APPLICATION 10.68 LB WEIGHT 10 TON LOAD RATING 3 JAW(S) 3 JAW MATERIAL 127 JAW REACH IN MM 5 INCH JAW REACH... | |
| 3.19 LB WEIGHT 6 TON CAPACITY (2) SPRING CLIP, (1) STANDARD DETACHABLE TIP, (2) DUAL REACH JAW, (2) NARROW RAW, (1) FORCING SCREW, (1) 2-WAY CROSSARM SET CONTENT PROTO[R] BRAND... | |
| 39 POUND WEIGHT 10 TON CAPACITY (1) FORCING SCREW, (1) STANDARD TIP, (1) 11 INCH LONG 2-WAY CROSSAM, (1) 11 INCH LONG 3-WAY CROSSAM, (3) ADJUSTABLE JAW BLOCK ASSEMBLY, (3)... | |
| 4-3/4 INCH SCREW LENGTH GEAR APPLICATION 1 LB WEIGHT 2 TON LOAD RATING 3/8 INCH-24 TPI SCREW SIZE 2 JAW(S) MANUAL POWER SOURCE 4 INCH JAW SPREAD 4 JAW SPREAD... | |
| 4-3/4 INCH SCREW LENGTH GEAR APPLICATION 1.43 LB WEIGHT 2 TON LOAD RATING 3/8 INCH-24 TPI SCREW SIZE 3 JAW(S) MANUAL POWER SOURCE 4 INCH JAW SPREAD 4 JAW SPREAD... | |
| 5.12 LB WEIGHT 6 TON CAPACITY (1) STANDARD DETACHABLE TIP, (2) 6 INCH REACH REVERSIBLE JAW, (2) PIVOT PIN, (1) FORCING SCREW, (1) 2-WAY CROSSARM, (2) JAW BLOCK, (6) LOCK... | |
| 7 INCH SCREW LENGTH GEAR APPLICATION 2.19 LB WEIGHT 5 TON LOAD RATING 9/16 INCH-20 TPI SCREW SIZE 2 JAW(S) MANUAL POWER SOURCE 7 INCH JAW SPREAD 7 JAW SPREAD... | |
| 7 INCH SCREW LENGTH GEAR APPLICATION 3 LB WEIGHT 5 TON LOAD RATING 9/16 INCH-20 TPI SCREW SIZE 3 JAW(S) MANUAL POWER SOURCE 8 INCH JAW SPREAD 8 JAW SPREAD... | |
| 9 INCH SCREW LENGTH GEAR APPLICATION 4.75 LB WEIGHT 7 TON LOAD RATING 11/16 INCH-18 TPI SCREW SIZE 2 JAW(S) MANUAL POWER SOURCE 10 INCH JAW SPREAD 10 JAW SPREAD... | |
| 9 INCH SCREW LENGTH GEAR APPLICATION 6.38 LB WEIGHT 7 TON LOAD RATING 11/16 INCH-18 TPI SCREW SIZE 3 JAW(S) MANUAL POWER SOURCE 11 INCH JAW SPREAD 11 JAW SPREAD... | |
| 9.18 LB WEIGHT 10 TON LOAD RATING 2 JAW(S) MANUAL POWER SOURCE 11 INCH JAW SPREAD 11 JAW SPREAD - DECIMAL 11 JAW SPREAD - FRACTIONAL PROTO-EASE[T] BRAND JAW SPREAD... | |
| ADJUSTABLE, REVERSIBLE JAW TYPE BEARING, GEAR APPLICATION 6.25 LB WEIGHT 6 TON LOAD RATING 3 JAW(S) MANUAL POWER SOURCE 8 INCH JAW SPREAD 8 JAW SPREAD - DECIMAL 8 JAW... | |
| ADJUSTABLE/STRAIGHT JAW TYPE 10 TON LOAD RATING MANUAL POWER SOURCE PROTO-EASE[T] BRAND | |
| AXLE, BEARING, GEAR, SLIDE HAMMER TYPE FEDERAL SPECIFICATION GGG-P-781D APPLICABLE STANDARD 6 TON CAPACITY (9) CAP SCREW, (3) REVERSIBLE JAW, (3) REVERSIBLE JAW, (2) INSIDE JAW, (3) JAW PIVOT PIN,... | |
| BEARING TYPE (4) GEAR AND BEARING SEPARATOR, (2) THREADED ROD, (1) MOLDED PLASTIC CASE SET CONTENT PROTO. BRAND | |
| BEARING TYPE FEDERAL SPECIFICATION GGG-P-781D APPLICABLE STANDARD 10 TON CAPACITY (20) ADAPTER, (3) LOCK SCREW, (3) SLIDE BLOCK, (3) MEDIUM LEG, (3) SHORT LEG, (2) CROSSARM, (1) COOPING NUT, (1)... | |
| BEARING, GEAR APPLICATION 0.65 LB WEIGHT MANUAL POWER SOURCE 1 INCH JAW SPREAD 1 JAW SPREAD - DECIMAL 1 JAW SPREAD - FRACTIONAL PROTO. BRAND JAW SPREAD - DECIMAL -... | |
| BEARING, GEAR APPLICATION HYDRAULIC POWER SOURCE PROTO-EASE[T] BRAND | |
| BEARING, SLIDE HAMMER TYPE (9) CAP SCREW, (6) REVERSIBLE JAW, (6) JAW SPRING, (3) JAW BLOCK ASSEMBLY, (3) BORE STEP PLATE, (3) INSIDE JAW, (3) DUAL REACH JAW, (3) LONG... | |
| BEARING, SLIDE HAMMER TYPE FEDERAL SPECIFICATION GGG-P-781D APPLICABLE STANDARD 6 TON CAPACITY (2) CAP SCREW, (3) LONG NARROW JAW, (3) DUAL REACH JAW, (3) SPRING CLIP, (3) ADJUSTABLE JAW BLOCK... | |
| BLACK OXIDE FINISH 3.72 LB WEIGHT BLACKHAWK[T], PROTO[R] BRAND OVERALL LENGTH 13 INCH FEATURES REMOVES AUTO BODY CREASES AND DENTS, PUNCH/DRILL HOLE IN DENTED PANEL, STURDY PLASTIC HANDLE | |
| COTTER PIN APPLICATION 0.25 LB WEIGHT MANUAL POWER SOURCE PROTO. BRAND BLADE LENGTH 7-3/4 INCH | |
| CROSSARM, PULLER TIP, SCREW, YOKE, JAW, ADJUSTING NUT, JAW PIVOT PIN, SLIDE HAMMER, SLIDE ROD, AXLE FLANGE, INSIDE HOOK JAW, BEARING PULLER, REACH JAW, NARROW JAW, JAW BLOCK ASSEMBLY, CAP... | |
| FEDERAL SPECIFICATION GGG-P-781D APPLICABLE STANDARD 10 TON CAPACITY (2) SPRING CLIP, (1) DETACHABLE TIP, (2) 4 11/16 INCH REACH STRAIGHT JAW, (2) 4 11/6 INCH AND 7 1/8 INCH REACH... | |
| FEDERAL SPECIFICATION GGG-P-781D APPLICABLE STANDARD 10 TON CAPACITY (2) SPRING CLIP, (1) DETACHABLE TIP, (2) 4 11/6 INCH AND 7 1/8 INCH REACH DUAL REACH JAW, (2) 2 15/16 INCH... | |
| FEDERAL SPECIFICATION GGG-P-781D APPLICABLE STANDARD 10 TON CAPACITY (2) SPRING CLIP, (1) DETACHABLE TIP, (2) 4 11/6 INCH AND 7 1/8 INCH REACH DUAL REACH JAW, (2) 7 3/16 INCH... | |
| FEDERAL SPECIFICATION GGG-P-781D APPLICABLE STANDARD 10 TON CAPACITY DETACHABLE TIP, LOCK SCREW, CROSSARM, FORCING SCREW, FORCING SCREW ADAPTER, FORCING SCREW COUPLING NUT, FORCING NUT, THRUST WASHER, LEG SLIDE BLOCK, MEDIUM... | |
| FEDERAL SPECIFICATION GGG-P-781D APPLICABLE STANDARD 6 TON CAPACITY (2) 2 INCH REACH INSIDE JAW, (3) 4 INCH REACH REVERSIBLE JAW, (3) 6 INCH REACH REVERSIBLE JAW, (3) PIVOT PIN, (2)... | |
| FLYWHEEL PILOT BEARING, BUSHING APPLICATION 2.3 LB WEIGHT PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-P-781D | |
| GENERAL PURPOSE TYPE 3 TON, 6 TON, 10 TON CAPACITY (7) CAP SCREW, (6) JAW SPRING, (4) DUAL REACH JAW, (4) NARROW JAW, (2) GEAR AND BEARING SEPARATOR, (1) STEP... | |
| GENERAL PURPOSE TYPE FEDERAL SPECIFICATION GGG-P-781D APPLICABLE STANDARD (1) T-HANDLE ROD, (1) SLIDE HAMMER, (1) REVERSIBLE ADJUSTING NUT, (2) 2/3 JAW YOKE, (1) 2/3 WAY SLOTTED CROSSARM, (6) REVERSIBLE JAW,... | |
| REVERSIBLE JAW TYPE 2.96 LB WEIGHT 6 TON LOAD RATING 5/8 INCH-12 TPI SCREW SIZE 2 JAW(S) MANUAL POWER SOURCE 7 INCH JAW SPREAD 7 JAW SPREAD - DECIMAL 7... | |
| REVERSIBLE JAW TYPE 4.12 LB WEIGHT 6 TON LOAD RATING 5/8 INCH-12 TPI SCREW SIZE 3 JAW(S) MANUAL POWER SOURCE 7 INCH JAW SPREAD 7 JAW SPREAD - DECIMAL 7... | |
| REVERSIBLE JAW TYPE 7 INCH SCREW LENGTH GEAR APPLICATION 2.97 LB WEIGHT 5 TON LOAD RATING 9/16 INCH-20 TPI SCREW SIZE 3 JAW(S) MANUAL POWER SOURCE 7 INCH JAW SPREAD... | |
| REVERSIBLE JAW TYPE 9 INCH SCREW LENGTH GEAR APPLICATION 5.93 LB WEIGHT 7 TON LOAD RATING 11/16 INCH-18 TPI SCREW SIZE 3 JAW(S) MANUAL POWER SOURCE 10 INCH JAW SPREAD... | |
| REVERSIBLE JAW TYPE BEARING APPLICATION 2.59 LB WEIGHT 6 TON LOAD RATING 5/8 INCH-12 TPI SCREW SIZE 3 JAW(S) MANUAL POWER SOURCE 5 INCH JAW SPREAD 5 JAW SPREAD -... | |
| REVERSIBLE JAW TYPE GEAR, BEARING, OUTER RACE, GREASE RETAINER, OIL SEAL, BEARING CUP APPLICATION 11 LB WEIGHT 3 JAW(S) (2) 3 1/2 INCH, (3) 4 1/4 INCH JAW SPREAD (2)... | |
| SINGLE AND TWO GROOVE PULLEY APPLICATION 2.1 LB WEIGHT PROTO[R] BRAND | |
| STRAIGHT JAW TYPE 4.87 LB WEIGHT 6 TON LOAD RATING 2 JAW(S) MANUAL POWER SOURCE 6 INCH JAW SPREAD 6 JAW SPREAD - DECIMAL 6 JAW SPREAD - FRACTIONAL PROTO-EASE[T]... | |
| STRAIGHT JAW TYPE 9 LB WEIGHT 3 JAW(S) 7 1/8 INCH JAW REACH 10 INCH JAW SPREAD 7 1/8 JAW REACH - FRACTIONAL PROTO-EASE[T] BRAND CONTENTS (3) SPRING CLIP, (1)... | |
| T-HANDLE TYPE REAR AXLE SHAFT APPLICATION 9 LB WEIGHT 6 TON LOAD RATING PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-P-781D BOLT CIRCLE RANGE 5 TO 6 INCH |