Proto® Industrial Tools Datasheets for Knife Blades
Knife blades are sharp-edged industrial tools for shearing or cutting materials. A blade uses an edge to fracture and slice threw a material. A knife blade can be "toothed" but it still uses pressure against its edge as the primary means of cutting.
Knife Blades: Learn more
| Product Name | Notes |
|---|---|
| 7 1/2 INCH OVERALL LENGTH 2 3/8 INCH BLADE LENGTH 2 3/8 BLADE LENGTH - FRACTIONAL FACOM[R] BRAND INSULATION VOLTAGE 1000 VAC/1500 VDC WEIGHT 0.19 LB WITH CUSHION HANDLE, BLADE... | |
| ELECTRICIAN TYPE 7 INCH OVERALL LENGTH 3 INCH BLADE LENGTH PROTO[R] BRAND CLOSED POSITION LENGTH 3 3/4 INCH WEIGHT 0.24 LB WITH SPEAR BLADE, SELF LOCKING COMBINATION SCREWDRIVER, INSULATION CUTTER... | |
| ELECTRICIAN TYPE 7 INCH OVERALL LENGTH 3 INCH BLADE LENGTH PROTO[R] BRAND CLOSED POSITION LENGTH 3 3/4 INCH WEIGHT 0.32 LB WITH SPEAR/STRIPPING BLADE, SELF LOCKING COMBINATION SCREWDRIVER, INSULATION CUTTER... | |
| LOCKBACK TYPE 3 INCH OVERALL LENGTH 400 STAINLESS STEEL BLADE MATERIAL WOOD HANDLE MATERIAL | |
| LOCKBACK TYPE 3 INCH OVERALL LENGTH BRASS HANDLE MATERIAL | |
| LOCKBACK TYPE 5 INCH OVERALL LENGTH 400 STAINLESS STEEL BLADE MATERIAL WOOD HANDLE MATERIAL | |
| LOCKBACK TYPE 8 3/4 INCH OVERALL LENGTH 3 3/4 INCH BLADE LENGTH 3 3/4 BLADE LENGTH - FRACTIONAL 420 HIGH CARBON STAINLESS STEEL BLADE MATERIAL HARDWOOD HANDLE MATERIAL PROTO[R] BRAND... | |
| PRUNING TYPE 9 INCH OVERALL LENGTH 4 INCH BLADE LENGTH PROTO[R] BRAND CLOSED POSITION LENGTH 4 3/4 INCH WEIGHT 0.26 LB WITH CURVED BLADE |