DEWALT Industrial Tool Co. Datasheets for Saw Blades
Saw blades are cutting implements used in conjunction with saws and other cutters.
Saw Blades: Learn more
| Product Name | Notes |
|---|---|
| "T" Shank Blades: "T" Shank Blade Sets Product Features T-shank design fits all Bosch and DEWALT® jig saws | |
| "T" Shank Blades: "T" Shank Masonry Cutting Product Features Medium carbide grit offers the ability to cut in hard materials | |
| "T" Shank Blades: "T" Shank Metal Cutting Product Features Unique curved tooth design minimizes stress points for longer blade life and faster cuts Cobalt steel (Bi-Metal) maximizes blade life and... | |
| "T" Shank Wood Cutting: "T" Shank Cobalt Steel Wood Cutting Product Features Precision ground teeth stay sharper longer and deliver smooth, clean cuts Wood Blades have precision ground teeth stay... | |
| "T" Shank Wood Cutting: "T" Shank High Performance Wood Cutting (HCS) Product Features Precision ground teeth stay sharper longer and deliver smooth, clean cuts Deeper gullets with increased free space... | |
| "U" Shank Wood Cutting: "U" Shank Cobalt Steel Wood Cutting Product Features Precision ground teeth stay sharper longer and deliver smooth, clean cuts Deeper gullets with increased free space remove... | |
| "U" Shank Wood Cutting: "U" Shank High Performance Wood Cutting (HCS) Product Features Precision ground teeth stay sharper longer and deliver smooth, clean cuts Deeper gullets with increased free space... | |
| Accessories: Bi-Metal Portable Bandsaw Blades Product Features Matrix II High Speed Steel Edge for Heat and Wear Resistance 8% Cobalt Content For Added Durability & Wear Rc 65-67 Tooth Hardness... | |
| Circular Saw Blades: Steel Circular Saw Blades Product Features Precision sharpened teeth for fast, smooth cuts and longer life Blade coating prevents rust and reduces friction Thicker body provides increased... | |
| Diamonds: Diamond Edge Product Features Diamond Edge provides 100x the life vs standard DEWALT chop saw wheel Advanced Brazing Technology cuts metal with the speed of a conventional abrasive blade... | |
| Diamonds: Extended Performance Segmented Blades Product Features Extended performance diamond matrix for long life and enhanced material cutting Segmented rim blades are laser welded with heat treated steel bodies which... | |
| Diamonds: Extended Performance Tile Blades Product Features Extended performance diamond matrix provides long life and enhanced material cutting Continuous rim design provides chip free cutting in all types of tile... | |
| Diamonds: Extended Performance Turbo Blades Product Features Extended Performance diamond matrix provides 350x's the life of conventional abrasives and enhanced material removal Continuous rim turbo designed for optimal use in... | |
| Diamonds: High Performance Tile Blades Product Features High Performnace diamond matrix provides long lasting and fast cutting of all types of tile and stone | |
| Diamonds: High Performance Turbo Blades Product Features High Performance diamond matrix provides 200x's the life of conventional abrasives and enhanced material removal Thinner kerf to increase speed of cut while... | |
| High Performance High Speed Portable Cutoff Wheels: Metal Cutting Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for agressive cutting action... | |
| Large Diameter Construction Blades: Large Diameter Product Features Thin kerf for fast and smooth cutting action Computer balanced plate reduces vibration for improved accuracy and better finish Exclusive wedge shoulder... | |
| Metal Cutting Saw Blades: Ferrous Metals - Corded Product Features Best in class life Unique seated tip design minimizes tip loss through braze failure Premium carbide resists chipping from impact... | |
| Metal Cutting Saw Blades: Ferrous Metals - Cordless Product Features Specially formulated titanium carbide teeth for long life in metal cutting Modified alternate top grind for clean, smooth cuts Thin... | |
| Metal Cutting Saw Blades: Ferrous Metals - Stationary Product Features 12% titanium carbide provides long life in metal cutting Modified ATB tooth geometry provides clean, burr-free cuts Tri-foil braze absorbs... | |
| Portable Construction Blades: Carbide Tipped Product Features Tougher tungsten carbide stays sharper longer Specially formulated anti-stick coating minimizes friction and gum-up for smoother cuts Thin kerf for fast and smooth... | |
| Portable Construction Blades: Cordless Product Features Ultra-thin kerf blade for fast cutting Anti-stick rim reduces friction and gum-up | |
| Portable Construction Blades: Nail Cutting Blade Product Features Rock Carbide Teeth provide maximum resistance for longer life Flush ground teeth and reinforced shoulder for enhanced durability Anti-stick rim reduces friction... | |
| Product Features Flex Resistant Laser Cut Plate – for extreme accuracy Ultra Sharp Woodworking Grade Carbide – for superb finish Large Carbide – allows for multiple re-sharpening Laser Etched Graphics... | |
| Product Features Flush cut blade allows user to cut to front of shoe Extra thick body to minimize deflection | |
| Product Features Reversible carbide straight blades For use with DW675K | |
| Product Features Reversible carbide straight blades For use with DW677K, DW680K, or DW678K | |
| Reciprocating Saw Blades: 2x Metal Cutting Blades Product Features Proprietary coating provides 2X™ longer life vs standard DEWALT blades and metal cutting competitive blades Variable pitch 14/18 TPI unique back... | |
| Reciprocating Saw Blades: Carbide Grit Edge Blades Product Features Medium carbide grit offers the ability to cut in hard materials | |
| Reciprocating Saw Blades: Demolition Blades Product Features Patented tooth design utilizes sharper tooth geometry for faster cut rates Aggressive shank angle increases tooth contact, maintaining cutting speed as blade wears... | |
| Reciprocating Saw Blades: Drywall Cutting Blades Product Features V-shaped tooth form reduces tearing of drywall or plaster Specially formulated anti-stick coating minimizes friction and gum-up for smoother cuts Tough, flexible... | |
| Reciprocating Saw Blades: Metal Cutting Blades Product Features Patented tooth design utilizes sharper tooth geometry for faster cut rates Aggressive shank angle increases tooth contact, maintaining cutting speed as blade... | |
| Reciprocating Saw Blades: Reciprocating Blade Sets Product Features Combination sets provide a selection of blades for common applications Tough case or Expandable case holds blades and is designed to fit... | |
| Reciprocating Saw Blades: Scroll Cutting Blades Product Features Special geometry of these blades allows for tight radius cuts and aids the user in "scribing" applications Reinforced tooth for increased durability... | |
|
6" 6 TPI Taper Back Bi-Metal Reciprocating Blade for General Purpose Wood Cutting (5 pack) -- DW4802
|
Reciprocating Saw Blades: Wood Cutting Blades Product Features Reinforced tooth for increased durability when cutting through nails and other foreign objects +6 degree hook angle for fast, aggressive cuts Specially... |
| Type 1 Wheels: Abrasives Saw Blades Product Features Softer Formulation For Faster Cutting Aluminum Oxide Grain | |
| Universal Shank Blades: "U" Shank Masonry Cutting Product Features Medium carbide grit offers the ability to cut in hard materials | |
| Universal Shank Blades: "U" Shank Metal Cutting Product Features Unique curved tooth design minimizes stress points for longer blade life and faster cuts Cobalt steel (Bi-Metal) maximizes blade life and... | |
| Universal Shank Blades: Universal Shank Blade Sets Product Features U-shank fits DEWALT® and other universal shank jig saws |