Rochester Electronics Memory IC and Storage Component CY7C188-15VCT

Description
STANDARD SRAM, 32KX9 Product overview: CY7C188-15VCT from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C188-15VCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
STANDARD SRAM, 32KX9 Product overview: CY7C188-15VCT from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C188-15VCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-CY7C188-15VCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-CY7C188-15VCT
Memory IC and Storage Component 774-CY7C188-15VCT
STANDARD SRAM, 32KX9 Product overview: CY7C188-15VCT from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C188-15VCT can be used for catalog matching and distributor lookup.

STANDARD SRAM, 32KX9 Product overview: CY7C188-15VCT from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C188-15VCT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SRAM - CY7C188-15VCT - 867746-CY7C188-15VCT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C188-15VCT
867746-CY7C188-15VCT
Memory - SRAM - CY7C188-15VCT 867746-CY7C188-15VCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867746-CY7C188-15VCT Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 288Kb (32K x 9) Parallel 32-SOJ Package: Bulk Package: 32-BSOJ (0.300", 7.62mm Width) Mounting: Surface Mount Family Name: CY7C188 Categories: Integrated Circuits (ICs) Case / Package: 32-SOJ ECCN: 3A991B2B Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867746-CY7C188-15VCT
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Asynchronous Memory IC 288Kb (32K x 9) Parallel 32-SOJ
Package: Bulk
Package: 32-BSOJ (0.300", 7.62mm Width)
Mounting: Surface Mount
Family Name: CY7C188
Categories: Integrated Circuits (ICs)
Case / Package: 32-SOJ
ECCN: 3A991B2B
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.32.0041

Buy Now Datasheet
STANDARD SRAM, 32KX9

STANDARD SRAM, 32KX9

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 774-CY7C188-15VCT 867746-CY7C188-15VCT CY7C188-15VCT
Product Name Memory IC and Storage Component Memory - SRAM - CY7C188-15VCT Memory
Memory Category SRAM Chip SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116LA20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details
Memory - CY14E116L-ZS25XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
5 suppliers
Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details