Rochester Electronics Memory - SRAM - CY7C1623KV18-333BZXC CY7C1623KV18-333BZXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867742-CY7C1623KV18- 333BZXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, DDR II Memory IC 144Mb (8M x 18) Parallel 165-FBGA (15x17) Package: Bulk Package: 165-LBGA Mounting: Surface Mount Family Name: CY7C1623 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (15x17) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867742-CY7C1623KV18- 333BZXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, DDR II Memory IC 144Mb (8M x 18) Parallel 165-FBGA (15x17) Package: Bulk Package: 165-LBGA Mounting: Surface Mount Family Name: CY7C1623 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (15x17) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1623KV18-333BZXC - 867742-CY7C1623KV18-333BZXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1623KV18-333BZXC
867742-CY7C1623KV18-333BZXC
Memory - SRAM - CY7C1623KV18-333BZXC 867742-CY7C1623KV18-333BZXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867742-CY7C1623KV18- 333BZXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, DDR II Memory IC 144Mb (8M x 18) Parallel 165-FBGA (15x17) Package: Bulk Package: 165-LBGA Mounting: Surface Mount Family Name: CY7C1623 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (15x17) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867742-CY7C1623KV18-333BZXC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, DDR II Memory IC 144Mb (8M x 18) Parallel 165-FBGA (15x17)
Package: Bulk
Package: 165-LBGA
Mounting: Surface Mount
Family Name: CY7C1623
Categories: Integrated Circuits (ICs)
Case / Package: 165-FBGA (15x17)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
IC SRAM 144MBIT PARALLEL 165FBGA

IC SRAM 144MBIT PARALLEL 165FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 867742-CY7C1623KV18-333BZXC CY7C1623KV18-333BZXC
Product Name Memory - SRAM - CY7C1623KV18-333BZXC Memory
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - Controllers - BQ2201SNG4 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC
View Details
3 suppliers
Memory - 71T75802S100PFI8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 18000 kbits
View Details
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details