Rochester Electronics Memory - RAM - CY7C194-25SC CY7C194-25SC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867747-CY7C194-25SC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 256Kb (64K x 4) Parallel Package: Bulk Family Name: CY7C194 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867747-CY7C194-25SC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 256Kb (64K x 4) Parallel Package: Bulk Family Name: CY7C194 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY7C194-25SC - 867747-CY7C194-25SC - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C194-25SC
867747-CY7C194-25SC
Memory - RAM - CY7C194-25SC 867747-CY7C194-25SC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867747-CY7C194-25SC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 256Kb (64K x 4) Parallel Package: Bulk Family Name: CY7C194 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867747-CY7C194-25SC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Asynchronous Memory IC 256Kb (64K x 4) Parallel
Package: Bulk
Family Name: CY7C194
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
64K X 4 STATIC RAM

64K X 4 STATIC RAM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 867747-CY7C194-25SC CY7C194-25SC
Product Name Memory - RAM - CY7C194-25SC Memory
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-CY14B256PA-SFXI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
5 suppliers
SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details