Rochester Electronics Memory - SRAM - CY7C1525V18-200BZXC CY7C1525V18-200BZXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867736-CY7C1525V18-2 00BZXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, QDR II Memory IC 72Mb (8M x 9) Parallel 200 MHz 165-FBGA (13x15) Package: Tray Package: 165-LBGA Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1525 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (13x15) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 102 HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867736-CY7C1525V18-2 00BZXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, QDR II Memory IC 72Mb (8M x 9) Parallel 200 MHz 165-FBGA (13x15) Package: Tray Package: 165-LBGA Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1525 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (13x15) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 102 HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1525V18-200BZXC - 867736-CY7C1525V18-200BZXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1525V18-200BZXC
867736-CY7C1525V18-200BZXC
Memory - SRAM - CY7C1525V18-200BZXC 867736-CY7C1525V18-200BZXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867736-CY7C1525V18-2 00BZXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, QDR II Memory IC 72Mb (8M x 9) Parallel 200 MHz 165-FBGA (13x15) Package: Tray Package: 165-LBGA Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1525 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (13x15) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 102 HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867736-CY7C1525V18-200BZXC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, QDR II Memory IC 72Mb (8M x 9) Parallel 200 MHz 165-FBGA (13x15)
Package: Tray
Package: 165-LBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C1525
Categories: Integrated Circuits (ICs)
Case / Package: 165-FBGA (13x15)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 102
HTSUS: 8542.32.0041

Buy Now Datasheet
IC SRAM 72MBIT PARALLEL 165FBGA

IC SRAM 72MBIT PARALLEL 165FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 867736-CY7C1525V18-200BZXC CY7C1525V18-200BZXC
Product Name Memory - SRAM - CY7C1525V18-200BZXC Memory
Memory Category SRAM Chip SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP8PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71V256SA20YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Controllers - DP8421AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers