Ideal Industries, Inc. Datasheets for RF and Microwave Connectors
RF and microwave connectors are used to connect the ends of cables in systems that operate in the radio frequency (RF) or microwave spectrum. They include threaded or bayonet-style couplings that snap, screw, or push into place.
RF and Microwave Connectors: Learn more
| Product Name | Notes |
|---|---|
| JACK TYPE RG6 REG/TRI/QUAD CABLE TYPE STRAIGHT CONFIGURATION SATELLITE, CABLE TV APPLICATION 50 PER JAR STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.26 TO 0.305 INCH CABLE INSULATION OUTER DIAMETER... | |
| JACK TYPE TWIST-ON INSTALLATION RG6, PLENUM, NON-PLENUM CABLE TYPE STRAIGHT CONFIGURATION CATV, UHF APPLICATION 10 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL F COUPLING STYLE | |
| PLUG TYPE CRIMP ON INSTALLATION RG-6 CABLE TYPE STRAIGHT CONFIGURATION CATV, UHF APPLICATION 10 PER CARD STANDARD PACKAGE ONE PIECE CONSTRUCTION NICKEL PLATED BRASS BODY MATERIAL F COUPLING STYLE IDEAL[R]... | |
| RG59 CABLE TYPE STRAIGHT CONFIGURATION CCTV, BROADBAND APPLICATION 35 PER JAR STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.23 TO 0.25 INCH CABLE INSULATION OUTER DIAMETER GOLD PLATED CONTACT MATERIAL... | |
| RG59, PLENUM CABLE TYPE STRAIGHT CONFIGURATION CCTV, BROADBAND APPLICATION 15 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.193 TO 0224 INCH CABLE INSULATION OUTER DIAMETER GOLD PLATED CONTACT... | |
| RG6 REG/TRI/QUAD CABLE TYPE STRAIGHT CONFIGURATION INDOOR, OUTDOOR, SATELLITE, CABLE TV APPLICATION 10 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.26 TO 0.305 INCH CABLE INSULATION OUTER DIAMETER... |