DEWALT Industrial Tool Co. Datasheets for Power Tools
Power tools include a wide range of devices for fabrication, assembly, construction, and repair. They are usually motor-driven.
Power Tools: Learn more
| Product Name | Notes |
|---|---|
| Product Features 300 ft-lbs of maximum torque to perform a wide range of heavy-duty fastening applications 1,650 ipm/2,600 bpm for faster application speed Rocker switch design for fast and easy... | |
| Product Features 300 ft-lbs of maximum torque to perform a wide range of heavy-duty fastening applications 1,650 rpm/2,600 bpm for faster application speed Preferred rocker switch design for fast and... | |
| Product Features 300 ft-lbs of maximum torque to perform a wide range of heavy-duty fastening applications 1,650 rpm/2,600 ipm for faster application speed Rocker switch design for fast and easy... | |
| Product Features 300 ft-lbs of maximum torque to perform a wide range of heavy-duty fastening applications Ergonomic handle provides user superior comfort and control Variable speed trigger with electric brake... | |
| Product Features 300 ft-lbs of maximum torque to perform a wide range of heavy-duty fastening applications XR™ Li-Ion batteries with fuel gauge provide 33% more capacity over standard packs Variable... | |
| Product Features 345 ft-lbs of deliverable torque in forward and reverse 1/2" detent pin anvil AC/DC forward/reverse rocking switch Soft grip allows for superior ergonomics Ball bearing construction for increased... | |
| Product Features 345 ft-lbs of deliverable torque in forward and reverse 1/2" detent pin anvil AC/DC forward/reverse rocking switch Soft grip handle for increased comfort Ball bearing construction for increased... | |
| Product Features 345 ft-lbs of deliverable torque in forward and reverse 3/4" detent pin anvil AC/DC forward/reverse rocking switch Soft grip handle for increased comfort Ball bearing construction for increased... | |
| Product Features 345 ft-lbs of deliverable torque in forward and reverse Hog Ring Anvil AC/DC forward/reverse rocking switch Soft grip handle for increased comfort Ball bearing construction for increased durability... | |
| Product Features 360° rotateable cartridge holder fits 300ml & 600ml sausage Tool delivers up to 650 pounds pushing force to dispense the highest viscosity adhesives and sealants Auto-reverse feature helps... | |
| Product Features 360º rotateable cartridge holder fits 10oz, 1/10 gal, and 300ml to 310ml cartridges Tool delivers up to 650 pounds pushing force to dispense the highest viscosity adhesives and... | |
| Product Features 360º rotateable cartridge holder fits 29oz, and quart size cartridges Tool delivers up to 650 pounds pushing force to dispense the highest viscosity adhesives and sealants Auto-reverse feature... | |
| Product Features All-metal lever-action keyless blade change allows for quick and easy blade changes All-metal keyless shoe bevel with detents at 0°, 15°, 30° and 45° provides versatility for easy... | |
| Product Features Compact (5.55" front to back), lightweight (2.8 lbs) design fits into tight areas Three (3) LED lights with 20 second delay after trigger release, provide visibility without shadows... | |
| Product Features Compact (5.55" front to back), lightweight (3.4 lbs) design fits into tight areas XR™ Li-Ion batteries with fuel gauge provide 33% more capacity over standard packs Three (3)... | |
| Product Features Compact (5.70" front to back), lightweight (3.4 lbs) design fits into tight areas Three (3) LED lights with 20 second delay after trigger release, provide visibility without shadows... | |
| Product Features Compact size and weight allows access into tighter areas and reduces user fatigue Compact li-ion batteries (DC9181) charge in 30 minutes and are compatible with the existing system... | |
| Product Features Compact, lightweight design fits into tight areas 3 LED Lights provide visibility without shadows 3/8" Hog ring anvil; Fast socket changing 1150 in/lbs of torque; Power for tightening... | |
| Product Features Compact, lightweight design fits into tight areas 3 LED Lights provide visibility without shadows One-handed loading 1/4" hex chuck accepts 1" bit tips Belt hook included for portability... | |
| Product Features DCD760 18V 1/2" compact drill/driver delivers 350 unit watts out of maximum power DC823 18V impact wrench with 3/8" hog ring anvil delivers 1,500 in-lbs of torque and... | |
| Product Features DCD775 18V 1/2" compact hammerdrill delivers 350 unit watts out of maximum power DC827 18V impact driver delivers 1,330 in-lbs of torque and 0-2,400 rpms offering power and... | |
| Product Features DCD775 18V 1/2" compact hammerdrill delivers 350 unit watts out of maximum power DCF826 18V impact driver delivers 1,330 in-lbs of torque and 0-2,400 rpms offering power and... | |
| Product Features DCD785 20V MAX* 1/2" hammerdrill features two speed transmission (0-600 / 0-2,000) DCF885 20V MAX* 1/4" impact driver features 3 LED lights with 20 second delay to provide... | |
| Product Features DCD950 18V XRP™ cordless hammerdrill with patented 3-speed all-metal transmission and 1/2" metal ratcheting chuck with carbide inserts delivers 450 units watts out of maximum performance, faster application... | |
| Product Features DCD951 18V XRP™ cordless hammerdrill with patented 3-speed all-metal transmission and 1/2" ratcheting chuck delivers 420 units watts out of maximum performance, faster application speed, and superior bit... | |
| Product Features DCD970 18V XRP™ cordless hammerdrill with patented 3-speed all-metal transmission and 1/2" metal ratcheting chuck with carbide inserts delivers 450 units watts out of maximum performance, faster application... | |
| Product Features DCD985 20V MAX* hammerdrill with patented 3-speed all-metal transmission and 1/2" all metal ratcheting chuck delivers 535 units watts out of maximum performance, faster application speed, and superior... | |
| Product Features DEWALT brushless motor delivers up to 57% more run time over brushed XR™ Li-Ion batteries with fuel gauge provide 33% more capacity over standard packs Compact (5.55" front... | |
| Product Features DEWALT brushless motor delivers up to 57% more run time over brushed XR™ Li-Ion batteries with fuel gauge provide 33% more capacity over standard packs DCD795 20V MAX*... | |
| Product Features DEWALT®-built high torque, high efficiency motor with replaceable brushes delivers maximum performance in all fastening applications DEWALT® exclusive lithium ion cells offer long battery life & durability: 2,000... | |
| Product Features Easy forward or reverse, can run on AC or DC current Ball bearing construction for increased durability 434 ft-lbs of deliverable torque in forward and reverse Externally replaceable... | |
| Product Features Frameless motor for extended tool durability and life Compact size and weight allow access into tighter areas and reduces user fatigue 1,500 in-lbs of torque to perform a... | |
| Product Features Frameless motor for extended tool durability and life Compact size and weight allow access into tighter areas and reduces user fatigue 1,740 in-lbs of torque to perform a... | |
| Product Features Frameless motor with replaceable brushes for extended tool durability and life Compact size and lightweight design allows user to get into tight spaces when performing applications 1,150 in-lbs... | |
| Product Features Frameless motor with replaceable brushes for extended tool durability and life Compact size and lightweight design allows user to get into tight spaces when performing applications 1,240 in-lbs... | |
| Product Features Frameless motor with replaceable brushes for extended tool durability and life Compact size and lightweight design allows user to get into tight spaces when performing applications 1,260 in-lbs... | |
| Product Features Frameless motor with replaceable brushes for extended tool durability and life Compact size and lightweight design allows user to get into tight spaces when performing applications 1,330 in-lbs... | |
| Product Features Frameless motor with replaceable brushes for extended tool durability and life Compact size and lightweight design allows user to get into tight spaces when performing applications 1,440 in-lbs... | |
| Product Features Frameless motor with replaceable brushes for extended tool durability and life Compact size and lightweight design allows user to get into tight spaces when performing applications 1,500 in-lbs... | |
| Product Features Frameless motor with replaceable brushes for extended tool durability and life Compact size and lightweight design allows user to get into tight spaces when performing applications 1,620 in-lbs... | |
| Product Features Frameless motor with replaceable brushes for extended tool durability and life Compact size and lightweight design allows user to get into tight spaces when performing applications 1,740 in-lbs... | |
| Product Features Frameless motor with replaceable brushes for extended tool durability and life Compact size and lightweight design allows user to get into tight spaces when performing applications 960 in-lbs... | |
| Product Features Frameless motor with replaceable brushes for extended tool durability and life Compact size and weight allow access into tighter areas and reduces user fatigue 1,740 in-lbs of torque... | |
| Product Features Heavy-duty DEWALT®-built motor provides long life under continuous heavy use conditions 0-2,100 rpm/0-3,000 ipm for fast application speed Durable all-metal gear case and transmission provide jobsite-ready durability 160... | |
| Product Features Hog ring anvil for quick & easily change sockets 300 ft-lbs of maximum torque to perform a wide range of heavy-duty fastening applications XR™ Li-Ion batteries with fuel... | |
| Product Features Keyless blade clamp allows for quick blade change without touching blade or reciprocating shaft 5.5 Amp motor deliver powerful cuts in the hardest materials Variable speed delivers 0... | |
| Product Features Keyless lever-action blade clamp for quick and easy blade changes All-metal keyless shoe bevel with detents at 0°, 15°, 30° and 45° provides versatility for easy bevel cutting... | |
| Product Features Powerful 6.5 Amp motor delivers the cutting power for the most demanding materials Variable speed delivers 500 - 3,100 strokes per minute for optimal cutting speed for all... | |
| Product Features XRP™ extended run-time batteries provide long run-time and battery life Patented 3-speed all-metal transmission matches the tool to task application for fastest application speed Heavy-duty 1/2" metal ratcheting... | |
| Product Features XRP™ extended run-time batteries provide long run-time and battery life Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time Heavy-duty... |