AST186 -- SPRING CLAMP SOLDERABLE TERMINAL BLOCKS
METZ CONNECT USA Inc.
Spring Clamp Solderable Terminal Blocks
AST186
Description
Features:
Spring clamp terminal block, solderable, double solder pins
Centerline 5.08 mm, direciton of connection 60°
Color gray
Push-button, double solder pins
Description
Features:
Spring clamp terminal block, solderable, double solder pins
Centerline 5.08 mm, direciton of connection 60°
Color gray
Push-button, double solder pins
Suppliers
Spring Clamp Solderable Terminal Blocks
AST186
Features:
Spring clamp terminal block, solderable, double solder pins
Centerline 5.08 mm, direciton of connection 60°
Color gray
Push-button, double solder pins
Features:
- Spring clamp terminal block, solderable, double solder pins
- Centerline 5.08 mm, direciton of connection 60°
- Color gray
- Push-button, double solder pins
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
AST186 |
|
Product Name
|
Spring Clamp Solderable Terminal Blocks |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Voltage Rating
500 volts
Current Rating
3.0 amps
View Details
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details