METZ CONNECT USA Inc. Wire Splice Connectors 130863-02-E

Description
Terminal Butt Splice, Inline, Individual Openings Connector IDC 22-26 AWG
Request a Quote Datasheet
Description
Terminal Butt Splice, Inline, Individual Openings Connector IDC 22-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 130863-02-E-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
130863-02-E-ND
Wire Splice Connectors 130863-02-E-ND
Terminal Butt Splice, Inline, Individual Openings Connector IDC 22-26 AWG

Terminal Butt Splice, Inline, Individual Openings Connector IDC 22-26 AWG

Buy Now Datasheet
Sensor Connector, 8Pos, Rcpt, Cable; Product Range Metz Connect - 37AC5225 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, 8Pos, Rcpt, Cable; Product Range Metz Connect
37AC5225
Sensor Connector, 8Pos, Rcpt, Cable; Product Range Metz Connect 37AC5225
SENSOR CONNECTOR, 8POS, RCPT, CABLE; Product Range:-; Sensor Connector Size:-; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:IDC / IDT Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, 8POS, RCPT, CABLE; Product Range:-; Sensor Connector Size:-; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:IDC / IDT Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 130863-02-E-ND 37AC5225
Product Name Wire Splice Connectors Sensor Connector, 8Pos, Rcpt, Cable; Product Range Metz Connect
Contact Size (AWG) 22 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers
HyperMod Series: Heavy Duty Modular Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details