*Space-saving design
Only 3.5mm depth for 25 or less circuit connectors, and 4.0mm depth for 26 or more circuits.
*Thin with 1.8mm height after mounting on the board.
| J.S.T. Corporation | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | FKZ connector |
| Product Name | FFC/FPC Connectors |
| Voltage Rating | 50 volts |