GES Electronic & Service GmbH Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| Besides the above described pure high voltage connector configurations the rugged industrial connector system of Series MOD allows any combination with other modules. Therefor customized configurations for complex applications can... | |
| Even with our wide portfolio we cannot always satisfy all expectations and functions. Especially in the world of high voltage applications the uncommon is part of everyday life and often... | |
| Series MOD HP covers a portfolio of pre-configured modular multi-pin high voltage connectors based on our HiPro HV-Module. The modular concept of these HV connectors allows combinations of up to... | |
| Series MOD T also covers a portfolio of pre-configured modular multi-pin high voltage connectors based on our PTFE HV-Module. Again, the modular concept of these HV connectors allows for combinations... | |
| Substantially reduced in size and weight Series MC high voltage connectors withstand operating voltages up to 10 kV DC / 13 A. They can be equipped with up to 5... | |
| The multi-pin high voltage connectors of Series M are anchored in a firm screw-housing, designed for operating voltages up to 12 kVDC / 30 A and can be equipped with... | |
| The single-pin high voltage connectors of Series 100 are designed for operating voltages up to 100 kV DC for either 30 A or 80 A of rated current. The sockets... | |
| The single-pin high voltage connectors of Series S are available in four sizes and are designed for operating voltages up to 40 kV DC. Some types are provided with either... | |
| Type Basic from Series VarioPro is a high voltage connector with up to 2 HV connections and designed for operating voltages up to 8 kV DC. Type Basic is available... | |
| Type CL from Series VarioPro can be used with up to 3 HV contacts per connection. These high voltage connectors are designed for operating voltages up to 13 kV DC... | |
| With Series MCS GES has expanded its wide range of multi-pin high voltage connectors by a small, powerful and easy to assemble connector. Built for operating voltages up to 5... |